Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ANALOGUE PROPANE GAS SENSOR, ARDUINO BRD; Accessory Type:ANALOGUE Propane Gas Sensor (MQ6); For Use With:Arduino Development Boards; Product Range:- RoHS Compliant: Yes
-
Supplier: Safeguard Analytics
Description: Model SA2-C3H8 smart sensor modules are designed to detect and monitor propane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: DigiKey
Description: Natural Gas, Propane Sensor
- Operating Temperature: 14 to 122 F
- Features: Other
-
-
Supplier: CO2Meter.com
Description: expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models SBH-2A Cubic 2% Propane Sensor 0-2% Vol Propane gas sensor, with 'A' housing SBH-2B Cubic
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of propane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for propane leak detection are orders of magnitude lower than any other OPGD product. No false alarms from any other hydrocarbon
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: GasLab
Description: Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models CU-SBH-2 CH Sensor 0-2%Vol Propane gas sensor. Specifications Measuring Gas:
-
Supplier: FIS Inc.
Description: The SB-15 is a tin dioxide semiconductor gas sensor which has an excellent performance in propane/butane detection. The features are: high sensitivity, low sensitivity to noise gases, quick response speed, strong poisoning resistance and significant low power consumption design
- Operating Temperature: 14 to 122 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Dynament
Description: Dynament offers a comprehensive range of hydrocarbon infrared sensors designed to measure methane gas from 0 to 100% volume and propane gas from 0 to 2% volume. These sensors utilize advanced non-dispersive infrared (NDIR) technology to accurately detect
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Miniature NDIR C3H8 sensor adopts NDIR technology to detect C3H8 concentration in serve industrial applications, which can be integrated in safety and alarming devices, for environmental monitoring, gas drainage monitoring, chemical, petroleum, metallurgy, oil depots, liquefied
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Electro Optical Components, Inc.
Description: smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: FIS Inc.
Description: The SP-11 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to methane, propane, butane and other hydrocarbons with reduced sensitivity to alcohol. The SP-11 is suitable for general hydrocarbon gas detection.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: FIS Inc.
Description: The SB-11A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane, propane, butane and other hydrocarbons detection with significant low power consumption concept (120 mW). High sensitivity, low sensitivity to noise gases, quick response speed
- Operating Temperature: -4 to 122 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: FIS Inc.
Description: The SP-15A is a tin dioxide semiconductor gas sensor which has a high sensitivity and excellent selectivity in propane/butane detection. The SP-15A has also a significant feature in good stability after exposure to silicone compounds. Using the SP-15A, the most reliable LPGas
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: CO2Meter.com
Description: The Propane (C3H8) Combustible Fixed Gas Detector (PX2-1-2-P3480-A-01) is designed for continuous monitoring of C3H8 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed C3H8 gas detector, based with a 4-20 mA / RS485
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure methane gas over a range from 0-100% and propane gas over a range of 0-2%. The sensors are designed with non-dispersive infrared technology and respond to hydrocarbon gases, including methane and
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: Dynament
Description: Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH₄) and carbon dioxide (CO₂) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend battery
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Dynament
Description: Dynament’s Low Power Dual-Gas Sensors provide an innovative solution for the simultaneous measurement of methane (CH₄) and carbon dioxide (CO₂) within a single compact infrared sensor package. These sensors are designed for efficiency, operating with the power consumption
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: ENMET Corporation
Description: P/N 10014-001, EX-5100 Combustible Gas Sensor/Transmitter 0-100% LEL The EX-5100 incorporates a pellistor or catalytic bead sensor. This sensor consists of a matched pair of elements, one active and the other for compensation. The active bead is coated with a catalyst
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: CO2Meter.com
Description: 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902-S: Industrial Stainless Steel O2 Gas Detector CM-900: CO2 Industrial Gas Detector CM-900-S: Industrial Stainless Steel CO2 Gas Detector Warranty 1-year warranty - see
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: RS Components, Ltd.
Description: Digital Gas sensor for Propane (R290)
- Operating Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Audible or Visual Alarms, Controller, Detector, Digital, Fixed, Other
-
Supplier: Linde North America, Inc.
Description: solution for both operators and engineers across all industries. Features Premium instrument 28 gas sensor options Intelligent gas sensing Data logging capability Alligator clip attachment Compact design Lightweight and robust, IP65 rated and designed to IP67 standards
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces. Features 3 Port - 4 Gas instrument 14 gas sensor options
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: ideal for environments where deep water may be encountered. Features 4 port - 4 Gas Instrument 26 gas sensor options Data logging capability Internal Pump as standard (non-pump option) Heavy duty - extremely robust Cam lock attachment Infra-red data download Sensors
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: WohlerUSA, Inc.
Description: Wohler GS 220 has a 440 mm flexible gooseneck that helps to access hard to reach spots. The Wohler GS 220 Gas Sniffer indicates the volume of the gas concentration of methane and propane in LEDs by stage (40 ppm to 640 ppm). The instrument is perfect for the control of
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to life-safety
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: Dynament
Description: Dynament offers a range of hydrocarbon infrared sensors capable of measuring methane or propane gases across a concentration range from 0 to 100% volume. These sensors utilize non-dispersive infrared (NDIR) technology to detect various hydrocarbon gases, including methane and
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: HORIBA Instruments, Inc.
Description: sensor etc. Evaluation systems can be tailored to the intended use based on flow control technology Evaluation systems for combustors for city gas or propane gas Atmospheric gas control systems Evaluation systems for chemical catalysts, etc.
-
Supplier: Analytical Technology, Inc.
Description: to PLC, DCS, or computer based alarm systems without additional hardware. Combustible gas sensors are made up of two matched sensing elements, one active and one passive. Both are electrically heated and form two legs of a Wheatstone bridge circuit. When combustible gas contacts
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically operated or
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual readout displays % of LEL of combustible gas and ppm of CO Pump driven for fast response Infrared printer interface for “hardcopy” output Audible & visual alarms Push-button operation Flexible 16'' gooseneck Combustible Gasses Detected (Partial List) Methane, Natural
- Leak Test Method: Electronic Gas Detection
-
Supplier: Analytical Technology, Inc.
Description: suitable for most plant environments. The D12-IR gas transmitter eliminates the poisoning problems inherent in catalytic bead sensors. While catalytic LEL sensors offer reliable service, the presence of silicon vapors, hydrogen sulfide, and halogenated hydrocarbons can quickly
-
Supplier: GasLab
Description: oil depots, liquefied gas stations, paint, gas transmission, and other combustible gas applications.. Models: CU-1000 CH Sensor Infrared methane gas sensor only. CU-1001 Sensor Development kit. CU-1000 Sensor on PCB with Serial UART to USB
Find Suppliers by Category Top
Featured Products Top
-
, making it ideal for use in portable gas detection equipment. As an added benefit, all models include a pre-characterized 0–2% propane (C?H?) range as standard, enhancing versatility across a wide range of gas detection applications. These sensors (read more)
Browse Gas Sensors Datasheets for Dynament -
Combining methane, carbon dioxide, and propane measurements within a single compact package, this low-power dual-gas sensor provides an efficient solution for portable gas detection, biogas analysis, and industrial monitoring applications. By integrating multiple sensing channels into one device (read more)
Browse Gas Sensors Datasheets for Dynament -
The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a (read more)
Browse Gas Sensors Datasheets for Dynament -
ensures users that the Vanguard WirelessHART gas detector’s design and operability, which were tested by Technical Inspection Association (TUV), will perform as indicated and detect any possible leak of combustible gases, such as methane (CH4) or propane (C3H8). “This (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Flammable Gas Sensors: Which is the Best?
Flammable gas sensors monitor ambient air for flammable gases like propane, methane, butane, isopropanol, hydrogen or any of over a dozen gases that can easily ignite in air. Even though you don't see them, flammable gas sensors are everywhere. They are used to check for gas leaks in home gas
-
Application Story: Liquid Propane Injection at Biogas Production Plants
Bronkhorst (R) has become firmly established as the market leader in low flow gas & liquid. measurement and control by selecting the correct technology and methodology from their broad product repertoire to not only meet any given application, but to exceed expectation. One of the company's
More Information Top
-
Gas sensing of Au/n-SnO2 /p-PSi/c-Si heterojunction devices prepared by rapid thermal oxidation
2000) Thin film tin oxide- based propane gas sensors .
-
Structural and electrical properties of Sr(Ti, Fe)O3-δ materials for SOFC cathodes
Also, this material was successfully used for construction of propane gas sensor operating below 500°C [15].
-
A high capability teleoperated vehicle for hazardous applications
Furthermore, propane gas sensors aswell asHallEffect sensors .
-
Buyers Guide - GFG Instrumentation Inc - Envirotech Online
• Gas Sensors ( Propane .
-
Buyers Guide - ETG Risorse e Tecnologia - Envirotech Online
• Gas Sensors ( Propane .
-
Plastic optical fiber sensor system for detecting multi-point gas
leakages
3 Kohji Koshimizu, Yujiro Sugiyama, Satoshi Honma, Masayuki Morisawa, Shinzo Muto:”ASimple Optic Propane Gas Leakage Sensor Using Plastic Optical Fiber”, Proc.of SPIE, (2005) pp.221-224 .
-
The influence of precursor powders and processing parameters on the properties of SnO2 -based gas sensors
Sn-CM and Sn- LC powders produced in this study were doped with 0.5–1 mol% Pd and the influence of Pd dopant on the sensitivity of the gas sensors in propane and ethanol was studied.
-
Robot Builder's Bonanza, Fourth Edition > Danger, Will Robinson!
Gas sensor detects propane , LPG, and other toxic and flammable gases.
-
Response mechanism of SiC-based MOS field-effect gas sensors
Signal dependence of two differently processed Pt-TaSi -MOSiC gas sensors toward propane in 2% O in N as measured at a temperature of 500 C.
Indicates content that may require registration and/or purchase.