-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application
- Engine Type: Internal Combustion
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either gasoline, natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application, Vertical Shaft
- Fuel Type: CNG, Gasoline, LPG
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application
- Fuel Type: CNG
-
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude,
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: CSA Group
Description: Scope 1.1.1 This Standard applies to the mechanical and electrical features of newly manufactured dispensing devices for propane liquid for use as fuel in internal combustion engines where such devices are intended primarily to dispense the liquid directly into the fuel
-
Supplier: CSA Group
Description: fluids (Group IIA fluids), including propane and lighter-than-air fuel such as natural gas, used as fuel in internal combustion engines, where such devices are operated at 750 V and less, in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and are
-
Supplier: SAE International
Description: Compressed Natural Gas (CNG) is a practical automotive fuel, with advantages and disadvantages when compared to gasoline. It has a good octane quality, is clean burning, easy to meter, and generally produces lower vehicle exhaust emissions. CNG is used to fuel internal combustion
-
Supplier: ASTM International
Description: ethylene, propane, and water. This test method may be extended to other impurities provided that they are in the gaseous phase or can be vaporized and are active infrared absorbers. 1.3 This test method is intended for analysis of hydrogen fuels used for fuel cell feed gases or for
-
Supplier: Kohler Co. - Engines
Description: Built with full-pressure lubrication, full-flow oil filters and cast-iron crankcases; KOHLER liquid-cooled diesels deliver the muscle and durability to overcome the most punishing places on earth.
- Horse Power: 16.8 to 134 HP
- Displacement: 0.04190001586087852 to 0.20500007760095693 liters
- Fuel Type: Diesel
- Features: EPA Tier 4/EU Stage IV, Other Application, Water Cooled
-
Supplier: Briggs & Stratton Corporation
Description: From single-cylinder engines to powerful v-twin engines that power zero turn mowers and tractors with large mowing decks, Briggs & Stratton engines deliver a consistent performance. Professional Series riding mower engine delivers great results for your toughest jobs. And
- Torque: 120 to 138 In-lbs
- Horse Power: 16 to 27 HP
- Displacement: 0.6560002483230623 to 0.8100003066184153 liters
- Number of Cylinders: 1 to 2
-
Supplier: Briggs & Stratton Corporation
Description: Briggs & Stratton has the right utility engine to power the equipment you use around your home. Our utility engines provide easy starting, consistent performance, and the durability you can count on when it matters most. For applications such as garden tillers, a log splitters,
- Torque: 90 to 252 In-lbs
- Displacement: 0.16300006170222428 to 0.4200001589873264 liters
- Number of Cylinders: 1
- Features: Air Cooled, Four Stroke, Other Application
-
Supplier: Briggs & Stratton Corporation
Description: Engines that are lighter and more powerful. Engines that are 65% quieter.* Engines that store upright to use 70% less space in your garage. InStart® lithium-ion electric starting engines. Our easiest starting engines-ever. InStart is the world’s first walk-behind
- Torque: 54 to 120 In-lbs
- Displacement: 0.12500004731765668 to 0.2230000844146995 liters
- Number of Cylinders: 1
- Application: Agriculture
-
Supplier: Briggs & Stratton Corporation
Description: Able to start at temperatures as low as -20°F, you can count on Briggs & Stratton snow blower engines to start on the coldest of winter mornings and deliver the power you need to move thick, heavy snow. Unmatched power delivered using Overhead Valve (OHV) technology, these snow engines
- Torque: 90 to 252 In-lbs
- Displacement: 0.16300006170222428 to 0.4200001589873264 liters
- Number of Cylinders: 1
- Features: Air Cooled, Four Stroke, Other Application
-
Combustion Engines - 32 Gross HP* V/S Air Cooled V-Twin Big Block Vertical Shaft -- 32 Gross HP* V/SSupplier: Vanguard Commercial Power
Description: Vanguardâ„¢ is the proven industry standard for BIG BLOCKâ„¢ engine power, performance and reliability. For the most challenging applicationsâ€"where downtime is not an optionâ€"this BIG BLOCK has been expertly engineered to deliver the dependability people need to get a lot more done in less
- Horse Power: 32 HP
- Displacement: 0.896000339172963 liters
- Number of Cylinders: 2
- Length: 23.66 inch
-
Combustion Engines - 30 Gross HP* V/S Air Cooled V-Twin Big Block Vertical Shaft -- 30 Gross HP* V/SSupplier: Vanguard Commercial Power
Description: Vanguardâ„¢ is the proven industry standard for BIG BLOCKâ„¢ engine power, performance and reliability. For the most challenging applicationsâ€"where downtime is not an optionâ€"this BIG BLOCK has been expertly engineered to deliver the dependability people need to get a lot more done in less
- Horse Power: 30 HP
- Displacement: 0.896000339172963 liters
- Number of Cylinders: 2
- Length: 23.66 inch
-
Supplier: Vanguard Commercial Power
Description: This engine is design-engineered to dependably take on the most demanding commercial applications. Energetic and quick starting, this powerhouse features a number of advanced technologies and integrated components that are proven to elevate the reliability standard, which helps hardworking
- Horse Power: 21 HP
- Displacement: 0.6270002373453658 liters
- Number of Cylinders: 2
- Length: 12.52 inch
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 2.41239669282508 HP
- Displacement: 0.049000018548521415 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Rolls-Royce Holdings plc
Description: The three-shaft architecture, first introduced on the RB211-22B, allows an engine to have fewer stages giving a shorter, stiffer structure. This technology allows the rotors to run to their optimum speeds thereby reducing the need for compressor variable guide vanes.
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Rolls-Royce Holdings plc
Description: over 40,000 hours over nine years in operation. This is equivalent to 18,000,000 miles flown, or 37 return trips to the moon. It stays on wing almost twice as long as any other engine on the airframe.
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Westerbeke Corporation
Description: Three cylinder, four cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 35E Three is a compact three-cylinder engine perfect for difficult installations. The 35E Three provides a power to weight ratio to be envied while
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Tele-Lite, Inc.
Description: V-Twin OHV Design Carb Approved In-line Fuel Filter 12V Electric Start Fuel Cut Solenoid On Carburator Atomotive Type Oil Filter Full Pressure Lubrication
- Horse Power: 19.969283735052 HP
- Displacement: 0.6140002324243296 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Rolls-Royce Holdings plc
Description: Designed as a replacement for piston engines in light helicopters, the engine is optimized for performance in the 240 - 300 shp power range. The engine has a certified multi-fuel capability and proven turbine engine responsiveness, smoothness and worry-free reliability. A
- Horse Power: 240 to 300 HP
- Length: 41 inch
- Weight: 176 lbs
- Application: Aviation
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 3.88663911621818 HP
- Displacement: 0.1350000511030692 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Snecma
Description: alloys such as titanium aluminide (TiAl) and ML340. The LEAP design draws on the very best aspects of the CFM56, including exceptional reliability and unrivaled operating costs, as well as low maintenance costs thanks to optimized engine architecture, making the LEAP the engine of
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Princess Auto Limited
Description: 6.5HP 190cc Vertical Gas Engine
- RPM: 3,100 rpm
- Displacement: 0.19000007192283813 liters
- Number of Cylinders: 1
- Length: 14.31 inch
-
Supplier: Snecma
Description: The Tyne is a turboprop engine rated at 6,100 shaft horsepower. Produced by an international consortium comprising Snecma, MTU Aero Engines and Rolls-Royce, the Tyne powers the Transall C-160 transport and the Atlantic and Atlantique 2 maritime patrol aircraft. Over some five decades
- Horse Power: 6,100 HP
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Robin Subaru
Description: Subaru EX Series engines are easy to install and offer maximum efficiency, high performance and impressive power with minimal noise and low emissions. With 10 models ranging from 4.3 to 14 horsepower, including a specially tailored all-season engine, EX Series engines are ideal
- Horse Power: 7 HP
- RPM: 4,000 rpm
- Displacement: 0.21100007987220445 liters
- Number of Cylinders: 1
-
Supplier: Rolls-Royce Holdings plc
Description: The MTR390 has a twin-centrifugal compressor driven by a single-stage gas generator turbine. The combustor is reverse flow annular and the two-stage power turbine drives the output shaft through to the front of the engine where drive can be either direct or through a reduction gearbox. The
- Horse Power: 1,285 to 1,450 HP
- Length: 42.4 inch
- Weight: 372 to 394 lbs
- Application: Aviation
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 8.04132230941692 HP
- Displacement: 0.2420000916069833 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Safran Helicopter Engines
Description: ratios in this category of turbojet engine. Its reliability and operational performance were demonstrated in action during many conflicts. More than 2,300 TR 60-30 engines have already been manufactured.
- Length: 34 inch
- Width: 13.6 inch
- Weight: 143 lbs
- Application: Aviation
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: H35/40G of HiMSEN Family has simple and smartdesign which is suitable for power generationapplication with gas fuel with high reliability andperformance. The key features are:Economical and Ecological Engine with higherefficiency and lower emission, etc., which is based onthe following
- Horse Power: 3,859.83470852012 to 12,866.1156950671 HP
- RPM: 720 to 750 rpm
- Displacement: 231 to 770 liters
- Number of Cylinders: 6 to 20
-
Supplier: Westerbeke Corporation
Description: of the benefits from these advancements include cleaner emissions, reduced noise levels, and increased horsepower at lower RPMs. All B-Series engines are naturally aspirated and deliver high low-end torque. This produces some of the most quiet and durable marine engines currently
- Displacement: 0.7177528277031631 liters
- Number of Cylinders: 3
- Length: 26.4 inch
- Width: 18.8 inch
Find Suppliers by Category Top
Featured Products Top
-
Oil analysis was first employed on engines as a predictive maintenance tool, and it remains a predominant technique for insuring the reliability of engine systems. Reciprocating internal combustion engines power most of the world's mobile equipment, such as cars, trucks, buses, locomotives (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
requirements and installation constraints with jbj to explore a suitable package. Find out more about cooling solutions for internal combustion engines: (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
fail, making Sonkit's advanced sealing solutions indispensable. Key Applications: Internal Combustion Engines: Used extensively in both stationary and mobile diesel engines, Sonkit's metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
purpose to deliver a constant outlet pressure for downstream requirements. Common international settings for domestic LP gas regulators are 28 mbar for butane and 37 mbar for propane. Gas powered vehicles All vehicular motors that run on compressed gas as a fuel (internal combustion engine (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
When the Engine Must Stop: The Science of a Controlled Shutdown Make a Controlled Stop of an Internal Combustion Engine (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
. Key features: » Suitable for all internal combustion engines (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
experience – one that mimics the familiar feel and vibrations of a traditional internal combustion engine. Keep Reading (read more)
Browse AC Motor Drives Datasheets for Allegro MicroSystems Inc. -
span low voltages for handheld equipment to over 1,000 V for large equipment. Internal combustion engines (ICE) have (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
eMobility, which we define as the shift from internal combustion engines (ICEs) to electric vehicles (EVs), is revolutionizing the automotive industry like never before. What was once a domain led by mechanical engineers now increasingly relies on electrical engineering expertise, as (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
Increasingly, vehicles are being built on electric motors instead of internal combustion engines and smart components are increasingly being added into vehicles. The switch to e-mobility presents the automotive industry with major challenges, as an electric vehicle requires additional sensors (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
TEXAS LPG FUEL CELL DEVELOPMENT AND DEMONSTRATION PROJECT
Full-Text - Submission contains both citation data and full-text of the journal article. Full-text ca...
As for the other emissions, carbon dioxide is not regulated, but is comparable to propane internal combustion engines of equal power.
-
CR4 - Blog Entry: Get Serious About Steam
Or would a propane powered internal combustion engine which would either drive the vehicle directly or again the use of an electric drive train as previously described.
-
The U.S. and the International Propane Market
The traditional use of propane in internal combustion engines for the U.S. has been in forklifts, farm vehicles, and irrigation pumps.
-
Development, Demonstration, and Field Testing of Enterprise-Wide Distributed Generation Energy Management System: Final Report
4.4.2.4.2 Case 14: 120-kW Propane Gas Internal Combustion Engine in Hawaii (ID 14.30HI) .
-
Countries > Canada > Province of Quebec > Regulations > Workforce Vocational Training and Qualification‚ An Act Respecting > [CANADA Que Reg f5/2] Regula...
…2 certificate in gas carburetion techniques (TCG-2) for the installation, putting into service, inspection, maintenance, repair or removal of components, including the fuel tanks, for the supply of compressed natural gas or propane -powered internal combustion engines and for filling vehicle…
-
States > Maine > State > Proposed Regulations > 2008 Documents > April 23, 2008 > [2008 ME Proposed me-20080423-0037-0003725] 06-096-115, -149 - Nonmetallic mi...
(b) Stationary internal combustion engine (or combinations thereof) whose total maximum design heat input is less than 5.0 million British Thermal Units per hour or a gas/ propane fired stationary internal combustion engine (or combinations thereof) with a total maximum design…
-
Air Pollutant Exposures Inside Ice Hockey Rinks: Exposure Assessment and Reduction Strategies
The majority of these ice resurfacers are gasoline- or propane -powered internal combustion engines .
-
Development of a National Center for Hydrogen Technology
Most ice refinishers are powered by propane -fueled internal combustion engines and typically utilize hydrostatic drivetrains.
-
States > Maine > State > Regulations > 6 - Department of Environmental Protection > 6-96 - Department of Environmental Protection - General > [96 CofMR 115] 11...
(b) Stationary internal combustion engines (or combinations thereof) whose total maximum design heat input is equal to or greater than 5.0 million British Thermal Units per hour or a gas/ propane fired stationary internal combustion engine (or combination thereof) with a…
-
Propylene
The HD-5 specifications were designed for propane use in internal combustion engines .
Indicates content that may require registration and/or purchase.