-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h. Aalborg
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Acme Engineering Products
Description: ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
-
Supplier: UL Standards & Engagement
Description: hazards. 1.4 These requirements do not cover engine generator assemblies for use in hazardous (Classified) locations. 1.5 These requirements do not cover engine generator assemblies for shipboard marine applications.
-
Supplier: UL Standards & Engagement
Description: hazards. 1.4 These requirements do not cover engine generator assemblies for use in hazardous (Classified) locations. 1.5 These requirements do not cover engine generator assemblies for shipboard marine applications.
-
Supplier: UL Standards & Engagement
Description: hazards. 1.4 These requirements do not cover engine generator assemblies for use in hazardous (Classified) locations. 1.5 These requirements do not cover engine generator assemblies for shipboard marine applications.
-
Supplier: Cleaver-Brooks
Description: Thermal shock resistance cULus listed for natural gas and propane Quiet: <70 dBA sound level at 3 feet
- Technology: Steam Generator
-
Supplier: Cleaver-Brooks
Description: This large-capacity steam generator is uniquely suited for the needs of the oil sands market and is ideal for use in SAGD applications utilizing produced water. Features: Highly efficient steam solutions capable of meeting strict emissions requirements Increased efficiency with
- Maximum Pressure: 2,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Features: Low Emissions
- Type: Steam
-
Supplier: UL Standards & Engagement
Description: hazards. 1.4 These requirements do not cover engine generator assemblies for use in hazardous (Classified) locations. 1.5 These requirements do not cover engine generator assemblies for shipboard marine applications.
-
Supplier: CSA Group
Description: roasting ovens, counter appliances, deep fat fryers, kettles, steam cookers, steam generators, tableside cooking appliances (see Clause 3, Definitions), hereinafter referred to either (1) "appliances" constructed entirely of new, unused parts and materials for use in food
-
Supplier: ASTM International
Description: hot water, or chilled water; natural gas; fuel oil; coal; propane; biomass; or any other matter consumed as fuel and any electricity generated on site from alternative energy systems (for example, wind energy generator technology or solar photovoltaic systems). 1.3
-
Supplier: ASTM International
Description: Building energy consumption, for example, includes total electricity used at the building; purchased or delivered steam, hot water, or chilled water to the building; natural gas, fuel oil, propane, biomass, or any other matter consumed as fuel at the building. Annual whole building
Find Suppliers by Category Top
More Information Top
-
Preliminary ETS-1 design safety evaluation
"LGX- Propane Steam Generator Safety and Malfunction Tests," (Preliminary Draft), Thiokol Publication No. O729-I, February I965.
-
ETS-1 control point general indoctrination course. Volume I
LOX / PROPANE STEAM GENERATOR .
-
SPEAR team report, XECF EP-1
16) The steam generator propane manifold supply filter should be cleaned and checked after future runs until the whole system can be cleaned.
-
NES steam line design demonstration tests. Phase I separator checkout. Spear team report
The steam generator propane supply line filter (5O-I1F-U36) (100 Micron) was inspected and a brown rust-like granular material was found, some on the filter element but primarily in the filter housing.
-
XE-prime EP-1B steam generator checkout and engine interaction test. SPEAR report
The steam generator propane , liquid oxygen, water and hot gas systems were leak-tested satisfactorily.
-
A Mobile Vacuum Fumigator for New England
Oil or propane fired steam generators .
-
FUEL TRANSFORMER SOLID OXIDE FUEL CELL
Failure of a steam superheater on a steam reformed propane generator resulted in shutdown of the generator.
-
Production Acceleration and Injectivity Enhancement Using Steam-Propane Injection for Hamaca Extra-Heavy Oil
The pump feeds water at a constant rate, which is mixed with propane at the steam generator inlet.
-
Thermal Cooling Limits of Sbotaged Spent Fuel Pools
The propane burner and steam generator are both located upstream of the nozzle.
-
Development Of Technology For Downhole Steam Production
The fuel skid containing the steam generator , a pro- pane pump, and the other equipment was designed for explosion proof operation.
Indicates content that may require registration and/or purchase.