Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Four
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: MG-CANEX Protocol Converter CANopen to Modbus TCP protocol converter MG-CANEX is a protocol converter from CANopen to Modbus TCP. The device plays as the master in the CANopen network and it could be connected to the standard CANopen slave devices. The data
-
-
Supplier: Newark, An Avnet Company
Description: Silcon Triple Chassis Protocol Converter
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100 Base-TX Ethernet
-
Supplier: Red Lion Controls, Inc.
Description: Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols
-
Supplier: Allied Electronics, Inc.
Description: USB 2.0 to UART Protocol converter withGPIO
-
Network Equipment - Protocol Converter for Data Exchange Between Different Controllers -- echochangeSupplier: Softing Industrial Automation GmbH
Description: echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell Automation and Schneider Electric, thus
- Number of Ports: 2 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT-DPM01: Modbus-RTU to Profibus-DP Converter
-
Supplier: L-com, Inc.
Description: CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device through the CAN network via the I-7530 converter.
- Features: Other
- Network: RS232/422/485
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT-S4E2: 4 Serial Modbus RTU/ASCII to Modbus TCP converter
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT-S2E2: 2 Serial Modbus RTU/ASCII to Modbus TCP Converter
-
Supplier: Softing Inc. Industrial Automation
Description: ACCON-NetLink-PRO compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to access multiple automation devices robustly and
- Network Equipment: Gateway
-
Supplier: Newark, An Avnet Company
Description: USB-SPI PROTOCOL CONVERTER, -40TO85DEG C; USB IC Type:USB-SPI Protocol Converter; USB Standard:USB 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Data Rate:12Mbps; No. of Ports:-RoHS Compliant: Yes
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter xFF is an industrial protocol-transparent media converter and transponder that is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF provides reliable and cost-effective conversion between different wavelengths,
- Form Factor: Module
- Network: OC-12 Multimode, OC-3 Multimode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter xFF is a protocol-transparent media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF is a Optical-Electrical-Optical (OEO) device, and provides reliable and cost-effective conversion between
- Form Factor: Module
- Network: OC-12 Multimode, OC-3 Multimode
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: Softing Industrial Automation GmbH
Description: echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell Automation and Schneider Electric, thus
- Number of Ports: 2 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Yokogawa Corporation of America
Description: The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485 communication
- Network Equipment: Analog-to-Wireless Converter
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Omnitron Systems Technology, Inc.
Description: converter, fiber mode converter or WDM transponder. The iConverter XG supports 100% traffic throughput and has no packet size restrictions. Ultra low packet latency enables high-performance connectivity for data centers and financial networks. The XG is protocol transparent
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Sifam Tinsley UK
Description: Features • Enables the connection of the industrial RS-485 interface to the PC computer through the USB port • Maximum transmission rate up to 1 Mb/s (this rate depends on RS-485 wire length) • Transparent for communication protocols • Galvanic separation protects computer USB ports.
- Data Rate: 0.3 to 115.2 kbps
- Serial Protocol: RS485
- Device Type: Serial Data Converter
- Network / Bus: USB
-
Supplier: Data Connect Enterprise, Inc.
Description: Miniature modular media converter, operating over fiber optic, UTP, STP and coax lines Provides transparent conversion at the data rates of up to 155 Mbps Supports the following protocols: ATM/SDH/SONET Ethernet Token Ring Complies with ATM Forum and ITU-T G.957 and G.958
- Form Factor: Module
-
Supplier: HUBER+SUHNER AG
Description: The platform is available in high density central office rack system and environmentally hardened outdoor unit that can perform multi-rate multi-protocol transport, media conversion, service aggregation, demarcation with optionally build-in performance monitoring and line protection. The
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Modular media converter and repeater Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax Fiber Optic or copper repeater (in retimed conversion mode) Complies with ATM Forum specifications Protocols supported in retimed mode: - 51 Mbps
- Network: 100Base-FX, 100Base-TX
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-208 optical fiber to CAN converter can convert CAN bus signals to optical signal. The conversion time between CAN data and optical signals is microsecond, ensuring the real-time communication. The GCAN-208 supports any CAN bus communication protocol such as CANopen, SAE J1939,
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
-
Supplier: Hymark/Kentucky Gauge
Description: Absolute encoder converter from SSI to Analogue and RS232/RS485 accept all SSI protocols from 6 to 25 bit converts SSI to ±10 V, 0-10V, 0-20 mA or 4-20 mA programmable scaling factor, output linearization, bit blanking RS232/RS485 for encoder position readout Master or Slave operation
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: GE Grid Solutions
Description: Ethernet Switches & Converters Designed and tested for use in harsh, industrial environments, GE's family of MultiLink Ethernet switches and MultiNet serial port servers and protocol converters provide secure, reliable communications for critical infrastructure and devices. With
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Moxa Inc.
Description: LFP (Link Fault Pass-through) and FEF (Far End Fault) Two different operation modes · Store-and-Forward · Pass Through Auto Negotiation Supports TS-1000 Version 2 protocol Supports Turbo Ring V2 Plug and Play Hot-swap Introduction The CSM-200 modules are slide-in Ethernet-to-fiber media
- Network: 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Features: Rack Mountable, Stackable
-
Supplier: Richardson RFPD
Description: The AD5421 is a complete, loop-powered, 4 mA to 20 mA digital-to-analog converter (DAC) designed to meet the needs of smart transmitter manufacturers in the industrial control industry. The DAC provides a high precision, fully integrated, low cost solution in a compact TSSOP package.The
- Resolution: 16 bits
- Features: Other
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And there's no
- Data Rate: 384 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And there's no
- Data Rate: 384 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-205 is a CAN to Modbus TCP Slave Converter with one Ethernet interface and one CAN interface. It allows user to connect some ModTCP Master with an existing CAN network. It has integrated isolation protection module and easier to install with DIN-rail. The GCAN-205 converter is
- Operating Temperature: -40 to 185 F
- Features: DC Current
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most mini media converters can be Panel or DIN rail mounted. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Safety interlock PMBus, CANopen, Modbus, and SCPI protocols Rich suite of configurable signals and controls 5 VDC/2 A housekeeping supply SEMI F47 compliant Intuitive user interface (read more)
Browse AC-DC Converters Datasheets for DigiKey -
Power conversion for onboard systems Micropower DC/DC converters provide stable voltage conversion for onboard electronics, auxiliary systems and communications equipment. They are designed for compact (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
. The IC fully integrates sensing elements, voltage regulators, analog-to-digital converters, and a digital controller to adaptively measure the magnetic signal and provide a robust, low-jitter AK Protocol output over the two-wire interface. The A19351 features Allegro’s Solid (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
. Native Xilinx Protocol Support: Direct compatibility with Spartan-6, Artix-7, and other Xilinx FPGAs across multiple configuration modes—no extra converters needed (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
-control systems Smart lighting and building-automation products Protocol converters and serial communication gateways (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Using Fiber Media Converters with Copper Networks (.pdf)
interference), or even Gigabit Ethernet to provide increased bandwidth. In addition, advanced redundancy solutions, such as STP/RSTP and Moxa's own Turbo Ring protocol, provide the redundancy needed when implementing Ethernet with automation applications. In this paper we cover the following topics
-
Smart Computing Article - Putting Audio & Video To Work
) files Nsrvserver.exe; 1.7MB; NetShow server add-on for RealVideo support Nstools.exe; 4.1MB; NetShow content-creation tools and converters Nsrvencode.exe; 1.5MB; NetShow encoder and converter for RealVideo content Ccag.exe; 7.6MB; Content Creation and Authoring Guide for NetShow You'll spend several
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
Lika Electronic is a key player in the manufacturing of encoders and converters with Ethernet and fieldbus technologies and offers one of the most comprehensive ranges in the market. It includes Profinet, Ethernet/IP, EtherCAT, POWERLINK, and MODBUS TCP, i.e. the five protocols that command over 80
-
Optical Switching - Preface
, including a generic architecture, architectures with various configurations. of wavelength converters, and switches proposed in the context of research projects. or testbeds. Additionally, Chapter 2 contains an overview of OPS in the metropolitan. area, including the description of three metro packet
More Information Top
-
Correct-by-Construction Approaches for SoC Design
This step reduces the problem of creating protocol converters for multi-clock protocols to the problem of creating protocol converters for synchronous protocols.
-
Storage Networks Explained: Basics and Application of Fibre Channel SAN NAS iSCSI InfiniBand and FCoE 2nd Edition
Interfaces in the reference architecture for archive systems Protocol converters for incompatible interfaces Interface between multiple DMS Standardised interfaces for a rchive systems Archiving of emails using archive storage Archiving of emails using archive storage and DMS Archiving of files using archive …
-
Tools and Algorithms for the Construction and Analysis of Systems
In the absence of a single interface standard for such modules, “plug-n-play style” inte- gration is not likely, as the modules are often designed to comply with dif- ferent interface protocols, and a protocol converter is required to mediate between …
-
ASCII protocol conversion revisited
A protocol converter box made the ASCII terminal appear to the host as a 3270 display and made the host appear to understand the Escape sequences necessary to control the ASCII terminal.
-
Interface synthesis and protocol conversion
8, we show how to apply the synthesis method to automatically synthesise protocol converters for mismatched IP blocks.
-
Verified compilation of communicating processes into clocked circuits
One function of the protocol converters we introduce in Section 4 will be to ensure that this restriction holds.
-
Development of JAUS-compliant sensor module for autonomous mobile robots
In this paper, we develop a JAUS protocol converter module for autonomous mobile robots that enables us to use conventional sensors in a JAUS-compliant mobile robot.
Indicates content that may require registration and/or purchase.