-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe” operation. Product Features Low Divergence / High
- Wavelength Range: 1,550 nm
- Laser Power: 5,000 to 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 150 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 1550nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,565 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 1,000 milliamps
-
Supplier: Newport MKS
Description: The TO56-102-116 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm. When operated in pulsed mode has a center wavelength of 1550nm ±20nm (14watts peak pulsed) in a standard TO-56 package. It is multimode, which
- Lamp / Output Power: 14 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The TO56-103-116 Laser Diode is a popular Fabry-Perot laser diode with a typical center wavelength of 1550nm ±20nm. When operated in pulsed mode has a center wavelength of 1550nm ±20nm (24watts peak pulsed) in a standard TO-56 package. It is multimode, which
- Lamp / Output Power: 24 watts
- Features: Specialty / Other
-
Description: Picosecond all fiber pulsed laser at 1064nm is made features of high output power stability, good beam profile, ultra compact, long lifetime,cost-effectiveness and easy operating, which is widely used in laser radar, precision marking, precision drilling, life science,
- Wavelength Range: 1,064 nm
- Laser Power: 10 to 5,000 milliwatts
- Operating Voltage: 24 volts
- Operating Temperature Range: 15 to 35 C
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: This machine is mostly used for marking on different kinds of material surface, diagram, characters, bar code, and QR code. Power:20W,50W100W200W Pulse width6-250ns Repetition frequency1-1000kHz Wave length1064nm Scanning speed2000mm/s Repetition accuracy±0.03mm Application materials and field:
- Wavelength Range: 1,064 nm
- Laser Power: 20,000 to 200,000 milliwatts
- Repetition Rate: 1 to 1,000,000 Hz
- Features: Fiber Lasers, Fiber Pigtailed, Other
-
Supplier: OSI Optoelectronics
Description: The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The LHCVN series is
- Wavelength Range: 905 nm
- Laser Power: 20,000 to 350,000 milliwatts
- Operating Voltage: 40 to 100 volts
- Operating Temperature Range: 0 to 70 C
-
Supplier: LaserStar Technologies Corporation
Description: ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter (focus) <
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 to 100,000 milliwatts
- Operating Voltage: 110 to 230 volts
- Repetition Rate: 1,000 to 500,000 Hz
-
Supplier: LaserStar Technologies Corporation
Description: & Engraving Automotive (Parts and Displays) ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 to 100,000 milliwatts
- Operating Voltage: 110 to 230 volts
- Repetition Rate: 1,000 to 500,000 Hz
-
Supplier: Newport MKS
Description: extinction ratio. Applications include digital transmission up to 20 Gb/s, analog RFoF transmission to 18 GHz, optical pulse generation, modelocked fiber laser and microwave optical link. The M-APE-I-1550-20 is compatible with a wide variety of modulator drivers, and a separate bias
-
Supplier: Newport MKS
Description: extinction ratio. Applications include digital transmission up to 12.5 Gb/s, analog RFoF transmission to 10 GHz, optical pulse generation, modelocked fiber laser and microwave optical link. The M-APE-I-1550-10 is compatible with a wide variety of modulator drivers, and a separate bias
- Operating Temperature: -30 to 70 C
-
Description: CNI offers nanosecond fiber lasers with compact OEM modular design which is ideal for systems integration. All fiber pulsed laser at 1064nm is made features of high output power stability, good beam profile, ultra compact, long lifetime,and easy operating, which is
- Wavelength Range: 1,064 nm
- Laser Power: 0.5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Wavelength: Infrared
-
Supplier: LaserStar Technologies Corporation
Description: Frequency 1 - 500 kHz Laser Peak Power >10 kW Output Power 10 - 100 Watts Output Fiber Length 3.0 meters Cooling System Fully air cooled, heat-sink Marking Field Size Variable Focusing Optics (mm) 100, 163, 254 1 Profile Laser Visible, red-beam pilot laser for easy
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 to 100,000 milliwatts
- Operating Voltage: 110 to 230 volts
- Repetition Rate: 1,000 to 500,000 Hz
-
Supplier: LaserStar Technologies Corporation
Description: Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter (focus) < 30 µm Pulse
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,310 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 2.1 volts
- Operating Current Range: 1,300 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 640 nm
- Laser Power: 80 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 488 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 445 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 515 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,640 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 2.1 volts
- Operating Current Range: 600 milliamps
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,660 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 2.1 volts
- Operating Current Range: 600 milliamps
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: 355nm/ 532nm/ 1064nm Pulse Width 15ps Operating repetition rate of 1Hz~1000kHz Burst Mode available Long-life Fiber Seed Laser Integrated Ethernet Communications, achieve remote diagnosis
- Wavelength Range: 355 to 1,064 nm
- Laser Power: 5,000 to 75,000 milliwatts
- Operating Voltage: 90 to 260 volts
- Operating Temperature Range: 15 to 35 C
-
Supplier: Laser 2000 GmbH
Description: lasers are used at 193 nm. Visual inspection and metrology Optics and micro-optics inspection Laser patterning and scribing Micromachining brittle materials, such as ceramic, metal, or plastic Laser ablation / Pulsed laser deposition (ICP-MS) Dermatology, e. g.
- Wavelength Range: 193 to 248 nm
- Laser Power: 1,200 to 10,000 milliwatts
- Pulse Energy: 6 to 10 mJ
- Pulse Length: 5 to 10 ns
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 905-1800nm CW optical output power – up to 5W Pulse output power – up to 200W Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request
- Wavelength Range: 905 to 1,800 nm
- Laser Power: 5 to 200 milliwatts
- Laser Output: Continuous Wave, Pulsed
- Laser Wavelength: Infrared
-
Supplier: World Star Tech
Description: Overview of HL6544FM-A Laser Diode HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of 50 mW in continuous wave (CW) operation and up to 130 mW in pulsed mode, making it
- Wavelength Range: 660 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 70 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: Qioptiq
Description: For ultrafast Ti:Sapphire and fiber lasers, LINOS offers a line of dispersion-free mirrors that offer both broadband reflectivity and high laser-damage thresholds. These laser mirrors are ion beam sputtered; thus the coatings are dense, easy to clean and insensitive to
- Wavelength Range: 750 to 970 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6.3500000000000005 mm
- Surface Flatness: λ/10
-
Supplier: Sunstone Engineering
Description: SMALL, BUT POWERFUL The LZR ENG NANO is entry level in the field of engraving and marking but the ideal solution for small workshops. We wanted to satisfy the growing demand for goldsmiths and laboratories by creating a compact laser engraver/marker at an affordable price. FEATURES
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: ValueTronics International, Inc.
Description: The E6008B is a fiber optic equipment from Agilent. Additional Features: Maximum dynamic range: 43dB Maximum wavelength: 1550nm Minimum wavelength: 1310nm Fiber type singlemode The Agilent E6008B OTDR Module is a ultra high performance single-mode module with wavelengths of
- Test Equipment Type: Hand Held
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: the infrared spectrum. Applications: Analog modulation with high dynamics Digital modulation Short laser pulse generation Photo finishing Laser scanning microscopy Interferometric metrology
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: the infrared spectrum. Applications: Analog modulation with high dynamics Digital modulation Short laser pulse generation Photo finishing Laser scanning microscopy Interferometric metrology
-
Supplier: OFS
Description: The single-mode core of this fiber is doped with ytterbium. It is then surrounded by a silica cladding and covered with a low-index protective coating. The resulting double clad fiber is used for single-mode fiber lasers and amplifiers operating in the 1040 to 1200 nm
- Wavelength: 1,040 to 1,200 nm
- Numerical Aperture: 0.12
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Double Clad, Ytterbium Doped
Find Suppliers by Category Top
Featured Products Top
-
Raman spectroscopy. New 532 and 561nm fiber coupled laser with output powers of 10mW are now available. PM pigtailed laser diodes are available as standard at wavelengths of 405, 450, 488, 505, 520, 532, 561, 594 635, 642, 658, 785, 830 and 850nm. Output power depends on wavelength selected (read more)
Browse Lasers Datasheets for World Star Tech -
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
diodes are offered by World Star Tech. Polarization Maintaining (PM) pigtailed laser diodes are available at 405, 450, 488, 505, 520, 635, 642, 658, 785, 830, and 850 nm All other wavelengths pigtailed laser diodes are available as a custom option. Please contact us for your fiber (read more)
Browse Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
distribution makes it ideal for beam circularization and single mode beam fiber coupling. Features Optical output power (continuous wave): 60 mW (TCase = 25 °C) Typ. emission wavelength: 488 nm+/- 5nm Efficient radiation source for cw and pulsed (read more)
Browse Lasers Datasheets for World Star Tech -
wavelengths from 355 nm to 1550 nm, covering UV, visible, and near-infrared laser systems. Matched RF Driver Solutions:Compatible RF driver modules are available for simplified implementation and system optimization (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
-f-r-mtq-xb-w-c-h Highlight Specifications Standard operating wavelengths from 355 nm to 1550 nm Active apertures from 1 mm to 3 mm Center frequencies as low as 20 MHz and up to 110 MHz ± 15 MHz on select models Full (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
medical devices, aerospace, jewelry, and electronics—where consistency, quality, and precision are critical. Features: Ultra-compact, high-performance MOPA fiber laser marking system 25 W 1064nm MOPA ytterbium fiber (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
manufacturers to optimize marking across a wide range of materials and applications. At the heart of the system is a 25 W, 1064 nm MOPA fiber laser with adjustable pulse widths from 2–500 ns and frequency control from 1–4000 kHz. Unlike conventional (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech
More Information Top
-
Pulsed fiber lasers with over 12-kW peak power, bandwidth-limited spectrum, and M2 <1.1 beam for the 1064nm and 1550nm wavelength ranges
Fig.1 Bock-diagram of the pulsed 1550nm fiber laser .
-
Tm–Ho Co-Doped Fiber Saturable Absorber Based All-Optical Active Q -Switching
Active Q-switching is attained by saturating a section of 34 cm Tm–Ho co-doped fiber saturable absorber with a 1550 nm pulsed fiber laser .
-
Bragg grating assisted MMIMI coupler for wavelength selective switching
The 2ps pulsed 1550nm fibre laser repetition rate and intermediate electronic processing bandwidth were set to the OC-48 rate (3= l/T = 2.48832GHz).
-
Demonstration of highly scalable 100 Gbit/s OTDM computer interconnect with rapid interchannel switching capability
The 2ps pulsed 1550nm fibre laser repetition rate and intermediate electronic processing bandwidth were set to the OC-48 rate (3= l/T = 2.48832GHz).
-
OSA | High SBS-threshold single-mode single-frequency monolithic pulsed fiber laser in the C-band
Pulse width variation with the repetition rate with pump power of 500 mW for 1550 nm fiber laser pulses , and (b) the pulse width variation with the pump power at a repetition rate of 20 kHz with the 1538 nm fiber laser …
-
High Speed Selective-Area-Epitaxial Ge-on-SOI PIN Photo-detector Using Thin Low Temperature Si0.8Ge0.2 Buffer by Ultra-High-Vacuum Chemical Vapor Deposition
Impulse response measurements were done on the various sized photodiodes using 1550nm pulsed fiber laser which has a optical pulse width of 80fs.
-
High-energy single-mode single-frequency all-fiber laser pulses covering C-band based on highly co-doped phosphate glass fibers
(a) Pulse width variation with the repetition rate with pump power of 500 mW for 1550 nm fiber laser pulses , and (b) the pulse width variation with the pump power at a repetition rate of 20 kHz with the 1538 nm fiber …
-
Post-selection-based quadrature squeezing using noisy EDFA femtosecond laser pulses
Abstract: A novel post-selection scheme is proposed to generate squeezed vacuum pulses using noisy fiber laser pulses at 1550 nm .
-
Low excess noise characteristics in thin avalanche region GaAs diodes
LEONHARD, R.: ‘Autocorrelation of mode-locked fiber laser pulses at 1550nm exploiting a nonlinear response in silicon photodiodes’.
-
Highly sensitive interferometric autocorrelator using Si avalanche photodiode as two-photon absorber
LEONHARD, R.: ‘Autocorrelation of mode-locked fiber laser pulses at 1550nm exploiting a nonlinear response in silicon photodiodes’.
Indicates content that may require registration and/or purchase.