Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbia Steel Casting Co., Inc.
Description: fit and prompt delivery. Weartrack segments Our J series of high chromium alloy irons provides excellent wear resistance for weartrack segments. Outer wall castings and ledge covers These parts are cast from our long wearing high chromium iron alloy. Both parts are designed to bolt
- Features: Crushers & Grinding Mills
-
Supplier: Accuris
Description: Pulverized-Fuel Ash Part 3: Specification for Pulverized-Fuel Ash for Use in Cementitious Grouts
-
Supplier: Accuris
Description: Pulverized-Fuel Ash Part 1: Pulverized-Fuel Ash for Use as a Cementitious Component in Structural Concrete
-
-
Supplier: Accuris
Description: Pulverized Fuel Ash Part 2: Pulverized Fuel-Ash for Use in Grouts and for Miscellaneous Uses in Concrete
-
Supplier: Pallmann Industries
Description: density and uniform particle size distribution according to DIN 53492 and ASTM D 1895 Optimum material distribution even in complicated moulds Material and weight savings due to uniform wall thickness Even cycle times guaranteeing constant quality of the moulded part High throughput rate at
- Feed: Continuous, Dry
- Type: Pin / Universal Mill
- Applications: Polymers, Waste / Recycling
- Scale: Production
-
Supplier: TGW International
Description: TGW International manufactures the highest quality blades and other related parts available for the Plastic Extrusion, Pelletizing, and Pulverizing industry. Find our full list of products for the Plastic Extrusion, Pelletizing, and Pulverizing industry below. Our Products Include But Are Not
-
Supplier: Accuris
Description: Unbound and hydraulically bound mixtures - Part 48: Test method for the determination of degree of pulverization
-
Supplier: ASME
Description: in pulverizer component settings on product fineness, pulverizer capacity, and power consumption. This Code applies to the pulverizing system as a whole, including all the component parts necessary to take the raw coal, hot air and tempering air at the system inlet, and deliver
-
Supplier: ASME Standards and Certification
Description: in pulverizer component settings on product fineness, pulverizer capacity, and power consumption. This Code applies to the pulverizing system as a whole, including all the component parts necessary to take the raw coal, hot air and tempering air at the system inlet, and deliver
-
Description: USE OF THE INFORMATION and LICENSE RESTRICTIONS. You may not copy, transmit, upload, download, or in any other manner publish, display, distribute or copy onto any storage device, including a network server, all or any part of the Information, through any means whatsoever except as
-
Description: USE OF THE INFORMATION and LICENSE RESTRICTIONS. You may not copy, transmit, upload, download, or in any other manner publish, display, distribute or copy onto any storage device, including a network server, all or any part of the Information, through any means whatsoever except as
-
Description: USE OF THE INFORMATION and LICENSE RESTRICTIONS. You may not copy, transmit, upload, download, or in any other manner publish, display, distribute or copy onto any storage device, including a network server, all or any part of the Information, through any means whatsoever except as
-
Supplier: AENOR
Description: Water-tube boilers and auxiliary installations - Part 9: Requirements for firing systems for pulverized solid fuels for the boiler
-
Supplier: AENOR
Description: Water-tube boilers and auxiliary installations - Part 9: Requirements for firing systems for pulverized solid fuels for the boiler
-
Supplier: Pallmann Industries
Description: Decisive advantages: Suitable for a large variety of applications No screen required Dry and wet grinding possible Cool grinding operation Easy adjustment of required fineness Easy exchange of wear parts Rugged and reliable design Scale-up Factor: 1.7 Diameter of Grinding Chamber: 800mm
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry, Wet
- Type: Disk Attrition Mill, Impact Mill / Crusher / Breaker
- Features: Other
-
Supplier: NETZSCH Premier Technologies LLC
Description: cocoa nibs but also simplifies and essentially shortens the time required for maintenance and cleaning of the MasterNibs. Advantages The drive from upper part allows better access to tools and chamber Bearing in the upper part, bottom can be used for cooling, lower temperatures
- Type: Ball / Media Mill, Granulators / Cutter / Screen Mill
- Feed: Continuous, Wet
- Applications: Food Processing / Grain
- Scale: Production
-
Supplier: NETZSCH Premier Technologies LLC
Description: different material designs: The MiniCer® and MiniPur enable metal free fine grinding of your high quality products. All grinding chamber parts of the MiniCer® are of wear resistant NETZSCH-Ceram Z or NETZSCH-Ceram C/NETZSCH-Ceram N or in the case of the MiniPur of NElast. For the universally
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: Bepex International LLC
Description: The RH disintegrator machine circulates and disperses mixtures, eliminates lumps and creates a suspension or emulsion simultaneously. Designed for high-intensity mixing and grinding in homogenization applications All stainless steel product-contact parts for sanitary processing Tri-clover
- Feed: Batch, Continuous, Dry, Wet
- Applications: Food Processing / Grain, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: IKA Works, Inc.
Description: scalability High Quality cartridge seal High Quality surface finishes Self Draining with CIP or SIP capability Belt Driven All product contacting parts are made of stainless steel 316L/316Ti, with the exception of the corundum disks Other materials and surface finishes available upon request
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics
- Feed: Continuous, Wet
- Type: Dispersion / Colloid / 3-Roll Mill
- Features: Other
-
Supplier: NETZSCH Premier Technologies LLC
Description: design Optional pressure shock resistant execution Optional gas-tight execution Adjustable grinding air flow Can be cooled with air and water Optimized thermal system High air throughput Outer adjustment of rotary and fixed knives Minimum number of wear parts Extremely easy screen and knife
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Scale: Production
- Applications: Wood / Pulp & Paper
-
Supplier: Komline
Description: disconnect clamps permit fast, easy removal of the cage, bearings, and drive. All internal parts are easily accessible for cleaning. Constructed in stainless steel, all welds are continuous and ground smooth, contact surfaces are polished, and there are no crevices in which material can hold
- Feed: Continuous, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
- Scale: Production
-
Supplier: Prater
Description: and other costs. The design also simplifies screen changes by improving access to working parts. Long Life and Versatile Hammer Design The center feed and fully symmetrical rotors distribute the product across the full width of the screen area for even hammer wear. This allows the rotor to be
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Bepex International LLC
Description: grinding requirements A single band clamped cover provides quick access for cleaning and internal part replacement Hammers are mounted directly onto the motor shaft to minimize maintenance and reduce product contamination Available in sanitary construction for use in FDA and USDA inspected
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Bepex International LLC
Description: grinding requirements A single band clamped cover provides quick access for cleaning and internal part replacement Hammers are mounted directly onto the motor shaft to minimize maintenance and reduce product contamination Available in sanitary construction for use in FDA and USDA inspected
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Union Process, Inc.
Description: accessories are available to meet different process conditions including special models with all stainless steel wetted parts. Standard Features Special 450% starting torque, 2-speed, 2-winding motors for easy startup Standard (TEFC) or explosion-proof electric motor and controls Grinding
-
Supplier: NETZSCH Premier Technologies LLC
Description: process with high energy density Grinding chamber designs adapted to your product Abrasion-proof wear parts of different materials Use of grinding media from approx. 0.5 to 5 mm Classifying separation system for all types of smallest grinding media High productivity at lowest space
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Type: Ball / Media Mill, Disk Attrition Mill
- Feed: Batch, Wet
- Scale: Production
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: cassette can be removed and replaced without tools Cutting gap can be adjusted externally Housing and cover open up completely Easy, fast and thorough cleaning of the grinding chamber and all grinding parts Certified safety (CE mark) and 2-year warranty Equipment Required accessories for the
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Combinable with the Disk Mill PULVERISETTE 13 Certified safety (CE mark) 2-year warranty Equipment Fixed and moving crushing jaws and lateral support walls of hardened steel are part of the standard equipment of the FRITSCH Jaw Crusher and are included in the price of the instruments.
- Applications: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: bowl or balls. Grinding bowls and balls are offered in 4 different materials so that contamination of the samples through undesired rubbing off from grinding parts can be avoided.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: GranuTech Saturn Systems
Description: and parts recovery, and selling at times of higher prices. Available in both diesel and electric motor configurations, the stationary MAC flattener is ideal for scrap recycling operations in which mobility is not an issue but performance definitely is.
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Delivers deposits with moderate hardness for build-up or as final overlay Provides some resistance to metal-to-metal wear and moderate impact Can be used for the matrix with the Bulk Tungsten Carbide process Unlimited layers Typical Applications Rolls Shafts Pump and shovel parts
- Diameter / Thickness: 0.045 to 0.0625 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, cracking, peeling, pulverization, and oxidation. Fluorescent ultraviolet lamps that are best analog -ous to the ultraviolet spectrum of sunlight, through the synergistic efect between ultraviolet light and moisture, make the mat -erial's single light resistance or single humidity resistance weaken or fail, and are widely used in the evaluation of the weather resistance of materials. (read more)
Browse Stability Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
technology have reduced costs and improved product quality. Plastic parts are widely used in household appliances, such as appliance casings, internal components, etc., which are both beautiful and practical The advantages of plastic parts (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
MEI Case Study - PowerGen - Pulverized Fuel Ash
Power Gen PLC of Retford, England rely on Macawber engineering at their Cottam Power Station (4x500 MW) to replace an existing fly ash handling system. The Macawber AshVeyor System was installed on unit #2 to continuously convey pulverized fuel ash (P.F.A.) over a distance of 560 feet.
-
Cement Plant Conveys and Weighs
When replacing coal with an alternative fuel comprised of recycled waste materials, a cement producer chose flexible screw conveyors to convey and weigh pulverized fuel ash to the fuel preparation plant.
-
Modern Methods of Particle Characterization (.pdf)
Since prehistory man has been aware of the importance of particle size in producing resources and wares with desired properties. Archeological evidence indicates that paints used for cave wall paintings are mixtures of finely pulverized pigmenting materials, predominantly carbon, ochre and hematite
-
Case History: Updating Feeders Improves Jet-Milling Production at Custom Processor
On a processing line dedicated to a single material, a feeder's cleanout features may not be of concern. But when a custom processor needed to run many different materials, a feeder that could quickly and completely empty its contents was essential. Located in Moorestown, N.J., Jet Pulverizer first
-
Virtual Sensors for Advanced Pharmaceutical Process Control
explain how they might be applied in pharmaceutical manufacturing. In this case, a virtual sensor was developed from first principle models, and used in the wet grinding circuit of a lead-zinc ore beneficiation plant. In the first step of the process, the ore is pulverized into finely ground
-
MC Case Study - BSI Korea - Coal
down to pulverized particles of less than 0.1mm. The customer selected reliable and robust Macawber Denseveyor TM systems in an explosion proof configuration to handle the requirement of achieving a clean transfer of coal to the bunker with machine reliability and minimal maintenance. Through 30 years
-
Different Approaches to grinding abrasive materials
crushers. For fine grinding (minus 50 mesh range down to about 95% minus 325 mesh), three different types of machines are employed: ring-roll air swept pulverizers; ball mills; and vibrating mills. For micron and nano-sizing, Custom Processing Services uses spiral jet mills; fluid bed jet mills
More Information Top
-
Green Tribology, Green Surface Engineering, and Global Warming
The grade is also used where repeated weld rebuilding is required, such as roll crusher shells and impact pulverizer parts .
-
Steam Plant Operation, Ninth Edition > Design and Construction of Boilers
Therefore, the use of cast iron is restricted to items such as stoker and pulverizer parts .
-
UOP 918 - COLLECTION AND GRINDING OF ADSORBENTS AND CATALYSTS FOR ANALYSIS
Vacuum, brush or blow all loose dust from the disassembled pulverizer and the removed pulverizer parts .
-
Federal Register > Friday, January 14, 2005 > [70 FR 2694] Sunshine Act Meeting
Supplement to Contract No. 2767 with Babcock and Wilcox for pulverizer parts and technical services.
Indicates content that may require registration and/or purchase.