-
Supplier: PT
Description: Pump suction strainer, round hole type
- Pipe Size: 1.5 to 8 inch
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial
- Media: Liquid
-
Supplier: RYCO Hydraulics, Inc.
Description: Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the pump from large particle contamination. Diffusers are designed to be
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: U.S. Plastic Corporation
Description: These suction line strainers are of flexible black plasticized PVC. Provides protection from costly sediment problems. They are great for inlet side of pumps, tank reservoirs, sprayers, and more. Features a molded PVC base, one-piece 304 stainless steel 30 mesh (1/64 inch holes)
- Pipe Connection: Threaded
-
-
Supplier: ASTM International
Description: This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction pipes and pumps. Materials covered by this specification are Types 1 and 2
-
Supplier: Goulds Water Technology, a xylem brand
Description: Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw Discharge: 11⁄4″ NPT vertical discharge connection Suction Strainer: Detachable for easy clean out
- Pump Type: Booster Pumps, Wastewater Treatment Pumps
-
Supplier: Eaton
Description: of the Model 91 Tee Strainer is the cleanable strainer screen. Overview The Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Mueller Steam Specialty
Description: Provide economical and compact pump protection by straining foreign particles and providing proper flow conditions to the pump. This series mounts directly to the suction side of a pump in either the horizontal or vertical position.
- Pipe Size: 2 to 18 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.125 to 0.156 inches
- Process Temperature: 150 F
-
Supplier: Mueller Steam Specialty
Description: Provide economical and compact pump protection by straining foreign particles and providing proper flow conditions to the pump. This series mounts directly to the suction side of a pump in either the horizontal or vertical position.
- Pipe Size: 2 to 18 inch
- Pressure Rating: 300 to 640 psi
- Screen Opening: 0.125 to 0.156 inches
- Process Temperature: 100 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the pump from large particle contamination. Diffusers are designed to be
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction
- Pipe Size: 8 to 16 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.125 inches
- Process Temperature: 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction
- Pipe Size: 1 to 6 inch
- Pressure Rating: 225 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 150 F
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer
- Screen Opening: 0.25 inches
- Strainer Type: In-line Strainers
- Features: Other
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer
- Screen Opening: 0.25 inches
- Strainer Type: In-line Strainers
- Features: Other
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer
- Screen Opening: 0.25 inches
- Strainer Type: In-line Strainers
- Features: Other
- Pipe Connection: Threaded
-
Supplier: SSI Fabricated
Description: Custom Configuration Pressures to 740 PSIG (51 BARG) Temperature to 800°F (427°C) Strainer, flow straightener, elbow and pipe reducer for pump applications Standard and custom engineered designs Integral straightening vanes reduce turbulence to improve pump efficiency One, three
- Pipe Size: 2 to 40 inch
- Pressure Rating: 790 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS Glass Filled Polypropylene. ul>
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: Goulds Water Technology, a xylem brand
Description: Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw. Discharge: 11⁄4″ NPT vertical discharge connection. Suction
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Grundfos Pumps Corporation
Description: DWK and DPK are submersible pumps designed for dewatering and drainage applications. The cast-iron construction and the hydraulic design contribute durability and high efficiency. The differences between the DWK and DPK pump ranges lie in the discharge arrangement and the installation
- Pump Housing Material: Cast Iron
- Pump Type: Dewatering Pumps, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Strainer: Made of impact absorbing EPDM rubber, suction holes allow for low pump down
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Tele-Lite, Inc.
Description: Honda Mini 4-Stroke Engine Weighs only 15 lbs. Pumps up to 40 Gallons/Minute Suction Hose Included Strainer Included Garden Hose Coupler 2 Year Residential Warranty 1 Year Commercial Warranty
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 43 psi
- Pump Type: Self-Priming Pump
- Features: Water Pumps
-
Supplier: Gusher Pumps
Description: The Vertical Advantge.... No Suction Piping, Strainers or Valve. No Suction Flex Joints required. No Grouting or Foundation required. No Alignment Required. No Mechanical Seals Required. Mechanical Seal Flush Plans eliminated. Less HP draw, because no Mechanical Seal. Less Floor
-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: KSB AG
Description: between pump and motor, equipped with strainer to protect the pump from coarse particles in the fluid. Permissible sand content in the fluid: 50 g/m³. Pumps with non-return valve or connection branch on option. Applications pumping clean or slightly contaminated water in
- Horsepower: 1.34022038490282 HP
- Maximum Discharge Pressure: 507.63195 psi
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: Serfilco, Ltd.
Description: assembly. A vapor seal between the rotating shaft and pump column protects the motor and motor bearings. The complete pump assembly features non-metallic solution contact. The pump length from the underside of the mounting plate to the suction inlet is available as 15" or
- Pump Type: Centrifugal Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for manual operation. The
- Maximum Discharge Flow: 0.004033333333333333 to 0.41616666666666663 GPM
- Maximum Discharge Pressure: 30 to 250 psi
- Discharge Size: 0.25 to 0.5 inch
- Media Temperature: 170.6 to 199.4 F
-
Supplier: Serfilco, Ltd.
Description: protects motor bearings and atmosphere Specifications The rugged Series 'E' sump pump is a tough, all machined pump designed for years of trouble-free operation. This pump features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump
- Pump Type: Centrifugal Pumps
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump MOC’s Can empty a 55-gallon drum in
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: U.S. Plastic Corporation
Description: hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, hastelloy springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite
- Pump Type: Dosing Pumps
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: FLSmidth
Description: will ultimately lead to pump failure. To counter this, the vMAX Pump features an oversized suction-strainer surface area that prevents premature blinding and increases operational life, as it also eliminates the need to remove the pump for cleaning. Designed to
-
Supplier: Schutte & Koerting
Description: Strainer) Fire Eductor provides departments the option to connect to a wide selection of standard 6” NH strainers to meet any water supply situation. The unit will also improve the effectiveness of dry hydrants and vertical suction standpipes. Distant Water Source Situation
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
-
Supplier: Victaulic Co. of America
Description: Includes flow control, vibration-controlling flexible couplings, access ports for gauges and thermowells and an integral flanged pump connection Series 391 – provided with a suction diffuser Series 392 – provided with a wye-type strainer Sizes from 2 - 12" | DN50 - DN 300 Rated
Find Suppliers by Category Top
Featured Products Top
-
and stop the pump according to application requirements. Built-in protection helps reduce the risk of damage from dry running and overload conditions. The pump package includes a reinforced suction hose, suction strainer, impeller, sealing gasket, and (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
: • Evaporator Control Groups o Relief Regulation o Suction Regulation o Pumped Liquid Feed o Hot Gas Defrost • High Pressure Liquid Solenoid (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
CR4 - Thread: Pumps and Suction Strainers
Re: pump suction strainer .
-
Aging management guideline for commercial nuclear power plants-pumps
… industry experience documents many instances where these materials have entered the pump and caused fouling of the suction strainers, flow guides, and miscellaneous structural components.[4.27, 4.28] In some cases, fouling of the pump suction strainers , flow guides, and miscellaneous …
-
Parametric study of the potential for BWR ECCS strainer blockage due to LOCA generated debris. Final report
This report documents a plant-specific study for a BWR/4 with a Mark I containment that evaluated the potential for LOCA generated debris and the probability of losing long term recirculation capability due ECCS pump suction strainer blockage.
-
CR4 - Thread: Pump strainer
Pump Suction Strainers , Which is best?
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
Main Fire Pump Suction Strainers .
Indicates content that may require registration and/or purchase.