-
Description: Timber structures -- Testing of punched metal plate fasteners and joints
-
Supplier: Accuris
Description: Timber Structures - Test Methods - Joints Made with Punched Metal Plate Fasteners
-
Supplier: Accuris
Description: Timber structures - Test methods - Joints made with punched metal plate fasteners
-
-
Supplier: CSA Group
Description: angles between the direction of the applied force and the axis of the plate (load-plate angle, α), the direction of the grain of the timber (load-grain angle, θ); the tensile strength of the plate at various angles, α; the compression strength of the plate at various
-
Supplier: Accuris
Description: Timber Structures - Product Requirements for Prefabricated Trusses Using Punched Metal Plate Fasteners
-
Supplier: Accuris
Description: Timber structures Product requirements for prefabricated structural members assembled with punched metal plate fasteners
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 60 tons
- Stroke: 5.118113 inch
- Rate: 40 to 85 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: SlipNOT Metal Safety Flooring
Description: slip and fall accidents from occurring. The flush top of punched plank provides maximum foot contact and the same strength-to-weight ratio as bar grating. Punched aluminum has internal rigivity due to the extruded aluminum manufacturing process, and makes it less suseptible to damage.
- Length: 240 inch
- Width: 6 to 36 inch
- Thickness: 0.75 to 2.5 inch
- Features: Aluminum, Anti-Slip
-
Description: Product Description 1. High-precision feeding Aiming at the arrival of hi-tech industry, the feeder is controlled by a computer closed-circuit system, so that precision can be maintained within ±0.03mm. 2、Phase-style feeding function The numerical feeder can input 20 groups of different feeding
-
Supplier: DCM Tech Inc.
Description: Applications: Sharpen Turret Press Tooling Regrind Carbide Pump Seals Grind Carbide Tooling Sharpen Ironworker Tooling Sharpen Rooftop Punches Sharpen Progressive Dies Regrind Dies Sets Debur Stripper Plates
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 260 tons
- Stroke: 9.842525 inch
- Rate: 20 to 40 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Legrand
Description: or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be
- Material: Brass
- Type: Rocker / GFCI Switch Plate
- Opening / Devices: Three
-
Supplier: Legrand
Description: Smooth Metal Wall Plate, 2gang Blank, Strap Mounted, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and
- Type: Blank Wall Plate
- Material: Steel
- Opening / Devices: Two
-
Supplier: Legrand
Description: Smooth Metal Wall Plate, 2gang Blank, Box Mounted, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and
- Type: Blank Wall Plate
- Material: Steel
- Opening / Devices: Two
-
Supplier: Legrand
Description: Smooth Metal Wall Plate, 1gang Blank, Strap Mounted, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and
- Type: Blank Wall Plate
- Opening / Devices: One
- Material: Steel
-
Supplier: Running Industry Co., Ltd
Description: Sheet metal parts fabrication is various forming processes types for metal sheets, such as mold shearing, stamping and punching, laser cutting, flame cutting, waterjet cutting, bending, riveting, stretching, flanging, spinning, welding and other forming processes. we offer prototype
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Production, Prototype
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: East Asia / Pacific Only, Europe Only, North America
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: 3 Dimensional Services
Description: armor plate or slice through thin sheet metal—all with amazingly tight tolerances. 3 axis laser cutting systems provide speed, accuracy and flexibility, while the 5-axis systems are ideal for cutting complex contours and shapes.
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, EDM Machining, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Hendrick Metal Products
Description: integrated solutions. Our contract metal fabrication includes punching, laser cutting, metal forming, welding, and more to support OEMs. • Lean manufacturing • Both sheet and plate • Small and intricate to large parts • Prototype to volume manufacturing
- Industry / Application: Agriculture / Forestry, Food / Beverage, Industrial / Commercial, Material Handling, Medical / Health Care, Telecommunications
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
- Capabilities: Sheet Metal Fabrication, Welding and Fabrication
-
Supplier: McKey Perforating Company, Inc.
Description: Architectural Design and Decorative Applications Perforated Panels, Plates, and Sheets McKey Perforating has become a major source for decorative or aesthetic architectural applications as well as functional and structural needs. In everything from perforated sheet or perforated plate
-
Description: Explosive hydro-forming is a metal forming technique that uses the energy generated by an explosive detonation to form the metal work piece. This process can deliver a great deal of flexibility in the metal-forming process. Since explosive forming transmits the
- Diameter: 12 to 72 inch
- Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Secondary Capabilities: Annealing / Heat Treating, Buffing / Polishing, End Flattening, Machining, Piercing & Punching
- Support & Production Services: CAD / CAM Support, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: AENOR
Description: TIMBER STRUCTURES - TEST METHODS - JOINTS MADE OF PUNCHED METAL PLATE FASTENERS
-
Supplier: AENOR
Description: TIMBER STRUCTURES - TEST METHODS - JOINTS MADE WITH PUNCHED METAL PLATE FASTENERS.
-
Supplier: AENOR
Description: Timber structures - Test methods - Joints made with punched metal plate fasteners
-
Supplier: AENOR
Description: Timber structures - Product requirements for prefabricated structural members assembled with punched metal plate fasteners
-
Supplier: ASTM International
Description: steel members for circumferential or longitudinal stiff reeners, or secondary structural components, shall be fabricated from rolled shapes or from flat plate material. Structural plates shall be fabricated from flat sheets or plates, punched for bolted lap seams and
-
Supplier: Tripp Lite by Eaton
Description: essential. It inserts into an industrial-grade wall plate or surface-mount box to create a watertight seal. An included dust cap protects the shielded RJ45 coupler from dust, debris and moisture when not in use.IP67 Rating Denotes Resistance to Dust and WaterThe IP67 rating means the keystone
- Connector Type: Modular Connector and RJ Connector, Phone Jack / Plug
-
Supplier: UL Standards & Engagement
Description: or flexible conduit, surface metal raceways and fittings, underfloor raceways and fittings, or other products of a similar nature. 1.3 These requirements do not cover the structural aspects or properties of cellular metal floor units - their load-carrying and fire-resistant
-
Supplier: Rees, Inc.
Description: Features/Applications The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The plunger heads are powder painted or chrome plated zinc die-cast.
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 125 tons
- Stroke: 7.086618 inch
- Rate: 30 to 60 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features Hydraulic overload protection system Extra long 8-points guide plate Air counter balancer device
- Capacity / Operating Force: 600 tons
- Stroke: 9.842525 to 17.716545 inch
- Rate: 6.5 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
-
Description: requirements of this standard are: bulldozers; cold-headers and cold formers; eyelet machines; forging presses and hammers; high-energy-rate presses; hot-bending and hot-metal presses; hydraulic power presses; iron workers and detail punches; metal shears; pneumatic power presses;
-
Supplier: Bluetools
Description: nibbler offers unsurpassed maneuverability, and the ability to rotate on the spot. The Trumpf (TruTool) N200P Nibbler is also in an electric model and a cordless model. Cutting plate of any punchable (<.14 in.) material Cut-off of coil stock Nibbling from scribed lines or templates Straight
-
Supplier: Estes Design & Manufacturing, Inc.
Description: Fabrication For almost three decades, Estes has invested in the best people and the latest equipment to produce precision sheet metal parts and products. Estes specializes in light-gauge sheet metal fabrication, especially: Carbon steel Stainless steel Aluminum We can also process
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Shearing, Stamping, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
, square holes, hexagonal holes, and special-shaped holes, etc. With dedicated equipment, efficient production can be achieved, and the deformation of the punched holes can also be controlled. In chassis manufacturing, "preforated plate" usually refers to a metal or composite material sheet (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Pre-punching Post-punching Cover Printing Cladding Inkjet Labeling In line operations Secondary operations Assembly Packaging MP Metal Products has been dedicated to Roll (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
corrosion. The metal plate components here are widely used due to their rapid prototyping characteristics, Convenient and fast processing: Sheet metal production only requires simple processes such as bending, cutting, and welding, resulting in high production efficiency. We can provide customers (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
seamed profiles and accessories. Design assistance is available to provide economical solutions and alternatives. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
assistance is available to provide economical solutions and alternatives. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
Pre-punching Post-punching Cover Printing Cladding Inkjet Labeling In line operations Secondary operations Assembly Packaging MP Metal Products has been dedicated to Roll (read more)
Browse Metal Tubes Datasheets for MP Metal Products -
Perforating Pre-punching Post-punching Cover Printing Cladding Inkjet Labeling In line operations Secondary operations Assembly Packaging MP Metal Products has been (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
alternatives. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
profiles and accessories. Design assistance is available to provide economical solutions and alternatives. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
composition, it is expected that their dielectrophoretic (DEP). properties are also unique. cDEP is a technique developed to improve upon traditional. and insulator-based DEP devices by replacing embedded metal electrodes with fluid. electrode channels positioned alongside desired trapping locations