Products/Services for Puncture-resistant Blanket
-
Specialty Fibers, Fabrics, and Textiles - (523 companies)...that are processed into a knitted structure with either two or three dimensions. Braided structures - Used for tubular composite structures, thermal insulation, and in other applications. Blankets or batts - Made of thick layers of fabric sheets. Textiles...TypeMaterial TypeApplications -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. -
Safety Clothing - (793 companies)...and puncture resistant for water pressures up to 50,000 PSI. There are many instances of job-specific safety clothing. Finally, PPE is very prevalent in sports and recreation, as athletes, hunters, and drivers utilize apparel with safety features... -
Tires - (68 companies)A tire is a reinforced rubber membrane located on a wheel rim. It improves traction, handling, and cushioning of the vehicles or equipment that it supports.
-
Insulation Fabrication Services - (111 companies)Insulation fabrication services convert, cut, laminate, sew, and/or assemble fiberglass, foam, mineral wool, ceramic, or other insulating materials into custom fabricated products such as thermal covers, blankets, and pipe wraps. Typically... -
Ceramic Insulation and Textiles - (150 companies)...products that consist of: Ceramic fibers in bulk. Cloth. Batting. Paper. Rope. Product Types. Blankets consist of thick layers of woven or nonwoven fabric sheets. Woven materials are used for composite tooling and the formation of multi-dimensional...
-
Fabric and Fiber Insulation - (104 companies)...and orientation. Blanket/batting: sheets of woven material which can be used to contain unwoven and loose-fill insulating materials between layers. This is the most common form for fabric insulators. Cordage/rope: fibers are twisted or braided...
-
Building Insulation Materials - (256 companies)...and thermal resistance. Non-structural building insulation is available as batts, blankets, loose-fill, and spray foams. Batt is a common type of building insulation, although it often allows more air transfer than other types. Batts are cut from...
-
Nonwovens - (215 companies)Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures.
-
Clarifiers - (195 companies)Types of Clarifiers. The GlobalSpec SpecSearch database defines clarifier types by technology and categorizes individual products as conventional, sludge blanket, and suction type. Suppliers, however, may describe products by application, shape...
Product News
-
Mid-Mountain Materials, Inc.
The Benefits of Removable Insulation Blankets The Benefits of Removable Insulation Blankets. In industrial environments where high-temperature processes are the norm, effective thermal insulation is essential not only for operational efficiency but also for safety, compliance, and sustainability. Removable insulation blankets --also referred to as removable insulation jackets, thermal insulation covers, or reusable insulation systems --offer a versatile and cost-effective solution for managing thermal losses across a wide range... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Interpower
Blanket and Scheduled Orders Blanket Orders: Order a specific quantity of an Interpower product (e.g. 1,000 cord sets), lock in a price, and have a 1-year time frame for delivery. Request shipments as needed during this 1-year period. Quantities and delivery dates may vary, according to the company 's needs. Scheduled Orders: Scheduled Orders may be placed with pre-determined quantities and delivery dates over a 1-year period. For example: place an order for 1,000 cord sets and request to have 250 delivered on January 15... (read more)Browse Uncategorized Products Datasheets for Interpower -
Mid-Mountain Materials, Inc.
WHY CHOOSE CERAMIC INSULATION BLANKETS? WHY CHOOSE CERAMIC INSULATION BLANKETS?. Ceramic insulation blankets are used across several industries in many heat processing applications. These blankets are produced with ceramic fibers of various chemical compositions and are designed to withstand extreme temperatures to offer protection for both equipment and personnel. Throughout this article, we will look at what ceramic insulation blankets are and what advantages they provide. WHAT IS A CERAMIC INSULATION BLANKET?. Ceramic insulation... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Custom Fabricating & Supplies
Safeguard Products with Protective Films Standard polymask tapes are available in 2 Mil blue or 3 Mil clear. Self adhering film provides easy application with smooth lamination to the surface. Quick peel off performance leaves no residue on the finished part. Excellent for Class A finish products. Explore the selection. (read more)Browse Industrial Tapes Datasheets for Custom Fabricating & Supplies -
Vaughan Co., Inc.
Vertical Recirculator Chopper Pumps The Vaughan "Scumbuster" virtually eliminates the effects of a scum blanket and prevents it from reforming by homogenizing and conditioning through a recirculation nozzle. This type of mixing allows digesters to regain their design capacity, extends the time between cleanouts and generates more methane gas. Easy above-deck access to valve and nozzle operators. Manual or fully automated operation available. The Vaughan Scumbuster operating with the Vaughan chopper pump on digester recirculation... (read more)Browse Wastewater Pumps Datasheets for Vaughan Co., Inc. -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Mid-Mountain Materials, Inc.
BENEFITS OF INDUSTRIAL INSULATION SYSTEMS system with durability when exposed to high-temperature. SILTEX (R) 18-UH. SILTEX (R) 36-UH. CERMEX (R) Needled Blankets and Mats. Comprised of high purity, highly resilient fibers, CERMEX (R) Needled Blankets and Mats are very efficient as thermal insulation between hot side or cold side layers and remain mechanically stable after exposure to extreme temperatures. CERMEX (R) MT1000 Fiberglass Needled Mat. CERMEX (R) BK1800 Silica Needled Blanket. APPLICATIONS. Removable insulation pads/blankets... (read more) -
Classic Automation LLC
FREE Industrial Systems Audit Program! a thorough review of your spare parts inventory and program libraries to ensure key backups are in place and properly organized. Our field team can assist in asset recovery for unused or obsolete inventory and provide recommendations to streamline part usage and storage. Customers who participate in the program may also qualify for discounts on blanket orders. Our audits are conducted by experienced technicians and engineers with hands-on knowledge of PLCs, HMIs, drives, motors, power supplies... (read more) -
Interpower
NEMA 5-15 and 5-20 Sockets on in-stock products. Blanket or scheduled orders are available. Interpower also offers value-added services, along with free technical support. For questions or for more information, please contact Customer Service in the United States at (800) 662-2290 or in the United Kingdom at +44 (0) 1908 295300. (read more)Browse Power Plugs Datasheets for Interpower -
Interpower
Interpower® Continental European Duplex Sockets Plug and Socket Patterns & Power Main (Single-Phase). This easy-to-use search tool will show you which countries use the Continental European duplex socket. Interpower has no minimum order or dollar requirements, offers a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping on in-stock products, plus lock in your price with blanket or scheduled orders. Interpower also offers value-added services, along with free technical support. For more information, contact... (read more)Browse Electrical Receptacles Datasheets for Interpower
-
Remedial Action Work Plan Amchitka Island Mud Pit Closures
Puncture Resistance 1 per roll or blanket .
Indicates content that may require registration and/or purchase.