-
Supplier: DME Company
Description: FEATURES: Easy one piece connection. No tools or extra components needed to connect fitting. Fittings designed to work with Polyurethane, Nylon and Polyethylene tubing. Reduced assembly time ... Up to 75% savings compared to compression fittings. Automatically locks and
- English Size: 0.125 to 0.5 inch
- Features: English
-
Supplier: Parker Sporlan Division
Description: Parker ZoomLock Push is a tool-free design that allows the contractor to successfully make leak-free connections without the use of a brazing torch or other tools. ZoomLock Push reduces installation costs, is more repeatable than brazing, improves system cleanliness, and creates secure
- Material: Brass/Bronze
- Fitting Type: Elbow, HVAC / Refrigeration
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Features: Metric
- Fitting Type: Swivel
-
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Features: Metric
- Fitting Type: Swivel
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Features: Metric
- Fitting Type: Swivel
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Features: Metric
- Fitting Type: Swivel
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female
- English Size: 0.15625 inch
- Features: Brass/Bronze, English, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') Purad MPV Inline Sampling Valve with Push-2-Lock™ Handle PVDF Body, PTFE Diaphragm
- English Size: 0.75 inch
- Metric Size: 0.75 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Essentra Components
Description: These spacers are installed onto the bottom board by pushing them onto a #8 or M4 screw or stud. The teeth inside the spacer grip onto the threads. The top fixing is a locking bayonet nose.
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. • 3/8" x 3/8" Barb x Barb
- English Size: 0.375 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. • 1/4" x 1/4" Barb x Barb
- English Size: 0.25 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. • 1/2" x 1/2" Barb x Barb
- English Size: 0.5 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online.
- English Size: 0.15625 to 0.5 inch
- Metric Size: 6 to 12 mm
- Features: English, Metric, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. Note: 3/8″, 1/2″, 10mm, and 12mm are aluminum
- English Size: 0.15625 to 0.5 inch
- Metric Size: 6 to 12 mm
- Features: English, Metric, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online.
- Metric Size: 4 to 16 mm
- Fitting Type: Adapter, Tube Fitting
- Features: Brass/Bronze, Metric, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Radwell International
Description: PNEUMATIC FITTING,SPEED CONTROLLER,0-32UNF,PUSH TO LOCK. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online.
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter, Tube Fitting
- Features: Brass/Bronze, English, Metric, Pneumatic Fitting
-
Supplier: Radwell International
Description: HOSE FITTING,3/8IN ID,PUSH LOCK AIR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum
- Metric Size: 3 to 8 mm
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: G.L. Huyett
Description: The unusual greasing head on a ball type fitting is no longer covered by DIN 3402, but is still available from G.L. Huyett. Unlike the standard DIN 71412 greasing head, which forms a positive lock between the grease coupler and head, a ball type fitting is serviced using a
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and labor.
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Waytek, Inc.
Description: Heyco 8406 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 1 Thread Size: 1 NPT Straight In Type
- Conduit Size: 1 inch
-
Supplier: Waytek, Inc.
Description: Heyco 8402 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 1/2 Thread Size: 1/2 Straight In Type
- Conduit Size: 0.5 inch
-
Supplier: Waytek, Inc.
Description: Heyco 8404 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/4 Thread Size: 3/4 NPT Straight In
- Conduit Size: 0.75 inch
-
Supplier: Douglas Electrical Components
Description: Locking nut O-rings (Viton and Nitrile standard) FAQ Are push-through assemblies available with different bulkhead fittings? Yes. Douglas Electrical can customize the bulkhead housing to meet the size and installation method of your choice. Contact us today with the bulkhead option of
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: FasTest, Inc.
Description: FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to
- Connection Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Sealing Method: External
- Actuation Method: Sleeve Actuation
-
Supplier: FasTest, Inc.
Description: FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to
- Connection Size: 0.375 inch
- Pressure Rating: 5,000 psi
- Actuation Method: Sleeve Actuation
-
Description: The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is securely in place signifies that the coupling is locked. The sleeve must be pulled back to release the first locking system before
- English Size: 0.25 inch
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
-
Description: The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is securely in place signifes that the coupling is locked. The sleeve must be pulled back to release the frst locking system before it
- English Size: 0.25 inch
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Couplings designed specifically for use with push-on type hoses. Push-On fittings will lock on the hose without the use of clamps or ferrules. Applications include low-pressure air, fuel, water, oil, and lubrication lines. MATERIAL SPECIFICATIONS
- English Size: 0.5 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Threaded
-
Description: The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is securely in place signifes that the coupling is locked. The sleeve must be pulled back to release the frst locking system before it
- English Size: 0.25 inch
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: sudden detachment Comes with lock mechanism to prevent accidental disconnection Large flow equivalent to that of SP Cupla Type A Two kinds of plates are available for each size Automatic shut-off valves in both socket and plug prevent fluid spill out of disconnection Self-aligned valve design
- English Size: 0.125 to 0.25 inch
- Material: Brass/Bronze
- Design Units: English
- Features: Hose Fitting, Pneumatic Fitting, Push-to-Connect / Push-On, Quick Coupler
-
Supplier: WEH Technologies Inc.
Description: the connector, ease of maintenance is provided. Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw locking mechanism Rated from vacuum up to max. 5,000 psi (350 bar) High-grade materials
- English Size: 0.25 to 1 inch
- Metric Size: 12 to 30 mm
- Design Units: English, Metric
- Features: Hose Fitting, Hydraulic Fitting, Push-to-Connect / Push-On, Quick Coupler, Threaded
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: under zero line pressure. Then the sleeve of the socket is returned to its original position, the purge mechanism releases the residual air pressure in the plug eliminating an unpleasant popping noise and a hose whip back motion on disconnection. Built in sleeve lock mechanism prevents
- English Size: 0.25 to 0.5 inch
- Material: Aluminum
- Design Units: English
- Features: Hose Fitting, Pneumatic Fitting, Push-to-Connect / Push-On, Quick Coupler, Threaded
Find Suppliers by Category Top
Featured Products Top
-
At Parker, we take pride in the quality and performance of our ZoomLock Push product family. As the industry standard for easy-to-connect HVACR fittings, ZoomLock has received extensive qualification and performance testing, ensuring that it meets all industry requirements without compromise (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
The new 1-inch refrigerant fittings have been released. Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock PUSH push-to-connect refrigerant fittings eliminates brazing, flames, fire spotters, or risks from installing (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
The AIRTAC PC602 pneumatic push lock male connector is designed for reliability and efficiency in a wide range of industrial and commercial applications. Whether in automation systems, vehicle maintenance tools, packaging machinery, or medical devices, this (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
USING CABLE SUSPENDED SUBMERSIBLE PUMPS TO REDUCE PRODUCTION COSTS TO INCREASE ULTIMATE RECOVERY IN THE RED MOUNTAIN FIELD IN SAN JUAN BASIN REGION
… male flare fitting was threaded into the bull plug and the 5/8” polyethylene tubing was run from its spool on the trailer, through the derrick pulley and secured to the pump with a ½” female push lock fitting clamped to the end …
-
USING CABLE SUSPENDED SUBMERSIBLE PUMPS TO REDUCE PRODUCTION COSTS TO INCREASE ULTIMATE RECOVERY IN THE RED MOUNTAIN FIELD IN SAN JUAN BASIN REGION
… plug and the 15.875 mm ( .625 in. ) polyethylene tubing was run from its spool on the trailer, through the derrick pulley and secured to the pump with a 12.75 mm ( 5. in. ) female push lock fitting clamped to the end …
-
Ga2 O for target, solvent extraction for radiochemical separation and SnO2 for the preparation of a68 Ge/68 Ga generator
A little glass wool was put on to the top of tin oxide and a plunger (made from Teflon and fitted with a Luer- lock fitting ) pushed into the column.
-
System technique of rail traffic
Tongue bolt With own drive equipped closure device that both tongues of a switch in the end position positively hold.
-
CR4 - Thread: Pump Shaft and Impeller
Other than that the "Interference fit or " push fit " lock shaft is a very good suggestion by Massey 726.
-
Improvement of storage, handling, and transportability of fine coal. Quarterly technical progress report No. 4, October 1, 1994--December 31, 1994
Push Lock Pipe Fittings .
Indicates content that may require registration and/or purchase.