-
Supplier: Radwell International
Description: HASKEL Pumps M-21
- Features: Hydraulic Pumps
-
Supplier: Radwell International
Description: GEAR PUMP, CLOCKWISE ROTATION, 21.1CC (1.2871IN3), 10.03GPM AT 1800RPM, 2610PSI MAX, 2200RPM MAX, #12 SAE. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: SKF/Global
Description: The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and
- Maximum Discharge Pressure: 21,750 psi
- Power Source: Hydraulic, Manual
- Features: Hydraulic Pumps
-
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 2.9 to 32.1 HP
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated Piston Pumps are the
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 14.13 INCH L X 3.35 INCH W X 5.91 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 1/4 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.18 CU INCH AT SINGLE STAGE, 0.05 CU
- Maximum Discharge Pressure: 200 to 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2510A Stinger Air/Hydraulic Pump Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air 2-stage release mechanism Internal relief valve Pump, hold, or release load with pedal control 98 cubic inches of useable oil 3/8 NPT oil port Weight: 21 lbs
- Features: Hydraulic Pumps
-
Supplier: Cole-Parmer
Description: • Pressure relief valve offers outstanding control for deacreasing pressures • Generate pressure to 10,000 psi • Vernier adjustment for fine control • Quick priming and pressure generation Hydraulic hand pump includes a selector valve that increases the priming speed and greatly
- Features: Other
-
Supplier: Radwell International
Description: SEAL KIT, BUNA, DESIGN 20.10.21, FOR PVP3336R221. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: RS Components, Ltd.
Description: PV212 hydraulic pressure hand pump
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Accuris
Description: Bibliography - Hydraulic Fluid Power - Pump/Motor Standards
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting various
- Operating Pressure: 652.66965 to 10,152.639 psi
- Flow: 0.16632 to 3.1812 GPM
- Total Power: 0.737121211696551 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: Cole-Parmer
Description: • Hand pump offers four types of field-proven pressure and vacuum generation • Hydraulic pressure to 10,000 psi • Pneumatic pressure to 600 psi • Vacuum to 28.5" Hg • Inches H2O pressure generation The unique vacuum priming function of this pump removes trapped air
- Features: Other
-
Supplier: HydraForce, Inc.
Description: Hardened parts for long life. Handle Beam rotates 360° Push or pull linkage standard. Heavy duty construction. Industry common cavity. Displacement up to 21.3 cc (1.3 cu in.) per stroke.
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 7.50 GPM @ 100 PSI Press., Max Output 1,000 psi (68.96 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
- Maximum Discharge Flow: 7.5 GPM
- Maximum Discharge Pressure: 1,000 psi
- Features: Hydraulic Pumps
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 2.7 GPM @ 100 PSI Press., Max Output 3,600 psi (248.27 Bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
- Maximum Discharge Flow: 2.7 GPM
- Maximum Discharge Pressure: 3,600 psi
- Features: Hydraulic Pumps
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 1.0 GPM @ 100 PSI Press., Max Output 10,000 psi (689.65 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
-
Supplier: ASTM International
Description: 1.1 This test method covers a constant volume vane pump test procedure operated at 1200?r/min and 13.8?MPa. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.2.1 Exception\u2014There are no SI equivalents for the
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, electro-proportional, hydraulic cartridge valve intended for use with an external pressure compensator or load-sensing-style pump control.
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and classes:
-
Supplier: Cole-Parmer
Description: • Acts as a pressure source for the DPI620G or as a stand-alone pressure generator • 0 to 15,000 psi hydraulic The PV 623 generates pressure for use with the DPI620G or as a stand alone pressure generator. When combined with the DPI620G and one of many optional pressure modules, it forms a
- Operating Temperature: 39 to 122 F
- Environmental Properties: Pressure / Vacuum
-
Description: Motor • Reversible Gear Pump • Double-Acting Hydraulic Cylinder (for stroke lengths of 4, 6 and 8) • Simple Pivot Pin Mountings Technical Characteristics: • Forces up to 21.35 kN (4,800 lbf) • Pressure up to 207 bar (3,000 psi) • Speed up to 84 mm/sec (3.3 in/sec) • Meets IP 65 and
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Mobil Industrial Lubricants
Description: Mobil DTE 20 Series anti-wear hydraulic oils were developed in conjunction with major equipment builders to meet the stringent requirements of severe hydraulic systems using high-pressure and high-output pumps. They also can handle the critical requirements of other
- Kinematic Viscosity: 10 to 142.8 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,625 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Sitron
Description: 0…1000bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine,
- Working Pressure Range: 2.900754 to 3,625.9425 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: available in pressure ranges from 0…500milibar to 0…600bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial
- Working Pressure Range: 5.0763195 to 362.59425 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ASTM International
Description: 1.1 This test method covers a constant volume high-pressure vane pump test procedure for indicating the wear preventative characteristics of petroleum and non-petroleum hydraulic fluids. 1.2 The values stated in either acceptable metric units or in other units shall be regarded
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application.
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application.
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Standard Flexible Vinyl Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
High-Performance Hydraulic Rubber Hose – Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
surface friction, resists dirt buildup, and simplifies cleaning, making it suitable for medium-pressure hydraulic systems in industrial machinery, construction equipment, and mobile hydraulics. Constant-Pressure Series Advantage: Unlike conventional (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
A vacuum system is only as good as its installation. Small oversights in planning or setup can lead to poor performance, wasted energy, and costly downtime, often before the system has even had a chance to prove itself. On Wednesday, October 21, join Rogers Machinery (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
working pressure (21 MPa) and long service life, reducing unplanned downtime. Tailored solutions – Our engineering team offers custom diameters, lengths, and layline options to match your exact hydraulic circuit designs, so you can standardize inventory and simplify (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
pv axial pump - offers from pv axial pump manufacturers, suppliers, exporters & wholesalers
PV of PV20, PV21 ,PV22,PV23,PV24 hydraulic axial variable displacement piston pump 1.
-
A Comparison of RELAP5/MOD2 Results to the Data of a Small-Break Loss-of-Coolant Accident Experiment of an IAEA Standard Problem Exercise
In this study, a comparison is performed between the thermal- hydraulic predictions of RELAP5/MOD2 (cycle 36.05 … A PV21 Pump .
-
Simulation of the IAEA’s Fourth Standard Problem Exercise Small-Break Loss-of-Coolant Accident Using RELAP5/MOD3.1
… the area of reactor safety analysis, offer the opportunity to validate the thermal- hydraulic codes in use … … reactor from full power with only one of the three high- pressure injection system (HPIS) pumps available. PV21 .
-
Frontiers of Manufacturing and Design Science III
… beam erection is completed, then it is turn to pour the concrete into the pipe by pumping . … can be seen as foldable liquid that has the ability to transfer the hydraulic in the process … In fig4, PV21 “delegating responsibilities to working teams” will format a process-based responsibility system DP21, and …
-
Principles of Turbomachinery
In addition to marine propellers, aircraft propellers, and wind turbines, the theory of screw propellers can also be used in the study of helicopter rotors, hovercraft propulsion, unducted fans, axial pumps , and propellers in hydraulic turbines. P.+;. pv21 .
-
PROCEEDINGS OF THE GAS-COOLED REACTOR INFORMATION MEETING AT THE OAK RIDGE NATIONAL LABORATORY, APRIL 27--30, 1970, OAK RIDGE, TENNESSEE.
Vakuum pump Ouartz t u b Heater lup lo 1000°C) Thermostat Source Shielding 7 D = diffusion coefficient of evaporating species i n boundary layer d = hydraulic diameter of coolant channel (taken … … o r i e s shown f o r vessels PV17, PV20, and PV21 were reconstructed from …
-
Simulation of a Small Cold-Leg-Break Experiment at the PMK-2 Test Facility Using the RELAP5 and ATHLET Codes
KEYWORDS: PMK-2 test facil- ity, VVER-440 nuclear power plant, thermal- hydraulic The pump is installed in a bypass line. isolated after starting the transient by closing valves PV21 and PV22.
-
Final Technical Report: Hawaii Hydrogen Center for Development and Deployment of Distributed Energy Systems
PV21 … seasonal storage, to store from summer to winter, advantages only available when using pumped hydro or compressed … … iron piston was placed into the cylinder and loaded using a 10 ton hydraulic ram (Enerpac, Model …
-
http://dspace.mit.edu/bitstream/handle/1721.1/42550/27995530-MIT.pdf?sequence=2
1 d[ pV21 (h+ )] q2VqV +t- Notice that the diameter is the hydraulic diameter, D., which is given by four times the [10] Jery, B., "Experimental Study of Unsteady Hydrodynamic Force Matrices on Whirling Centrifugal Pump Impellers," Ph …
-
Mechanical properties of heavy oil-sand and shale as a function of pressure and temperature
Hydraulic actuator … e d by a manually operated a i r - o v e r - o i l pump . 125 J200 PV21 .
Indicates content that may require registration and/or purchase.