-
Supplier: Mersen
Description: Mersen offers a range of DC disconnect switches specially designed for PV applications, in one- and two-circuit configurations for both 1000V and 1500V DC applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable
- Current Rating: 100 amps
- Operating Voltage: 1,000 volts
- Short Circuit Interrupt Capacity: 5 to 10 kiloamps
- Poles: 2 Poles
-
Supplier: ABB Inc.
Description: DC switch-disconnectors 16...800 A Simply optimal The OTDC range of switch-disconnectors from 16 to 800 Amperes is specially designed for DC applications. Thanks to a compact design, efficiency and reliability, OTDC switches bring PV installations to the next level. The
-
Supplier: ABB Inc.
Description: DC switch-disconnectors 16...800 A Simply optimal The OTDCP range of enclosed switch-disconnectors from 16 to 800 Amperes is specially designed for DC applications. Thanks to a compact design, efficiency and reliability, OTDCP switches bring PV installations to the next
-
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1000V 250A BH-250 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-250-2P DC switch disconnect can hold one 1000V string, current range from 80A to 250A. One BH-250-4P DC switch disconnect can
- Current Rating: 80 to 250 amps
- Operating Voltage: 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1000V 400A BH-400 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-400-2P DC switch disconnect can hold one 1000V string, current range from 250A to 400A. One BH-250-4P DC switch disconnect
- Current Rating: 250 to 400 amps
- Operating Voltage: 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1500V 400A BH-400 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-400-2P DC switch disconnect can hold one 1000V string, current range from 250A to 400A. One BH-400-3P switch can hold one DC string
- Current Rating: 250 to 400 amps
- Operating Voltage: 1,000 to 1,500 volts
- Poles: 2 Poles, 3 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1500V 250A BH-250 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-250-2P DC switch disconnect can hold one 1000V string, current range from 80A to 250A. One BH-250-3P switch can hold one DC string
- Current Rating: 80 to 250 amps
- Operating Voltage: 1,000 to 1,500 volts
- Poles: 2 Poles, 3 Poles, 4 Poles
- Power: DC
-
Supplier: Mersen
Description: Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking
- Current Rating: 16 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 100 kiloamps
- Poles: 3 Poles
-
Supplier: ABB Inc.
Description: safety and installation ease. The SACE Tmax PV IEC range provides protection to to 1500V DC. For applications up to 1500V DC with 100 to 250A rated current, the T4N/PV-E series of extremely compact molded case circuit breakers is an excellent solution for protection and
-
Supplier: ABB Inc.
Description: safety and installation ease. The SACE Tmax PV IEC range provides protection to to 1500V DC. For applications up to 1500V DC with 100 to 250A rated current, the T4N/PV-E series of extremely compact molded case circuit breakers is an excellent solution for protection and
-
Supplier: SOCOMEC
Description: SIRCO PV UL98B non fusible disconnect switches are heavy duty switches that break and make DC photovoltaic circuits on and off load. They are suitable for use in accordance with NEC Art. 690 Photovoltaic Installations. These switches are extremely durable
- Rated DC Voltage: 1,500 volts
- Rated Breaking Capacity (Icn): 100 to 2,000 amps
- Number of Poles: 2 to 8
- Features: Auxiliary Contacts
-
Supplier: Motech Solar
Description: standard warranty. Reliable and Dependable:Motech has been in business since 1981 and is one of the top ten solar cell manufacturers in the world. Ease of Installation &Lower Cost:Integrated DC/AC disconnect switch that eliminates the need for external DC and AC
- DC Input Voltage: 200 to 550 volts
- DC Input Current: 16 to 25 amps
- AC Output Voltage: 208 to 240 volts
- AC Output Current: 13.5 to 22.1 amps
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880154 Terra SR Series Battery Disconnect Switch with Lockout Category: Battery Disconnects Manufacturer: Cole Hersee SR SeriesHeavy-duty case designs for surface, panel or floor trim mount Panel lockout switch Switch Type: Mechanical Max. Volts: 32VDC IP67/IP69K Rating
- Current Rating: 600 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: RS Components, Ltd.
Description: Littelfuse 880175
- Poles: 2 Poles
- Power: DC
- Features: Other
- Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: Littelfuse 75908 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 12VDC systems Two-positions: Off-On Intermittent Rating: 2000A, 30 sec on, 3 min off Contacts: Copper Case: Plated steel
- Current Rating: 300 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Schaltbau GmbH
Description: Manually operated emergency disconnect switches are capable of interrupting a power circuit (meeting requirements of accident prevention). Single pole S132 Series switches are especially designed for DC applications. Load circuits are closed by pulling the red mushroom
- Current Rating: 150 to 250 amps
- Operating Voltage: 100 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: The series 67 Battery Disconnect with Integrated Circuit Breaker is intended to accommodate most industry-standard battery switch mounting cutout patterns. This heavy-duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and a
- Current Rating: 150 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Schaltbau GmbH
Description: Installation of emergency disconnect switches enhances safety at the work place significantly (meeting requirements for accident prevention). Single pole S134 switches are especially designed for DC applications. Thanks to its snap mechanism the switch once actuated will
- Current Rating: 250 to 300 amps
- Operating Voltage: 100 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: and/or maintenance. Mechanical Products 533-P0-030-22 Disconnect Switch Category: Battery Disconnects Manufacturer: Mechanical Products Ideally suited for the Marine, RV, Truck and Heavy Equipment industries, the one-of-a-kind Series 53 Branch Disconnect Circuit Breaker
- Current Rating: 30 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Eaton Corporation
Description: STAR/347 V AC VOLTAGE RATING 250 V DC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DH MODEL
- Operating Voltage: 277 to 600 volts
- Horsepower Rating: 40 to 150 HP
- Power: AC, DC
- Type: Non-Fusible
-
Supplier: Littelfuse, Inc.
Description: The 08080100 Series 24V 150A Waterproof Manual Battery Disconnect Switch comes with a red, removable key for use by authorized personnel.The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080400) is ideal for forklift trucks, pallet trucks, watercraft, and other
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: BACO Controls, Inc.
Description: Compactness Numerous combinations for customized applications Reversible terminal blocks for front or rear mounting saving valuable time during installation
- Current Rating: 32 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Poles: 4 Poles
-
Supplier: MidNite Solar, Inc.
Description: MNDC Plus version of the popular MNDC Listed by ETL for US & Canada
- Power: DC
-
Supplier: Appleton Electric
Description: FUSE TYPE NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLETON[R] BRAND APPLICABLE STANDARD NEMA WST MODEL
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 30 to 50 HP
- Power: AC, DC
-
Supplier: Schneider Electric, Automation & Control
Description: Switch disconnectors from 40 A to 2500 A By adapting to a whole host of LV applications, the Compact INS/INV switch-disconnectors offer all the safety that the user requires. Designed for maximum performance and safety, this comprehensive and homogeneous range operates with a wide choice of
- Current Rating: 40 to 1,250 amps
- Operating Voltage: 500 to 690 volts
- Short Circuit Interrupt Capacity: 3 to 50 kiloamps
- Poles: 2 Poles, 3 Poles, 4 Poles
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 24 HP AT 600 VAC, 7-1/2 HP AT 250
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Poles: 3 Poles
- Power: AC, DC
-
Supplier: Littelfuse, Inc.
Description: When trying to isolate circuits or repair systems, the LS6R0250 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1500 V dc and an amperage rating of 250 A. Available in a one-pole model. The
- Current Rating: 250 amps
- Operating Voltage: 1,500 volts
- Power: DC
-
Supplier: GE Grid Solutions
Description: DC Disconnectors (Disconnect Switches) The main advantage of HVDC is the ability to transmit large amounts of power over long distances with lower capital costs and with lower losses. The global interest in direct current (DC) transmission is increasing and the reliable
- Current Rating: 5,000 amps
- Operating Voltage: 36,000 to 1,000,000 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Current isolating switches with mechanical ON-OFF position are very similar to the traditional current isolating switches, but there is one difference. Traditional current isolating switches require a minimum current when they are turned on, models with “mechanical ON-OFF
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Schneider Electric
Description: Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid.
- Current Rating: 25 to 800 amps
- Operating Voltage: 125 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles
- Power: AC, DC
-
Supplier: Littelfuse, Inc.
Description: Class J Disconnect Accessory
- Power: DC
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: The protective function of thermal-magnetic battery isolation switches and DC disconnects is achieved by the combination of temperature and magnetic force. The thermal element of the circuit breaker protects by tripping with a time delay upon rising temperature caused by
- Power: DC
Find Suppliers by Category Top
Featured Products Top
-
. S100/80 – Emergency disconnect switch up to 48 V DC Emergency disconnect switch (NC) for battery voltages. Checked for industrial trucks (EN1175-1). S132 – Emergency (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VHS Switch Disconnector is designed for use with NT and NH series fuse links. It generally consists of two parts — the seat and a corresponding melt-loading cover — in a half-sealed structure. The condition of the fuse and the status of the blown-fuse indicator (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Altech PV protection components are built to help safeguard key parts of a solar power system, from the DC string side through the inverter and out to the grid connection. gPV fuses are designed to protect cables and PV modules against reverse overcurrent (read more)
Browse Fuses Datasheets for Altech Corp. -
of 1000V DC and 1500V DC (or less) Current ratings from 0.5A to 630A across the PV Series, depending on sub-series Interrupt ratings up to 50kA, depending on sub-series and current rating Operating class gPV on select sub-series Multiple terminal and mounting (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
LSF Series AC/DC Extended/Direct Handle Motor Disconnect Switch Dual AC/DC rated; click for the data sheet Integrated Base and DIN-Rail Mounting Loadsafe LSF Series Switch make/break operation is independent (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers; Secondly, isolate common mode voltage from high-frequency interference, suppress switch harmonics of (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The DDPCA-300 features: switchable gain from 104 to 1013 V (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc.
More Information Top
-
Utility-Interconnected Photovoltaic Systems: Evaluating the Rationale for the Utility-Accessible External Disconnect Switch
• Ground fault protection at or near the PV array9 • The DC disconnect switch between the PV array and the inverter • The inverter DC breaker • The inverter relay (This is an automatic device that disconnects the inverter if UL …
-
Field data collection for quantification of reliability and availability for photovoltaic systems
A PV installation will typically consist of power transformers, AC and DC disconnect switches , inverters, PV modules, and various AC and DC system connections (e.g., cables, fuses, diodes, etc.).
-
Photovoltaic Industrial Systems
If installation contains additional DC disconnect switches repeat the step of voltage check on each switch working from the PV array to the inverter DC disconnect switch closing each switch after the test is made except for the final switch before the …
-
Recognition of electric arcing in the DC-wiring of photovoltaic systems
After some bad experience in the past, the industry standards for PV -installations require DC - disconnect switches at the input of the inverter.
-
Building integrated photovoltaic roofing element for covered parking structures
A DC disconnect switch at the inverter permits disconnection of the PV array from the inverter system.
-
Power from wind and renewables
Fig. 4 also shows the dc and ac disconnect switches required to isolate the inverter from the dc PV source and ac utility source.
-
Alternative Energy Systems in Building Design > SOLAR POWER SYSTEM PHYSICS AND TECHNOLOGIES
A typical residential solar power system configuration consists of solar PV panels, a collector fuse box, a dc disconnect switch , some lightning-protection devices, a charge controller for a battery (if required), an appropriately sized inverter, the required number of PV system …
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
The PV array is connected to the inverter through a DC disconnect switch .
-
http://www05.abb.com/global/scot/scot209.nsf/veritydisplay/f25bae3eb7bde2e0c12578cd0029dca9/$file/1sfc101004b0201.pdf
Main applications where contactors are used for DC switching are: • Disconnection of the inverter from the PV strings when the output is too low.
-
http://www05.abb.com/global/scot/scot260.nsf/veritydisplay/b4c77914e629961a8525765e0064e264/$File/1SXU301197B0201.pdf
The National Electrical Code (NEC) requires a disconnect switch to be provided on the DC side of the PV -inverter.
Indicates content that may require registration and/or purchase.