-
Supplier: Accuris
Description: Junction boxes for photovoltaic (PV) modules -- Safety requirements and tests
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover photovoltaic junction boxes intended to be attached to photovoltaic modules and panels. 1.2 These requirements cover photovoltaic junction boxes intended for factory and field wiring and may include conduit openings, wiring leads, and/or
-
Supplier: Heilind Electronics, Inc.
Description: H4+ SOLAR 10 AWG FEMALE SOLID CONTACT
-
-
Supplier: Newark, An Avnet Company
Description: PV BAR 4 JUNCTION BOX TUV/UL1000V 1M
-
Supplier: Newark, An Avnet Company
Description: PV BAR 4 JUNCTION BOX TUV/UL1500V 1.2M
-
Supplier: Newark, An Avnet Company
Description: PV BAR 4 JUNCTION BOX TUV/UL1500V 0.9M
-
Supplier: Morningstar Corporation
Description: Morningstar's SunKeeper™ solar controller provides a low cost regulated output directly from the solar module to maximize battery life in small solar power applications. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key
- Rated Battery Current: 6 amps
- System Voltage: 12 volts
- Operating Temperature: -40 to 158 F
- Operating Humidity: 100 %
-
Supplier: UL Standards & Engagement
Description: This document describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V DC for use on photovoltaic modules in accordance with class II of IEC 61140:2016. This document applies also to enclosures mounted on PV-modules containing
-
Description: IEC 62790:2014 describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC 61140:2001. This standard applies also to enclosures mounted on PV-modules containing electronic
-
Supplier: CSA Group
Description: IEC 62790:2014 describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC 61140:2001. This standard applies also to enclosures mounted on PV-modules containing electronic
-
Supplier: Powell Electronics, Inc.
Description: Control station enclosure,
- Features: Terminal and Junction Boxes
-
Supplier: Heilind Electronics, Inc.
Description: PV BAR 4 JUNCTION BOX TUV/UL15
-
Supplier: HVACQuick.com
Description: S&P PV Fans. For 10 inch round duct - 587 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a nonoverloading
-
Supplier: Altech Corp.
Description: Control Boxes
- Length / Height: 10.0000054 inch
- Width/Diameter: 2.9527575 inch
- Depth: 2.6377967 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Altech Corp.
Description: BASE MOUNT 22mm PB ENCLOSURES
- Length / Height: 10 inch
- Width/Diameter: 2.95 inch
- Depth: 2.64 inch
- Height: 10 inch
-
Supplier: Trina Solar (U.S.), Inc.
Description: sand, acid, alkali and salt mist. Higher 1500V system savings Moving from 1,000 Vdc to 1,500 Vdc increases the energy produced for the same land area and string lengths by up to 50%, reducing the number of source circuits, combiner boxes, and home-run wires by up to 33%. Because of the lower
- Power: 309.99999999999983 to 325.0000000000004 watts
- Efficiency: 15.8 to 16.6 %
- Open Circuit Voltage: 45.6 to 46.1 volts
- Short Circuit Current: 8.91 to 9.14 amps
-
Supplier: Trina Solar (U.S.), Inc.
Description: energy savings and faster ROI than standa Better power guarantee Moving from 1,000 Vdc to 1,500 Vdc increases the energy produced for the same land area and string lengths by up to 50%, reducing the number of source circuits, combiner boxes, and home-run wires by up to 33%. Because of the
- Power: 250.00000000000003 to 269.9999999999997 watts
- Efficiency: 15.8 to 16.4 %
- Open Circuit Voltage: 37.6 volts
- Short Circuit Current: 9.1 to 9.26 amps
-
Supplier: Powell Electronics, Inc.
Description: Single Gang Junction Box, 2.77 Deep, PV
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLAR COMBINER BOX, SOLAR (PV) SYSTEMS INTERCONNECT, NEMA 4, 24 CIRCUITS, 400 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Description: qualification and type approval on bifacial PV modules. e. Clarification of the requirements related to power output measurements. f. Addition of weights to junction box during 200 thermal cycles. g. Requirement that retesting be performed according to IEC TS 62915. h. Removal of the
-
Supplier: PennEngineering®
Description: Series is designed for use with PV modules mounted in the “landscape” mode. PV modules with shorter than normal junction box cables cannot be dressed out to the sides of the module. The SunRunner 90° Series will also allow the junction box cables to be run to the adjacent
- Number of Wires: 1 #
- Type: J Style Clip
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: resistance over competitive connector versions. Connectors can be sold individually, as standard or custom cable assemblies, or supplied together with the Molex SolarSpec™ Junction Box for Silicon PV panels.
-
Supplier: SOCOMEC
Description: Connection to PV connectors. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and
- Features: Electronic and Instrument Enclosures, Hinged Cover, Modular Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Rectangular
- Mounting Type: Wall Mount
-
Supplier: ASTM International
Description: 1.3 This practice applies to only (1) standard crystalline silicon (c-Si) modules, multi and mono-crystalline silicon with aluminum back surface field (Al-BSF) cell technology and (2) cadmium telluride (CdTe) PV modules. 1.4 Other and newer PV technologies and module architectures, for
Find Suppliers by Category Top
More Information Top
-
PV Module Materials Report - 2014
• PV junction boxes contain bypass and blocking diodes to protect the panel from reverse current during hours of darkness, or if the panels are in shade or covered by debris (e.g. leaves) .
-
Solar Cable Connector IP65(Compatible with MC4) from Dongguan Suncon PV Technology Co.,Ltd., China
Our main products including PV cable ,PV connectors and PV junction box , all of our products are accord with TUV & UL standard.
-
TPE Backsheet (TPE-35) from SFC Co., Ltd., Korea
Pv Junction Box .
-
Infrared / Diode Test / Current
CHT9960 - PV Junction Box Tester .
-
Infrared / Current / Leakage
CHT9960 - PV Junction Box Tester .
-
Junction / Current
CHT9960 photovoltaic junction box Meter is the special test equipment developed by the Company for PV junction box electrical characteristics testing requirements.
-
Leakage Current Test / DC / Electrical
CHT9960 photovoltaic junction box Meter is the special test equipment developed by the Company for PV junction box electrical characteristics testing requirements.
-
Leakage Current Test / DC / Resistance
CHT9960 photovoltaic junction box Meter is the special test equipment developed by the Company for PV junction box electrical characteristics testing requirements.
-
Infrared / Voltage / Resistance Test
CHT9960 - PV Junction Box Tester .
-
Blocking diodes and fuses in low-voltage PV systems
Numerous fuses mounted in PV junction boxes would be out of sight and out of mind.
Indicates content that may require registration and/or purchase.