Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: V710.375 is a 3/8" thick, light density, closed cell, PVC foam used for sealing.
- Thickness: 0.375 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture seals.
- Thickness: 0.1875 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: RS PRO IPT 3920 12mm x 10m Foam Tape
- Width: 0.47244094488188976 inches
- Thickness: 0.07874015748031496 inches
- Peel Strength / Adhesion: 4.111305948 lbs/in
- Features: Foam, PVC / Vinyl, Plastic / Polymer, Specialty / Other
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PVC foam tape made of foam with a density of 250±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often
- Thickness: 0.23622047244094488 inches
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Foam, PVC / Vinyl, Plastic / Polymer
- Adhesive: Silicone
-
Supplier: Can-Do National Tape
Description: Single Coated Foam Tape 3M 4116 Urethane Foam, 250 mil 3M Urethane Foam Tape 4116 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/16 in thick. 3M™ Single-Coated Foam Tapes will adhere to a variety of
- Width: 0.25 to 2 inches
- Features: Foam
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Single Coated Foam Tape 3M 4104 Urethane Foam, 250 mil 3M Urethane Foam Tape 4104 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/4 in thick. 3M™ Single-Coated Foam Tapes will adhere to a variety of
- Width: 0.5 to 3 inches
- Features: Foam
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
- Thickness: 0.188 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: PVC foam, self adhesive tape
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our
- Bulk Density: 0.37452 lbs/ft³
- Tensile Strength: 2.46562626907235 psi
- Elongation: 125 %
- Use Temperature: -15 to 160 F
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 50MM X 25M ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 25MM X 25M ROHS COMPLIANT: YES
-
Supplier: Budnick Converting, Inc.
Description: A 125.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications.
- Thickness: 0.062 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 12MM X 25M ROHS COMPLIANT: YES
-
Supplier: Maxi Adhesive Products, Inc.
Description: PVC foam, single-coated with a medical grade acrylic adhesive. Contains non-migratory, non-phthalate plasticizers.
- Thickness: 0.0219 inches
- Peel Strength / Adhesion: 2.46875 lbs/in
- Features: Foam
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PVC, 15MM X 10M, BLACK, GREY ROHS COMPLIANT: YES
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water
- Features: Foam, Single-Sided Adhesive
-
Supplier: Waytek, Inc.
Description: 3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used in fire retardant applications Constructed of acrylic foam
- Width: 0.75 inches
- Thickness: 0.045 inches
- Features: Double-Sided Adhesive, Foam
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our
- Bulk Density: 0.9363 lbs/ft³
- Tensile Strength: 7.97702616464584 psi
- Elongation: 140 %
- Use Temperature: -15 to 160 F
-
Supplier: Ellsworth Adhesives
Description: 3M 4714 Vinyl Foam Tape Black is a single-coated tape that adheres to a variety of substrates such as glass, stainless steel, acrylic, lacquered wood, ABS, and non-plasticized PVC. It is a medium-density, flexible, closed-cell foam that has a pressure sensitive
- Dielectric Strength: 1,968,503.93700787 V/m
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Accuris
Description: TAPE, PVC FOAM - CLOSED CELL - ONE SIDE PRESSURE SENSITIVE
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink unilink 220 h+ is a double-sided adhesive tape with a PVC carrier. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. The carrier film guarantees good processability of the materials to be bonded.
- Thickness: 0.0093307137 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Ellsworth Adhesives
Description: 3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20 minutes
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 3,937,007.87401574 V/m
- Adhesive: Acrylic
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water
- Features: Single-Sided Adhesive
-
Supplier: Accuris
Description: TAPE, ADHESIVE,, ONE SIDED, PVC FOAM,CLOSED CELL PRESSURE SENSITIVE, EXTERIOR
-
Supplier: Accuris
Description: TAPE, ADHESIVE, ONE SIDED, PVC FOAM,CLOSED CELL PRESSURE SENSITIVE, EXTERIOR
-
Supplier: Ellsworth Adhesives
Description: 3M 4314 Urethane Foam Tape Charcoal Gray is a single coated, pressure sensitive, acrylic adhesive that bonds well with glass, stainless steel, treated wood, aluminum, acrylic, and PVC. It is recommended for sealing windows, doors, and cabinets. It offers low density, open-cell
- Temperature Resistance: 20.999999999999996 to 38 C
- Dielectric Strength: 1,574,803.149606296 V/m
- Adhesive: Acrylic
- Features: Foam, Specialty / Other
-
Supplier: Techsil Limited
Description: DETAILS Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression
- Features: Single-Sided Adhesive
-
Supplier: Total Plastics, Inc.
Description: Black, Gray and White. Minimums may apply. Closed Cell PVC Foam with a pressure-sensitive adhesive on both sides. Interior/Exterior Glazing Sealant for Metal, Wood and Vinyl Sash Systems Residential/Commerical Windo Glazing for Joints with High Movement Heating and Ventilation Duct
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Arrow Tape Applications: Supply Line and Pipe Marking Custom arrow tape can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly products.
- Features: Adhesive, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer, Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8
- Features: Adhesive, Cloth - Woven Fabric, Fluoropolymer, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Permanent, Plastic / Polymer, Safety / Flagging, Single-Sided Adhesive
-
Supplier: DigiKey
Description: "Single Coated Foam Tape Acrylic, 430 Adhesive Black 1.00"" (25.40mm) X 1.00"" (25.40mm)"
- Temperature Resistance: 65.55555555555556 C
- Adhesive: Acrylic
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Description: A high performance PSA tape developed as superior foam laminating system. Maintains good high and low temperature range. Good chemical resistance for low perm, ether, ester and PVC foam applications. This product is not recommended for bonding to cross linked
- Adhesive: Acrylic, Transfer
-
Description: Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive Heat sealable rubber adhesive. Mut be heat sealed or can be used as solvent reactivable adhesive. Good adhesion to polyurethane and PVC foams. Common Applications
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 65.55555555555556 C
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Joining Difficult Materials with Die-Cut 3M VHB Adhesive Foam Tapes
Joining & bonding different materials can be a challenge - PVC to metal, fiberglass to foam, glass to fabric. From automotive to HVAC, see how 3M can help. VHB TM acrylic foam tapes. Strong bonds, flexibility, zero cure time.
-
Specialty Materials for Precision Die Cutting: A Manufacturer Q&A Compendium
Let's learn more about the specialty materials we die-cut every day in this vendor Q &A compilation from our Converters Corner blog featuring adhesive tapes, flexible graphite, PVC foam, and insulation.
More Information Top
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
Hole Filling: Foil, Polypropylene, LDPE, HDPE, Urethane, XLPE, PVC Foam Tapes Sound Dampening: XLPE, Urethane Foam, Specialty Foil Gasket Tapes .
-
Federal Register > Friday, January 9, 2004 > [69 FR 1516] Airworthiness Directives; Empresa Brasileira de Aeronautica S.A. (EMBRAER) Model EMB-135 and -145 Ser...
…Change 04, dated August 11, 2003: Before further flight following accomplishment of the requirements of paragraph (a) of this AD, modify the seal between the cockpit console panels and the storm window by applying PVC foam adhesive tape and sealant, in accordance…
-
Federal Register > Monday, September 8, 2003 > [68 FR 52865] Airworthiness Directives; Empresa Brasileira de Aeronautica S.A. (EMBRAER) Model EMB-135 and -145 ...
…Change 03, dated January 27, 2003: Before further flight following accomplishment of the requirements of paragraph (a) of this AD, modify the seal between the cockpit console panels and the storm window by applying PVC foam adhesive tape and sealant, in accordance…
-
Federal Register > Friday, February 28, 2003 > [68 FR 9607] Airworthiness Directives; Empresa Brasileira de Aeronautica S.A. (EMBRAER) Model EMB-135 and -145 S...
…Change 02, dated December 3, 2001: Before further flight following accomplishment of the requirements of paragraph (a) of this AD, modify the seal between the cockpit console panels and the storm window by applying PVC foam adhesive tape and sealant, in accordance…
-
Sell GRP water tank
PVC foam sealing tape is leaking-proof; .
Indicates content that may require registration and/or purchase.