-
Supplier: Accuris
Description: NON-ADHESIVE PVC TAPE
-
Supplier: Custom Fabricating & Supplies
Description: This non-adhesive tape is manufactured from a soft, polyvinyl chloride. As there is no adhesive, this is a very economical product. Application is quick and efficient. Our most popular tape for plating, it overlaps to form a water tight seal. Provides a very
- Width: 0.5 to 3 inches
- Temperature Resistance: -17.77777777777778 to 82.22222222222221 C
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture
- Thickness: 0.008858267716535433 inches
- Temperature Resistance: 60 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
-
Supplier: Budnick Converting, Inc.
Description: 1727 is a weather/wear resistant non-skid tape designed to assist in slippery areas. It consists of a 4 mil PVC film coated in an acrylic adhesive.
- Peel Strength / Adhesion: 5 lbs/in
-
Supplier: Newark, An Avnet Company
Description: TAPE, 30.48M X 25.4MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1" RoHS
-
Supplier: Newark, An Avnet Company
Description: TAPE, 30.48M X 19.05MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 30.48M X 38.1MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1.5"RoHS
-
Supplier: Newark, An Avnet Company
Description: TAPE, 76.2M X 101.6MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:4" RoHS
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes
-
Supplier: Budnick Converting, Inc.
Description: ELE&WH 4100 is a 7 mil (0.178mm) PVC electrical insulation tape with a natural rubber adhesive. ELE&WH 4100 is used for wire and cable insulation, bundling, and primary splice insulation at no more than 600V. It is non-flame retardant.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Features: Electrical, Specialty / Other
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a
- Backing: PVC / Vinyl
- Features: Single-Sided Adhesive
-
Description: Contains requirements for the following two types of tapes made of plasticized p.v.c. with a non-thermosetting adhesive: general purpose type for application at temperatures not less than 0°C, low temperature type for applications at temperatures not less than -18°C.
-
Supplier: Deviser, Inc.
Description: Dry Vinyl Tape is a 3.94mil non-adhesive plasticized PVC film. It has easy unwinding characteristics – tape clings firmly to it’s own backing for tight wrap. High elongation and good strength to permit trouble free binding of wire harness for the automotive
- Thickness: 0.00394 inches
- Type: Non-adhesive
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Removable
-
Supplier: Intertape Polymer Group, Inc.
Description: Vinyl electrical insulating tape consisting of a soft ‘plasticized’ stabilized PVC film coated with a non-corrosive rubber based adhesive. This tape is resistant to water, oils, acids, alkalis, and other corrosive chemicals. Lead free, UL and CSA listed.
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: Black vinyl electrical insulating tape consisting of a soft 'plasticized' stabilized PVC film coated with a non-corrosive rubber based adhesive. General purpose maintenance and repair. UL listed. Good dielectric strength.
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Deviser, Inc.
Description: Flagging tapes are non-pressure sensitive adhesive product, which are manufactured from an embossed plastic film and that makes tape is easy to tie and tear. It resists weather and wind ravel, and is available in Standard and Glo colors
- Type: Non-adhesive
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Removable, Safety / Flagging
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50°F and above. Grit Safety
- Thickness: 0.0275 inches
- Peel Strength / Adhesion: 5 to 8.125 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Permanent, Safety / Flagging, Single-Sided Adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: PVC foam, single-coated with a medical grade acrylic adhesive. Contains non-migratory, non-phthalate plasticizers.
- Thickness: 0.0219 inches
- Peel Strength / Adhesion: 2.46875 lbs/in
- Backing: Foam
-
Description: Berry Plastics 770/771 SURVEYOR'S TAPE 0n-Adhesive Plasticized PVC film tape. 771 available in Day-Glo colors. Applications 0n-adhesive tape for marking in surveying and industrial applications. Features & Benefits Easy to use - just tie and untie.
- Thickness: 0.0025 inches
- Temperature Resistance: 71.11111111111111 C
- Type: Non-adhesive
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are available. PM-1: 2 1/4" x 14" 1/card; PM- 2: 2 1/4" x 7" 2/card; PM-3: 2 1/4" x 2 3/4" 3/card;
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Grey Premium Gaffer's Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior performance. Non-reflective backing for
- Carrier / Backing: Cloth - Woven Fabric, PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: 3M764 is a general purpose vinyl tape for use in non-critical applications such as color coding, bundling and safety marking, etc.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Rutke Signs & Safety
Description: Attract attention with this flagging tape. Non-adhesive, reusable tape is available in solid and flourescent colors and is resistant to most chemicals. Great for indoor or outdoor applications.
- Width: 1.19 inches
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Safety / Flagging
-
Supplier: Can-Do National Tape
Description: White Premium Gaffer’s Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior performance. Non-reflective backing for
- Carrier / Backing: Cloth - Woven Fabric, PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: 3M 1640 is a 40mil non-compressible vinyl carrier coated on one side with a pressure sensitive acrylic adhesive designed for building up print cylinder diameter.
- Thickness: 0.04 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Black Premium Gaffer’s Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior performance. Non-reflective backing for
- Carrier / Backing: Cloth - Woven Fabric, PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Adhesive Applications
Description: 270 is a double-coated, 3.5 mils non-plasticized, white vinyl film coated on both sides with a high tack rubber adhesive. 270 offers superior bonding to a variety of surfaces. The 53 lb. supercalendered release liner provides excellent lay-flat properties. Superior bonding to a variety
- Peel Strength / Adhesion: 9.375 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl
-
Supplier: Deviser, Inc.
Description: UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids, alkalis,
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 7,500 V/m
-
Supplier: Deviser, Inc.
Description: UL Listed, General Purpose Vinyl Electrical Tape is used as economic grade all purpose electrical insulating material. The high elongation allows it to be pulled down right around irregular surfaces. Vinyl Electrical Tape is resistant to acids, alkalis, chemicals, oils, moisture and
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.1875 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 7,000 V/m
-
Supplier: Shurtape Technologies, LLC
Description: is engineered with a non-corrosive adhesive and flexible backing; can be used in extensive temperature, moisture and humid conditions; and meets OSHA color-coding requirements.
- Width: 0.984251968503937 to 2.952755905511811 inches
- Thickness: 0.0052499999999999995 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -6.666666666666666 to 60 C
-
Supplier: AA Thread Seal Tape, Inc.
Description: This tape consists of stabilized, plasticized Poly Vinyl Chloride (PVC) film coated with a non-corrosive pressure sensitive adhesive. It is excellent in moisture resistance and anti- corrosion applications. Also, it has outstanding conformability and adhesion to metal and
- Width: 1.5 to 4 inches
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Thickness: 0.004 inches
- Type: Non-adhesive, Single-Sided Adhesive
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Safety / Flagging
Find Suppliers by Category Top
Featured Products Top
-
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Non-UV UV Bumped Wafer Tapes Gold bump (20-30um bump height) Pillar Bump (40-100um bump height (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink formulations and performed rigorous testing (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
Fluon+™ PFA EA-2000 Adhesive Resins Serve as PCB Coatings to Speed Up Communication Rates in Autonomous Vehicles By 2025, it is projected that the global market (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
cubic foot corporate facility with 25 associates. They also are a converter of foam tapes and other bonding materials. The Challenge Titan purchases large "logs" of foam tape with a self-adhesive backing and slits them into narrower widths to meet their (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
An emergence trap for bark‐dwelling insects, its efficiency and effects on temperature
… of the season the two sides of the cloth could not be separated without tearing, so in later years the double-sided Sellotape was partially covered by an 18cm-wide strip of PVC adhesive tape , with the non -adhesive surface of the …
-
A biological assay technique for the assessment and comparison of systemic insecticide residues
Desiccation of the irrigation system is prevented by covering the main channels with thin strips of ‘Perspex ’ or a waterproof, non -insecticidal, self- adhesive PVC tape , e.g. ‘Lassotape’.
-
pet slitting machine - offers from pet slitting machine manufacturers, suppliers, exporters & wholesalers
Applicable materials: non - adhesive sticker, adhesive tapes , PVC , PET, ribbons ...
-
CNC Half-tone Screen Printing Machine from Tangshan Wanjie Printing Machinery Co.,Ltd, China
Applicable materials: non - adhesive sticker, adhesive tapes , PVC , PET, ribbons, aluminum foils, soft circuit boards, pressing button of self-phone.
Indicates content that may require registration and/or purchase.