Products/Services for PVC Pipe Swivel Joints

  • Swivel Joints-Image
    Swivel Joints - (121 companies)
    ...union fittings and male or female pipe threads. Split flange fittings and products such as a gas swivel joint may carry additional specifications. Number of Planes and Materials of Construction Number of planes and materials of construction...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    ...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...
  •  
    Ball Joints - (34 companies)
    Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
  • Pipe Hangers and Conduit Hangers-Image
    Pipe Hangers and Conduit Hangers - (290 companies)
    ...of pipe hanger that supports the pipe on a continuous strap of metal whose ends are joined at the top by a supporting rod. This rod bolts through the strap and is adjustable as to height. A clevis hanger is a type of pipe hanger with a swivel yoke...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Tube Fittings - (1139 companies)
    ...and mounting configurations) to other tubing sections, pipe, hose, or other components. Systems are typically configured with straight sections connected by fittings or specially formed connections and joints. Tubing vs. Piping and Hose. To begin, it may...
  •  
    Gas Fittings - (97 companies)
    ...flexible polyvinyl chloride (PVC) gaskets to connect dissimilar DWV pipe and fittings, ASTM F2817 is the standard specification for PVC gas pressure pipe and fittings for maintenance or repair, and BS EN 10301 discusses steel tubes and fittings...
  •  
    Hose Fittings - (1196 companies)
    ...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
  •  
    Sanitary Fittings - (112 companies)
    ...media cleanliness is important. Swivel feature allows one or more fitting ends to rotate or swivel. Expansion joints and couplings connect sections of tube and provide allowance for movement due to service load, shock, or thermal cycles. Bullhead...
  •  
    Hinges (industrial) - (441 companies)
    Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company