-
Supplier: Pepperl+Fuchs SE
Description: Valve connector, Form A, 2+PE, PVC cable, M12 plug
-
Supplier: ifm efector inc.
Description: Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range For applications in hazardous areas Robust rectangular connector From May 1st 2025, products produced in EU and Singapore have an import
- Cable Length: 0.9842525000000001 ft
- Operating Temperature: -25 to 90 C
- Rated Voltage: 0.03 kilovolts
- Number of Conductors: 2 #
-
Supplier: Asahi/America, Inc.
Description: chemicals. Accurate fluid control is achieved by positioning the valve plug to vary the aperture between the plug and the seat ring. The valve design allows the use of different plug/seat sets to provide desired flow versus travel characteristics. A wide range of
- Valve Size: 0.5 to 4 inch
- Media Temperature: -5 to 300 F
- Actuation: Electric
- Valve Type: Globe Valves
-
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF service, but
- Valve Size: 1.5 to 14 inch
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: chemicals. Accurate fluid control is achieved by positioning the valve plug to vary the aperture between the plug and the seat ring. The valve design allows the use of different plug/seat sets to provide desired flow versus travel characteristics. A wide range of
- Valve Size: 0.5 to 4 inch
- Media Temperature: 23 to 572 F
- Valve Type: Globe Valves
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61
- Valve Size: 1.5 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Petersen Products Co.
Description: By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 30 psi (2.07 bar) Sage Subcategory Number W1430 Seal
- Pressure Rating: 30 psi
- Media Temperature: 140 F
- Media: Air
- Actuation: Manual / Hand
-
Supplier: Petersen Products Co.
Description: By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 3.135" (80mm) Dia., Nominal 3" (76mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 20 psi (1.38 bar) Sage Subcategory Number W1430 Seal
- Pressure Rating: 20 psi
- Media Temperature: 140 F
- Media: Air
- Actuation: Manual / Hand
-
Supplier: Petersen Products Co.
Description: By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.15" (105mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 10 psi (0.69 bar) Sage Subcategory Number W1430 Seal
- Pressure Rating: 10 psi
- Media Temperature: 140 F
- Media: Air
- Actuation: Manual / Hand
-
Supplier: Petersen Products Co.
Description: By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 1.820" (46mm) Dia., Nominal 1.5" (38mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 40 psi (2.76 bar) Sage Subcategory Number W1430 Seal
- Pressure Rating: 40 psi
- Media Temperature: 140 F
- Media: Air
- Actuation: Manual / Hand
-
Supplier: RS Components, Ltd.
Description: MSUD valve plug BI-11mm with cable: PVC
-
Supplier: Galco Industrial Electronics
Description: Msud Valve Plug Form A 18Mm, Pvc
-
Supplier: Radwell International
Description: VALVE PLUG, FORM A 18MM, PVC 3X0.75 GRAY, 5 METER. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: RS Components, Ltd.
Description: MSUD valve plug BI-11mm with cable: PVC
- Features: Other Approvals
-
Supplier: Festo Corporation
Description: For pneumatic valves with EB solenoid coil With PVC or PU cable Mounting via central screw
- Cable Length: 16.404208333333333 ft
- Operating Temperature: -20 to 80 C
- Features: Other
-
Supplier: DigiKey
Description: MSUD VALVE PLUG FORM A 18MM, PVC
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: MSUD VALVE PLUG FORM A 18MM, PVC
-
Supplier: Radwell International
Description: CORDSET, (U1203-07), VALVE PLUG, TYPE A, 1 METER, DIN VALVE FEMALE, PVC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 5-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector AD (pressure switch), with 2 LEDs, cable length: Free input (0.2 ... 40.0 m), Pin connector pattern of valve plug rotated 180°
- Cable Length: 0.6561683333333334 to 131.23366666666666 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m), Pin connector pattern of valve plug rotated 180°
- Cable Length: 0.6561683333333334 to 131.23366666666666 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m), Pin connector pattern of valve plug rotated 180°
- Cable Length: 0.6561683333333334 to 131.23366666666666 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m), Pin connector pattern of valve plug rotated 180°
- Cable Length: 0.6561683333333334 to 131.23366666666666 ft
- North American (AWG): 20 AWG
- Rated Voltage: 0.024 kilovolts
- Rated Amperage: 4 amps
-
Supplier: U.S. Plastic Corporation
Description: unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service housing can be
- Strainer Type: Duplex Basket
- Materials: PVC
-
Supplier: Serfilco, Ltd.
Description: low pressure drop • SS external fasteners and a PP vent valve or PVDF vent plug • Hard piping and wet testing prior to shipment Benefits COMPACT, HIGH FLOW FILTRATION DRY RUN CAPABILITY Specifications The SERFILCO Space-Saver 'SM' Series is engineered to provide reliable, high
-
Supplier: Kooltronic, Inc.
Description: Shell Hot Gas Bypass Valve Internal Corrosion Protection Lifting Eyes Low Ambient Kit Low Evaporator Airflow Detector Programmable Temperature Alarm Programmable Thermostat w/ Internal Dust Cover Remote Monitoring (TTL Connection) Thermal Expansion Valve Top Condenser Inlet Twenty Foot
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction and
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: CECOR
Description: Lobe type, positive displacement air pump Pressure discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Serfilco, Ltd.
Description: Material: PVC Performance: 26-400 gpm Features • Rugged construction, non-metallic solution contact • Flows to 400 gpm • High capacity - 26" filter cartridges • Standard 0-60 psi gauge with guard • Low pressure drop - 4 psi @ 200 gpm • 'T'-handle cover closure Benefits • Long service life -
-
Supplier: Pressure Washers Direct
Description: Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 13 HP GX 390 Engine •Quiet and reliable power pushes 3600 PSI easily Comet Direct Drive Pump With Thermal Relief Valve •4 gallons per minute cleans quickly and
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: CECOR
Description: Distribute clean industrial fluids to machine tools. DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one
- Dispense Rate: 87.12121212121212 L/min
- Container Size: 340,687.061021883 cc
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: CECOR
Description: Distribute clean industrial fluids to machine tools. DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one
-
Supplier: CECOR
Description: or industrial fluid with the DA5 Dispenser powered by shop air. Available in 90-,140-, and 175-gallon capacities. Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6"fill hatch. Bottom drain plug
- Dispense Rate: 94.6969696969697 L/min
- Container Size: 662,447.063098105 cc
- Dispensing Equipment Type: Dispense Only
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, leak-free connecting point. Valves: Selecting the right valve is critical for managing flow after the tap. Ball valves, gate valves, and plug valves are common options, each with a different pressure and flow requirements. Line Stopping Systems and Bypass (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Plug valve orientation may seem to be a complicated question, especially when solids are involved, but it can be simplified by first eliminating what’s not important to the equation. Before we get into the orientation rules, let’s cover the basics of an Eccentric Plug Valve (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
Designed, built and tested to the AWWA C517 standard, MPI’s Eccentric Plug Valves are available in sizes 3”-48” for 100% port with a variety of end connections. They feature grit seals to ensure reliable operation for service with suspended solids. Engineered for (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
DEZURIK HAS EXTENSIVE EXPERIENCE MANUFACTURING QUALITY PLUG VALVES FOR OVER 90 YEARS! DeZURIK is a leading manufacturer of plug valves throughout the world. Our commitment to quality ensures customer satisfaction. We apply our expertise to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The glass lining on the interior of the eccentric plug valves created an ultra-smooth nonstick surface to handle the 10% solids thickened sludge. The high-solids sludge was unable to stick to the surface of the valve thereby preventing media buildup. For more information visit DeZURIK.com. (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
years. We can provide custom-designed and engineered systems for those precise flow regulation problems, or the powered Pump Check Valve that offers significant advantages over a gravity or spring-operated valve. Typical applications of powered Pump Check Valve systems are municipal (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Flow Regimes of Air-Water Counterflow Through Cross Corrugated Parallel Plates
… rate which was measured with a variable area flowmeter (Omega Engineering, Inc., Stamford CT, model FL-75B, maximum capacity of 37.9 /min, minimum capacity of 3.79 /min, resolution of 0.75 /min) and controlled with an angle PVC plug valve .
-
CR4 - Thread: Honda
PVC valve and spark plugs and air filter all changed but the car still the same.
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
Ball valves and plug valves made of steel lined with PVC or propylene should be avoided.
-
Water Treatment: Principles and Design 2nd Edition
Ball valves and plug valves made of steel lined with PVC or propylene should be avoided.
-
http://www.wcponline.com/pdf/1200WMatters.pdf
A second lot of three valves was exposed using a PVC pipe plug screwed into the bottom of the valve until it was watertight.
-
Facilities Site Piping Systems Handbook > pH NEUTRALIZATION SYSTEMS
Valves are often ball or plug type with PVC , PE, and PTFE lining.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > SPECIAL WASTE DRAINAGE SYSTEMS
Valve types are often ball and plug type with PVC , PE, and PTFE lining.
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
… Stewart did numerical simulations of globe control valves over a large range of opening percentages, and in their experimental studies, pressure taps were installed in the plug and seat area of valves which were constructed from transparent PVC pipe to get the …
-
Breaches in Earthen dams [tensiometer/piezometer sensor set]
PVC plugs were made, bored, and threaded for the top valve and the sensor.
Indicates content that may require registration and/or purchase.