Products/Services for PVC Venturi Ejectors
-
Ejectors and Eductors - (37 companies)Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries. They are sometimes called aspirators, Venturi pumps, or jet pump ejectors. Because eductors are non-mechanical, they do not include moving parts or require... -
Venturi Vacuum Generators - (76 companies)...for creating vacuum in liquid systems. They are commonly used for pump priming evacuating closed vessels, and pumping mixtures of liquids and gases. Specifications. Venturi jet ejectors and eductors can be sourced based on a number of different... -
Jet Pumps - (121 companies)...be more efficient when working with combined media that includes gases, and in variable well conditions where the surface characteristics involve turbulence. Operation. Jet pumps are centrifugal pumps with an ejector (venturi nozzle) attached... -
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. -
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. -
Polyvinyl Chloride Resins - (57 companies)Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments. Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments...
-
Vapor Recovery Systems - (36 companies)...or packing materials are used to enhance the contact. The liquid may be re-circulated until it is saturated with the target compound. Jet ejector systems are closed loop processes that use a venturi jet ejector to compress target gases. By utilizing...
-
Vacuum Pumps and Vacuum Generators - (843 companies)...and require no other power than the compressed fluid. Venturi jet types in the GlobalSpec SpecSearch Database include: Venturi Air Jet. Steam Ejector. Liquid Eductor / Ejector. Backing Vacuum Pumps. Integral "backing" vacuum pumps, also called roughing pumps...
-
Specialty Pins - (127 companies)Specialty pins are specialty or proprietary industrial pins. There are many types of products. Examples include ejector pins, expanding diameter pins, pivot pins, shear pins, and weld pins. Ejector pins are small specialty pins that are used to push...
-
Sewage Pumps - (393 companies)...to encroach on living or equipment space. Lift stations consist of pumps, valves and electrical equipment necessary to pump water or wastewater. Ejector sewage pumps are used when sewage cannot flow to its destination by means of gravity...
Product News
-
Festo Corporation
Custom Venturi Vacuum Generators Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)Browse Venturi Vacuum Generators Datasheets for Festo Corporation -
McCrometer, Inc.
Venturi Meter Technology and the McCrometer V-Cone The V-Cone requires minimal-to-no straight-run pipe to maintain up to +-0.5% accuracy, making it an ideal choice for users wanting to avoid repiping an existing setup, or those with limited space. The Venturi requires a straight-run of 5 to 20 diameters upstream, on average, which may inflate a budget with additional piping to spec into the project. Depending upon the project, exotic materials for construction might be imperative, adding cost. Flange to flange, a Venturi meter is dimensionally... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Performance Products | NAPP
Clear Nylobrade™ PVC hose Nylobrade (R) NSF Listed Braid Reinforced PVC Hose. Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60 C (140 F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Running Industry Co., Ltd
Flexible PVC coupling connector. J trap. downspout connector. flexible dounts. Material: flexible PVC. 300 stainless steel,. Neoprene,. Size: 1-1/4"x1-1/4". 1-1/2"x1-1/2". 2"x2". 3"x3". 4"x4". 5"x5". 6"x6". 8"x8". 10"x10". 1-1/4"x1-1/2". 2"x1-1/2". 3"x2". 4"x3". 6"x4"... (read more) -
BRIM Electronics, Inc.
BRIMFLEX™ Shrinkable PVC Tubing BRIMFLEX TM SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200 F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires, cables, and electronic components, that vary in shapes... (read more)Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Performance Products | NAPP
The go-to PVC tubing for visual monitoring Clearflo TM 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Reinforced PVC Hose for Chemical Transfer Vardex (R) Steel Wire Reinforced PVC Hose. Vardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be used to transport various chemicals in areas with tight turns and sharp bends. Its bend radius... (read more) -
NewAge Performance Products | NAPP
Fuel & Oil Grade PVC Tubing Clearflo (R) Fuel & Oil Grade PVC Tubing. Transparent yellow Clearflo Fuel & Oil was created to extend the working life of PVC tubing in fuel and oil applications. Gasoline and oils harden standard PVC over periods of intermittent use, but Clearflo Fuel & Oil is specially formulated to prevent hardening. Clearflo is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little effect, though if highly concentrated they tend to make the tubing less pliable... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
-
Hydrodynamics and oxygen transfer in a novel extra-loop fluidized bed bioreactor
With the on-off rate of the valve on the circulation pipe fixed, and the pouzzolane brown (see Fig.6(g)) or PVC tubes (see Fig.6(h)) at … used as the carrier, and the Venturi aero- ejector can supply the air.
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
…arrangement shown in Fig. 20.2 is recommended so that the nozzle and venturi will be ac .... With one-pipe ejectors , galvanized pipe is advisable for the outer casing, since the rust and scale .... Plastic pipe can also be used, usually PVC with solvent-welded fittings.
-
AWWA M20 - Water Chlorination/Chloramination Practices and Principles
The injector ( ejector or eductor) is located on the chlorinator discharge line. .... A venturi creates a vacuum that pulls chlorine gas from the chlorinator into a stream of dilution … is generally 2–4, and, therefore, chemically resistant material must be used (e.g., PVC , fiberglass, the possibility…
-
Venturi Vacuum Generators
Various metals & plastics can be employed for eductor/ ejector body and nozzle construction depending on service conditions and the … of metals (including cast-iron, brass, titanium, Hastalloy, and Monel) or plastics (including PVC , CPVC, Teflon, and polypropylene). .... A venturi vacuum generator's size is given based on the nominal outer diameter (OD) of the inlet and/or outlet connection.
-
Crits Notes on Water and Ion Exchange
EDUCTORS ( EJECTORS )—A venturi gadget operated by water or air to create a suction and mixing action. .... They are made in PVC , metal, polypro, etc.
-
Introduction to Water Resource Recovery Facility Design, Second Edition > Ancillary Processes
This will maintain any gas piping in the equipment room under vacuum, which improves safety, and will permit the use of plastic piping such as schedule-80 polyvinyl chloride ( PVC ) from the regulator to the feeding equipment and ejector . .... basic components: a vacuum regulator with an outside vent, feed-rate control, a Venturi -operated ejector with…
-
Checkout and start-up of the integrated DWPF (Defense Waste Processing Facility) melter system
…12 X 5.875 inches and houses an 0.G08-inch thick, transparent PVC bag, T. CARTER .... It is an ejector - venturi gas scrubber with a z-inch OD inlet and a 3-inch OD outlet.
-
Current
…Rotary-Filt-~-rsysteme is fur all the plastic materials aiich fur H- PVC and Pulyamid 66 .... Space-saving venturi - ejectors .
-
A Venturi Suction Electrode Array for Clinical Body Surface Mapping
On the rear side of the straps, a flexible PVC tube-system is attached. .... The venturi principle applied to electrode-skin adherence. .... Pres- surized air with a pressure P2 flows through a venturi ejector E to the open air…
-
Handbook of Food Processing Equipment
…441 Belt conveyors advantages, 116 disadvantages, 116 inclination, 115 magnetic conveyor, 115 polyurethane/ PVC , 114 spring mechanism … sheets, 22 Condensers, 358–359 air, 445 evaporative, 444 liquefaction, 443 refrigeration, 443 steam ejector vacuum system, 359 .... E ED See Electrodialysis (ED) Ejector- venturi scrubbers, 591 Electrical thawing belt transporting, 485 dielectric heating, 484…
Indicates content that may require registration and/or purchase.