Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: DECO1550 is a medium-to-large decorative PVD coating equipment designed for manufacturers that require higher loading capacity, stable decorative coating quality, and flexible color coating production. With a larger effective coating area and 16-rod loading
- Features: Specialty / Other
-
Description: HD800 is Huasheng’s new-generation hybrid PVD coating equipment, designed for cutting tool manufacturers and industrial users who need stable coating quality, higher batch capacity, and flexible process development. Based on Huasheng’s composite coating technology
- Features: Specialty / Other
-
Description: DECO1700 is a large-capacity decorative PVD coating equipment designed for industrial manufacturers that need high-volume coating production, larger loading space, and flexible decorative coating processes. With an effective coating area of Φ1700 × H950 mm,
- Features: Specialty / Other
-
-
Description: Specilized coating equipment for band saw BLD series equipment is Huasheng's brand new PVD coating machine specially used for band saw tool coating. BLD series is equipped with fully automated & intelligent operation. The unique clamping & equipment
- Features: Specialty / Other
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. specializes in PVD (Physical Vapor Deposition) coatings. Over the past decade these coatings have become standards in many industries. From extending the service life of tools, to eliminating tarnishing of brass marine fittings, to preventing scratches on bath
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development
-
Supplier: Daitron Co., Ltd.
Description: Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal electron on
-
Supplier: Daitron Co., Ltd.
Description: Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal electron on
- Applications: CVD / PVD Films
-
Description: IR coating refers to a coating in the infrared region of 2.5 μm (2500 nm) to 16 μm. There is a big difference between IR coating and near infrared coating in the choice of materials and manufacturing technology. They are mainly used in industrial and medical laser
- Features: Specialty / Other
-
Supplier: Anton Paar
Description: Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a
- Test Media: Adhesives / Coatings
- Display & Special Features: Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: CoorsTek
Description: custom engineered OEM components for: Chemical Vapor Deposition (CVD) Physical Vapor Deposition (PVD) Electrochemical Plating / Electrochemical Deposition (ECP, ECD) Atomic Layer Deposition (ALD) DEPOSITION CHAMBER COMPONENTS Everywhere process equipment is exposed to the harsh
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Anton Paar
Description: The Nano Scratch Tester is specially suited to characterizing the practical adhesion failure of thin films and coatings with a typical thickness below 1000 nm. The Nano Scratch Tester can be used in the analysis of organic and inorganic; soft and hard coatings. Examples are thin and
- Test Media: Adhesives / Coatings
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: IRD Glass
Description: chamber and a vacuum chamber are all available for the custom coating of optical components. From Anti-Reflective and Anti-glare coatings, to more exotic coatings, IRD has the equipment in-house to address most all coating requirements.
- Functional / Performance: Antireflective, Reflective
- Materials: Ceramic, Glass
- Features: Midwest US Only, North America, United States Only
- Industry: OEM / Industrial
-
Supplier: Anton Paar
Description: The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides
- Test Media: Adhesives / Coatings
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Thin-Films Research, Inc.
Description: clean-rooms and state-of-the-art equipment, the experienced staff of Thin-Films Research is prepared to meet your custom thin-film coating requirements.
- Functional / Performance: Antireflective, Dielectric, Reflective
- Industry: Electronics, Medical / Healthcare
- Materials: Glass
- Features: North America, Northeast US Only, Other, Specialty / Other, United States Only
-
Supplier: Nikon Metrology
Description: Thin film conductive coatings are effective in eliminating charging with non-conductive materials or enhancing secondary electron emission. JEOL’s Smart Coater is a fully automated sputter coater that applies a fine grained gold or platinum (option) coating on samples for imaging in a
- Maximum Part Diameter / Width: 49.50000000000001 mm
- Type: Batch System (Single Chamber / Multiple Wafers), Laboratory / Benchtop
- Materials Processed: Metal
- Process: Physical Vapor Deposition (PVD)
-
Supplier: Rogue Valley Microdevices, Inc.
Description: facility contains processing equipment capable of volume manufacturing yet flexible enough to accommodate wafer sizes from 50mm to 200mm. We offer full Device Fabrication and Design services along with a variety of individual processes to support our growing network of satisfied customers.
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Functional / Performance: Antireflective, Chemical Resistant, Conductive, Dielectric
- Capabilities: Chemical Vapor Deposition (CVD), Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development
- Features: North America, Northwest US Only, Titanium Nitride Coating, United States Only
-
Supplier: Anton Paar
Description: The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides
- Force / Load Capacity: 6.744 lbs
- Stroke / Travel: 0.0393701 inch
- Features: Specialty / Other
-
Supplier: Metrigraphics LLC
Description: The Metrigraphics Division of DRC is a leading worldwide supplier of ultra-high, precision, custom components for Original Equipment Manufacturers (OEMs). We have applied our core technologies of electroforming, photolithography, and thin-film sputtering to help customers increase the
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Functional / Performance: Conductive, Dielectric
- Industry: Electronics, OEM / Industrial
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Technetics Group
Description: APPLICATIONS Technetics Group has manufactured PVD Electro-Static Chucks (ESCs) for over 10 years. We’ve produced over 7,000 ESCs from 150mm through 300mm for aluminum and copper barrier seed interconnect processes for the largest equipment manufactures in the world. In addition, we
- Chuck Type: Electrostatic Chuck, Wafer Chuck
-
Supplier: Plansee SE
Description: process. The benefits to you: Contains no hydrogen peroxide Environmentally friendly and non-explosive Suitable for use in standard aluminum etching equipment You want the perfect coating? We create it. In the PVD process, everything must fit together perfectly. Only if all the
- Type: Sputtering Target
-
Supplier: CoorsTek
Description: custom engineered OEM components for: Chemical Vapor Deposition (CVD) Physical Vapor Deposition (PVD) Electrochemical Plating / Electrochemical Deposition (ECP, ECD) Atomic Layer Deposition (ALD) PEDESTAL HEATERS Heaters for deposition equipment demand uniform thermal distribution
- Heater Type: Ceramic Fiber Heater
- Features: Other
-
Supplier: Plansee SE
Description: films. And naturally we also verify the quality of our targets using state-of-the-art measuring methods. You want the perfect coating? We create it. There's one thing we know perfectly well: In the PVD coating process, everything must fit together perfectly. Only through the
- Type: Sputtering Target
-
Supplier: Invotec Solutions Ltd.
Description: 21 (17-4) though material anticorrosion HIPS powder metal steels Special specifications such as PVD coatings * Many injection screws from stock (German and Fanuc machines) 1-3 days - To order 4-8 weeks * a b c d
- Diameter: 0.5511814 to 7.87402 inch
-
Supplier: Plansee SE
Description: the development of new materials to optimize your coating processes and films. And naturally we also verify the quality of our targets using state-of-the-art measuring methods. You want the perfect coating? We create it. There's one thing we know perfectly well: In the PVD
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: the PVD coating process, everything must fit together perfectly. Only through the perfect combination of high-quality sputtering targets and arc cathodes, coupled with carefully chosen process parameters, is it possible to create a coating that precisely meets your requirements.
- Type: Sputtering Target
-
Supplier: Pulse Technologies, Inc.
Description: well. Capabilities that run from basic to advanced Over our decades of experience in the medical device industry, we have built a robust portfolio of capabilities and services—from Swiss screw machining to laser texturing to PVD coating. Quality always top of mind From our quality
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Capabilities: Machining, Welding and Fabrication
- Industry / Application: Medical / Health Care
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
FROM UV TO IR Alluxa’s proprietary SIRRUS™ PVD platform offers breakthrough high performance and full spectral coverage from 200 nm to 14 μm. Alluxa, Inc., a global leader in high-performance optical coatings and filters and thin-film deposition technologies (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
Product Overview Used in plasma etch chambers, CVD systems, and PVD equipment for wafer clamping and backside gas cooling. Fountyl high-precision ring groove ceramic chucks feature machined concentric groove patterns on the wafer-facing surface. These grooves distribute (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
free design: The plug free configuration supports on site wiring and welded connection. It is commonly used for permanent equipment assembly and is well suited for customized integration in mass-production equipment. Typical Applications 1.Semiconductor PVD, CVD (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Industry applications: Ideal for gas/chemical delivery systems, accelerators, fusion research, and PVD/CVD/etch equipment. Additional benefits (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Optimized transient response times with minimized residual charge boost manufacturing throughput. High Corrosion Resistance: Proprietary coating technologies withstand aggressive plasma chemistries to significantly extend component lifespan. Target (read more)
Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
advanced SIRRUS™ Plasma Deposition process, designing and building our coating equipment, and dedicating a large amount of resources to research and development. Meanwhile, our leadership team has been reinvesting in the business and creating a progressive company culture that benefits both our customers and our people. (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
and thin-film coatings. Alluxa has rapidly grown from a small startup to a world leader in precision thin films. Our engineering team has been instrumental in achieving this growth by refining our advanced SIRRUS™ Plasma Deposition process, designing and building our coating equipment, and (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
. Our engineering team has been instrumental in achieving this growth by refining our advanced SIRRUS™ Plasma Deposition process, designing and building our coating equipment, and dedicating a large amount of resources to research and development. Meanwhile, our leadership team has been reinvesting in the business and creating a progressive company culture that benefits both our customers and our people. (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
. Alluxa has rapidly grown from a small startup to a world leader in precision thin films. Our engineering team has been instrumental in achieving this growth by refining our advanced SIRRUS™ Plasma Deposition process, designing and building our coating equipment, and dedicating a large amount (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
. Alluxa has rapidly grown from a small startup to a world leader in precision thin films. Our engineering team has been instrumental in achieving this growth by refining our advanced SIRRUS™ Plasma Deposition process, designing and building our coating equipment, and dedicating a large amount of (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Carbide Grade Descriptions
Greenleaf offers a comprehensive line of carbide inserts in grades ranging from sub-micron C-1 through C-8 classifications. An industry pioneer in coated carbide, Greenleaf offers a variety of uncoated, CVD-coated and PVD-coated grades. Carbide inserts are available in ANSI standard geometries
More Information Top
-
Handbook of Manufacturing Engineering and Technology
The cost of PVD coating equipment is very high, due to the requirement of high vacuum chamber of sufficient volume to make the process cost-effective.
-
Tool Steel Exporters, Tool Steel Selling Leads
Sell stainless steel multi arc PVD coating equipment for metal parts tools .
-
Physical vapour deposition coatings for demanding applications in the new hydrogen economy
hard, wear resistant coatings for cutting and forming tools7 ) or to modify surface energy, for example to provide anti- fouling properties.8 The CFUMBSIP principle is illustrated in Fig. 1 and a range of PVD coating equipment using this technology is available …
-
Design and fabrication considerations of EUVL collectors for HVM
In 2006, MLT installed and qualified a PVD coating equipment that is currently used for the Alpha collectors’ processes, and is capable of coating mirrors up to a diameter of ∅ 800 mm, inclusive of the HVM collector design.
-
Silicon nitride for lightweight stiff structures for optical instruments
Heater separation and shielding plates as well as drive rollers which withstand temperature and corrosive atmosphere e.g. for thin film solar cell production have improved the performance of CVD and PVD coating equipment .
-
High-temperature tribological characterization of commercial TiAlN coatings
The (Ti1−x Alx)N coatings were deposited in a commercial PVD coating equipment by using a cathodic arc process on WC–6%Co cemented carbide inserts.
-
Website upgrade for heat treatment and surface engineering company
Group companies major on metal heat treatment, thermal processing, application of advanced coatings, bespoke PVD coating equipment and temperature resistant castings.
-
NEWS
taken place at Teer's head- quarters in Worcester in coat- ing, test, and examination equipment, creating one of the best equipped PVD coating centres in the world • manufacture of a wide range of R&D and commercial coat- ing equipment.
-
Industrial applications of HIPIMS
Therefore HIPIMS equipped PVD coating systems can be designed with sufficient reliability.
-
http://www.ctemag.com/pdf/2002/0209-layersofcontrol.pdf
Purchasers of PVD - coating equip- ment are given extensive operational and maintenance training by the equip- ment vendors.
Indicates content that may require registration and/or purchase.