-
Description: The TC-4600 is a bi-directional (heat/cool), H-bridge controller designed to control thermoelectric cooling/heating units with the option to set as unidirectional. The controller accepts an input voltage of 12-36VDC. The output voltage can range from 0 to 36VDC if a split supply is
-
Supplier: Texas Instruments
Description: High-Efficiency H-Bridge (Requires External PWM) 32-HLQFP -40 to 85
- Features: PWM Amplifiers
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: 2A Dual H-Bridge Motor Driver (PWM Control) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 4 to 18 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
-
IC Interfaces - H-Bridge Pwm Power Driver, Hlqfp-32; Laser Driver Type Texas Instruments -- 29AH4055Supplier: Newark, An Avnet Company
Description: H-BRIDGE PWM POWER DRIVER, HLQFP-32; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: IC HALF-BRIDGE DRVR PWM 31PQFN
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Linear Regulator, Other
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR DRV8821 Power Management Motor Control No DRV8821 Dual Full-Bridge (H-Bridge) Driver with PWM Current Controller
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR DRV8412 Power Management Motor Control No DRV8412 Dual Full-Bridge (H-Bridge) Driver with PWM Current Controller
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR DRV8841 Power Management Motor Control Yes MCU 16-Bit DRV8841 Dual Full-Bridge (H-Bridge) Driver with PWM Current Controller
- Bus Width: 16-Bit
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR DRV8843 Power Management Motor Control Yes MCU 16-Bit DRV8843 Dual Full-Bridge (H-Bridge) Driver with PWM Current Controller
- Bus Width: 16-Bit
- Category: Development Board
-
Supplier: Critical Velocity Enterprises, LLC
Description: Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 112.00000000000013 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing
- Operating Temperature: -20 C
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, H-BRIDGE, MULTIPOWERSO; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:MultiPowerSO; No. of Pins:30Pins; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Motor Driver Power MOSFET PWM, SPI 24-HTSSOP
- Supply Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: TSSOP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor,
- Operating Temperature: -20 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no need for heatsinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 55.999999999999986 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: Progressive Automations
Description: is over 1200W of power! The MegaMoto GT is a dual half-bridge circuit that can be configured either has a full H-bridge or as two independent half-bridge circuits. This allows a single MegaMoto GT to drive one motor with full variable-speed control both forward and
- Supply Voltage (DC): 6 to 35 volts
- Continuous Output Current: 35 amps
- Peak Output Current: 50 amps
- Features: Alarm / Status Monitoring
-
Supplier: Data Device Corporation (DDC)
Description: Low power H-bridge brush-motor drive with charge pump. 100 V (drain/source) breakdown voltage, 5 Amps continuous/10 Amps peak motor current.
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 100 volts
-
Supplier: Microchip Technology, Inc.
Description: A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC. The IC includes four driver
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Microchip Technology, Inc.
Description: ATA6823C is designed for automotive body and powertrain applications. The IC is used to drive a continuous current motor in a full H-bridge configuration. An external microcontroller controls the driving function of the IC by providing a PWM signal and a direction signal and
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Description: IC DVR HALF BRIDGE SPI/PWM 18QFN
- Operating Temperature: -40 to 302 F
- Product Type: H Bridge
-
Supplier: ROHM Semiconductor GmbH
Description: BD16912EFV-C is a 1-ch H-bridge DMOS FET driver for automotive application. High efficiency driving is possible by direct PWM control or constant current PWM control. It is equipped with Output Current Detection Amplifier, Abnormality Detection Signal Output, low ON
- Peak Output Current: 3 amps
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: Allegro MicroSystems Inc.
Description: The A3985 offers a highly configurable solution for driving stepper and BLDC motors, featuring dual full-bridge gate drive, programmable PWM control, synchronous rectification, and integrated protection. * Note: If you have issues logging into this feature you may need to enable 3rd
- Configuration: IC / PCB-Mounted
-
Supplier: Data Device Corporation (DDC)
Description: High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current.
- Maximum Output Voltage: 200 volts
- Continuous Output Current: 30 amps
- Peak Output Current: 50 amps
- Supply Voltage (DC): 200 volts
-
Supplier: Infineon Technologies AG
Description: TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 96 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 64 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A high voltage bidirectional PWM Module is also integrated to offer a robust physical layer interface for PWM communication
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Microchip Technology, Inc.
Description: The MIC4606 is an 85V full-bridge MOSFET driver that features adaptive dead time and shoot-through protection. The adaptive dead time circuitry actively monitors both sides of the full-bridge to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power
- Peak Output Current: 1 amps
- Rise Time: 20 ns
- Fall Time: 20 ns
- Propagation Delay: 35 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers High-Eff H-Bridge (Req Ext PWM)
-
Supplier: RS Components, Ltd.
Description: 40V/3.5A 4ch PWM H-bridge driver
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 732534-MCP8024-H/PT Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half
- Supply Voltage (AC): 6 to 28 volts
- Supply Voltage (DC): 6 to 28 volts
- Operating Temperature: -40 to 150 C
-
Supplier: ROHM Semiconductor GmbH
Description: BD61248NUX is a 1 chip driver that is composed of H-bridge power DMOS FET. It realizes the quietness of the motor by PWM soft switching.
- Peak Output Current: 1.2 amps
- Supply Voltage: 18 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
-
Supplier: Win Source Electronics
Description: Fully Integrated, Control and Power Stage Interface: PWM Part Status: Obsolete(EOL) Output Configuration: Half Bridge (3) Output Current: 1.2A Voltage - Load: 6 V ~ 15 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LV8804V Categories: Integrated Circuits (ICs) Manufacturer
- Continuous Output Current: 1.2 amps
- Supply Voltage (AC): 6 to 15 volts
- Supply Voltage (DC): 6 to 15 volts
- Operating Temperature: -30 to 95 C
Find Suppliers by Category Top
More Information Top
-
On the Conceptual Design and Performance of a Matrix Converter for Marine Electric Propulsion
… et al. have demonstrated their proposed auxiliary circuit with 16 series-connected IGBTs, whereas the converters in U.K.’s Type 45 Frigate have practically demonstrated that an arrangement of IGBTs in series in a PWM H bridge drive is suited for …
-
A servomechanism controller design tool
TMS32OC24 DSP with PWM H Bridge Output and Position Encoder Input .
-
Single-Phase Active Rectifier Selection for Fault Tolerant Machine
3.1 Baseline H bridge PWM converter The full-bridge, or H-bridge converter with sinusoidal PWM is an obvious candidate for the baseline topology, and the circuit is shown in figure 4.
-
Finite difference study of unconventional structures of PM linear machines for electromagnetic aircraft launch system
In this work a classical structure of a blade PM linear machine is used in association with some H bridge PWM inverters.
-
Finite difference study of unconventional structures of permanent-magnet linear machines for electromagnetic aircraft launch system
In this work, a clas- sical structure of a blade PM linear machine is used in associa- tion with some H bridge PWM inverters.
-
A project based paradigm for learning in mechatronics
Motor Module Propulsion Module with single or dual motor and H Bridge PWM drive circuit.
-
Ultrasonic Motor’s H-Bridge Control Circuit Using Phase-Shift PWM Method
Here is the performance com- parison between phase-shift PWM H - bridge circuit intro- duced in this paper and the push–pull circuit in terms of harmonics of the output voltage and circuit efficiency and amplitude linearity of the output voltage etc.
-
Arduino Robotics
int lights_Pin = 8; // pin used to switch headlights relay or PWM H - bridge for brighness control. int bucket_lift_up = 9; // pin used to raise dump-bucket via H-bridge int bucket_lift_down = 10; // pin used to lower dump-bucket via H …
-
2012 Index IEEE Transactions on Industrial Electronics Vol. 59
… 1388 Rekioua, T., see Taib, N., TIE Jan. 2012 211-219 Ren, Y., see Fang, J., TIE Feb. 2012 1218-1227 Ren, Y., and Fang, J., Current-Sensing Resistor Design to Include Current Derivative in PWM H - Bridge Unipolar Switching Power Amplifiers …
-
Control of a modular multilevel cascade BTB system using bidirectional isolated DC/DC converters
Each converter cell in the BTB system has functions to control two PWM H - bridge converters at both sides and the bidirectional isolated dc/dc converter at the center.
Indicates content that may require registration and/or purchase.