-
Supplier: Ommatidia LiDAR
Description: The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural
-
Supplier: Northrop Grumman Corporation
Description: targeting with a high-resolution synthetic aperture radar ground mapping mode. AN/APG-68(V)9 Benefits Faster, farther aerial target target acquisition, with 33% greater air-to-air range than legacy radars Synthetic aperture radar ground mapping mode Reduced weight, power, and
-
Supplier: Infineon Technologies AG
Description: qualified Benefits Small radar size due high integration Ultra-low power for 24/7 use cases Low costs due entry-level MCU only Autonomous motion sensing Globally approved 24 GHz radar robust and reliable in harsh environment Applications 24 GHz radar system Automotive
- Operating Temperature: -40 to 105 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: AEC-Q100/101 qualified Benefits Low power consumption Accurate and robust performance Excellent thermal management Size and space optimized solution Applications 60 GHz radar sensor for in-cabin monitoring system In-cabin monitoring system
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -40 to 105 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: schemes, including FMCW and Doppler. Integrated digital blocks controlling the chip are implemented to support radar system design. The device is manufactured in Infineon’s B11HFC BiCMOS technology, offering a cutoff frequency higher than 300GHz. It is housed in Infineon's plastic
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed radar transistor device part number IB0810M100 is designed for L-Band radar systems operating over the instantaneous bandwidth of 870-990 . While operating in class C mode at Vcc=36V, this common base device supplies a minimum of 100 watts of peak pulse
- Power Gain: 10.3 dB
- Operating Frequency: 870 to 990 MHz
- Output Power: 100 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Qorvo
Description: Overmold QFN. It is ideally suited to support both commercial and defense related radar applications. Both RF ports have integrated DC blocking capacitors and are fully matched to 50 ohms. Lead-free and RoHS compliant. Evaluation Boards are available upon request. For additional information
- Frequency Range: 3,100 to 3,600 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: SV Microwave, Inc.
Description: have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with
- Connectors: SMA
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Remote control systems, transmission and control of digital and analog signals Radar, antenna systems Video surveillance systems Product Naming Description 1.Product type: DH—electrical slip ring 2.Installation method: S—solid shaft slip ring 3.Outer diameter:140-140mm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Remote control systems, transmission and control of digital and analog signals Radar, antenna systems Video surveillance systems Product Naming Description 1.Product type: DH—electrical slip ring 2.Installation method: S—solid shaft slip ring 3.Outer diameter:099-99mm
-
Supplier: Qorvo
Description: Qorvo's CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise figure of 5 dB. Also, the
- Frequency Range: 30,000 to 40,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Nominal Operating Current: 0.028 amps
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal. Design Note: Radar Technology can customize any of our products to meet your individual
- Input Frequency Range: 350 MHz
- Connectors: SMA
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Remote control systems, transmission and control of digital and analog signals Radar, antenna systems Video surveillance systems Product Naming Description 1.Product type: DH—electrical slip ring 2.Installation method: S—solid shaft slip ring 3.Outer diameter:065-65mm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: ,small size and light weight. Typical Applications Remote control systems, transmission and control of digital and analog signals Radar, antenna systems Video surveillance systems Product Naming Description 1.Product type: DH— electrical slip ring 2.Installation Method :
-
Supplier: Infineon Technologies AG
Description: Applications 24 GHz radar system Automotive head unit
- Density: 4,000 kbits
- Operating Temperature: -40 to 125 C
- Supply Voltage: 3.6 V
- Features: Other
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS QMA Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
- Power Rating: 5 watts
- VSWR: 1.2 :1
- Frequency Range: 0 to 6,000 MHz
- Resistance: 50 Ω
-
Supplier: Marki Microwave LLC
Description: The MMIQ-0205HSM is a miniaturized, surface-mount multi-octave 1.75-5.0 GHz IQ mixer. It features matched double balanced mixers connected with an integrated LO hybrid and RF power divider. It can be used for either upconversion or downconversion. Applications include communications or radar
- RF Frequency Range: 1,750 to 5,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: XCEL Power Systems, Ltd.
Description: • UAV PSU • Meets EMC Def Stan 59-41 (Land Class B) • Uses COTS Components • Reverse Connection GENERAL SPECIFICATION ¨ 28 V DC Input (DEF Standard 61-5 Part 2) ¨ Isolated Multiple Outputs +5V5V DC @ 9A, +50V Dc @ 3A, +12V DC @ 1.4A and 28V DC @ 250mA. 224W Output Power ¨ Operating Temperature
-
Supplier: Marki Microwave LLC
Description: The MMIQ-0205HSM is a miniaturized, surface-mount multi-octave 1.75-5.0 GHz IQ mixer. It features matched double balanced mixers connected with an integrated LO hybrid and RF power divider. It can be used for either upconversion or downconversion. Applications include communications or radar
- RF Frequency Range: 1,750 to 5,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Qorvo's TGA2576-2-FL is a wideband power amplifier fabricated on Qorvo's proven 0.25um GaN on SiC production technology. Operating from 2.5 to 6 GHz, the TGA2576-2-FL achieves 40W of saturated output power, greater than 36% power-added efficiency and 29dB small signal gain. For ideal thermal
- Frequency Range: 2,500 to 6,000 MHz
- Minimum Gain: 29 dB
- Maximum Gain: 29 dB
- Amplifier Type: Power Amplifier
-
Supplier: Custom MMIC
Description: The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise
- Frequency Range: 33,000 to 45,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 4 dBm
-
Supplier: HG Optronics, Inc.
Description: and 1.34 μm wavelengths. Main applications: 1) Passive Q-switch for Radar and Ranging Er:Glass lasers @1,35µm 2) Passive Q-switch for Medical lasers @1,500 µm Advantages: 1) Rare excited absorption 2) High constant of Q-switch 3) High absorption section 4) Long excited lifetime 5) Evenly
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.6948 n
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Rohde & Schwarz USA, Inc.
Description: IEEE 802.11ad, 5G or microwave links as well as to test satellite and radar systems. Components, chips, transceivers, mobile devices and the communications infrastructure for these fields of application are conveniently tested using the R&S®SZU100A I/Q upconverter. Key Facts
- Input Frequency Range: 1,944 to 2,160 MHz
- Output Frequency Range: 58,320 to 64,800 MHz
- Form Factor: Desktop / Tower
- Applications: Mobile / Wireless Systems
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZXF90-2-153-K+ is an ultra-wideband frequency doubler, converting input frequencies from 4.5 to 7.5 GHz into output frequencies from 9 to 15 GHz. Its wide output range makes this model ideal for a wide range of broadband systems including satellite up and down converters,
- Input Frequency Range: 4,500 to 7,500 MHz
- Input Power: 22 dBm
- Multiplying Factor: 2X
- Package Type: Connectorized
-
Supplier: Smiths Interconnect, a Molex company
Description: in addition to connectorized formats Tape and reel packaging available Applications Military Radar and EW Systems GPS/GNSS UAV and Drone Detection Radar Commercial Aerospace Communications Test & Measurement The following is a small selection from our extensive design library.
- Filter Design: Ceramic Filter
-
Supplier: Qorvo
Description: 36% power-added efficiency. This superior performance provides system designers the flexibility to improve system performance while reducing size and cost. The TGA2239 is fully matched to 50 ohms with integrated DC blocking capacitors on RF ports simplifying system integration.
-
Supplier: ValueTronics International, Inc.
Description: Captured into Memory Gain a Unique Understanding of Time-varying RF Signals Applications: System Integration of WLAN, 3G and Other RF Systems Radar and Pulsed RF Signal Characterization RFID System Development and Troubleshooting Characterization of Interfering or Unknown
- Frequency Range: 40,000 kHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 77GHz Automotive Radar Sensor IC, DSP, MCU, 161-Pin, AEC-Q100 Product overview: AWR1843ABGABLRQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers
- Supply Voltage (Vcc): 1.14 volts
- Operating Temperature: -40 C
-
Supplier: Rohde & Schwarz USA, Inc.
Description: and offline analysis of digitally modulated signals, e.g. with the R&S®CA100 software Detection of pulsed signals and radar emissions Capture of short-duration pulses, such as radar emissions Wide IF bandwidth for analysis of short-duration pulses and pulse packets Monitoring receiver
- Operating Frequency: 0.009 to 7,500 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: dBm) High Carrier Frequency Accuracy and Drift-free FM DC for FSK and VCO Modes Fast AM DC for Generating Level Bursts RF, AF, Level, and Memory Sweeps for Automatic Test Runs The Rohde & Schwarz SMHU58 Signal Generator can generate complex test signals for modern communications and radar
- Minimum Frequency Range: 4,200 MHz
- Maximum Frequency Range: 4,200 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Beechcraft Corporation
Description: Data System (ADS) Dual Attitude Heading Reference System (AHRS) Automatic Flight Guidance System (AFGS) Flight Management System (FMS) Weather Radar System (WXR) Dual Navigation and Communication Radios Specifications Dimensions Length 35 ft 6 in (10.82 m)
-
Supplier: Advanced Micro Devices, Inc.
Description: The ATI Radeon™ HD 5770 graphics board delivers high-performance graphics, multimedia and general purpose graphics processor unit (GPGPU) compute capabilities to embedded systems. Supporting Microsoft’s latest DirectX® 11 API and AMD’s second generation HD video decoder, the ATI Radeon™ HD
-
Supplier: Piper Aircraft, Inc.
Description: Diversity Digital Transponder with Dual Antennas (Required for European Aircraft – also includes STD GTX 33 ES) GTS 825 Traffic Advisory System GTS 855 Traffic Advisory System (TCAS I) (Includes GTS 825) Top Metallic Basecoat Bottom Metallic Basecoat Nonstandard Paint Scheme Calais /
-
Supplier: Knowles
Description: to >67 GHz and can be customized for either solder-surface mount or chip and wire applications. High reliability thin film gold metallization is employed and frequency tolerances as low as 0.1% are attainable. Applications Systems: Circuits Automotive: Microwave & Millimeter-Wave Oscillators
- Oscillation Frequency: 67,000 MHz
- Frequency Tolerance: 0.1 %
- Features / Standards: Built-in Capacitor, Military Standard
- Resonator Type: Ceramic
-
Supplier: Alenia Aermacchi
Description: theaters including Libya and air policing in Island and the Baltic countries. Constant equipment upgrades, including a new E-scan radar and new weapons, will keep Typhoon operationally relevant for the next three decades. Typhoon stems from a collaborative project between Italy, United
Featured Products Top
-
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
• Flexibility in design and testing • Copper Barrier Plating available for non-magnetic applications Applications • RF Transceivers • MRI Applications • Military Radio Systems • Antenna • Radar Systems • RF Testing and Measurements (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles -
dielectric technology offers excellent combination of small footprint, high rejection, low loss and moderate power handling Diverse applications include radar, communications, sensors, IF filters, test and measurement MTB (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
YAGEO Group AEC-Q200 CAN/CAN-FD Signal Magnetics AEC-Q200 CAN/CAN-FD Signal Magnetics are compact wire-wound chip common-mode chokes for robust automotive network performance. Featuring high-sided metallization for enhanced mechanical durability, these components provide excellent (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
minimize internal reactance and maintain a flat Z/R curve across a wide frequency range. The CHA series withstands demanding AEC-Q200 tests while maintaining excellent stability. Engineers can rely on these resistors for ADAS, LIDAR, 4D radar, drones, LEO satellites, and RF systems. The (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Getting Technetical: State of the Aerospace Industry Following Q3 There is at least one market growing despite fears of a global recession and it’s not on everyone’s radar: the (read more)
Browse Brush Seals Datasheets for Technetics Group -
With our technology, you no longer need separate measurement tools. The Q-Series Laser RADAR offers a scalable and adaptable (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
-
Q2 Laser RADAR: Integrated 3D Metrology and Vibration Analysis for Industrial Precision This massively parallel laser technology revolutionizes non-contact, high-speed scanning across multiple industrial applications, including structural health monitoring (SHM), noise, vibration, and harshness (NVH) analysis, aerospace, and energy sectors. (read more)
Browse Datasheets for Ommatidia LiDAR
More Information Top
-
FIREFINDER `VERSION 8' FOR US ARMY AND MARINE CORPS
This materiel change, designated the Q36 (V)8, replaces electronic components, that are rapidly approaching obsolescence, with … Prime contractor Northrop Grumman cites several benefits for their latest configuration: extended radar acquisition ranges; reduced false location rates; increased correct projectile classification; increased survivability; a Windows‐based operating system ; and communications on the digitised battlefield through the Advanced Field Artillery Tactical Data …
-
A collaborative eye to the future
… used to help avoid information redundancy, which could easily become a problem in a multi-user system . In reality, many influences are independent, for example, smaller convoys utilized is unrelated to the increased availability of Q36 radar .
-
Distributions of numbers of runs and scans on directed acyclic graphs with generation
The reliability evaluation of the consecutive systems has become an important and integral part of the planning, design and operation of engineering systems such as radar stations, fluid transportation networks and atomic power plants. −579 q34 + 83 q35 − 3 q36 .
-
SPEYES: Sensing and Patrolling Enablers Yielding Effective SASO
Assets are controllable and/or movable units, e.g.: • Individual weapons, or weapon systems • Sensors, UAVs, radars • Human teams of any granularity level (squad, platoon, company, etc.) Assets are used to process (execute) tasks which involve activities such as attack … EOD Q36 MP(3) .
-
Responsible Leadership Systems
Q36 ) Does your company use some of the following incentives to stimulate CSR? a) non-monetary Q37) Are there any compliance systems to avoid irresponsible behaviour a) whistle blowing against corruption, zero-tolerance … … 97, 178, 179, 186, 187, 203, 235, 244, 253, 255, 259 below the radar 202, 228, 230 …
-
Portraying the practice of decision-making in requirements engineering: a case of large scale bespoke development
It also happens that the RE decision- makers use relevant theories, e.g. radar theory. … the status of the RE discipline and the attitudes of individuals in the systems engineering process towards … … level actors and the software engineers are afraid that the requirements engineers unintentionally distort the information ( Q36 ).
-
Reflection of wideband electromagnetic pulses at a plasma boundary
(b) The discontinuities of the Walsh signals which are useful for detailed measurements of the distances, for example in radar techniques, cannot sense the parameters of dispersive systems . Q36 + a8 Q38 + * * . * .
-
The Office of Environmental Management technical reports: A bibliography
WELL LOGGISG EQUIPMEC Cost-effettlveness analysls of the SEAMISPM membrane sys- tem technoley, M:115 (R;US) Hlgh performqnce groue penetrating radar survey of TA- 49/Area 2. … I9; WHGSD-WM-TRP-ZIZ WHC-SD-WM-TRP-227 WHGSD-WM-TRP- Q36 WHC-SD-WM …
-
Engineering Asset Management - Systems, Professional Practices and Certification
0.5 (Q35); 0.5 ( Q36 ); 0.5 (Q37); 0.5 (Q38); 0.4 (Q39); 0.5 … … Support Vector Machine in future research for fully automated artificial intelligence man- agement systems with accumulating EAM … … infrared thermography for remote detection of delamination and/or water leakage, and surface penetration radar for detecting internal …
-
LTLGB 2012
Q36 … the whole process of computer waste management, establish a good computer waste recycling system to prevent the … In these radar graphs, center represents the ratio of 0, and the longer the radius, the higher …
Indicates content that may require registration and/or purchase.