-
Supplier: RS Components, Ltd.
Description: 2G/3G/4G & WIFI ENCLOSED YAGI WALLM
- Primary Frequency Range: 400 MHz
- Gain: 8 dB
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: External
-
Supplier: DigiKey
Description: 910MHz, 1.8GHz General Purpose Yagi, 18-Element RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 23dBi SMA Male Bracket Mount
- Primary Frequency Range: 910 to 1,800 MHz
- Gain: 23 dB
- VSWR: 2 :1
- Polarization: Other
-
Supplier: RS Components, Ltd.
Description: Yagi Antenna,dual,2.4 GHz,WiFi,SMA 8dBi
- Primary Frequency Range: 2,400 to 5,000 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
-
Supplier: RS Components, Ltd.
Description: 5.8 GHz 16.5 dBi Yagi Antenna NF Conn
- Primary Frequency Range: 5,725 MHz
- Applications: Cellular / PCS Base Station
- Form Factor / Mounting: External
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: RS Components, Ltd.
Description: 900MHz 12 dBi Yagi Ant N FemCon
- Primary Frequency Range: 900 MHz
- Gain: 12 dB
- Applications: RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Richardson RFPD
Description: The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are
- Primary Frequency Range: 896 to 940 MHz
- Gain: 9 dB
- VSWR: 1.5 :1
- Polarization: Horizontal Linear, Vertical Linear
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 16-ELEMENT ENCLOSED FEED 12dBd PIGTAIL "TNC" FEMALE TERMINATION 2.4-2.5GHz
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 12 to 14 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 160 to 167 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Quarktwin Technology Ltd.
Description: 900MHz, 1.8GHz GSM Yagi, 8-Element RF Antenna 11dB SMA Male Bracket Mount
- Polarization: Other
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Lone Star Electronics Co.
Description: Dual 3-element Yagi array
- Primary Frequency Range: 147 to 174 MHz
- Gain: 10 to 6 dB
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: L-com, Inc.
Description: The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, LPWAN, LoRA, IoT, M2M, 900 MHz Cellular,
- Primary Frequency Range: 900 MHz
- Gain: 9 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION
- Primary Frequency Range: 210 to 225 MHz
- Gain: 6 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: The L-com HG909YE-NF-BLK High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900MHz ISM and GSM bands. This series of Yagi antennas provides the user with an
- Primary Frequency Range: 824 MHz
- Gain: 9 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: TACO Communications Inc.
Description: Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
- Primary Frequency Range: 104 to 112 MHz
- Gain: 11.2 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-400SPY10 400 MHz to 470 MHz Yagi antenna is designed for the most rugged conditions and ships the same day. This 400 MHz antenna provides 10 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are
- Primary Frequency Range: 400 to 470 MHz
- Gain: 50 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain 39” long by 14” high Wall mount with 1’ RF cable
- Primary Frequency Range: 900 MHz
- Gain: 15 dB
- Operating Temperature: -40 to 158 F
- Applications: Broadband Network / WLAN
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 12-ELEMENT HD 12dBd 430-450MHz DIRECT "N" TERMINATION
- Primary Frequency Range: 430 to 450 MHz
- Gain: 12 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and GSM bands. This series of Yagi antennas provides the user with
- Primary Frequency Range: 900 MHz
- Gain: 12 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: TACO Communications Inc.
Description: Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.
- Primary Frequency Range: 50 to 90 MHz
- Gain: 7 dB
- VSWR: 2.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of gain and adjustable
- Primary Frequency Range: 880 to 960 MHz
- Gain: 9 dB
- VSWR: 1.3 to 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN,
-
Supplier: HUBER+SUHNER AG
Description: Features Directional yagi antenna for railway trackside and tunnel applications Gain 14 dBi Configuration SiSo Norms: Railway EN 50125, Railway EN 45545-2
- Primary Frequency Range: 2,400 MHz
- Gain: 14 dB
- Pattern Type: Directional
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 High-Gain Yagi Antenna Pair the airMAX® Yagi Antenna with a Rocket™M900 BaseStation for directive coverage in Point-to-Point (PtP) bridging or Point-to-Multipoint (PtMP) networks. 2x2, Dual-Polarity Design The airMAX® Yagi Antenna is a high-gain
- Primary Frequency Range: 900 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
- Primary Frequency Range: 900 MHz
- Gain: 2.5 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 158 F
-
Supplier: L-com, Inc.
Description: The L-com 880 MHz to 960 MHz HG911P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 11 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a radio are simple and
- Primary Frequency Range: 880 MHz
- Gain: 11 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the TV White Space (TVWS) spectrum and are specially designed for NLOS
- Primary Frequency Range: 470 to 698 MHz
- Gain: 9 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
More Information Top
-
2011 Index IEEE Antennas and Wireless Propagation Letters Vol. 10
Nature-Inspired Optimization of High-Impedance Metasurfaces With Ultra- small Interwoven Unit Cells . Bayraktar, Z., +, LAWP 2011 1563-1566 Reflector antenna feeds Elliptically Shaped Quad -Ridge Horn Antennas as Feed for a Reflector. … de Villiers, D. I. L., +, LAWP 2011 947-950 Reflector antennas A Compact Yagi –Uda Antenna With … Topa, T., +, LAWP 2011 480-483 Axisymmetric Resonant Lens Antenna With Improved Directivity in Ka- Band .
-
Antenna Theory: Analysis and Design 3rd Edition Complete Document
A helical antenna operating in the normal mode is sometimes used as a monopole antenna for mobile cell and cordless telephones, and it is usually covered with a plastic cover. In general, the helix is a popular communication antenna in the VHF and UHF bands . The Yagi -Uda antenna is primarily an array of linear dipoles with one element serving as the … A special case is the quad antenna which is very popular amongst ham radio operators.
-
Modern Antenna Design 2nd Edition Complete Document
… helix antenna, 507 Long wire antennas, 481 Longitudinal waveguide slot, 273 Loop antenna, 49, 218, 260 Alford, 261 cubic quad , 495 ferrite, 260 parasitic … … 263 small, 49, 260 Yagi -Uda, 495 Loss tangent … … 286, 299 Microstrip patch antenna , 285 aperture fed, 306 … … 249 Wire frame model, 73 Woodward line source synthesis, 162 – 164 Wrap angle, spiral, 528, 544 Yagi – Uda antennas, 485 – 497 dipole, 486 multiple feed, 492 optimized over band , 488 resonant loop, 495 Yee’s cell , 78 Zero sampling for …
-
2012 Index IEEE Transactions on Antennas and Propagation Vol. 60
Qin, P.-Y., +, TAP Feb. 2012 516-528 A Reconfigurable Antenna for Quad - Band Mobile Handset Applications. Dual Linearly-Polarized Unit- Cells With Nearly 2-Bit Resolution For Re- flectarray Applications In X-Band. Frequency Switchable Printed Yagi -Uda Dipole Sub-Array for Base Station Antennas.
-
Table of Contents
A General Method for Modeling Packaged Diode Spanning Multiple Cells in FDTD ........................................ Novel F-Shaped Quad - Band Printed Slot Antenna for WLAN and WiMAX MIMO Systems ............................... Systematic Design of Parasitic Element Antennas—Application to a WLAN Yagi Design ..................................
-
Global Mobile Satellite Communications
QPSK (CTPSK), 127 QPSK, 123 Quad -Helix Array Antenna , 196 Quadrature Amplitude Modulation, 120 Quadrature PSK, 120 Quadrifilar Helix Antenna, 186 Quality of Service (QoS), 160, 167-170, 235 Quantizing, 119 … from the Earth’s Surface, 255-256 Reflection Multipath, 256 Refraction, 247 Regenerative Fuel Cells , 445, 456 Regenerative … … Space Environment, 57 Space Segment, 57-106 Space Shuttle, 73 Spacecraft C/L-L/C- band Antenna, 99 Spacecraft … Yagi -Uda Crossed-Dipole Array, 195 Yoshinobu H-II, 75 .
-
2011 Index IEEE Transactions on Microwave Theory and Techniques Vol. 59
Compact Ultra-Wideband (UWB) Bandpass Filter With Ultra-Narrow Dual- and Quad -Notched Bands . An Autonomous Wireless Sensor Node Incorporating a Solar Cell Antenna for Energy Harvesting. Yagi -Uda antennas .
-
Design and Performance of the Autonomous Data Acquisition System for the ARIANNA High Energy Neutrino Detector
In the new studies, a large amplitude, short-duration (about 1 ns FWHM) electrical pulse from a Pockel Cell Driver was trans- mitted vertically downward and the delayed reflected pulse was observed by a receiver antenna . as a function of frequency (2011 data) and linear fit (solid line) compared to previously published data using two different types of antenna, Yagi and Seavey quad ridge horn. The dashed curves compare data to previously published results at specified frequencies within the band .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/27480/researchsummaries05.pdf?sequence=1
Michael, S., “A High Efficiency Advanced Quad -Junction Solar Cell Model, Designed and Optimized Using the SILVACO/ATLAS Software Package,” Twenty-Third AIAA International Communications Satellite Systems Conference, Rome, Italy, 25-29 September 2005. Morgan, M.A., “Optimization of a Wide- Band Impulse Array Antenna Using Hallén’s Time-Domain Integral Equation and the Particle Swarm Optimization Algorithm,” Naval Surface Warfare Center, Dahlgren Progress Report, 5 July 2005. … Array Design Part 1 - Particle-Swarm Optimization with Application to a 3-Element Yagi Array,” Naval …
-
2010 Combined Author Index IEEE Industry Applications Society Publications
… 2797-2802 Goossens, Kees, see Molnos, Anca, OPTIM May 2010 870-876 Gopalakrishnan, S., see Naidu, M., TIA March-April 2010 841-848 Gorbachev, Anatoly Petrovich, Kibirev, Oleg Olegovich, and Churkin, Vadim Sergeevich, A modified broad- band planar quasi- Yagi antenna ; SIBIRCON Quad -inverter config- uration for multi-phase multi-level AC motor drives; SIBIRCON July 2010 631-638 … … power control by the modular multilevel cascade converter based on double-star chopper- cells (MMCC-DSCC); ECCE …
Indicates content that may require registration and/or purchase.