-
Supplier: Broadcom Inc.
Description: HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN
- IF: 10 mA
- VR: 50 volts
- IR: 0.01 mA
- trr: 80 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: PIN Diodes Bands K and Ka Bridge Quad
- Features: PIN Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS
- Tj: -40 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Configuration: Single
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Quad Bidirectional TVS Diode, 4 Elements, 6-Pin TSOP, 5V Product overview: BZA408B,125 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers
- Tj: -65 C
- RoHS Compliant: RoHS Compliant
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: DGTL, TERMINATION, QUAD, 20TSSOP; No. of Pins:20Pins; Product Range:CLT3-4B Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Clamping Voltage Vc Max:38V; Diode Case Style:TSSOP RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Diode Zener Quad Common Anode 6.8V 6% 200mW 5-Pin USV T/R
- Tj: -55 to 125 C
- VZ: 6.8 volts
- PD: 200 milliwatts
- Pin Count: 5
-
Supplier: Utmel Electronic Limited
Description: On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN
- Tj: -55 to 150 C
- CT: 4 pF
- Features: Array, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TVS-DIODE, 6V, QUAD COMMON ANODE, UDFN; Product Range:SPA SP3011 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Peak Pulse Power Dissipation:- RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ESD Suppressor TVS Quad Uni-Dir 20kV 6-Pin SOT-363 T/R Product overview: ESD1P0RFS H6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for
- Tj: -55 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ODG (Origin Data Global)
Description: Gate Drivers Quad Driver for GaAs FET or Pin Diode
- Features: PIN Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product for Use Only as Protection against Electrostatic Discharge (ESD). / Diode Zener Quad Common Anode 5.6V 6% 100mW 5-Pin ESV Product overview: DF5A5.6LJE from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge
- Features: Single, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, TVS, QUAD, 2.8V, HI-SPEED, 8SO; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:SLV Series; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, ESD ARR., 6.1V, QUAD, 6-SOT23,RL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.3V; Power Dissipation Pd:400W; Product Range:ESDA6 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the
- Applications: Mixer
- Features: Schottky Barrier Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: SCHOTTKY BEAMLEAD BRIDGE QUAD
- Tj: -65 to 175 C
- Features: Other, RF Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12212-478LF
- Frequency Range: 50 to 2,700 MHz
- Isolation (Port to Port): 29 to 50 dB
- Features: Other
- Type: SPDT
-
Supplier: Skyworks Solutions, Inc.
Description: as a high power series diode in a multitude of PIN diode applications. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
- Frequency Range: 500 to 6,000 MHz
- Isolation (Port to Port): 20 to 34 dB
- Features: Other
- Type: SPST
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12209-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.9 GHz to 4.0 GHz band. It features low insertion loss, excellent power handling, and superb
- Frequency Range: 900 to 4,000 MHz
- Isolation (Port to Port): 35 to 46 dB
- Features: Other
- Type: SPDT
-
Supplier: Richardson RFPD
Description: DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips
- Operating Frequency: 18,000 to 40,000 MHz
- CT: 0.1 pF
- Features: RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Microchip Technology, Inc.
Description: MD1810 is a high-speed quad MOSFET driver. It is designed to drive high voltage P- and N-channel MOSFETs for medical ultrasound imaging applications. The MD1810 can also be used for ultrasound metal flaw detection, Non-Destructive Testing (NDT), piezoelectric transducer drive, clock drive,
- Features: MOSFET
-
Supplier: Broadcom Inc.
Description: These line drivers are pin compatible with 26LS31 in applications where pin 4 = 5V and pin 12 = GND. Internal clamp diodes allow trouble-free operation when driving cable lengths exceeding 100m. Split supplies are provided to minimize standby power dissipation in high
-
Supplier: Allied Electronics, Inc.
Description: Voltage Range = 3.0 Vdc to 18 Vdc All Outputs Buffered Capable of Driving Two Low?power TTL Loads or One Low?power Schottky TTL Load Over the Rated Temperature Range. Double Diode Protection on All Inputs Except: Triple Diode Protection on MC14011B and MC14081B
-
Supplier: Nexperia B.V.
Description: The 74HC75 is a quad bistable transparent latch with complementary outputs. Two latches are simultaneously controlled by one of two active HIGH enable inputs (LE12 and LE34). When LEnn is HIGH, the data enters the latches and appears at the nQ outputs. The nQ outputs follow the data inputs
- Propagation Delay: 11 ns
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6V, 5 V
- Features: ESD Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: of applications that require high output power and small solution size. The ISL91301A and ISL91301B integrate low ON-resistance MOSFETs and programmable PWM frequency, allowing the use of very small external inductors and capacitors. They feature automatic Diode Emulation and Pulse Skipping
- Output Voltage (Volt): 0.3 to 2 volts
- Input Voltage (VIN): 2.5 to 5.5 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: integrate low ON-resistance MOSFETs and programmable PWM frequency, allowing the use of very small external inductors and capacitors. They feature automatic Diode Emulation and Pulse Skipping modes under light-load conditions to further improve efficiency and maximize battery life. The
- Output Voltage (Volt): 0.3 to 1.2 volts
- Input Voltage (VIN): 2.5 to 5.5 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: Transformers convert the LO and RF paths to balanced lines connecting to a medium barrier, Schottky diode ring quad. These transformers help provide excellent isolation between ports. Conversion loss is low. The direct connection of the IF port to the diode quad allows
- RF Frequency Range: 0.2 to 200 MHz
- LO Frequency Range: 0.2 to 200 MHz
- IF Frequency Range: 0 to 200 MHz
- Conversion Loss: 7.5 dB
-
Supplier: Nexperia B.V.
Description: data inputs. A HIGH on either output enable pin causes the outputs to assume a high-impedance OFF-state. Operation of the output enable inputs does not affect the state of the flip-flops. Inputs include clamp diodes. This enables the use of current limiting resistors to interface
- Propagation Delay: 17 ns
- Maximum Clocking Frequency (fMAX): 88 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6V, 5 V
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ Schottky Diodes IDH08SG60C | CoolSiC™ Schottky Diodes IPZA60R016CM8 | 600 V CoolMOS™ 8 IMBG120R234M2H | Silicon Carbide MOSFET Discretes IMZ120R030M1H | Silicon Carbide MOSFET Discretes IKZA50N65SS5 | IGBT discretes S25FL128SDPMFV000 | Quad SPI Flash S25FL256SAGMFB003 |
- VF: 1.5 volts
- IF: 5,000 mA
- IR: 0.0025 mA
- IFSM: 59 amps
-
Supplier: Microchip Technology, Inc.
Description: MEC1725 has two banks of I/O pins that are able to operate at either 3.3 V or 1.8 V. Operating at 1.8V allows the MEC1725 to interface with the latest platform controller hubs and will lower the overall power consumed by the device, Whereas 3.3V allows this device to be integrated into legacy
- Tj: -40 to 85 C
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers Quad Driver for GaAs FET or Pin Diode
-
Supplier: Radwell International
Description: STANDARD BRIDGE RECTIFIER, 8-200 AMP, 50-1000V, 1 MHZ, 94 PF, CONFIGURATION: QUAD, 4 PIN . FREE 2 YEAR RADWELL WARRANTY
- IFSM: 200 amps
- Features: Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: LED Quad-Color RGBW 8-Pin PLCC T/R
-
Supplier: Radwell International
Description: BULB, 26W QUAD-TUBE 4100K G24Q3 4 PIN BASE FLUORESCENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Linear Systems
Description: The SD5401CY is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET Switch Product Line. Parts are the same maskset, process and exact
- Polarity: N-Channel
- Features: Other
-
Supplier: Richardson RFPD
Description: SKY12215-478LF: 0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch. The SKY12215-478LF is a high-power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 900 MHz to 4 GHz band. It features low insertion loss,
- Frequency Range: 900 to 4,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 37 dB
- Switching Speed: 0.00025 ms
Find Suppliers by Category Top
Featured Products Top
-
suitable for precision signal switching and amplifying applications in +1V to +10V systems where low input capacitance and fast switching speed are desired. They offer high input impedance, low input bias current, and negative current temperature coefficient. This is a dual version of the quad (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
http://www.nxp.com/documents/data_sheet/BAP70Q.pdf
Quad PIN diode in a SOT753 package.
-
http://www.nxp.com/documents/data_sheet/BAP64Q.pdf
Quad PIN diode in a SOT753 package.
-
Diode Quad Is Foundation For PIN Diode Attenuator | Semiconductor content from Microwaves & RF
The pi-connected quad PIN diodes are adjacent die selected from the same wafer for closely matched electrical characteristics.
-
Page 9. Semiconductor parts with 225 in root number
5-3000 MHz, quad PIN diode attenuator .
-
Page 10. Semiconductor parts with 122 in root number
5-3000 MHz, quad PIN diode attenuator .
-
Modern Antennas
Fig. 11.6 (a) Vector modulator phase shifter; (b) Quad PIN diode attenuator.
-
MA4P datasheet : Datasheets for Electronic Components and Semiconductors
5-3000 MHz, quad PIN diode attenuator .
-
Page 2. Semiconductor parts with 274 in root number
5-3000 MHz, quad PIN diode attenuator .
-
http://www.nxp.com/documents/application_note/AN11228.pdf
This application note describes the schematic and layout requirements for using the BGA3015 and BGA3018 drop amplifiers together with the BAP70Q quad pin diode in a CATV VGA application.
-
http://www.nxp.com/documents/selection_guide/75016952.pdf
Quad pin diodes for e.g. discrete attenuators .
Indicates content that may require registration and/or purchase.