-
Supplier: ACCES I/O Products, Inc.
Description: Features 4, 6, or 8 channels of quadrature encoder inputs and channel index inputs Counts outputs from up to eight quadrature encoders Three differential channels per encoder, including dual axis and index Input ranges: ±25V and ±7V common mode 4.3MHz maximum clock
- Features: Other
- Technology: PC/104
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders 6-digit scalable display for position, length or rate
- Number of Digits: 6
- Voltage Range: 2.5 to 10 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in degrees/minutes/seconds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: Laurel Electronics LLC
Description: quadrature accepts A & B quadrature encoder signals to provide an analog output that tracks position, length, angle, or rate. The A & B quadrature signals are 90° out of phase, and their phase relationship determines whether up counts (+) or down counts (-) are produced.
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at X2, 62.5
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: 4D Systems Pty. Ltd.
Description: Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) Display full color images, animations, icons and video clips on chosen 4D Systems display. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Information about the display module Powerful 4.3" Intelligent LCD-TFT display module powered by DIABLO16. 480 x 272 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET 6
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Specialty Product Technologies
Description: The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the count preset.
- Number of Digits (or Characters): 5
- Functions: Count Totalizer
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
-
Supplier: 4D Systems Pty. Ltd.
Description: / User. The Diablo16 processor features include 16 customizable GPIO, capable of PWM, Serial, I2C, SPI, Pulse Out, Quadrature Input, and Analog Input. The 9.0” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Define Instruments
Description: applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display
- Number of Digits: 12
- Voltage Range: 0 to 30 volts
- Width: 96 mm
- Height: 48 mm
-
Supplier: 4D Systems Pty. Ltd.
Description: Touch, Cover Lens Bezel, Superbright Display) gen4-uLCD-70DCT-CLB-SB (Capacitive Touch, Cover Lens Bezel, Superbright Display) 7.0", 800x480 pixels, slim Intelligent Display Module with embedded DIABLO16 processor. Suitable for fast and easy integration of a full color HMI into
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: IntelLiDrives, Inc.
Description: - Operates with any quadrature encoders - Local or remote controls - Highly readable digital display - User-friendly functions for easier operation - Ergonomically designed push-button keys - Simple, logically arranged keypad - Splash-protected front panel - Sturdy cast-metal
-
Supplier: Radwell International
Description: TACHOMETER, W/ALARM , MAXJR TACH 1, FULL 5 DIGIT DISPLAY CAPABILITY, 10-26 VDC, 1/8 DIN 48 X 96 MM, NPN SENSOR, PNP SENSOR, SWITCH/CONTACT CLOSURE, INCREMENTAL ENCODER-QUADRATURE, MAGNETIC, 4X NEMA, IP65. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Define Instruments
Description: features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to
- Number of Digits: 6
- Voltage Range: 0 to 30 volts
- Accuracy: 0.005 ± % of Full Scale
- Width: 96 mm
-
Supplier: Allied Electronics, Inc.
Description: Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and contact-closure inputs. The right choice for most
-
Description: Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2 Auxiliary Encoder: 1 in input and 1 in output for each axis I/O: 4 digital Input, 2 digital output, 1 analog input and 1
- Number of Axes / Motors: 1 to 3
- Continuous Output Current: 6 to 15 amps
- Peak Output Current: 12 to 30 amps
- Supply Voltage (DC): 750 volts
-
Supplier: Specialty Product Technologies
Description: unit to perform as an eight decade programmable totalizer. Calibrator scales input signal for display in engineering units Add/Subtract and quadrature counting modes – solid-state or contact input Selectable decimal point positioning Bright, high contrast, 5 digit Red LED
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
- Programming: Keypad, Switches
-
Supplier: Allied Electronics, Inc.
Description: C346 Series Full-Feature LCD and LED Counters Simple button per digit setting and choice of single line 6-digit LED or LCD display allow optimum operator interface. Very flexible input circuit with scaling feature accepts signals from encoders, NPN (sinking), PNP (sourcing) and
-
Supplier: Specialty Product Technologies
Description: The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the count preset.
-
Supplier: Allied Electronics, Inc.
Description: V4545 Series High Visibility, 90 to 264 VAC Voltage Supply NEMA 4⁄IP65 rated front panel for use in washdown environments High speed counting upto 10kHz Large Dual-Line LED Display for Easy Preset and Count Value Viewing Scale Function Allows Display of Engineering Units (Length,
-
Supplier: OMEGA Engineering, Inc.
Description: sampling, four conventional counter inputs (non-quadrature), and singlechannel trigger modes. The OM-LGR-5327 features up to ±30V analog inputs, 200 kS/s sampling, four quadrature encoder inputs, and multi-channel trigger modes. The OM-LGR-5329 includes all the functionality of
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Fargo Controls, Inc.
Description: Highly visible backlit LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature inputs 12VDC supply for powering sensor and encoders Keypad lock out functions Communications for connecting to
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999,999.9 hours
- Number of Digits (or Characters): 6
- Digit Height: 0.3543307086614173 inches
-
Supplier: Electro-Sensors, Inc.
Description: adjustable and can display up to three separate count values and compare them to programmable setpoints. It can be programmed by the user for any pulse pre-scale value. The count can be programmed for up count, down count, quadrature (bi-directional), sum of two channels (A + B), and
- Number Input Channels: 2
- Maximum Count Frequency: 20 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.3 inches
-
Supplier: Galil
Description: daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Neousys Technology Inc.
Description: Nuvo-2500 connecting to the networks. Moreover, Nuvo-2500 optionally equips with Auxiliary I/O. The Auxiliary I/O includes 4x isolated digital inputs, 8x isolated digital outputs, 6x PWM outputs, 1x quadrature encoder input and 2x ADC. The Auxiliary I/O facilitates simple sequence
- Speed: 2,420 MHz
- RAM: 8 GB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Aerotech, Inc.
Description: interfaces with Microsoft .NET including C#, VB.NET, Managed C++ or LabVIEW Standard quadrature or optional analog sin/cos encoder feedback with up to 65,536X interpolation Programmable micro-step resolution of up to 20,000X for smooth low-speed operation Linear and arc motion with
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: Frequency Modulated RF Digital Information Encoding Using FSK, PSK and QAM (Quadrature Modulation) for Cellular, Fax and Modem Communications Optical Communications Design and Test: Reflections, Crosstalk, and Ground Bounce Simulation Real-world Simulations: Corrupt Ideal Waveforms Add Jitter
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models (read more)
Browse Linear Encoders Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The UNO Q Platform pairs a Qualcomm® Dragonwing™ QRB2210 microprocessor with an STM32U585 MCU for Linux® Debian and real-time control. Build with sketches or Python®, then deploy AI-powered machine vision, object recognition, voice commands, and motion detection using GPU acceleration, camera, display, audio support, and Arduino App Lab tools easily. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
Additional Features: Highly visible backlit negative LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature input modes 12VDC supply for (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
precision external temperature sensor. Timer resources include three general-purpose 16-bit timers and one advanced-control 16-bit timer. Each general-purpose timer can provide input capture, output compare, PWM generation, pulse counting, and quadrature-encoder (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.etesters.com/see/Analog_Meters?companyID=1717
Accepts low-level differential or single-ended 5 V logic level quadrature signals from shaft encoders to display scaled position or scaled rate.
-
Motor Control Software Examples
The software for Example 8 uses the UART with an ASCII terminal to display the position of the quadrature encoder .
-
High-resolution position encoder insensitive to misalignment
Quadrature signal encoder output at various levels of yaw displayed as a Lissajous figure where 2ir equals one period of the scale of 2Oim.
-
The Gemini secondary mirror tip/tilt system: past, present, and future
The encoder outputs (sinusoids in quadrature ) are being displayed on the oscilloscope.
-
Recent Advances in Computer Science and Information Engineering
It is experiment that reading the output of servo motor encoder by the quadrature encoder interface mode of timer in the chip of STM32F103VCT6, display the output data in the LCD, and transfer the output data of servo motor encoder to the…
-
Teaching Robotics Software With the Open Hardware Mobile Manipulator
The LLP includes a 20-MHz 8-bit AVR microcontroller, 128 kB flash, 16 kB RAM, pulse-width-modulated amplifiers for the drive motors, corresponding quadrature encoder coun- ters, power management and … stop provisions, a liquid-crystal display , USB interface, analog and…
-
Springer Handbook of Computational Intelligence
In the system, more- over, are a DC motor with a high-resolution quadrature optical encoder , the system’s power supply, an H-bridge for power direction, a personal computer, and a digital display .
-
An NTSC compatible wide screen television system with evolutionary extendibility
We verified the usefulness of these methods by constructing all necessary hardware such as an encoder to generate wide screefi picture, a quadrature modulator, a quadrature demodulator, and a decoder to decode the multiplex signal and display the original wide screen picture.
-
Development of 2.737 Mechatronics at MIT
This lab exercise combines these two technologies by asking the students to assemble the digital logic necessary to decode a quadrature signal from an encoder , accumulate two dec- imal digits of counts, and … count on a two-digit seven-segment LED display .
-
A study on the implementation of the DSSS modem for a flight termination system
A. Design ofa ??ansmitter System The transmitter design is divided into eight different modules, viz., the Instructor module, Display module, Reed-Solomon encoder module, Serial to parallel module, Differential encoding module, Spread module, Direct Digital Frequency Synthesize (DDFS) module, Quadrature Phase .
Indicates content that may require registration and/or purchase.