-
Supplier: Essentra Components
Description: Quarter Turn Panel Fasteners join together one fixed panel and one removable panel. These UL94 HB Acetal fasteners are pre-assembled to reduce hardware and cost and are available in two different styles to suit your unique application.
-
Supplier: TFC Ltd.
Description: Ratchet action Ideal where a removable fastening is required Quick quarter-turn release Can accommodate wide panel range Blind assembly Material: Stud – Acetal, Receptacle – Nylon 66 Colour: Stud & Receptacle – Natural, Black
- Rivet Type: Push
-
Supplier: American Ring
Description: Quarter Turn Fasteners are the ideal fastener when a quick connector is needed. These quick acting fasteners are meant to secure panels, covers, and removable parts that require fast access or must operate reliably under hard use. The quarter
-
-
Supplier: Southco
Description: Southco’s DZUS® D5 Panel Line Quarter-Turn Fastener features a flare-in stud assembly, eliminating the possibility of dropped or lost hardware components. Designed for quick-access, the DZUS® D5 Panel Line Quarter-Turn Fastener provides
-
Supplier: Reid Supply
Description: Available in winged head and oval slotted models. While selecting the right stud, both the inner and outter panel material thicknesses must be considered. . Oval Slotted Head, quarter turn studs suitable for a minimum of .270 in and maximum of .289 in material thickness. Slotted
-
Supplier: Southco
Description: Southco’s DZUS® NY-N6 Nylatch range offers a range of reusable, plastic, push-to-fasten and quarter turn to release fasteners, with slotted or wing drive options. The complete fastener is retained in the removeable panel and doesn't require a separate
- Features: Other
-
Supplier: Southco
Description: Southco’s DZUS® D5 Panel Line Quarter-Turn Fastener features a flare-in stud assembly, eliminating the possibility of dropped or lost hardware components. Designed for quick-access, the DZUS® D5 Panel Line Quarter-Turn Fastener provides
-
Supplier: PennEngineering®
Description: service access in tight spaces. The new PEM® toolless panel fasteners, featuring PFAP™ Auto-Lock Plunger assemblies and PFQT™ Quarter-Turn Panel Fasteners, are designed for easy one-hand operation and rapid panel attachment. When challenged with
- Hole Size (Diameter): 0.252 inch
- Panel Thickness: 0.032 inch
- Captive Fastener Class / Type: Captive Screws
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Southco
Description: Southco’s DZUS® D5 Panel Line Quarter-Turn Fastener features a flare-in stud assembly, eliminating the possibility of dropped or lost hardware components. Designed for quick-access, the DZUS® D5 Panel Line Quarter-Turn Fastener provides
-
Supplier: Radwell International
Description: FASTENER, QUARTER TURN, FOR MOTOR CONTROL CENTER. FREE 2 YEAR RADWELL WARRANTY
-
Uncategorized Products - Electrical - General Accessories - Panels and Panel Accessories -- 1418SFYYSupplier: Hammond Manufacturing Company Inc.
Description: frame positions at any depth within the enclosure and is fastened in the closed position with quarter turn fasteners. Swing frames may be mounted in 30" and 36" wide enclosures, or in 60" and 72" wide enclosures with an optional center panel support. One or two frames may
-
Supplier: PennEngineering®
Description: service access in tight spaces. The new PEM® toolless panel fasteners, featuring PFAP™ Auto-Lock Plunger assemblies and PFQT™ Quarter-Turn Panel Fasteners, are designed for easy one-hand operation and rapid panel attachment. When challenged with
- Hole Size (Diameter): 0.268 inch
- Length: 0.598 to 0.717 inch
- Panel Thickness: 0.059 inch
- Captive Fastener Class / Type: Captive Standoffs
-
Supplier: Hammond Manufacturing Company Inc.
Description: mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Reversible rear door is secured with slotted quarter turn fasteners. Door frames have zinc die-cast corners with extrusion pressed aluminum profiles. Door front panels are 3mm aluminum.
- Length / Height: 20 inch
- Width/Diameter: 24 inch
- Depth: 6 inch
- Type: Electronic and Instrument Enclosures
Find Suppliers by Category Top
Featured Products Top
-
Secure panels easily with PEM® PF11M-M4-0 panel fasteners! Secure panels with PEM® PF11M-M4-0 panel fastener! Prevent loose hardware, reduce cross-threading with MAThread® technology and ensure reliability (read more)
Browse Captive Fasteners Datasheets for bisco industries -
service access in tight spaces. The new PEM® toolless panel fasteners, featuring PFAP™ Auto-Lock Plunger assemblies and PFQT™ Quarter-Turn Panel Fasteners, are designed for easy one-hand operation and rapid panel attachment. When challenged with limited (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
-receptacle pairs replace nut-and-bolt assembly so that operators can lock and unlock plates, panels, covers, machine components and more without the use of tools. The One Touch Fastener product lineup includes quarter turn clamping fasteners, ball lock fasteners, pin holding, magnet locking types, and more (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
-locking fastener locks and unlocks with a simple quarter turn of the knob and features a retractable shaft that raises out of the way when the knob is turned to the "OFF" position. This retractable feature allows the fastener to safely slide off from the base without interference, making them ideal for (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
, our electronic and electrical device seals have protected aerospace and military control panels and the devices that depend on them from environmental (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-grade sealing boots and fasteners for more than 70 years. We design and manufacture molded, sealed products that cover and protect various types of switches and circuit breakers, as well as panel (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Quarter-Turn Fasteners Low profile, internal hex head where there is frequent insertion and removal of a fastener. They allow for consistent (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
(0.16”) of compression. This compression ensures a secure, vibration-resistant closure that seals out water and dust in gasketed applications while eliminating noise and panel rattle. Its intuitive quarter-turn operation allows for quick, straightforward use and easy integration as a (read more)
Browse Latches Datasheets for Southco