Products/Services for Quest Plastic Fitting

  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    ...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...
  •  
    Gas Fittings - (98 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
  •  
    Hydraulic Fittings - (303 companies)
    ...cold flow, bi-axial strength, and yield elongation properties. It is the most common plastic used for hydraulic fittings because of its fair strength and durability, and its resistance to corrosion, UV, weathering, and ozone. Polysulfone...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Sanitary Fittings - (113 companies)
    Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
  •  
    Plastic Tubing - (608 companies)
    ...and beverage, chemicals, protective coverings, and insulation sleeving. Sizing. Correctly sizing plastic tubes is important for fitting them to the needs of the application. Nominal sizes for tubing are based on the outside diameter, which measures across...
  •  
    Hose Fittings - (1197 companies)
    U.S. Plastic Corporation. Flare fittings are a type of compression fitting consisting of a body with a tapered (flared) or coned end. Special flaring tools are used to install the hose to fit inside the flared end, providing a deep seal. Flare...
  •  
    Tube Fittings - (1139 companies)
    Hose & Fittings, Etc. This video shows how compression fittings are installed on plastic and copper tubing: Video Credit: Youtube - heliatosSolar / CC BY-SA 4.0. Bite-type fittings are compressive fittings with a sharpened ferrule that "bites" the tube when...
  •  
    Conduit Fittings - (169 companies)
    Image Credit: Festo Corporation | icotek GmbH | Interpower Corporation. Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals...
  •  
    Grease Fittings - (67 companies)
    Grease fittings are used to lubricate assemblies and parts. By applying pressure to a ball valve in the fitting, grease flows into the lubricating chamber but cannot flow out. Grease fittings are used to lubricate parts and assemblies. By applying...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire