Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Quick-Connect manifold divider plugs for Series 35.
-
Supplier: Watts
Description: Quick-Connect manifold return ends. 3585B-18 - 1 in. CTS
-
Supplier: Watts
Description: Quick-Connect manifold single side mounting kit for Series 35 - polysulfone.
- Valve Actuation: Manual
- Features: Other
- General: Parallel
- Body Material: Plastic
-
-
Supplier: Watts
Description: For easy removal of outlets.
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing
- Supply Ports: 1
- Outlet Ports: 5
- Maximum Pressure: 7,500 psi
- Size: 1/4"
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing
- Supply Ports: 1
- Outlet Ports: 7
- Maximum Pressure: 7,500 psi
- Size: 1/4"
-
Supplier: WhizCut of Sweden AB
Description: flexible for setup changes or changing tool-holders. The WhizHip by HEB is exactly this. It is developed so the user has a quick change connector and a flexible metal braided hosing. The metal braided hosing withstands the heat from hot chips shooting at the material and the system is
- Supply Ports: 3
- Outlet Ports: 2
- Size: 1/4", 1/8"
- Application: Coolant
-
Supplier: Air Logic
Description: The Modular Manifold is designed for instrumentation and industrial applications. The Unique Modular Dovetail design allows the manifold block to be used as an individual unit or assembled into a modular combination of pneumatic components. The Modular Manifold is available in
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 150 psi
- Temperature Range: 40 to 150 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 0 to 145.0377 psi
- Application: Food Processing, General Purpose, Water
-
Supplier: NResearch
Description: NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and
- Supply Ports: 6
- Outlet Ports: 1
- Size: 1/8"
- Application: General Purpose
-
Supplier: IMI Norgren
Description: The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 60 to 80 psi
- Temperature Range: -23 to 122 F
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HHCB Male Quick-test run x male Quick-test run x female Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HCCB Male Quick-test run x female Quick-test run x female Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HCHB Male Quick-test run x female Quick-test run x male Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HSTE Male Quick-test run x male Quick-test run x male Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Clippard
Description: Push-Quick Manifold Union, 1/4" - 5/32" NPT
- English Size: 0.25 inch
- Features: English, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Tube Fitting, Union
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: equipment. Also available with tube fitter quick connect disconnect type
- English Size: 0.125 to 0.25 inch
- Features: Ball and Sleeve, Brass/Bronze, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: SAS Automation, LLC
Description: auxiliary manifold can be attached to the side of the chuck to provide additional pneumatic quick disconnect ports. E-Type (Economy) Mounting chuck without pneumatic fittings for cost savings and weight reduction Best used when pneumatic connectors from robot are near to the EOAT or
- Width: 2.4409462 to 13.5433144 inch
- Length: 1.968505 to 14.3307164 inch
- Jaws: None / NA
- Features: Other / Specialty Chuck, Other Workholding
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: equipment. Also available with tube fitter quick connect disconnect type
- English Size: 0.125 to 0.25 inch
- Fitting Type: Ball and Sleeve, Quick Coupler
- Material: Brass/Bronze
- Features: English
-
Supplier: Clippard
Description: Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: STAUBLI Fluid Connectors
Description: SCG non-spill quick couplings are compact, flush-face connectors designed to keep cooling circuits clean and safe in data centers and HPC installations. Non-spill, flush-face technology: the circuit closes automatically on disconnection to prevent fluid loss and air introduction. Reliable
- Metric Size: 3 to 12 mm
- Material: Brass/Bronze
- Design Units: Metric
- Quick Coupler Valving: Nonspill
-
Supplier: Burger & Brown Engineering, Inc.
Description: solid knock-out bars. The FasTie coupler is permanently mounted to the press ejector plate. The quick-connect locking mechanism in the coupler snaps mechanically onto the mold-mounted stud during mold installation. To release the ejectors, apply shop air to the coupler. The coupler
-
Industrial Valves - DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC, FKM Seals -- DT-3M-24-VSupplier: Clippard
Description: Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: DME Company
Description: MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any
- Supply Ports: 6
- Type: Quick-Connect
- Body Material: Steel
- Application: Water
-
Supplier: DME Company
Description: 10-Coupler Instant-Connect™ Waterline System
- Supply Ports: 10
- Type: Quick-Connect
- Body Material: Steel
- Application: Water
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Suitable for vacuum and compressed air
- Supply Ports: 2
- Outlet Ports: 2 to 3
- Size: 1", 3/4"
- Features: Other
-
Supplier: CEJN Industrial Corporation
Description: CEJN Series 930 is part of the Multi-Snap range where coupling andnipple manifolds are available in a large number of sizes andconnection alternatives. Up to eight circuits can be connected anddisconnected simultaneously. Due to the unique design of the couplings,an easy push-to
- English Size: 0.25 to 0.375 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: threaded connectors available, including male, female, plastic and brass versions, that allow the modular system to connect to other items. The interlocking teeth on the fittings prevent twisting and make it difficult to tamper with the assembly. To link with this system, we can provide a
- Maximum Pressure: 0 to 145.0377 psi
- Application: General Purpose, Medical / Pharmaceutical, Sanitary, Steam, Water
- Features: Other
- Body Material: Plastic
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT06-2S-LED1201 LED AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 12VDC LED included Shows when connector is "on" Deutsch DT compatible connector line Field serviceable Cost effective Quick
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: LAPP
Description: for thermal gate, valve gate, hot half, hot spruce, and manifold systems from a wide variety of manufacturers. If you are an OEM who manufactures hot runner systems of any kind, LAPP’s industry leading EPIC® industrial connectors that have a track record of success. LAPP’s ÖLFLEX®
- Connector Type: DIN Connector, Rectangular Connectors, Heavy Duty
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT06-2S-LED2401 LED AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 24VDC LED included Shows when connector is "on" Deutsch DT compatible connector line Field serviceable Cost effective Quick
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: design Quick diagnosis reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug Use for heavy-duty
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: Quick diagnosis reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug Use for heavy-duty
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Cole-Parmer
Description: • Leak free connections for pressure calibrations High quality fitting kits and connection hoses are designed to give reliable and leak free connections for pressure calibrations. Since these fittings do not require wrenches or thread sealant, these fitting kits and quick connect hoses
Find Suppliers by Category Top
Featured Products Top
-
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
Deutsch DT compatible connector line 24VDC LED included, shows when connector is on Field serviceable Cost effective Quick diagnosis reduces troubleshooting time Environmentally (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
fluid connectivity a critical part of infrastructure scalability. With more than 15 years of experience in electronic liquid cooling, Stäubli provides quick-connect solutions for applications ranging from blade-to-manifold and rack connections to pumps and Coolant (read more)
Browse Quick Couplers Datasheets for STAUBLI Fluid Connectors -
distribution systems to in-rack manifolds. The system includes key elements such as rack distribution piping, quick connect valves for safe and fast integration, and custom-engineered manifolds that ensure uniform coolant distribution across high-density server environments. This holistic approach (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Main also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
off-site pre-fabrication, and high-performance PROGEF PP-H distribution piping with a complete lineup of advanced polymer Valve and Automation Solutions. The full portfolio is rounded out by custom-engineered In-rack manifolds made from SYGEF PVDF for uniform cooling capacity and the patented, full-polymer Quick Connect Valve 700 for fast, drop-free, and safe rack integration. (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
-compatible polypropylene cabinet, an air tube manifold with six position-able nozzles, and air tubing to connect the manifolds to the blower. Not only do the individual nozzles adjust, but the nozzle manifold moves up and down and in and out on a stainless steel arm, to give maximum flexibility for varying line (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
A Quick Overview of the DeviceNet Communications Network.
DeviceNet is a low cost communications network that connects to various industrial devices such as limit switches, proximity switches, photoelectric sensors, valve manifolds, motor starters, process sensors, bar code readers, AC and DC drives, servo controllers, panel displays, operator interfaces
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/45923/320776073-MIT.pdf?sequence=2
The detailed process is described in Murphy et. al.33 Reversible quick connect manifolds were designed as shown in Figure 6.5 to quickly replace microdevices with fresh ones if need be.
-
Thermal and mechanical analysis and design of the IBM Power 775 water cooled supercomputing central electronics complex
The CEC connects to frame level supply and return manifolds via quick connect fittings.
-
Sanitizer system for beverage can filler machine.
Hoses may be connected to the manifolds by quick connect fittings; the manifolds are completely removable and there is no modification required to the filler valves or other parts of the machine which might interfere with the normal filling operation.
-
Characterization of rocket propellant combustion products: Description of sampling and analysis methods for rocket exhaust characterization studies
A stainless steel tube manifold with quick connect tube fittings was mounted at the top of the board.
-
A Cassette Based System for Hydrogen Storage and Delivery
These plug into a gas manifold using quick connects .
-
Project To Upright The Alexander L. Kielland
The bags were connected to the manifolds using quick connect couplings and non-return valves.
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
A custom-design quick connect and disconnect manifold will be fitted forward of the LNG carrier’s existing mid-ship manifold.
-
In situ X‐ray diffraction environments for high‐pressure reactions
Connections can be made to a gas manifold via quick - connect fittings (1) and the sample tube can be mounted using the slider (2).
Indicates content that may require registration and/or purchase.