-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1365073-2-520337-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors
-
Supplier: DigiKey
Description: CONN QC TAB 18-22AWG 0.187 CRIMP
- North American (AWG): 18 to 22 AWG
- Features: Insulated, Other, RoHS
-
Supplier: TE Connectivity
Description: Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.6 MM [.102 INCH ] Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size
- North American (AWG): 17 to 20 AWG
- International (mm2): 0.5 to 1 mm2
- Features: Other, RoHS
-
-
Supplier: Newark, An Avnet Company
Description: FEMALE QUICK DISCONNECT, 2.8MM, 22-18AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:- RoHS Compliant:
-
Wire Terminals - Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone -- 62W4867Supplier: Newark, An Avnet Company
Description: TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FEMALE QUICK DISCONNECT, 5.2MM, 14AWG; Product Range:FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: E
- Features: Thermocouple
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Differential Analog preamplifier to allow for interfacing with most any existing OEM transmitter. Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Waytek, Inc.
Description: 31056 Disconnect Adapter Category: Quick Disconnects Great for connections of 2 or 3 circuits Useful for expanding connectors for switches (1) .250" x .032" Female Tab to (2) .250" x .032" Male Tabs
- Features: RoHS
-
Supplier: TelephoneStuff.com
Description: Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch - Body Material: Thermoplastic - NEMA: 5-15R - Bulk pack of 250
- Poles: 2 Poles
- Wires: 3-Wire
- Type / Features: Corrosion Resistant, Quick Connect / Disconnect
- Device Type: Receptacle / Outlet
-
Supplier: UL Standards & Engagement
Description: does not apply to (a) splicing wire connectors intended for direct burial; (b) insulated splicing wire connectors intended for use at voltage levels exceeding 600 V (1000 V in a sign or luminaire); (c) terminal wire connectors; (d) wire binding screw
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 120 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: to IEC 60695-2-11 or -12 & -13. Solder / Quick Connect V-Lock as a standard corresponding to V-Lock mating cordset. The cord latching system prevents against accidental removal of the cordset.
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Power Type: AC Power Connector
-
Supplier: Radwell International
Description: CABLE, FEMALE CONNECTOR, 5 METER LEAD, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Application Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular
- Contact Size (AWG): 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 7 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520264-2 can be used for catalog
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: Features Meets CEC and NEC code changes for non-residential fluorescent luminaires with ballasts Perfect for OEM or retrofit lighting applications Patented push-in technology quickly locks wires in place Passes UL 2459 and CSA 182.3 finger probe requirements Fits through 1/2 in.
-
Supplier: TE Connectivity
Description: Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.79 MM [.11 INCH ] Profile Height from PCB : 15.88 MM [.625 INCH ] RF Connector Mated Outer Diameter
- Number of Contacts: 1 #
- Gender: Female / Jack
- Connector Type: Wire-to-Board Connector
-
Supplier: Radwell International
Description: CONNECTOR, FEMALE, QUICK DISCONNECT, 3 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: For fully-insulated quick disconnect terminals with thinner wire barrels #10 to #22 AWG (.324mm2 to 5.261mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single
- Tool Type: Crimper
-
Supplier: Radwell International
Description: AUTO SWITCH, 12-24 VDC, INLINE, SOLID, 2 WIRE BAND, 3-PIN MALE CONNECTOR, NPT THREAD, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FEMALE QUICK DISCONNECT TERMINAL, SCOTCHLOK SERIES, 0.145 INCH , STRAIGHT ANGLE, 22-18 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: Interpower
Description: Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 16A and 250V and
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Cable Depot Inc.
Description: CrimpMaster Die for Thin Barrel Insulated Terminals Works with Fully Insulated quick disconnect terminals with thinner wire barrels 22-10 AWG (.000502 in2 - .00816 in2 (.324 mm2 - 5.261 mm2)). The Crimpmaster handle is part number IDL30-506.
- Tool Type: Crimper
-
Supplier: Waytek, Inc.
Description: Anderson Power 992G1-BK Connector Housing Category: Anderson Multipole Connectors Manufacturer: Anderson Power Wire size range: 12 to 6 Ga. Standard operating temperature: -4°F (-20°C) to 221F° (105C°) Current rating: Up to 120amp Dielectric strength: 2,200 Copper Alloy
- Current Rating: 120 amps
- Connector Type: Automotive Connector
-
Supplier: Memory Protection Devices, Inc.
Description: Auto Cigarette Plug
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
- Power Type: DC Power Connector
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA5074-2.5 Description APP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $6.67 Price, 500 pieces $6.35 Price, 1000 pieces $6.04 Package
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
Find Suppliers by Category Top
Featured Products Top
-
Molex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development. The system is designed for (read more)
Browse Electrical Connectors Datasheets for DigiKey -
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
Adam Tech’s Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2 (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
GT50 Series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more. Key Features of the Hirose GT50 Series: Compact and Low (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
. The gold-plated contacts also reduce mating force, making assembly easier while improving operator efficiency during manufacturing and service. Key Features Compact 2.00mm pitch wire-to-board connector system Gold-plated contacts for enhanced conductivity (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
Connection method Pre-wired 2 m cable Cable construction 3 (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
connection to IEC 60320-2 class I sheet E plugs. They are black in color, and the housing material is PBT, while the contact material is nickel-plated brass-with a quick disconnect or solder tab. Interpower houses over 4 million components in their warehouse so their customers don (read more)
Browse Datasheets for Interpower