Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BUCKLE-PARACHUTE HARNESS QUICK RELEASE CONNECTING
-
Supplier: Amphenol PCD
Description: specification insert arrangements within a rugged and non-reflective shell design. The utilization of standard insert arrangements ensures the connectors’ suitability for Power, Signal and Strength. Features & Benefits Quick release breakaway Fast, safe, connect and disconnect
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Smiths Interconnect, a Molex company
Description: The HBB is a high-power, quick-release, single-pole circular harsh-environment connector. The series has a compact robust RoHS design in a metal shell with polarization, user-friendly push-lock mating, and quick-release unmating mechanisms, sealed IPx7 and IP6K9K
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
-
Supplier: Accuris
Description: Link, Connector Quick Release
-
Supplier: Accuris
Description: LINK, CONNECTING, QUICK RELEASE
-
Supplier: WEH Technologies Inc.
Description: WEH® connector can use the TK350 quick coupling and the corresponding TN350 quick coupling nipple fitted to the filling hose. The quick release system is used for quick changes of WEH® connectors, either for repair or for a changeover to another type
- Metric Size: 16 mm
- Material: Brass/Bronze, Stainless Steel
- Design Units: Metric
- Features: Quick Coupler
-
Supplier: Newark, An Avnet Company
Description: QUICK RELEASE TERMINAL
-
Supplier: Newark, An Avnet Company
Description: QUICK RELEASE PLUNGER
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Connect together grooved end pipes or hose connections. Underwriters laboratories listed. Faster and easier than threaded, welded, or flanged connections. Quick-release version provides faster connecting and disconnecting hoses or pipes.
- English Size: 2.5 inch
- Design Units: English
- Material: Iron (Cast/Ductile)
- Features: Quick Coupler
-
Supplier: Newark, An Avnet Company
Description: QUICK RELEASE CONN FOR HELMET
-
Supplier: Allied Electronics, Inc.
Description: Series DF11 for “Cold” Connections 70°C, Protection Class I. Screw mount, Quick Connect Terminals 6.3 × 0.8 mm. Dimensions: 79 D × 92.5 H × 53.5 W mm. RFI filter is in medical or standard applications. See EF12 Series for high current.
-
Supplier: Quail Electronics
Description: the plug and the connector feature the helpful Quick Release feature. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and
- Cord Length: 72.047283 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Accuris
Description: Commercial road vehicles - Interchangeable quick connect/release couplings for use with air-pressure braking systems
-
Supplier: Quail Electronics
Description: style plug. Both plug and receptacle feature the helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange
- Cord Length: 72.047283 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: RS Components, Ltd.
Description: ARO Quick Release G3/8 BSPM
- English Size: 0.375 inch
- Features: Coupling, Quick Coupler, Threaded
- Design Units: English
-
Supplier: SCHURTER Inc
Description: Description Snap-in version Thermal circuit breaker 1 pole Reset type with manual release Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact
- Rated AC Voltage: 240 to 277 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.05 to 30 amps
- Operating Temperature: 23 to 140 F
-
Supplier: Quail Electronics
Description: Our 0586 series features the domestic, 2-prong, North American Polarized Quick Release Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector Quick Release. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks,
- Cord Length: 72.047283 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: WEH Technologies Inc.
Description: Quick Connector for pressure testing of gas cylinders with water The WEH® Quick Connector type TW17 offers time saving on pressure testing of gas cylinders by eliminating tedious manual threading. Depress the pilot actuation button and simply push the TW17 quick
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections The type TW131 quick connector is the manual version of the type TW130 multifunction connector. The connector has been developed specially for
- English Size: 0.125 inch
- Material: Aluminum, Stainless Steel
- Design Units: English
- Features: Push-to-Connect / Push-On, Quick Coupler
-
Supplier: WEH Technologies Inc.
Description: Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at
- English Size: 0.125 inch
- Design Units: English
- Material: Stainless Steel
-
Supplier: HUBER+SUHNER AG
Description: QLA 00 series contains connectors with a quick latch coupling mechanism: connection is achieved by simply pushing the plug into the jack. Three latching springs automatically engage, thereby securing the mated connectors against axial forces. No twisting action is required. The
- Frequency Range: 1.4 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: RELAY-TIME DELAY DPDT DELAY ON RELEASE 12AMP 120VAC .187 QUICK CONNECT 0.1-10 SECOND TIMING RANGE
-
Supplier: Bijur Delimon International
Description: Application Permit easy uncoupling of oil lubricating system components. Built-in check valve on coupling body (left side of schematic below) shuts off automatically when coupling is disconnected. To disconnect, slide knurled sleeve on body back and release. To reconnect, retract sleeve,
- English Size: 0.125 inch
- Material: Brass/Bronze
- Features: Coupling, Push-to-Connect / Push-On, Quick Coupler, Swivel
- Design Units: English
-
Supplier: Quail Electronics
Description: plugs into any C5 outlet or connector, and on the other the C7 connects to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and features a helpful Quick Release. A Quick Release is a thumb lever that
- Cord Length: 7.87402 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 2 Conductors
-
Supplier: SAS Automation, LLC
Description: auxiliary manifold can be attached to the side of the chuck to provide additional pneumatic quick disconnect ports. E-Type (Economy) Mounting chuck without pneumatic fittings for cost savings and weight reduction Best used when pneumatic connectors from robot are near to the EOAT or
- Width: 2.4409462 to 13.5433144 inch
- Length: 1.968505 to 14.3307164 inch
- Jaws: None / NA
- Features: Other / Specialty Chuck, Other Workholding
-
Supplier: Smiths Interconnect, a Molex company
Description: high reliability. Features & Benefits 3, 4, 5, 7, 9, 12, 25 & 82 contact positions 1 to 8 amps per contact Alignment provided by housing Crimp and solder cup contacts Recessed contact terminations Push button release for mating and unmating Autoclavable versions available *Note: Lexan and
- Connector Type: Circular / Cylindrical Connector
-
Supplier: SAS Automation, LLC
Description: Used in automatic robotic tool change application Integrated pneumatic and electrical connections Master plate and Tool plate sold separate Includes electrical connectors
- Diameter: 1.9291349 to 4.5275615 inch
- Length: 1.5354339 to 2.2440957 inch
- Jaws: None / NA
- Features: Other / Specialty Chuck, Other Workholding
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: External half of our standard snap-type quick disconnect assembly. This QDC-101-E series is compatible with both the single shut off QDC-101-I series and QDC-101-I-NS no shut off series internal quick disconnect halves. Max Pressure Rating: 500 psig while connected. Take caution when
- Features: Quick Coupler
- Quick Coupler Valving: Single Shut-Off
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: External half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this,
- Material: Brass/Bronze, Stainless Steel
- Features: Quick Coupler
- Quick Coupler Valving: Single Shut-Off
Find Suppliers by Category Top
Featured Products Top
-
The PEM® M.2 Board Latch is designed for M.2 SSD applications in datacom servers. This tool-less connector provides quick, secure attachment of daughter boards to motherboards through a one-press mechanism. It’s simple locking and release with no tools, no delays, and no (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
and external sides to prevent the fluid from escaping when disconnected. Internal O-ring seals ensure a leak tight operation. To connect, simply push the two halves together until they latch. To disconnect, slide the knurled sleeve on the internal side back to release the internal end from the external end. (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
The QDI3NL non-latching/blind-mate quick disconnect is ideal for use in cooling systems (such as are common in process, semiconductor, instrumentation, and aerospace industries) for quick serviceability. Disconnection and connection is accomplished without the need to manually move a releasing (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
releasing sleeve to initiate the disconnection and connection and therefore the quick disconnect can be positioned in inaccessible locations. Leak-free operation is often critical in cooling system applications. The dry break design feature minimizes dead volume (the space between the internal and (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Description: The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 180A with 50 mm² wire for power (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Connecting and disconnecting multiple fluid lines is quick and simple with the Beswick eight line quick disconnect. The design features a releasing sleeve that permits one-hand disconnections and incorporates a keyed location pin ensuring correct orientation of the eight lines (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
screw and busbar termination options, these connectors do not need special torque tools to install. They feature a quick lock and press-to-release design to accommodate various dimensional constraints. These compact, quick mating connectors feature a keyway design to prevent incorrect mating (read more)
Browse Automotive Electrical Connectors Datasheets for Amphenol Communications Solutions -
torque tools for installation. It features a quick lock and press-to-release design to accommodate various dimensional constraints. These compact, quick mating connectors feature mechanical keyway options to prevent mis-mating, when utilizing multiple connectors within a single application (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions
Conduct Research Top
-
The Basics of Quick Disconnects
Quick disconnect fittings (abbreviated as "QDCs" or "QDs") are used to provide fast and easy connection and disconnection of fluid lines. These fittings are also known as quick connects or quick release couplings. Typically quick disconnect fittings are operated by hand. They often are used
-
A guide to the selection of quick clamping systems for plastic injection moulds
Fast and simple mould changing is vital to the efficient operation of many injection moulding installations. After operators have reduced mould changeover times by, for example, using quick release mould connectors, installing multi coupling plates and automatic mould transfer mechanisms
-
Multivariate Analysis for Manufacturing Quality Systems: Lessons from Novartis Tableting Operations
This quick, one-time registration gives you access to members-only site benefits. Data must first be extracted from several repositories, whether LIMS, SCADA, MES or ERP platforms. They must then be aligned and analyzed to identify critical parameters, calibrate process signatures, build models
More Information Top
-
The Cobra helmet mounted display system for Gripen
In the Eurofighter Typhoon helmet display system the HEASM is integrated on the aircraft seat as described in ref [2] which also includes the quick release connector (QRC).
-
Helmet-mounted display systems for night and day
There is much debate about the best ways of providing this function; body mounted quick release connectors or panel mounted connectors, different types of cable technologies, suitable connectors for the CRT image source.
-
Knighthelm 24-hour HMD: from development to production
• Quick Release Connector Cable Assembly (QRCCA) - this is the cable and connectors that runs from the CMO to the HMD quick release connector .
-
Military Avionics Systems
Quick Release Connector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45756/300465828-MIT.pdf?sequence=2
Fig. 2.15 Ball Cam Activated Quick Release Connector .
-
brass air hose coupling - offers from brass air hose coupling manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : electronic components distributor, qucik coupling mold, Quick Release Connector , Qucik Coupling Mold Components ] .
-
Development and usage of helmet-mounted displays
The system consisted of a wire loom from the helmet (either from the HMS or the OMMS) to a quick release connector on the life-saving jacket which also accommodated the standard mic/tels wiring.
-
24-hour helmet-mounted display
An umbilical cable terminated in a quick release connector provides the electrical connection to the rest of the system.
-
Thick-walled carbon composite multifunctional structures
A quick release connector (G) would be attached to the outer surface or the structure and would join a .
-
Tests with an integrated helmet system for the TIGER helicopter
The Integrated Helmet Unit (IHU) consists of a basic helmet shell with form fit liners, a communication set and an Optical Module (OM) with IlTs, CRTs, display optics, 2 visors and cabling equipped with a Quick Release Connector (QRC), see Figures 5 …
Indicates content that may require registration and/or purchase.