-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft No tools required Designed for quick adjustments Quick Clamp, Quick Release Made from high quality aluminum RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range: -40°F to 200°F
- Width: 0.394 to 0.748 inch
- Bore Diameter: 0.25 to 3 inch
- Outer Diameter: 1.496 to 4.724 inch
- Collar Material: Aluminum
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft No tools required Designed for quick adjustments Quick Clamp, Quick Release Made from high quality aluminum RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range: -40°F to 200°F
- Width: 0.393701 to 0.7480319 inch
- Bore Diameter: 0.2362206 to 2.9527575 inch
- Outer Diameter: 1.4960638 to 4.724412 inch
- Collar Material: Aluminum
-
Supplier: Stafford Manufacturing Corp.
Description: cam lever, slide along a shaft or tube to reposition quickly and retighten in seconds. Ideally suited for clamping split tubes and split hubs, fixturing, and tool holding for OEM, MRO, and consumer product applications, the Flip-Lok™ Quick Release Clamp Collar is a lower
- Width: 0.67 inch
- Bore Diameter: 1.5 inch
- Collar Material: Aluminum
- Units: English
-
-
Supplier: Stafford Manufacturing Corp.
Description: but opens quickly to release the collar. Designed for applications requiring a secure collar that needs to be frequently removed or repositioned, this integral clamp handle provides the holding power of a standard high strength collar and eliminates the need for tools.
- Bore Diameter: 0.375 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types
-
Supplier: J. W. Winco, Inc.
Description: Unlike thrust bolts or clamping screws, GN 704 quick release set collars generate locking force on the shaft via a cam lever. This quick release design allows the collars to be set or adjusted rapidly and without tools. The aluminum design results in
-
Supplier: Ogura Industrial Corp.
Description: BRAKE FOR HOLDING AND EMERGENCY STOPPING The friction disk and the pressure plate are one piece so when the power is applied there are no loose parts, so there is no chance of noise and/or contact. This also makes brake release time very quick. FLEXIBLE HUB DESIGN, LOWEST COST OPTION
- Torque Rating: 6 Ft-lbs
- Power: 0.0241239669282508 HP
- Speed: 3,500 rpm
- Operating Voltage: 24 volts
-
Supplier: Garage Equipment Supply
Description: cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
Quick Release Clamps and Ball Lock Fasteners For a wide range of applications in fastening, locating, and alignment. Designed for quick changeover applications and (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Locking is accomplished with a simple 90-degree turn of the handle which pushes out the piston to complete the lock down. This quick clamping solution reduces setup time and increases productivity. Push lock clamps can lock securely onto flat bars, round shaft and linear rails in many sizes (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
! •Quick Release Ball-locking Pins •One-Touch Fasteners •Quarter-turn knob, button handle, pin-holding, shaft-coupling, magnetic type and many more SEE ALL QUICK (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
suppliers must offer solutions which will eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
plants and updating of facilities. Equipment designers, engineers, and suppliers must offer solutions which will eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. Equipment designers, engineers, and suppliers must offer solutions which will eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
. Equipment designers, engineers, and suppliers must offer solutions which will eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Electrorheological-fluid-based force feedback device
The weight platform referenced in Figure 12 is where the weights are to be placed for testing, Beneath the platform around the stainless steel shaft is a quick release collar , which allows the force to be released by the operator.
-
Controlled compliance haptic interface using electrorheological fluids
Beneath the platform around the stainless steel shaft is a quick release collar , which allows the force to be released h the operator.
-
Electroactive Polymer (EAP) Actuators as Artificial Muscles
Beneath the platform, around the stainless steel shaft , is a quick release collar that allows the force to be released by the operator.
-
Virtual reality robotic telesurgery simulations using MEMICA haptic system
Beneath the platform, around the stainless steel shaft , is a quick release collar that allows the force to be released by the operator.
-
https://www.sdp-si.com/ss/pdf/81004012.pdf
GRIP FAST TM SHAFT COLLARS U.S. PATENT #4893810 SELF-LOCKING ABSORBS VIBRATION AND SHOCK NO TOOLS NEEDED EASY MOUNTING QUICK RELEASE .
-
Agricultural Implement Drivelines
Quick -disconnect yoke (pin type). Collar locking devices were patented and introduced in the 1960s. … type utilize a collar to hold the balls or pawls in the groove on the tractor shaft . The collar is moved axially to release the balls or pawls.
-
A field extruder for rapidly sectioning near-surface cores from lakes and wetlands
A short measuring rod is mounted to the base of the core-tube holder in an offset position and two hinged-collar clamps, a shaft collar clamp, and a terminal washer are attached to this rod. The open ends of the clamps can be quickly locked together or released by only a few … … pivots at both the hinged and open end of the clamps, however, provide a quick release mechanism.
-
Remote repair appliance
… having rear exhaust and,a throttle lock 42, is adjustably mounted in tool collar 30 and secured … … shank 25, and shank 25 is affixed to the rotary drive or output shaft of air motor … degree swivel connection 20 and a quick release connector 22.
-
New Generation of High-Pressure Slush and Universal Plunger and Piston Pumps
The hardness of the collar increases in the direction from the sealing lip toward the support shoulder … The receiving collector, which possesses a tap with a quick - release joint, is secured on studs in the lower section of the hydrounit via a flange and elastic gasket. … a welded-cast bed with a cover, which is detachable from the main shaft ; the connecting-rod/crosshead …
-
Racing car technique
The principle is the same like it is to find e.g. by quick couplings to compressed … The operation takes place over the collar of (2) the Schiebemuffe that discharges the locking balls (1). The hub itself is to dissolve Abb. D.17 over an Schnellverschlussvon of the steering shaft .
Indicates content that may require registration and/or purchase.