Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MotiCont
Description: small form factor, traditionally possible by bulky and much larger actuators using rotary motors in conjunction with some other intermediate rotary to linear conversion methods such as lead screws, rack and pinion or belt driven systems.
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Encoder Products Company
Description: The Model TR2 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance in almost any application. The Model TR2 and features an integrated encoder and spring-loaded torsion arm with a rack-and-pinion
- Features: Linear Encoder
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to
-
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer
-
Supplier: igus® inc.
Description: linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 3.93701 inch
- Carriage Load: 5.5125 lbs
-
Supplier: KraussMaffei
Description: 100% compatibility with other injection molding machine manufacturers Attractive price/performance ratio Optimal equipment for pick-and-place applications Fast process adjustment Highlights Precision with rack-and-pinion drive Rack-and-pinion drive
- Number of Axes: 3 to 4 #
- Load Capacity: 5 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: DESTACO
Description: Designed for foundry applications, gantry systems, and large heavy part handling. These units are high rigidity and robust long stroke grippers. Grip force of 4559N with strokes from 150mm to 350mm. Rack and pinion for synchronized jaw operation. Optional integral
- Style: Parallel
-
Supplier: Hymark/Kentucky Gauge
Description: Features • Heavy duty rack and pinion drive • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Motor brake for secure positioning • LED controller, displays in 0.001in (LCD available for fractional) • 3,000 line program
-
Supplier: igus® inc.
Description: stepper motor with encoder Z-axis: drylin GRW-0630 cantilever axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 400 mm
- Y-axis Travel: 400 mm
-
Supplier: igus® inc.
Description: motor with encoder Z-axis: drylin GRW boom axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: NEMA24 stepper motor with encoder and gear (i=5:1) Z-axis: drylin® GRR-1280 boom axis with rack and pinion drive and NEMA24 stepper motor with encoder & brake Applications: Measuring and testing machines Handling and assembly technology
- Number of Axes: 3 #
- Load Capacity: 10 kg
- X-axis Travel: 2,000.0000000000002 mm
- Y-axis Travel: 2,000.0000000000002 mm
-
Supplier: Hymark/Kentucky Gauge
Description: The PD50 automatic stop system provides quick and precise positioning, saving both time and money. It comes complete with manual lifting steel arm and height adjustable faceplate. The system also features a servo motor with a precision rack and pinion to
-
Supplier: Hymark/Kentucky Gauge
Description: The PD50 automatic stop system provides quick and precise positioning, saving both time and money. It comes complete with manual lifting steel arm and height adjustable faceplate. The system also features a servo motor with a precision rack and pinion to
-
Supplier: Hymark/Kentucky Gauge
Description: system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Leno specializes in providing customized gears and racks, especially parts required for high-precision scenarios. Gears and racks are essential mechanical components designed to transform rotational motion into linear motion. Among the various types, helical gears and racks are particularly (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
As the term implies, rotary encoders generally provide feedback for rotary motion. However, with the addition of a measuring wheel, gear, or cable-draw assembly, a rotary encoder can also provide feedback for linear displacement or measurement. EPC offers a line of integrated linear measurement (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
form, pinion and rear shaft extension are common modifications. • Encoders Can be added to provide position feedback, and can provide relative or absolute position (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
. The Robot is mounted to the platform and moved along the track. RTUs may be mounted to floors, walls or overhead depending on work cell requirements. There are many methods used to drive the linear motion, including: Belts Rack and Pinion Chains A (read more)
Browse Robots Datasheets for Isotech, Inc. -
maintenance. One anti-creep device, a rack-and-pinion mechanism, consists of external plastic gears and a metal gear inside the rail. Though effective, this approach is costly and makes it impossible to change out failed or worn bearing components. Another approach to preventing creep (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Carbon Fiber Placement Application
systems with Zero-backlash ensure that the axes synchronize and the part is compliant. Due to the reducer pinion and rack precision, the position is controlled by an encoder on the servo-motor eliminating the need for expensive linear scales.
More Information Top
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > METROLOGY, POSITION, DISPLACEMENT, THICKNESS AND SURFACE TEXTURE MEASUREMENT
This same technique can be incorporated in a rack and pinion style linear encoder , resultingin long length of discrete absolute locations.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6470/2/Development_of_a_Simplified_Dynamic-2011.pdf
a linear encoder ( rack and pinion single turn 20 kΩ potentiometer; precision ± 0.2 .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7389/1/Matthew_Caple_Thesis_2011.pdf
linear encoder ( rack and pinion single turn 20 k potentiometer; precision ± 0.2 mm; .
-
http://dspace.mit.edu/bitstream/handle/1721.1/9015/47652038-MIT.pdf?sequence=2
The standard solutions for measuring linear position are rotary encoders with rack and pinion and wire-actuated transducers.
-
MR_CHIROD v.2: Magnetic Resonance Compatible Smart Hand Rehabilitation Device for Brain Imaging
The rotary en- coder is modified for linear use through a rack and pinion gear and gives a direct reading of the handles position.
-
MR_CHIROD v.2: A fMRI Compatible Mechatronic Hand Rehabilitation Device
The rotary encoder is modified for linear use through a rack and pinion gear and gives a direct reading of the handles position.
-
http://www.mouser.com/catalog/supplier/library/pdf/Bournssensorsandcontrols.pdf
Rack and pinion arrangement can easily transmit linear motion to the encoder .
-
A Brief Overview of Coordinate Transformation (.pdf)
Equation 1: Mathematical conversion between linear distance and motor displacement in encoder counts for rack and pinion system shown in Figure 1 .
-
Cutting Tool Engineering | July 2012 | Machine Technology | Solutions for long-range linear motion
Linear encoders and laser interferometers are suitable for rack -and- pinion systems as well, but they are generally more expensive than a rotary encoder mounted to the servomotor on the pinion—the common solution.
-
Rules and Length Gauges
Various technologies are used, such as a mechanical rack and pinion , magnetic pickup sensors, and glass scales with linear encoders .
Indicates content that may require registration and/or purchase.