Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NBK America LLC
Description: Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide.A rattle correction function is provided.
- Stroke or X-Axis Travel: 0.5905515 inch
- Lead: 0.7874015748031497 inches per
- Drive Type: Lead Screw/ACME Screw, Rack & Pinion
-
Supplier: NBK America LLC
Description: Z-axis stage on the vertical stage surface. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided.
- Z-Axis Travel: 0.393701 inch
- Lead: 0.7874015748031497 inches per
- Base Length: 0.9842525 inch
- Base Height: 1.968505 inch
-
Supplier: NBK America LLC
Description: Rack-and-pinion method allows for quicker feeding. Even when the entire stage surface is moved by stroke, the stage surface does not run off the main body. The feeding handwheel travel area and main body area are the necessary installation area. Dovetail
- Stroke or X-Axis Travel: 0.9842525 inch
- Lead: 0.7874015748031497 inches per
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw, Rack & Pinion
-
-
Supplier: Daheng New Epoch Technology, Inc.
Description: These stages provide the perfect solution for reliable long and fast travel by rack & pinion drive. One, two and three-dimensioned stages are available. A ruled scale and Vernier permit a readout accuracy of 0.1mm. In the tables, "x" denotes
- Orientation: Horizontal, Vertical
- Motor Type: None
- Drive Type: Rack & Pinion
- Axis Configuration: X Axis Only, X-Y Axes, X-Y-Z Axes
-
Supplier: Daheng New Epoch Technology, Inc.
Description: This series of stages are driven by rack and pinion to achieve translation. They have the characteristics of long travel, fast speed, smooth movement and convenient use. A ruled scale and vernier permit a readout accuracy of 0.1 mm. The stage has
- Stroke or X-Axis Travel: -2.9527575 to 2.9527575 inch
- Carriage Load: 4.41 lbs
- Drive Type: Rack & Pinion
- Axis Configuration: X Axis Only
-
Supplier: NBK America LLC
Description: Two axes (X and Y axes) can be moved. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin
- Stroke or X-Axis Travel: 0.393701 inch
- Y-Axis Travel: 0.393701 inch
- Lead: 0.7874015748031497 inches per
- Drive Type: Lead Screw/ACME Screw, Rack & Pinion
-
Supplier: Schneeberger Inc.
Description: SCHNEEBERGER's MONORAIL BZ systems are high-precision linear guide systems with integral rack drive, based on the company's proven MONORAIL BM profile guideways with balls. Outlay on the production of machine beds, the installation and alignment of the guideway and gearing are
- Stroke or X-Axis Travel: 59.05515 to 236.2206 inch
- Rated Speed: 196.850393700787 in/sec
- Carriage Load: 4,743.28 to 24,795.44 lbs
- Base Length: 236.2206 inch
-
Description: The newest member of the TPM+ family, brings robust power to the world of motion. The revolutionary actuator offering space-saving design with optimal power density. This product sets the tone in highly dynamic, linear applications using rack & pinion or ball screws, as well as in
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 442.477876106195 In-lbs
- Rotational Output: Table
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage, Other
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage, Other
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage, Other
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Parco Scientific Company
Description: clutch and adjustable rack stop to prevent slide damage 0.65 N.A. condenser 3.5" round movable stage with spring loaded stage clips Complete with dust cover and instruction manual
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Artifex Engineering
Description: Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design
- Stroke or X-Axis Travel: 1.181103 inch
- Device Type: Dovetail Slide
- Drive Type: Handwheel/Crank
- Orientation: Horizontal
-
Supplier: IntelLiDrives, Inc.
Description: minimize thermal drift Limit sensors are incorporated into the stage to provide end of travel and "home" positions Connector panel provides "plug-in" connectivity and quick disconnect for all signal and power requirements Cable transport module with high flex robotic
-
Supplier: Artifex Engineering
Description: This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another
- Stroke or X-Axis Travel: 1.181103 inch
- Y-Axis Travel: 1.181103 inch
- Device Type: Dovetail Slide
- Drive Type: Handwheel/Crank
-
Supplier: Cole-Parmer
Description: models have an extended base for stability, ergonomic hand rests for the coarse/fine focusing controls, and an Abbe condenser with rack and pinion movements for illumination control. Viewing heads have interpupillary adjustment to ease eyestrain and diopter
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Cole-Parmer
Description: models have an extended base for stability, ergonomic hand rests for the coarse/fine focusing controls, and an Abbe condenser with rack and pinion movements for illumination control. Viewing heads have interpupillary adjustment to ease eyestrain and diopter
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Artifex Engineering
Description: This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis
- Stroke or X-Axis Travel: 1.181103 inch
- Y-Axis Travel: 1.181103 inch
- Z-Axis Travel: 1.181103 inch
- Device Type: Dovetail Slide
-
Supplier: Parco Scientific Company
Description: Four-position reverse nosepiece with parfocaled and parcentered achromatic color-coded DIN objectives Built-in mechanical stage Rack and pinion adjustable 1.25 N.A. Abbe condenser and iris diaphragm Separate coarse and fine focus with rack
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Parco Scientific Company
Description: and stand are great for examining opaque or translucent specimens Heavy-duty rack and pinion focusing with slip clutch and tension adjustment Includes a 75mm frosted stage plate and a 75mm reversible black/white stage plate Locked-on spring
- Total Magnification: 7.5 to 35 X
- Application: Biological / Life Science
- Grade: Student
- Eyepiece Style: Trinocular
-
Supplier: Titan Tool Supply, Inc.
Description: between the TM-8 and the TM-10 is the stages and their micrometers. The TM-8 has 2" travel stage in both the X & Y axis. The size of the stage is 6.00" X 6.00". The micrometers are 2" diameter with 1" travel with .0001" divisions. The extra travel is obtained
- Total Magnification: 10 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Parco Scientific Company
Description: square; outline-width: 0px;"> Choice of monocular 45º inclined head, 45º dual view head or 90º video head Locked-on 10x wide-field eyepiece with built-in calibrated pointer Choice of coaxial or separate coarse and fine focusing Rack and pinion focusing with slip clutch
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Titan Tool Supply, Inc.
Description: These magnifications will change with different format cameras and larger screen monitors and double with 1/2" format camera and 12" monitor. The Measuring capability of the unit is provided by a Vernier Scale reading directly in .001" divisions over 6" or 12" Horizontal range
- Total Magnification: 25 to 50 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Flexbar Machine Corporation
Description: distance adjustable 55mm to 75mm. Paired 1X and 3X objectives (Models 12830 and 12831). Paired 2X and 4X objectives (Models 12832 and 12839). Inclined binocular head rotates 360 degrees. Rack and pinion focusing with positive safety stops, tension
-
Supplier: Flexbar Machine Corporation
Description: distance adjustable 55mm to 75mm. Paired 1X and 3X objectives (Models 12830 and 12831). Paired 2X and 4X objectives (Models 12832 and 12839). Inclined binocular head rotates 360 degrees. Rack and pinion focusing with positive safety stops, tension
-
Supplier: Flexbar Machine Corporation
Description: distance adjustable 55mm to 75mm. Paired 1X and 3X objectives (Models 12830 and 12831). Paired 2X and 4X objectives (Models 12832 and 12839). Inclined binocular head rotates 360 degrees. Rack and pinion focusing with positive safety stops, tension
-
Supplier: Flexbar Machine Corporation
Description: distance adjustable 55mm to 75mm. Paired 1X and 3X objectives (Models 12830 and 12831). Paired 2X and 4X objectives (Models 12832 and 12839). Inclined binocular head rotates 360 degrees. Rack and pinion focusing with positive safety stops, tension
-
Supplier: Schneeberger Inc.
Description: cages and can be used horizontally and vertically. Type NDN micro frictionless tables consist of equal length top and bottom parts and can be used horizontally and vertically. They consist of four major components: the top and bottom parts made of stainless
- Stroke or X-Axis Travel: 0.2362206 to 4.0157502 inch
- Rated Speed: 118.110236220472 in/sec
- Carriage Load: 136.9032 to 2,575.3088 lbs
- Base Length: 1.181103 to 5.118113 inch
-
Supplier: Cole-Parmer
Description: pointer and a four-hole objective turret that is ball-bearing mounted for smooth, precise changes in magnification. The reverse position design and 45
angled eyepiece provides comfortable viewing with the ability for fast and easy slide changes.|Microscope has - Total Magnification: 100 X
- Features: Digital Display, Monocular
-
Supplier: Edmund Optics Inc.
Description: stand adaptation is straightforward: connect the microscope head and focusing assembly to one of the 32mm diameter columns below). Boom stands are sold separately. Ball-and-Socket Stage 158mm diameter stage offers ±30° Range of Tilt. Adhesive inset is 84mm in diameter.
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: interpupillary adjustment and rubber eyepiece cups. A pointer comes standard in one eyepiece. A three-position sliding rod directs light 100% to binocular eyepieces, or 100% to camera, or 70% to camera and 30% to eyepieces. Microscope has a 1.25 N.A. Abbe condenser with
- Total Magnification: 1,000 X
- Features: Digital Display
-
Supplier: Güdel, Inc.
Description: cleanliness. The rack and pinion drive system permits excellent dynamic motion with high accuracy. Due to its modular and compact structure, the single-axis module type EP is particularly suited for use as an auxiliary axis in complete systems. Frequently they are used as
- Number of Axes: 1 #
- Robot Type: Cartesian Robot, Gantry Robot
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
contact between the pinion and rack, increasing load-bearing capacity and reducing backlash. Smooth and Quiet Operation: The gradual engagement of teeth minimizes noise and vibration, providing quieter operation ideal for sensitive environments. Greater (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
From Tray to Rack: A Connection for Every Stage Amphenol Industrial's liquid cooling quick (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
quality, lead times, and responsiveness throughout the production cycle. Early-stage collaboration with our engineering team helps streamline product designs, improve performance, reduce complexity, and optimize cost efficiency before production begins. From prototype development to high (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Stock Drive Products & Sterling Instrument - SDP/SI
In-House Engineering and Manufacturing Expertise
compliance. From early-stage development through full-scale production, SDP/SI works collaboratively with customers to reduce risk, optimize designs, and support long-term manufacturing success. Integrated Engineering and Manufacturing Engineering, machining, gear (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-performance rotary positioning and scanning stage designed for applications requiring smooth, high-precision rotary motion. The V-625 rotary stage combines frictionless, advanced direct-drive motor technology with a large clear aperture, making it an ideal solution for precision motion in (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
photonic devices alignment, such as fiber array units (FAU). 6-Axis Alignment System with three Goniometers The compact design enables easy integration into multi-axis systems, including combinations with linear, vertical, and XY stages, such as the (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
. This distinction implies that linear actuators can provide longer strokes and use a variety of drive mechanisms (belt, screw, rack and pinion), while stages generally have higher rigidity and use high-precision linear guides and drive mechanisms (typically a ball screw or linear motor) for excellent
More Information Top
-
Translation Stages - Linear Translation Stages | Edmund Optics
○ Linear Rack and Pinion Stages (6 .
-
Basic Rack and Pinion Stages | Edmund Optics
Products / Optomechanics / Translation Stages and Slides / Linear Rack and Pinion Stages .
-
Metric Long Travel Linear Translation Stages and Tracks | Edmund Optics
Products / Optomechanics / Translation Stages and Slides / Linear Rack and Pinion Stages .
-
English Long Travel Linear Translation Stages and Tracks | Edmund Optics
Products / Optomechanics / Translation Stages and Slides / Linear Rack and Pinion Stages .
-
Structural changes in loaded equine tendons can be monitored by a novel spectroscopic technique
The optical probe was positioned perpendicular to the tendon surface and the vertical position of the probe was ascertained using a manual rack pinion microscope stage (Fig. 1).
-
Fiber optics reflectance spectroscopy: a unique tool for the investigation of Japanese paintings
It was later replaced with a three-axis (X-Y-Z) rack and pinion stage .
-
Side Drive 1.25" Square Linear Positioning Stages | Edmund Optics
○ Linear Rack and Pinion Stages (6 .
-
Center Drive 2.62" Square Linear Translation Stages | Edmund Optics
○ Linear Rack and Pinion Stages (6 .
-
Zaber High Precision Motorized Stage Systems | Edmund Optics
○ Linear Rack and Pinion Stages (6 .
-
2.62" Crossed Roller Linear Translation Stages | Edmund Optics
○ Linear Rack and Pinion Stages (6 .
Indicates content that may require registration and/or purchase.