-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- DC Output Voltage: 48 volts
- DC Output Current: 0 to 43.8 amps
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Lineage Power
Description: The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a
- DC Input Voltage: -72 to 48 volts
- DC Input Current: 60 amps
- DC Output Voltage: 44 to 58 volts
- DC Output Current: 37 amps
-
Supplier: LHV Power
Description: Description: LHV Power Corp. (Santee, CA) introduced its new PH220 Series of 200 W high voltage power supplies that are housed in a standard 3U-high chassis and are rack-mountable for use in a wide variety of embedded or stand-alone applications. The line-operated high voltage power supplies
- DC Output Voltage: 100 to 5,000 volts
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
-
Supplier: DigiKey
Description: Enclosed AC DC Converters 1 Output 52V 67.3A 90 ~ 265 VAC Input
- AC Input Voltage: 90 to 265 volts
- Type: AC/DC Converter
- Features: Power Factor Correction
- Form Factor: Rack Mount
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-controlled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional
- DC Output Voltage: 24 to 29.7 volts
- DC Output Current: 800 amps
- AC Input Voltage: 240 volts
- Input Frequency: 45 to 66 Hz
-
Supplier: LTI Power Systems, Inc.
Description: power into a regulated and filtered direct current (DC). The DC then charges the batteries, and is reconstructed into a new isolated and clean alternating current (AC). This pure AC is continuously supplied to your critical load, extending its life by providing protection against
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: XP Power
Description: • 1500 Watt • 56 V Power Over Ethernet Compatible Model • High Power Density 18 W/in3 • Up to 6 kW in 1U (Rack Available) • AC OK, DC OK, Inhibit, Enable, 5 V Standby • 3 Year Warranty
- DC Output Voltage: 48 volts
- DC Output Current: 25 to 31 amps
- DC Output Power: 1,500 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 9KW -48V DC Output with Distribution The Calidad 2U is a 19” rack mountable integrated power system, which provides up to 166 amps at -54VDC with the RM-48-3K or 111 amps with RM-48-2K 96% efficient rectifiers. The distribution section provides the ability to terminate 2
- AC Input Voltage: 240 volts
- Input Frequency: 45 to 66 Hz
- DC Output Voltage: -42 to -58 volts
- DC Output Power: 6,000 to 9,000.000000000015 watts
-
Supplier: Efore, Inc.
Description: OPUS C 220-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 220 VDC. OPUS C 220-8.0 R is a compactly integrated DC power system using MRC 220-1600 convection cooled rectifiers and a
- DC Output Voltage: 189 to 265 volts
- DC Output Current: 33 to 36 amps
- DC Output Power: 8,000.00000000003 watts
- AC Input Voltage: 180 to 400 volts
-
Supplier: Efore, Inc.
Description: POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to 720 W. The system is based on the PSM convection cooled rectifier and the MCU controller. The system may be
- DC Output Voltage: 19 to 30 volts
- DC Output Current: 8.5 amps
- DC Output Power: 240.00000000000014 watts
- AC Input Voltage: 230 volts
-
Supplier: ZTE Corporation
Description: The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a rated output current of 300 A. High
- DC Output Voltage: -48 volts
- DC Output Current: 300 amps
- AC Input Voltage: 80 to 300 volts
- DC Input Voltage: 48 volts
-
Supplier: ValueTronics International, Inc.
Description: The SCR10-80 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 80A
- DC Output Power: 800.000000000003 watts
- Type: DC Power Supply
-
Supplier: ZTE Corporation
Description: ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces, including input/output dry contracts, RJ45, RS232, RS485 interfaces, and a USB interface, which can perform
- DC Output Voltage: -48 volts
- DC Output Current: 300 amps
- AC Input Voltage: 80 to 300 volts
- Form Factor: Rack Mount
-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy Installation at
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy Installation at
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 9KW -48V DC Output An excellent upgrade for existing cabinets and rack mounted systems, Eagle Eye’s Calidad 1U is a simple, cost-competitive 48V power shelf for telecommunications and network applications. It can be configured with the RM-48-3K or RM-48-2K 96% efficient
- AC Input Voltage: 240 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: -43.5 to -58 volts
- DC Output Power: 6,000 to 9,000.000000000015 watts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 192KW -48V DC Output The Cambia C3MK is a 19” modular, configurable high efficiency 1U 48VDC power system with up to three 96% efficient rectifiers (maximum 167A). With the addition of the 1U Cambia 4MK, the system has the flexibility to be configured up to 3,500A. The system can
- AC Input Voltage: 240 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: -43.5 to -58 volts
- DC Output Power: 6,000 to 9,000.000000000015 watts
-
Supplier: LTI Power Systems, Inc.
Description: design utilizes an internal static switch to insures maximum critical load protection. Our rack mount NEMA1 enclosures mount easily into a standard 19” or 23” rack and may also be floor mounted. Each model can be custom built with a variety of Input and Output voltages to choose
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Transtector Systems, Inc.
Description: load controller that controls rectifiers, monitors system parameters and provides alarms can be accessed locally or remotely from this Transtector unit DCIPS2B-S-00-B11.This rack mounted DC power distribution unit PDU can be populated by up to 3 >96% efficiency
- Voltage: 48 VDC
- Protection: Circuit Breaker
- Outlets: IEC
- Unit Type: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: advanced load controller that controls rectifiers, monitors system parameters and provides alarms can be accessed locally or remotely from this Transtector unit DCIPS1B-S-00-B6.This rack mounted DC power distribution unit PDU can be populated by up to 2 >96% efficiency
- Voltage: 48 VDC
- Protection: Circuit Breaker
- Outlets: IEC
- Unit Type: Rack Mount
-
Supplier: LHV Power
Description: Product Features: Universal AC Input Small Industry Standard 2x4" Footprint Low Profile for 1U High Applications Convection Cooled Operation International Safety Approvals
- DC Output Voltage: 12 volts
- DC Output Current: 5 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: LHV Power
Description: Product Features: Universal AC Input Small Industry Standard 2x4" Footprint Low Profile for 1U High Applications Convection Cooled Operation International Safety Approvals
- DC Output Voltage: 5 volts
- DC Output Current: 8 amps
- DC Output Power: 40 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Charles Industries, LLC
Description: mobile data consumption, Small Cells are being rapidly deployed in urban environments. Charles Small Cell enclosures house Ethernet demarcation devices, AC/DC rectifiers, Small Cell equipment and batteries for backup. Rugged enough to stand up to the outside plant environment, yet
- Length / Height: 20 to 57 inch
- Width/Diameter: 22 to 28 inch
- Depth: 15.5 to 20 inch
- Height: 20 to 57 inch
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect other loads.
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
Find Suppliers by Category Top
Featured Products Top
-
(excluding side rack mount flanges) 113mm high and has a depth of 533mm. The weight of the product is 30kg. The TPF45000 is fully featured with DC Good, dropped phase, over temperature and fault alarm signals, remote on/off and a 13 to 15V 0.5A auxiliary output. PMBus™ and USB (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
include universal input, PFC, 'soft start' operation and a 'Vout ok' indicator. They are 1.7" high, and so can be mounted on a rack panel as small as 1U. Models with nominal outputs from 3.3V/70A to 135V/5.3A are priced at $775.00. Wide adjust models with ranges from 0-5V/70A to 0-135V/3.7A (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
"Infinity” High Power Linear Rack & Benchtop Power Supplies DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts Acopian, a leader in the design (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
AC-DC • Low voltage (to 150V) or High Voltage (to 30 kV) • Single, dual, and wide adjust output • Shipped within 9 Days • 5 Year Warranty Go to www.acopian.com .......... or go to www.find aPowerSupply.com (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
a reliable solution for rectification needs. This surface-mount device ensures minimal power loss and heat generation, contributing to overall system efficiency. Engineers working on power supply management, DC-DC converters, automotive electronics, and (read more)
Browse Diodes Datasheets for Win Source Electronics -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
of a power interruption run on DC power. This situation requires a complex series of conversions within the datacenter: First, power enters the datacenter as AC power and goes through a rectifier that changes it to DC. Then, power runs through the Uninterruptible Power Supply (the (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
19” rack-mounting available ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
enhances protection performance for semiconductor devices such as diodes, thyristors, GTOs, and IGBTs. Designed for high-power DC systems, the VD Series supports a wide current range and multiple mounting configurations to meet different installation requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
AC-DC & DC-DC Merchant Power Supplies Report - 2014
AC- DC Rack - mount / rectifier power supplies .
-
AC-DC & DC-DC Merchant Power Supplies Report - 2015
AC- DC Non-Commodity - Rectifier / Rack - mount .
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
In this approach, small rack - mount rectifiers can be installed wherever and whenever a load requires dc .
-
Powering the last mile: an alternative to powering FITL
Smaller generators, such as the 3-kW model, have rec- tification built in to the alternator, while high-power generators require a rack - mount rectifier and filter sys- tem for converting ac output from the altemator to a useable dc output.
-
Design and test of a variable topology converter for electric motor drive applications
The DC-link voltage for the variable-topology converter was obtained from a power supply consisting of an SCR-controlled rectifier with appropriate filtering and protection, although provision also exists for a rack - mounted Sorenson DC power supply unit on the variable…
-
Forward Converters Operating Directly off the Three Phase Rectified Mains Suitable for Exchange Use
The specific requirement for the British Post Office is briefly as follows: - 2 identical lOOA rectifiers mounted in a single system X rack (TEP-IH) - 24 cell battery directly across the rectifier outputs and DC distribution - .
-
Adaptive Environmentally Contained Power and Cooling IT Infrastructure for the Data Center
The Power Shelf is rack - mountable , allowing the rectifiers to be easily swapped out if necessary. .... feeds, non-sync Scalable output power, ~12 kW per rectifier Isolated, 380 V DC nominal output Ethernet…
-
Evaluation results of power supply to ICT equipment using HVDC distribution system
In normal operation, the 3φ200 VAC (50 Hz or 60 Hz) received from the commercial power system is converted by the rectifier to 380 VDC and power is supplied to the ICT equipment from the DC distribution unit. .... The ICT equipment is mounted in 19 inch racks , but for safety and ease of connection to the HVDC power supply, we developed a 400 VDC plug and socket power strip in collaboration with Fujitsu Component [15].
-
Cisco VCO/4K SS7 Subsystem
Manual
The selector switch is designed to mount in a 19-inch utility rack , –48 VDC device, which is separate from the VCO/4K. .... When installing in a site with AC power only, an AC-to- DC rectifier of sufficient DC output power is required.
-
Two Power Supply Systems for Small Telecom Switching Offices
In order to increase the handling performance, the transformers for the two rectifiers are mounted together on a wheel furnished unit which can be rolled out at the bottom of the rack . .... rectifier modules are pushed into the rack the secondary voltage input and the DC -output are automatically…
Indicates content that may require registration and/or purchase.