Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: A gear rack mated with a pinion gear creates a linear actuator that converts rotational motion into linear motion or vice versa. The pinion, a circular gear, engages the teeth on the rack, a straight, or “linear,” gear. Rotational motion
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: TrimTeck
Description: and are easy to maintain. RPA actuators are designed for extremely long cycle life when utilized in normal loading applications. The Series RPA actuators are also offered for all our rotary valves: Series DX and Series VB.
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Acting type: Double Acting (Air to Air)
- Valve Motion: Linear Motion Valve
-
Supplier: Hymark/Kentucky Gauge
Description: Portal linear drive size 120 with rack-and-pinion drive, powered carriage and dual ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 2200 N Aluminum profile 120 x 100 mm with 2 screwed-on ball guiding rails
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 494.56 to 49.456 lbs
- Drive Type: Rack & Pinion
-
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 0.6744 lbs
- Actuation Type: Electrical
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and
- Stroke or X-Axis Travel: 10.6692971 to 69.7244471 inch
- Rated Speed: 50 in/sec
- Rated Force: 100.036 lbs
- Drive Type: Belt Drive
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Description: efficiency Independent multiple carriages can be used on one linear actuator for rack-and-pinion drive
- Stroke or X-Axis Travel: 370.07894 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 3,528 lbs
- Material: Aluminum
-
Description: used on one linear actuator for rack-and-pinion drive
- Stroke or X-Axis Travel: 322.83482 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 2,205 lbs
- Material: Aluminum
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features
-
Supplier: Rotomation, Inc.
Description: The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 105 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 227.5 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-controlled linear motion is desired, combined with the X22 rotary
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 367.5 In-lbs
- Shaft / Table Axial Load Capacity: 100 lbs
- Shaft / Table Radial Load Capacity: 85 lbs
-
Supplier: SAE International
Description: ball screws, sliding contact screws, roller screws, helical splines, rack and pinion assemblies, and skewed roller actuators. It is a reference for preparing detail specifications for mechanical actuators compatible and applicable to military or commercial aircraft
-
Supplier: Festo Corporation
Description: Twin-piston rotary actuator, power transmission via rack and pinion principle Very high accuracy in the end positions Very high load-bearing capacity Very good axial run-out at the flanged shaft Greater stability even with smaller sizes
- Operating Pressure Range: 43.51131 to 116.03016 psi
- Operating Temperature: 14 to 140 F
- Rotation Angle: 180°
- Actuator Style: Multi-Motion (Linear & Rotary), Rack and Pinion (Single) / Helical
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and
- Number of Teeth: 24
- Pitch Diameter: 48 mm
- Face Width: 8 mm
- Bore Diameter (if applicable): 10 mm
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and
- Number of Teeth: 32
- Pitch Diameter: 32 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 6 mm
-
Gears - Pinion, 0.8 Module, 32 Teeth, 6mm Bore, 4mm Face Width. Material- Acetal. -- A 1M 2MYHF08032
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and
- Number of Teeth: 32
- Pitch Diameter: 25.6 mm
- Face Width: 4 mm
- Bore Diameter (if applicable): 6 mm
-
Supplier: Rotork plc
Description: Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to meet the stringent approvals demanded for subsea valve
- Features: Hydraulic
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
-
Gears - Pinion, 1.5 Module, 24 Teeth, 8mm Bore, 6mm Face Width. Material- Acetal. -- A 1M 2MYHF15024
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and
- Number of Teeth: 24
- Pitch Diameter: 36 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: Conant Controls, Inc.
Description: double rack and pinion design operates on 80 to 120 PSI. Specifications: Dimensions (inches): 3 3/8 x 5 7/8 x 3 3/8 Supply Pressure Connection: 1/4" NPT
- Actuator Torque: 90 to 309 In-lbs
- Operating Temperature: -25 to 195 F
- Features: Manual Override of Power Actuator, Pneumatic
- Operation: On / Off (isolating)
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and
- Stroke or X-Axis Travel: 1.2204731 to 6.1417356 inch
- Rated Speed: 1.96850393700787 in/sec
- Rated Force: 34.1696 lbs
- Lead: 0.03937007874015748 to 0.07874015748031496 inches per
-
Supplier: ABB Measurement & Analytics
Description: The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33,600 In-lbs
- Operating Temperature: 185 F
- Rotation Angle: 90°
-
Supplier: PHD, Inc.
Description: Series 1000-8000 Rotary Actuators are a rugged line for pneumatic or hydraulic service. These units have a wide range of rotations, options, and shaft configurations allowing them to be configured for most rotary applications. Standard rotations range up to 450° with torques to 31,800 in-lb.
- Operating Pressure Range: 20 to 1,500 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 180°, 270°, 360°, 45°, 90°, >360°
- Features: Multi-Motion (Linear & Rotary), Other, Rack and Pinion (Double & Four Piston) / Helical, Rack and Pinion (Single) / Helical
-
Supplier: PHD, Inc.
Description: PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and rotational torques to 4,100 in-lb [463 Nm]. Advantages: Pneumatically or hydraulically
- Stroke or X-Axis Travel: 1 to 12 inch
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
-
Supplier: ASCO
Description: The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The NuMate™ mounting feature provides a convenient method of mounting the AR-Rotaries to the SH-Series
- Operating Pressure Range: 250 psi
- Maximum Torque: 29.4 In-lbs
- Shaft or Table Diameter: 0.47 inch
- Shaft Length or Table Height: 1.28 inch
-
Supplier: PHD, Inc.
Description: Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
-
Description: The newest member of the TPM+ family brings robust power to the world of motion. The revolutionary actuator offering space-saving design with optimal power density. This product sets the tone in highly dynamic, linear applications using rack & pinion or ball screws, as
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 3,362.83185840708 In-lbs
- Rotational Output: Table
-
Supplier: igus® inc.
Description: linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 3.93701 inch
- Carriage Load: 5.5125 lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Vansichen Linear Technology
Description: Vansichen has the ability to create personalized tracks designed specifically for paint applications. The tracks feature linear guideways utilizing ball type guides and are driven by rack and pinion mechanisms. Vansichen also holds an ATEX certificate for Zone 2.
Find Suppliers by Category Top
Featured Products Top
-
https://www.orientalmotor.com/linear-actuators/rack-and-pinion-linear-head-lj-series-az-motors.html KIIS Series compatible: (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Leno specializes in providing customized gears and racks, especially parts required for high-precision scenarios. Gears and racks are essential mechanical components designed to transform rotational motion into linear motion. Among the various types, helical gears and racks are particularly (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
DynaQuip Controls HP Series Rack& Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
pneumatic rack-and-pinion actuators for the new hydraulic valve packages feature anodized aluminum bodies. They are designed for 80 PSI control air pressure and are operable using air, water, nitrogen or other compatible hydraulic fluids from 40 to 120 PSI. Dual travel stops are standard (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
. This distinction implies that linear actuators can provide longer strokes and use a variety of drive mechanisms (belt, screw, rack and pinion), while stages generally have higher rigidity and use high-precision linear guides and drive mechanisms (typically a ball screw or linear motor) for excellent
-
Hybrid Linear Actuators: Technical Overview
Converting the rotary motion of a stepping motor into linear motion can be accomplished by several mechanical means, including rack and pinion, belts and pulleys and other mechanical linkages. All of these designs require various mechanical components. The most effective way to accomplish
More Information Top
-
Spinning Sensors: A Middleware for Robotic Sensor Nodes with Spatiotemporal Models
illuminance sensor sound sensor temperature sensor servo motor rack pinion linear actuator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28419/56991227-MIT.pdf?sequence=2
FIGURE 2.8: RACK & PINION LINEAR ACTUATOR SETUP...........................................................................
-
T-Slide Linear Actuators - Nasa Tech Briefs :: NASA Tech Briefs
An electronic motor operating through a GBDET can directly drive the T slide against large loads, as a rack and pinion linear actuator , with no break and no danger of back driving.
-
Towards the Feasibility of Using Ultrasound to Determine Mechanical Properties of Tissues in a Bioreactor
The bioreactor stage can be positioned in X and Y using rack and pinion linear actuators .
-
Delta Robot Redesign Picks Up the Pace
An original design of the robot included linear rack & pinion actuators .
-
Generalized Wiener system identification: General backlash nonlinearity and finite impulse response linear part
An interesting practical example is a gear driven linear actuator ( rack and pinion ).
-
Design and analysis of two-wire focusing actuator for small-sized ODD with linear VCM type’s actuator
Van der Aa et al. (2002) reported the reali- zation for a small form factor optical (SFFO) drive, featuring 1 GB on a 30 mm rewritable optical disk, using the linear actuator of rack and pinion type and the four-wire spring …
-
Design of swing arm actuator for small and slim optical disc drives
… hinge type actuators. van der Aa et al. (2002) reported the realization for a small form factor optical (SFFO) drive, featuring 1 GBytes on a 30-mm rewritable optical disk, using the linear actuator of rack and pinion type and the 4 …
-
Development of symmetric type slim optical pickup actuator for flexible disk system
realization for a small form factor optical (SFFO) drive, featuring 1 GB on a 30 mm rewritable optical disk, using the linear actuator of rack and pinion type and the four-wire spring type actuator, with dimensions comparable to PCMCIA-like drives.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81655/859619654-MIT.pdf?sequence=2
Image 36 A: This is the rack and pinion as the linear actuator to move the wall and column components to the up position, and bring them back to the down position.
Indicates content that may require registration and/or purchase.