Products/Services for Rad Hard Analog To Digital Converter
-
Analog-to-Digital Converters - (230 companies)Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor. Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital...Differential ChannelsIsolationAnalog-to-Digital Conversion Type -
IC Analog Multiplexers - (159 companies)Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs. Often, analog multiplexers are designed for routing... -
Analog-to-Digital Converter (ADC) Chips - (175 companies)Analog-to-digital converter (ADC) chips transform information from analog to digital form. Analog-to-digital converter chips (ADCs) transform information from analog to digital form. ADCs receive analog input, perform calculations on the analog... -
Digital-to-Analog Converter (DAC) Chips - (158 companies)Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp., and In and Out Computers... -
Digital-to-Analog Converters - (154 companies)Digital-to-analog converters (DAC) transform a digital number into a corresponding analog voltage or current. Digital-to-analog converters produce an analog output which is proportional to a digital input. They perform the opposite function... -
Analog Modem-to-Cellular Converters - (8 companies)Pulse Code Modulation (PCM), a very important protocol used in the mobile industry. The conversion takes place by the use of an Analog-to-Digital Converter (ADC), an electronic circuit that converts analog signals to digital signals. Once the signal...
-
Digital Parallel and Serial Converters - (22 companies)These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format. Digital parallel and serial converters adapt data transmitted in a parallel port to a serial...
-
PCMCIA Hard Drive Cards - (8 companies)PCMCIA hard drive cards provide high storage capacities for notebook and palmtop computers, personal digital assistants (PDAs), mobile systems, and PCMIA-equipped computers. They carry specifications for hard drive type, technology standard, form...
-
Hard Drives - (391 companies)Hard drives are integral, non-volatile, electronic data storage units inside computers. Traditionally, hard drives were hard-wired into computers. Removeable hard disks and drives are also available. Hard drives are integral non-volatile electronic...
-
Frequency-to-Voltage Converters - (81 companies)Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...
Product News
-
Win Source Electronics
24-Bit Analog-to-Digital Converter(ADC) High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an enhanced S- D architecture with integrated digital filtering. This ADC offers flexible... (read more)Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Electro Optical Components, Inc.
Data Acquisition, Analog to Digital Control System The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital applications too. The LUCI-M features include: Up to 4 analog input channels. Up to 25 digital I/O channels for device control. Compact and robust. Couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. Up to 1mHz (read more)Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Teledyne DALSA
Introducing the Rad-icon 2329HS Teledyne DALSA 's Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Here's what makes the Rad-icon 2329HS stand out: High-Resolution for ultimate precision and accuracy. 10X Faster Framerate: Experience lightning-fast image capture compared to our previous Rad-icon 2329 detector, enhancing efficiency and productivity. 3X Higher... (read more)Browse Radiation Detectors Datasheets for Teledyne DALSA -
Altech Corp.
Altech Analog/Digital Protection Relays Altech is pleased to offer a variety of protection relays covering: Phase Monitoring. Voltage Monitoring. Current Monitoring. Frequency Monitoring. Current Leakage / Ground Fault Monitoring. Protection relays help to maintain systems and ensure that proper action is taken when a fault is detected. Such functions help to preserve productivity and operational effectiveness of integral components. Click here to learn more. (read more) -
STEGO
NEW IO-Link converter up to three analog channels The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit). Converts 4..20mA analog to IO-Link. Digital IO-Link interface. Up to three analog channels at the input. Small dimensions. Simple clip mounting. High IP protection class. Click to View Datasheet (read more)Browse Data Acquisition Datasheets for STEGO -
DigiKey
Analog Devices MAX77505 Low IQ Buck Converter Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline battery powered applications, which require long standby/idling time with short working time, such as asset tracking and door-lock devices. A resistor (RSEL) selects one of thirty preset output voltages between 0.8 V... (read more)Browse DC-DC Converters Datasheets for DigiKey -
Angst+Pfister Sensors and Power
Analog & Digital Pressure Sensor with 1% Accuracy The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The precision of 1 % over the whole temperature range from 0 ...70 C, 5V supply, ratiometric output signal of 0.5 ...4.5 VDC, and digital I2C interface make many applications possible where measurements of dry, non-corrosive gases and fluids are to be made. The PHPSU-3500 can be supplied with one, two or no pressure connectors. The minimum measuring... (read more)Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Top Seiko Co., Ltd.
Ultra-hard Materials Machining Top Seiko has developed the machining technology for Ultra-hard Materials such as ceramics and high density Refractory Metals. Their properties are not only extremely hard, but also very brittle which means easy to be broken and crack. Providing the Aerospace, Medical, Nuclear Power, and Semiconductor markets with custom fabricated parts, we specialize in complex and precision machining of these exotic materials. Extremely tight tolerances for dimension, flatness, parallelism, roundness... (read more) -
Win Source Electronics
AD1896AYRSZRL Sample Rate Converter The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio projects where seamless digital interfacing is critical. Designed with flexibility in mind, it supports both I2S and TDM interfaces, making it compatible with a wide range of audio systems. Whether you're working in professional audio equipment... (read more)Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
Dataforth Corporation
Analog Signal Conditioning - Buy vs. Build We created a "Top 10" listing of reasons why you should buy analog signal conditioners instead of building them into your next application. Although there are a few of these Top 10 reasons specific to Dataforth's products and documentation benefits, most of the reasons came directly from our customers. They stated how important the ease of application is with purchased signal conditioners. As well as the importance of flexibility, serviceability and the ability to scale (add or remove) channels... (read more)Browse Analog-to-Digital Converters Datasheets for Dataforth Corporation
-
Processing and circuit design enhance a data converter's radiation tolerance
Rad - hard CMOS/SOS processing has been applied to a novel comparator-inverter circuit design to develop 6 and 8-bit parallel (flash) ADC ( analog -to- digital converter ) circuits featuring high-speed operation, low power consumption, and total-dose radiation tolerances up to …
-
Processing and circuit design enhance a data converter's radiation tolerance
Rad - hard CnOS/SOS processing has been applied to a novel comparator-inverter circuit design to develop 6 and 8-bit parallel (flash) ADC ( analog -to- digital converter ) circuits featuring high-speed operation, low power consumption, and total-dose radiation tolerances up to …
-
The Microwave Anisotropy Probe (MAP) Mission
… V R3000 32-bit rad - hard RISC processor board includes … … 4 Mbps serial outputs to the transponder interface boards … … Two Low Voltage Power Converter (LVPC) boards (see §6 … … board, which reads the digital and coarse sun sensors … … unit (gyro), digital and analog Sun sensors, reaction wheels …
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA453348&Location=U2&doc=GetTRDoc.pdf
Commercial benefits can be anticipated, since the novel digital techniques used to correct the behavior of analog components will allow the use of inexpensive CMOS technology in radioactive environments, thus allowing robust system-on-chip (SOC) developments. Also, it is likely that the idea can be extended to Nyquist-rate data converters ( rad - hard or otherwise), with high speed and accuracy.
-
A radiation-hardened high-precision resolver-to-digital converter (RDC)
BACKGROUND Resolver-to-digital converters (RDC’s) are common system elements widely used to convert the analog sinusoidal outputs of resolvers (used for sensing angular shaft positions) to digital equivalents. Several commercial (non- rad - hard ) RDC’s are available, and they have been studied for their heavy-ion and dose-rate responses.
-
http://pos.sissa.it/archive/conferences/113/003/VERTEX%202010_003.pdf
… an external air core inductor to deliver 2.5V to multiple modules where each front end ASIC would have a switched capacitor DC to DC converters to further reduce the voltage to that required by the analog and digital cores[9], [10]. CERN’s AMIS 2 prototype has been shown to be sufficiently rad hard to be used in the LHC trackers.
-
Developing plug-and-play spacecraft systems: NASA Goddard Space Flight Center's (GSFC) Essential Services Node (ESN)
The analog logic includes a 16-channel analog- to - digital (AD) converter , an 8-channel 1.0 mA current source, and an analog power strobing circuit. The ESN MCM is a low-power (
- Procedure for Formation of Features of the Radial Artery Pulsation Signal
… methods for pulsation signal feature identification were developed on the basis of a hard ware–software system developed … This system contains an optoelectronic sensor of radial artery pulsation [6], a National Instruments MX USB 6009 analog to digital converter , and locally made software based on the Embarcadero RAD Studio XE2 medium.- Custom integrated front-end circuit for the CMS electromagnetic calorimeter
The 92-dB input dynamic range is divided into four ranges of 12 bits each in order to provide 40-MHz analog sampled data to a 12-bit analog - to - digital converter . This concept, which has been integrated in rad - hard full complementary bipolar technology, will be described.- Custom integrated front-end circuit for the CMS electromagnetic calorimeter
The 92 dB input dynamic range is divided into four ranges of 12 bits each in order to provide 40 MHz analog sampled data to a 12 bit analog - to - digital converter . This concept, which has been integrated in rad - hard full complementary bipolar technology, will be described. - Procedure for Formation of Features of the Radial Artery Pulsation Signal
Product Announcements
Indicates content that may require registration and/or purchase.