Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TOWER, RADAR AB-258( )FRS-6
-
Supplier: Accuris
Description: AIR ROUTE SURVEILLANCE RADAR (ARSR-3) ANTENNA TOWER
-
Supplier: Accuris
Description: AIR ROUTE SURVEILLANCE RADAR (ARSR-3) ANTENNA TOWER STANDARD DRAWINGS
-
-
Supplier: Accuris
Description: AIRPORT TRAFFIC CONTROL TOWER AND TERMINAL RADAR APPROACH CONTROL FACILITY DESIGN GUIDELINES
-
Supplier: Rohde & Schwarz USA, Inc.
Description: IEEE 802.11ad, 5G or microwave links as well as to test satellite and radar systems. Components, chips, transceivers, mobile devices and the communications infrastructure for these fields of application are conveniently tested using the R&S®SZU100A I/Q upconverter. Key Facts Upconversion of
- Input Frequency Range: 1,944 to 2,160 MHz
- Output Frequency Range: 58,320 to 64,800 MHz
- Form Factor: Desktop / Tower
- Applications: Mobile / Wireless Systems
-
Supplier: Pentair Engineered Solutions
Description: Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Pentair Engineered Solutions
Description: for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
- Maximum Discharge Flow: 400 GPM
- Maximum Discharge Pressure: 86.705202312 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Pentair Engineered Solutions
Description: for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
- Maximum Discharge Flow: 400 GPM
- Maximum Discharge Pressure: 86.705202312 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Pentair Engineered Solutions
Description: for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
- Maximum Discharge Flow: 400 GPM
- Maximum Discharge Pressure: 86.705202312 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: SOCOMEC
Description: The solution for • Steering systems • Bridge systems • Radar systems • Control systems • Video surveillance systems High availability in marine environments The marine industry calls for reliable equipment which is able to supply applications operating in harsh environments. In such a
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1.1 to 3 kVA
- Runtime at Full Load: 8 to 10 minutes
- Operating Temperature: 32 to 104 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reelsindustrial machining center, rotary table, heavy equipment tower, cable reel, laboratory equiment,engineering machinery, mining equipment, port machinery radar, missiles and other
- Number of Circuits: 35
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment tower, cable reel, laboratory equiment,engineering machinery, mining equipment, port machinery radar, missiles and other fields. Our advantage 1. Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to provide reliable transmission and
- Number of Circuits: 58
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 3 amps
-
Supplier: GL Communications, Inc.
Description: Radar Approach Control "TRACON", Air Traffic Control Tower's "ATCT", Lockheed Martin Flight Service Hub's "FS-21", Military, National Weather Service and nongovernmental aviation facilities for the control and management of aircraft flights. The GL's SS1 Analyzer detects and analyzes
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: machinery, tower 4. Test equipment: Centrifugal test bench, separator, testing instrument 5. Robot: Packaging equipment, stacker, process control equipment, die press 6. Exhibition / display equipment: Car booth, revolving door, product booth, revolving restaurant 7. Medical equipment:
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Industrial machinery: Drilling platform, winding machine, end face processing machine, hot rolling machine 2. Rotary work machine: Filling machine, bottle blowing machine, amusement equipment 3. Cable drum: Port machinery, hoisting equipment, road and bridge machinery, tower 4. Test
- Number of Circuits: 5
- Slip Ring Design: Separate
-
Supplier: Cessna Aircraft Company
Description: every flight. Additional features include a go-around button, flight-level change, and precise guidance with optional satellite-driven graphical weather radar. Virtual vision Synthetic Vision Technology (SVT) enhances visual orientation with three-dimensional renderings of terrain on both
Find Suppliers by Category Top
Featured Products Top
-
9015-8GT2GS-I delivers stable performance across distributed devices such as SCADA systems, PLCs, HMIs, radar towers, turbines, and remote control rooms. Its 8× Gigabit RJ45 ports enable fast data exchange for real-time monitoring, while 2× GbE SFP uplinks provide long-distance fiber (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Applications: Radio and Television broadcasting system FM Broadcast Transmitter Protection for Extended RF Component Life Digital TV Tower Link Optimization Military Communications and Radar Systems (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
, production and, test and measurement arenas, hybrid couplers are being used to split signals from tower-top amplifiers to base station receivers, in applications to monitor system performance, to inject a signal into a system without interrupting its service, in the creation of reflecting phase (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
ring ideal for applications with high EMI noise from motors, generators, or radar systems. Military Grade Standards & Certifications This IP65 fiber optic hybrid slip ring is designed and manufactured to meet (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
ROTRONIC - Wind Turbines
Wind farms can extend over. kilometres of land or offshore. areas where the climate and. the wind speed can vary substantially,. especially in hilly. areas. Positioning towers only. slightly to the left or right can. make a significant difference. because the wind velocity can. be increased due
More Information Top
-
Radar tomography assisted three-dimensional localization via the noisy stepped frequency waveform
The previously developed Noisy Stepped Frequency (NSF) waveform is utilized as the excitation source from each radar towers thereby reducing the necessary instantaneous bandwidth.2 The thumb-tack-like response of the NSF waveform provides a “sharpened” image of the target and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/63174/Kunzi-ICAT-Report.pdf?sequence=1
22 Figure 8: Temporary Installation of an ADS-‐B Antenna on a Terminal Area RADAR Tower in Brisbane, Australia (credit: Greg Dunstone) ....................................................
Indicates content that may require registration and/or purchase.