Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bosch Rexroth Corporation
Description: Available in multiple piston variations, Bosch Rexroth fixed displacement radial piston pumps offer high pressure capability, in excess of 9,000psi/600 bar. Single bank piston arrangements are possible for (3) and (5) pistons models, while a “double bank”
- Maximum Discharge Pressure: 3,000 to 10,150 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: HAWE North America Inc.
Description: The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the
- Maximum Discharge Flow: 24.0768 GPM
- Maximum Discharge Pressure: 10,152.639 psi
- Horsepower: 40.2066115470846 HP
- Power Source: None, Pump Only
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These
- Maximum Discharge Flow: 0.6335999999999999 to 9.504 GPM
- Maximum Discharge Pressure: 5,076.3195 to 7,251.885 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
-
Supplier: Accuris
Description: TRANSPARENCY, ANIMATED, VARIABLE STROKE RADIAL PISTON PUMP
-
Supplier: Eaton Hydraulics Group
Description: Light Duty, Hydrostatic Even the smallest equipment requires reliable hydraulic systems. In order to reduce sensitivity to overheating, Eaton light-duty hydrostatic pumps feature a proven radial ball piston design. A perfect complement to the Eaton Char-Lynn® motor product line,
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard displacements available,
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: ASTM International
Description: 1.1 This guide establishes test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are
- Maximum Discharge Flow: 16.790399999999998 to 61.51199999999999 GPM
- Maximum Discharge Pressure: 2,175.5655 to 5,076.3195 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: Lee Co. (The)
Description: This radial piston design aids in self-priming at altitude and reduces cavitation. It includes integrated control electronics that allow full variable speed control for unparalleled flexibility. In addition, intelligence is built into the pump module to provide operational
- Features: Other, Piston / Plunger Pumps
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: ASTM International
Description: 1.1 This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: 3X Ceramic Parts Company Limited
Description: complex. It is divided into axial piston pump and radial piston pump. Among the two, the radial piston pump has a high technical content and is a high-efficiency pump. It will also be the main application object of piston
- Media Temperature: 2,732 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RADIAL PISTON PUMP. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: SAE International
Description: Radial piston units find several applications in fluid power, offering benefits of low noise and high power density. The capability to generate high pressures makes radial piston pumps suitable for clamping function in machine tools and also to operate presses for
-
Supplier: FS-Curtis
Description: Vacu-Plus Series Vacuum Pumps feature cast iron construction which minimizes vibration during operation. Applications include bottle filling, vacuum cleaning, de-aerating, pump cleaning, dehydrating, feeding paper sheets, tank purging, leak testing, lifting liquids, milking machines,
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a
-
Supplier: ASME
Description: divided into two sections, each of which offers a notation of variables and an introduction. The Pumps section covers piston pumps, radial turbopumps, axial turbopumps, rotating pumps, hydraulic pumps, and pumps with driving flow. The Compressors
-
Supplier: General Pump
Description: each use. Regular lubrication is the easiest, most efficient and least expensive element in preventive maintenance. Features/Benefits: • Special anti-scuff and anti-wear agents extend the lives of gear, vane, radial piston and plunger pumps. • Resists foaming and aeration which
- Applications: Compressors / Piston Pumps, Process Equipment
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: ASME Standards and Certification
Description: divided into two sections, each of which offers a notation of variables and an introduction. The Pumps section covers piston pumps, radial turbopumps, axial turbopumps, rotating pumps, hydraulic pumps, and pumps with driving flow. The Compressors
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 4 BOLT PATTERN • Vertical Mount Direct Drive with Gas Flange 3-6 HP •
- Features: Axial Flow Pumps
-
Supplier: HAWE North America Inc.
Description: single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a
- Operating Pressure: 1,595.4147 to 10,152.639 psi
- Flow: 0.54912 to 7.6032 GPM
- Total Power: 4.02066115470846 HP
- Reservoir Capacity: 0.4755096 to 1.452946 gallons
-
Supplier: Aerzen USA Corp.
Description: Housing flanges with O-ring-seals, vacuum-tight. Lube oil supply is effected by splash lubrication. Shaft seals by combined oil slinger-piston ring labyrinth seals. The driving shaft is sealed by double radial seal rings with grease barrier. Direction of flow vertical from top to
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 105.84 to 57,036 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Carr Lane Manufacturing Co.
Description: Electric Power Units are the best power source for most workholding applications, complete with all electrical and hydraulic controls. Quiet, long-life radial piston pump powered by a totally enclosed fan-cooled universal motor. Large reservoir provides enough fluid capacity for
- Operating Pressure: 750 to 7,500 psi
- Flow: 0.28571399999999997 to 0.458874 GPM
- Total Power: 1 to 1.5 HP
- Reservoir Capacity: 2.98701 gallons
-
Supplier: Eaton Hydraulics Group
Description: Offering a variety of advantages over mechanical and electric variable speed drives, Eaton light-duty hydrostatic transmissions consist of a variable-displacement radial ball piston hydraulic pump, a fixed-displacement radial ball piston hydraulic motor and a
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Supplier: GGB
Description: TriboShield™ product range. TYPICAL APPLICATIONS Solenoid armatures Seat mechanisms, struts and shock absorbers... Compressors and radial piston pumps Hydraulic pumps and motors UNIQUE CHARACTERISTICS Excellent performance in dry Good performance in lubricated condition
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated
- Inside Diameter: 0.1875 to 7 inch
- Outside Diameter: 0.25 to 7.1875 inch
- Length: 0.1875 to 4.75 inch
- Operating Temperature: -328 to 536 F
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: side and hot air and corresponding engine sound to exit on the opposite side away from the operator. This reduces engine compartment heat and sound being transmitted to the operator. Pilot System The pilot pump is independent from the main pumps and controls the front linkage, swing
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Pilot Joystick Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m (32’6”) Knuckleboom
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Electro Hydraulic (EHC) Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m (32’6”)
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Pilot Joystick Controls Single Element Return (3 mic) Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms8.2 m (27’) Knuckleboom 22.8
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: has multiple peaks and valleys elastic metal elements, usually used in spacecraft, bearings, flow valves, pressure valves, clutches, vibration isolators, axial piston pumps, drives and other equipment. Since the overall and working height of the wave spring is lower than that of
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 206.53602287735472 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: has multiple peaks and valleys elastic metal elements, usually used in spacecraft, bearings, flow valves, pressure valves, clutches, vibration isolators, axial piston pumps, drives and other equipment. Since the overall and working height of the wave spring is lower than that of
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.390157691 inch
- Spring Rate: 96.21597969265765 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures precision and reliability in (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
Low noise, greater reliability, easy control options are demands on modern piston pumps. To lower both, the noise emission and the high and low pressure pulsation the number of pistons of a radial piston pump (RKP) is increased from 7 to 9. By means of CFD and FE calculation the suction path
More Information Top
-
Oil hydraulic system
… controlled starting from speed and pressure profiles [244, 270, 308] the image 1-45a.Für comes the upper power range with operating pressures up to 280 bar as adjustable displacer machines the axial and the radial piston pump for insert [271, 272 …
-
Oil hydraulic system
… the geometric conveying volume of derVerdrängermaschinenbauarten a after VDI 2152. gear pump with outer toothing; b screw pump; c Einhubige wing cell pump; d axial piston pump, inclined disc; e axial piston pump, oblique axis; f radial piston pump with outer eccentric .
-
Diesel engine-management in the overview
The radial piston-distributor injection pumps take place The high pressure generation through a radial piston pump with cam ring (image 3, bottoms.
-
Machinery, Materials Science and Engineering Applications, MMSE2012
Design of a Shaft Assignment Radial Piston Pump .
-
Modern Engine Technology from A to Z
Vane pumps or radial piston pumps are used as power-steering pumps in passenger cars.
-
Diesel engine-management in the overview
The radial piston-distributor injection pumps take place The high pressure generation through a radial piston pump with cam ring (image 3, bottoms.
-
Manual combustion engine
By the use of regulated power steering pumps, how, for example, sauggeregelten radial piston pumps , the drive power can clearly be reduced.
-
Encyclopedia of Lubricants and Lubrication
Multicircuit(multi-outlet)pumpswithmutuallysep- arate delivery circuits (gear pumps or radial piston pumps )deliverconstantquantitiesoflubricanttothe lubepoints.Thepumpsareself-primingorarefedby a priming pump when high pressures are involved.
-
Research Efforts in Material Science and Mechanics Engineering
Research on Velocity Vibration Characteristics of Stator of Radial Piston Pump in Time Domain .
-
Handbook of Diesel Engines
Radial Piston Pump .
Indicates content that may require registration and/or purchase.