-
Supplier: Watlow®
Description: With Watlow's diverse RAYMAX® radiant heater line, we have a solution for almost any application requiring radiant heat. Our capabilities cover a wide range of needs, from contamination-resistant panel heaters to fast-responding quartz tubes to rugged tubular elements and high
-
Description: MATTRESSES in medical use; for information, see IEC 60601-2-35; - INFANT INCUBATORS; for information, see IEC 60601-2-19; - INFANT TRANSPORT INCUBATORS, for information, see IEC 60601-2-20; - INFANT PHOTOTHERAPY EQUIPMENT, for information, see IEC 60601-2-50. SKIN TEMPERATURE SENSORS
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell be maintained at a
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
-
Supplier: Epsilon Technology Corp.
Description: high temperatures produced by furnaces and induction heating systems. A combination of features make these extensometers easier to use and better in performance than other similar high temperature extensometers. The units are held on the specimen by light, flexible ceramic fiber cords.
- Test Temperature: 2,192 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Heatizon Systems
Description: unique method to prevent damage to the cable using our jumper system, which spans joints. By marrying these mats with one of our amazing temperature/moisture sensors, using these systems is simply “set it and forget it.” Most smaller mats/systems our sensors can actually switch
- Maximum Operating Temperature: 464 F
- Heating Capacity: 0.037 to 0.05 kW
- AC Voltage Required: 120 to 600 volts
- Maximum Operating (Sheath) Temperature: 464 F
-
Supplier: Heatizon Systems
Description: Snow Melting with Hott-Wire MI or SR Cables Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high
- AC Voltage Required: 120 to 480 volts
- Sleeve (Sheath) Material: Copper
- Features: Electric, Other
- Heater Type: Heating Cable, Radiant Heater
-
Supplier: Cole-Parmer
Description: wet bulb globe temperature (WBGT). Heat index is a measurement of how hot it feels when humidity is combined with temperature, air movement, and radiant heat. WBGT considers the effects of temperature, humidity, and direct radiant from sunlight. Both heat index and
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Solar Light Company, Inc.
Description: With the PMA2143 thermopile radiant fluxes can be measured. It is sensitive to radiation from 0.2 to 50 µm, and has a field of view of 10°. It brings the unsurpassed features and high accuracy of this class of instruments into the price range of photovoltaic detectors. FEATURES Flat spectral
- Spectral Range: 0.2 to 50 microns
- Response Time: 30,000 milliseconds
- Operating Temperature: -40 to 175 F
- Category: Sensor / Transducer
-
Supplier: SAE International
Description: Passive sensor (HVAC) manikins have been developed to obtain high-resolution measurements of environmental conditions across a representative human body form. These manikins incorporate numerous sensors that measure air velocity, air temperature, radiant heat flux, and
-
Supplier: Kipp & Zonen, Inc.
Description: Sensitive to radiation 0.2 - 50 µm Total field of view of 20 º Very suitable for control or demonstration With thermopile CA2 radiant fluxes can be measured. It is sensitive to radiation from 0.2 to 50 µm, and has a total field of view of 20 º. The field of view is determined by cylindrical
- Spectral Range: 0.2 to 50 microns
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: OMEGA Engineering, Inc.
Description: (1600F). Flexible Tip Surface Probe:(FSP)Flexible tip which conforms to most surfaces for fast, repeatable, accurate measurements. Made from RTV silicone rubber for good thermal contact. Tip rated to 260C (500F). Warning: Subjecting sensor tip to temperatures above 600F will result in
- Probe Configuration: Air Probe, Flexible Probe, Penetration (Needle) Probe
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Grounded Thermocouple
-
Supplier: Taco Comfort Solutions
Description: The Outdoor Reset Circulator controls the hot water supply temperature, so that the heat supplied to the building equals the heat loss of the building. The 00-VR modulates the circulator to inject hot water from the boiler loop into the radiant or reduced temperature loop while
- Media Temperature: 85 to 150 F
- Water Temperature: 85 to 150 F
- Pump Type: Circulation Pumps
-
Supplier: Kipp & Zonen, Inc.
Description: hemisphere above. CMP21 has the same detector as the CMP11 and individually optimised temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 2,800 nm
- Spectral Sensitivity: 7 to 14 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: OTT Hydromet
Description: plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimized temperature compensation. A standard thermistor sensor is fitted to monitor the housing
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: components. Radiant Vision Systems utilizes Fourier optics that map an emitting spot to the camera's image sensor so that each pixel corresponds to a different emission angle. The lens captures a full cone of view angle data in a single measurement to ±70 degrees. This provides quick,
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cole-Parmer
Description: small throughput needs - accommodates up to 35 culture flasks. The unit has an intuitive touchpad and bright digital display for easy entry of temperature, CO2, and alarm data.
Keyed set point switch prevents unauthorized changes to the operating parameters. Radiant- Chamber Capacity: 1.4 cubic feet
- Operating Temperature: 41 to 140 F
-
Supplier: Cole-Parmer
Description: small throughput needs - accommodates up to 35 culture flasks. The unit has an intuitive touchpad and bright digital display for easy entry of temperature, CO2, and alarm data.
Keyed set point switch prevents unauthorized changes to the operating parameters. Radiant- Chamber Capacity: 1.4 cubic feet
- Operating Temperature: 41 to 140 F
-
Supplier: Weiss Technik North America, Inc.
Description: circulation pump and reservoir Over-/under-temperature protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2 Special temperature conditioning system in the climate working range for best temperature and humidity constancy Dewing
- Temperature Control: Cooling
- Features: Windows
-
Supplier: ASTM International
Description: different areas of the human body. This method provides a means of grading materials when tested under standard test conditions and an air gap exists between the fabric and the sensor. During the exposure, fabric temperatures can exceed 400?°C. At these temperatures some fabrics
-
Description: IEC 60601-2-20; - INFANT RADIANT WARMERS; for information, see IEC 60601-2-21; - devices supplying heat via BLANKETS, PADS or MATTRESSES in medical use; for information, see IEC 60601-2-35; - INFANT PHOTOTHERAPY EQUIPMENT; for information see IEC 60601-2-50. SKIN TEMPERATURE
-
Supplier: Thermal Circuits, Inc.
Description: flex circuits, and a myriad of thermal sensors and over-temperature devices; such as thermistors, RTDs, thermocouples, thermostats, thermal fuses, and semiconductor-type components. Firm-A-Graphics Thermal Circuits is committed to Total Customer Satisfaction and complying with the
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Services: Design Assistance
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Management in Robotics? Thermal management in robotics is all about keeping critical components like motors, sensors, and control electronics operating within safe temperature ranges. Whether the heat comes from the robot’s own activity or its environment, too much of it can reduce (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
management in EVs increasingly depends on advanced materials designed to control heat and prevent propagation. Coated fabrics, engineered from high-temperature fibers and specialized coatings, offer a rare combination of flexibility, durability, and resistance to heat, flames, and electrical discharge (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Thermal Infrared Sensors: Theory Optimisation and Practice
They are therefore often called radiation temperature sensors .
-
Handbook of Modern Sensors
Fig. 17.7 Difference in thermal responses between contact and noncontact (IR radiation ) temperature sensors .
-
Handbook of Modern Sensors
Fig. 16.5 Difference in thermal responses between contact and noncontact (IR radiation ) temper- ature sensors .
-
High-temperature sensors based on thermal radiation integrative waveguides
A typical blackbody radiation temperature sensor configuration is illustrated in Figure 2.
-
Advanced Microsystems for Automotive Applications 2004
Windshield Fogging Prevention by Means of Mean Radiant Temperature Sensor .
-
Testing of the 3M Company ACCR Conductor
The mechanical load versus NRS (net radiation sensor ) temperature data at low current level matches the predicted values and has essentially been unchanged over time.
-
Industrial Furnaces 6th Edition Complete Document
An open-tube radiation temperature sensor at the furnace outlet has been found very useful by many operators.
-
Advanced Microsystems for Automotive Applications 2006
“Equivalent Temperature Estimator using Mean Radiant Temperature Sensor ”, S. Mola, M. Magini, C. Malvicino, Sensors and their Applications XI/ISMCR 2001, London, September 2001.
-
Handbook of Optical Fibre Sensing Technology
A thermal radiation temperature sensor has been developed that measures the engine exhaust gas temperature (Figure 29.14) [32,33].
-
Quantitative Measurement of Thermal Comfort Under Transient and Non-Uniform Conditions in Vehicles
There were ten segmented globe radiant temperature sensors for each StickMan.
Indicates content that may require registration and/or purchase.