-
Supplier: MSA Safety
Description: mask-mounted regulator; and end-of-service time indicator. Cost-efficient supplied-air respirator Modular system for thousands of configurations to match respiratory needs to the task at hand Lightweight, mask-mounted regulator provides high air flow Suitable for IDLH environments
- Features: Cartridge / Filter, Independent Air, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Oil Resistant, Radiation / Nuclear, Welding
- Type: Full Shield
- Industry: Utilities
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: MSA Safety
Description: The respirator filters particulates and provides a constant flow of respirable air directly to the Advantage 3000 Ultravue® or Ultra Elite® facepiece. Because it does not have a breathing tube, the unit is more compact than other powered air-purifying respirators (PAPRs),
- Features: Cartridge / Filter, Other, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Radiation / Nuclear, Welding
- Industry: Environmental Remediation, Utilities
- Type: Full Shield
-
-
Supplier: MSA Safety
Description: M7 Air Mask emerged with seven life-safety design components built on a modular Air Mask platform, developed to exceed the new NFPA 2007 requirements and provide firefighters with the highest-quality SCBA currently available. Patent-pending PASS alarm performs at 500°F Light weight and
- Features: Cartridge / Filter, Independent Air, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Fire Resistant, Oil Resistant, Radiation / Nuclear, Smoke / Fumes
- Industry: Fire, Laboratory
- Type: Full Shield
-
Supplier: MSA Safety
Description: This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from first response and rescue to scene management and
- Features: Cartridge / Filter, Independent Air, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Fire Resistant, Oil Resistant, Radiation / Nuclear, Smoke / Fumes
- Industry: Fire, Laboratory
- Type: Full Shield
-
Supplier: Shanghai Optics
Description: A laser line filter is a precision optical filter with an extremely narrow passband centered on a standard laser wavelength. These optical filters are used to prevent the distortion of measurement signals and to increase image contrast. They are used to screen out undesirable
-
Supplier: Ubiquiti Networks, Inc.
Description: Asymmetrical horn antenna options (60° and 90°) have naturally attenuated side lobes and extremely low back radiation, and they offer industry-leading front-to-back ratio and low side lobe radiation. Symmetrical horn antennas (30° and 45°, the default) are ideal for cluster sector
- Pattern Type: Directional
- Applications: GPS
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: A-J Manufacturing Co., Inc.
Description: New Fan Filter Unit mounts alongside duct work to deliver HEPA-filtered air to any room in any building. With air quality continuing to be an ongoing concern in virtually every building, our new ducted inline FFU is an easy-to-install solution that can deliver clean,
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Festo Corporation
Description: Robust housing for the specific requirements of the process automation industry Suitable for use outdoors and at temperatures down to –60 °C Resistant to UV radiation and corrosive environments With manual condensate drain, rotating Size: 64
- Valve Size: 2.5196864 inch
- Pressure Rating: 14.50377 to 290.0754 psi
- Media Temperature: 176 to -4 F
- Port Size: 2.5196864 inch
-
Description: microscopes and loupes that may be used for deliberate viewing of laser radiation as part of their function are outside the scope of this document. Laser radiation in the wavelength range below 180 nm is absorbed in air, therefore eye and face protection should not be required.
-
Supplier: ASTM International
Description: 1.1 This practice covers the basic principles and operating procedures for using outdoor glass-covered exposure apparatus with air circulation. This practice is limited to the procedures for obtaining, measuring and controlling conditions of exposure. A number of exposure procedures are
-
Description: appliance to include self-contained appliance having treatment system other than filter (3.5.101); f) addition of symbol IEC 60417-6040 for UV radiation air-cleaning appliances in place of the substance of the marking (7.1, 7.6, 7.12); g) clarifications on remote operation for
-
Supplier: ASTM International
Description: 1.1 This practice evaluates the resistance of nonmetallic materials to solar radiation filtered through glass in passively ventilated and non-vented enclosures. For exposures in under glass enclosures with forced air circulation, refer to Practice G201. 1.2 For direct exposures, refer
-
Supplier: Aitech Defense Systems, Inc.
Description: The E103 is convection/free air cooled. EMI/RFI protected and environmentally sealed, the E103 is capable of withstanding extreme environmental conditions of high altitude, temperature, humidity, shock, vibration and chemical exposure. Five (5) Slot 1/2-ATR Lightweight VME Enclosure
-
Supplier: Pfannenberg
Description: Filterfans® offer the widest range of protection against electromagnetic interference. We offer several combinations of EMC Filterfans® and exhaust filters for air flow rates from 17 to 560 CFM2. To better protect the environment, our EMC Filterfans® and exhaust filters do not
- Air Flow Rate: 17 to 560 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Haida International Equipment Co., Ltd.
Description: development and quality control, and accelerated testing. Xenon light source can be divided according to air-cooled, water-cooled, test reference standard: GB / T 2424.14-1995 Environmental testing for electric and electronic products Part 2 Test methods for solar radiation testing
- Humidity Range: 30 to 98 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: Edmund Optics Inc.
Description: Filter Goggles Feature Anti-Fog Design Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides Glass Filter Spectacle Has Large 66mm Lens Rio Adjustable Nose
- Primary Wavelength: 910.0000000000001 to 11,000 nm
- Type: Goggles
- Application: Laser Protection
- Features: Near IR
-
Supplier: Edmund Optics Inc.
Description: Filter Goggles Feature Anti-Fog Design Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides Glass Filter Spectacle Has Large 66mm Lens Rio Adjustable Nose
- Primary Wavelength: 690 to 10,600 nm
- Type: Goggles
- Application: Laser Protection
- Features: Near IR
-
Supplier: Edmund Optics Inc.
Description: Filter Goggles Feature Anti-Fog Design Spectacles Stylish, Comfortable, Lightweight Eyewear Adjustable, Padded Temples Conforms Closely to Forehead which Prevents Laser Radiation from Entering the Top and Sides Glass Filter Spectacle Has Large 66mm Lens Rio Adjustable Nose
- Primary Wavelength: 949.9999999999999 to 10,600 nm
- Type: Goggles
- Application: Laser Protection
- Features: Near IR
-
Supplier: Newport MKS
Description: coverage. 23 % VLT (visible light transmission). R14 goggles are anti-fog design by providing a free flow of air from bottom to the top of the goggles, and comfortably fit over prescription eyewear. R14 frame offers increased protection from high power and M-Rated laser radiation due
-
Supplier: Newport MKS
Description: light transmission). R14 goggles are anti-fog design by providing a free flow of air from bottom to the top of the goggles, and comfortably fit over prescription eyewear. R14 goggle offers increased protection from high power and M-Rated laser radiation due to its unique metal
-
Supplier: Edmund Optics Inc.
Description: Ideal for Reducing Heat In Projectors Reflects 90% of the NIR and IR Transmits 80% of Visible Light These 0° and 45° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible light
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3.3000000000000003 mm
- Transmission Range: 425 to 675 nm
- Rejection Range: 750 to 1,150 nm
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered air.
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Ubiquiti Networks, Inc.
Description: attenuated side lobes and extremely low back radiation, and they offer industry-leading front-to-back ratio and low side lobe radiation. Symmetrical horn antennas (30° and 45°, the default) are ideal for cluster sector installations with high co-location requirements. Improved Noise
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Dish / Reflector
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Fischer Technology, Inc.
Description: The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this
- X-ray Operating Voltage: 8 to 50 kilovolts
- Focal Spot Size: 150 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
-
Supplier: Xoxide
Description: PCI Express 2.0 / DXX Next-Gen Graphic Cards) Ideal for Hardcore Gamers EMC Full-scale Electromagnetic Filtering (Protects System Against Radiation) AirGuard Air-Inlet w/ Optimal Aerodynamic Design (Reduces Noisy Air Turbulence) SafeGuard - Sixtuple Protection Circuitry of OCP,
-
Supplier: SAE International
Description: An additional geometrical configuration of the air-filter box, that includes an internal resonator, obtained through the insertion of inner walls, is considered, too. The effectiveness of the redesigned air-box configurations, are firstly tested in terms of Transmission Loss
-
Supplier: Xoxide
Description: Ideal for Hardcore Gamers EMC Full-scale Electromagnetic Filtering (Protects System Against Radiation) AirGuard Air-Inlet w/ Optimal Aerodynamic Design (Reduces Noisy Air Turbulence) SafeGuard - Sixtuple Protection Circuitry of OCP, OVP, UVP, OPP, OTP & SCP Advanced 120mm
-
Supplier: SAE International
Description: and 1D non-porous flow streams with 3D wall layers (solid and air gaps). The aggregate of all these components is referred to as the thermal network. All relevant modes of heat transfer between the parts, i.e., forced convection, conduction and radiation are considered. Analysis of the
-
Supplier: Newport MKS
Description: block out the undesired spectral lines. Like the aperture shields, these filters simply slide over the lamp. Short Wave Filter: Blocks visible wavelengths Long Wavelength Conversion Filter: Attenuates the 253.7 nm Hg emission line and allows transmission from 300-400 nm Glass
-
Supplier: Newport MKS
Description: undesired spectral lines. Like the aperture shields, these filters simply slide over the lamp. Short Wave Filter: Blocks visible wavelengths Long Wavelength Conversion Filter: Attenuates the 253.7 nm Hg emission line and allows transmission from 300-400 nm Glass Safety
-
Supplier: UL Standards & Engagement
Description: requirements. 1.3 Exhaust hoods are evaluated relative to minimum exhaust air flow required and maximum supply air flow allowed for capture and containment of cooking effluents under laboratory conditions. 1.4 Exhaust hoods may incorporate non-continuous welded joints, seams, and
-
Supplier: Equipto Electronics Corporation
Description: requirements Choice of front, rear or front and rear doors, panels or combination Four-point door lock system is easily operated Line filters/wave guides to meet your needs Field replaceable door gasketing Proprietary honeycomb air filter in choice of .5", .625" and 1" depths
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Shanghai Optics
Description: Dichroic polarizers is a special optical filters designed to polarize electromagnetic radiation through the process of anisotropic absorption. These beamsplitters transmit only light with the desired polarization states, absorbing the rest. At Shanghai Optics we produce some of the
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
Find Suppliers by Category Top
Featured Products Top
-
OUTDOOR FILTER FAN FF 018 | UP TO 23 M³/H The outdoor filter fan is used in outdoor cabinets and casings from which warm air needs to be extracted due to increased heat generation (solar radiation, heat (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
, sleet, and ice and most importantly UV radiation. UL Type 3 can offer the solution. Expanding past the UL Type 12 Filter Fan range, 7F.20, 7F.21 and 7F.02, Finder introduces the new UL Type 3R fan versions. Available in 5 different sizes and a wide range of directional (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Finder S.p.A. con unico socio -
sensors are the preferred solution for cost-effective, highly selective gas sensing. They use an optical filter instead of a dispersive element to process infrared radiation, allowing for greater compactness of design without compromising the integrity of the detector output. In this (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
spectral filtering, designed to deliver invaluable insights in extreme conditions. It has a 3.9 µm spectral response working in the midwave infrared range, enabling a clear view through dusty/smoky and hot furnace atmospheres. But why does temperature affect image quality, and what (read more)
Browse Thermal Imagers Datasheets for LAND -
Sensor Calibration at Ultralow Levels: Challenges and Solutions Some of the most critical measurements in fields like air monitoring, clinical (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
More Information Top
-
Environmental surveillance program. Quarterly progress report, July--September, 1993
Low-volume and PM,, air filter radiation measurementresults (for samples collectedat the same place and time) were in very good agreement.
-
On-line measurement of stack-gas particulate radionuclides
* MFRAM = MOVING FILTER RADIATION AIR MONITOR * MFA .
-
Functional design criteria, Project W-059, B Plant Canyon ventilation upgrade
3.1.2 Interface Requirements (continued) air filter radiation monitors differential pressure temperature 0 .
-
Noise Simulation and Validation of Air Filter Systems
These targets are the noise levels at the air inlet and the noise radiation from air filter box.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0750 - Nuclear Regulatory...
Indeed, as Petitioner noted in Section E of the main petition, ‘‘[b]eginning in the spring of 1999, the [ radiation detector air filters ] were becoming clogged on an increasingly frequent basis, sometimes as often as every day. . . .
-
Environment, safety and health compliance assessment, Feed Materials Production Center, Fernald, Ohio
radiation on air filters , milk samples, and samples of vegetation from the plant environs.
-
Results of the Radiological Survey of the Iowa Army Ammunition Plant, Middletown, Iowa
Because of the relative newness of ihe return air filters and radiation protection signs, contamination in building l-63-6 is most likely due to Army operation at IAAAP.
-
Acoustics, Information, and Communication
It is also important to acknowledge the importance of the electret’s engine, the storage of real charge in inexpensive polymers that have been used in air filtration , radiation detection, wound healing, cell development in animal and cell cultures, and piezo-active polymers.
-
CERAMIC ABSTRACTS
By use of the circulation air system, the radiant filtered room air gives too many counts to be measured.
-
Test plan for measuring ventilation rates and combustible gas levels in TWRS active catch tanks
… gas injection and sampling systems as shown in Figures 1and 2, respectively, A supply of bottled helium gas, SUMMATMcanisters (with canister particulate air filters), A tritium trap for each SUMMAm canister and canister particulate air filters for radiation screening, and Temperature gauges …
Indicates content that may require registration and/or purchase.