Products/Services for Radio Frequency Triangulation

  • Signal Generators-Image
    Signal Generators - (411 companies)
    ...and radio frequency (RF) to function. Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency, and to generate a signal, waveform, or noise source. Signal generators can use AC energy...
  •  
    RFID Tags - (197 companies)
    RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders. RFID (radio frequency...
  • Radios-Image
    Radios - (371 companies)
    ...by the Federal Communications Commission (FCC) and use ultra high frequency (UHF) and very high frequency (VHF) bands. UHF radios use line-of-sight communications and repeaters. They provide better reception than CB radios, which can use either HF 27 MHz or UHF...
  • RF Transmitters-Image
    RF Transmitters - (316 companies)
    ...more and more information throughput. Since a single radio frequency can only carry a finite amount of data at a time, often a system of utilizing a range of frequencies called spread spectrum is used. Also being utilized are higher frequencies, since...
  • Radio Modems-Image
    Radio Modems - (158 companies)
    Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
  •  
    Distress Radiobeacons - (22 companies)
    ...that mobilizes a rescue response. Distress radiobeacons transmit a radio frequency that alerts a monitoring station of emergencies when in remote locations. They are used by airplanes, ships, and individuals to request emergency response and rescue. When...
  •  
    Optical Triangulation Position Sensors - (77 companies)
    ...and larger than PSDs. PSD and CCD light- receiving element. Image credit: Measurecentral.com. Specifications. Outputs for optical triangulation position sensors include: Analog current, analog voltage, and frequency. Digital transistor-transistor logic...
  •  
    Frequency Meters - (113 companies)
    ...frequency) and display it using a needle or graphic pointer. Industrial frequency meters are used in radio frequency (RF) and microwave applications to tune transmitters and otherwise display rapidly-changing frequencies; in audio applications...
  •  
    GPS Chips and Modules - (98 companies)
    ...miles above the Earth, that transmit data using high frequency radio signals ranging from 1 to 1.5 GHz. The data is received by GPS receivers that process it to calculate time and location of the receiver. The array of satellites is positioned...
  •  
    Radio Receiver ICs - (59 companies)
    Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire