-
Supplier: Newark, An Avnet Company
Description: Radio interference suppression filter, 1-phase; Radio interference suppression filter
-
Supplier: WAGO
Description: Radio interference suppression filter, 1-phase; Radio interference suppression filter
- AC Input Voltage: 100 to 240 volts
- Input Frequency: 50 Hz
- Form Factor: DIN Rail
-
Supplier: Block USA, Inc.
Description: Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices or
- Rated Voltage: 250 volts
- Rated Current: 55 amps
- Operating Temperature: 50 C
- Package / Mounting: Module
-
-
Supplier: Newark, An Avnet Company
Description: Radio interference filter 1 ph.
-
Supplier: Accuris
Description: Generic Requirements for Longitudinal Radio Frequency Interference Filters
-
Supplier: Accuris
Description: FILTER, RADIO FREQUENCY INTERFERENCE
-
Supplier: UL Standards & Engagement
Description: Suppressors are investigated under the Standard for Surge Protective Devices, UL 1449. These requirements also do not cover EMI filters for outdoor use. Appliance filters are covered under the Standard for Passive Filter Units for Electromagnetic Interference Suppression
-
Description: Prescribes methods of measurement of insertion loss of passive radio frequency suppression filters, which may consist of single elements, such as capacitors, inductors or resistors, or combinations of inductors, capacitors and resistors of either the lumped or distributed types. The
-
Description: Applicable to complete filter units for radio interference suppression intended for apparatus and machines to be connected to a supply with a nominal voltage not exceeding 500 V between conductors, or 250 V between any one conductor and earth, and a frequency not exceeding 100
-
Description: Uniform methods of measurements of radio-frequency power-line interference filterattenuation performance in the range of 100 Hz to 10 GHz are set forth. Nonloaded and loaded attenuation measurements are presented with varying source impedance, including radiofrequency current injection
-
Description: is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. In the preparation of detail specifications, the content of 1.4 of the sectional specification shall be taken into account. The use of IEC
-
Supplier: CSA Group
Description: is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. In the preparation of detail specifications, the content of 1.4 of the sectional specification shall be taken into account. The use of IEC
-
Supplier: CSA Group
Description: IEC 60939-2-2:2004 forms the basis for a uniform procedure for a common Safety Mark. It implements the approval schedule for the safety test described in IEC 60939-2, requires a declaration of design for parameters relevant to safety and prescribes conformance tests to be conducted on every lot
-
Supplier: UL Standards & Engagement
Description: This specification covers passive filters used to attenuate unwanted radio-frequency signals (such as noise or interference) generated from electromagnetic sources. Both single and multi-channel filters within one enclosure or which are built on a printed circuit board
-
Supplier: Electrocube, Inc.
Description: Filters suppress electromagnetic interference What are EMI Filters, Radio-frequency Interference (RFI) Filters? EMI Filters – which eliminate unwanted signal(s) – clean electrical power similar to how a water filter cleans water. With unique
- Rated Voltage: 1 to 5,000 volts
-
Supplier: TelephoneStuff.com
Description: Two-Way Radio (Pair), Nicad 8 Mile Features: - Provides up to 5-mile range - 7 GMRS/FRS 1w channels - 7 FRS .5w channels - 8 GMRS 1w channels - 38 interference elimination codes - 1w power - 10 audible call tones - Talk confirmation tone - Quiet talk noise filter - Audible low
- Application: Radio Communications, Telephone / Voice Communication
-
Supplier: Richardson RFPD
Description: The Airvu BPF.24 2.4GHz Band Pass Filter is placed on the end of the antenna port to help eliminate or reduce radio interference problems on UAVs and thus optimize radio system performance. The ceramic filter technology inside the BPF.24 has superior insertion loss
- Frequency (Fc): 2,450 MHz
- Bandwidth: 100,000 kHz
- Ripple: 0.8 dB
- Insertion Loss: 1.3 dB
-
Supplier: Radwell International
Description: POWER LINE FILTER RADIO FREQUENCY INTERFERENCE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®FD221 and R&S®FU221 filters are an essential part of radio equipment. They are used at radio sites where the reciprocal influence of neighboring radio systems must be selectively restricted. Selective restriction is the only way multiple radio systems can
- Frequency (Fc): 30 to 300 MHz
- Filter Technology: Active Filter
- Filter Design: Adjustable Filter
- Package Type: Connectorized
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®FD221 and R&S®FU221 filters are an essential part of radio equipment. They are used at radio sites where the reciprocal influence of neighboring radio systems must be selectively restricted. Selective restriction is the only way multiple radio systems can
- Frequency (Fc): 300 to 3,000 MHz
- Filter Technology: Active Filter
- Filter Design: Adjustable Filter
- Package Type: Connectorized
-
Supplier: Genisco Filter
Description: Genisco communication filters are low-pass Electromagnetic Interference and Radio Frequency Interference filters (EMI & RFI) designed to block high-frequency noise that interferes with the operation of sensitive electrical equipment. These high performance dual
- Rated Voltage: 30 to 400 volts
- Rated Current: 0.4 to 1 amps
- Minimum Insertion Loss: 60 to 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Silicon Labs
Description: The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm² of board area, excluding the antenna inputs. The
- Number of Receivers: 1 #
- Operating Frequency: 0.52 to 162.55 MHz
- Number of Devices in Package: 1 #
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
-
Supplier: PolyPhaser Corporation
Description: band frequencies between 217MHz and 219MHz. This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output.
- Frequency (Fc): 217 to 219 MHz
- Insertion Loss: 2.5 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 70 C
-
Supplier: Broadcom Inc.
Description: Bands 7 and 40without performance degradation due to adjacent radio interference.
- Frequency (Fc): 2,401 to 2,482 MHz
- Ripple: 0.6 to 1 dB
- Insertion Loss: 1.3 to 3 dB
- Operating Temperature: -30 to 85 C
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the device is designed to provide high interference rejection and low insertion loss and enable
- Frequency (Fc): 2,690 to 2,496 MHz
- Insertion Loss: 2.3 dB
- Operating Temperature: -20 to 85 C
- Filter Type: Bandpass
-
Supplier: Ohmite Manufacturing Co.
Description: interference voltage is a must. EMI Filters Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electronic products. Their proper selection and installation into the end-product ensure timely compliance with mandatory regulatory
- Rated Voltage: 250 volts
- Rated Current: 1 to 6 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Ohmite Manufacturing Co.
Description: design and rated up to 100 amps with six different case sizes dependent on current handling. EMI Filters Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electronic products. Their proper selection and installation into the
- Rated Voltage: 250 volts
- Rated Current: 1 to 100 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Ohmite Manufacturing Co.
Description: available in the same case sizes as the AH series and contains the same 1A to 50A current rating range. EMI Filters Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electronic products. Their proper selection and installation into
- Rated Voltage: 250 volts
- Rated Current: 1 to 50 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: SAE International
Description: Recently, the electromagnetic interference in an AM radio by the noise generated from a power control unit (DC-DC converters, inverters) in a hybrid vehicle (HV) has become a serious problem. To solve the problem, most noise suppression methods, for example, use noise filters
-
Supplier: Nexperia B.V.
Description: (CSI) and Display Serial Interface (DSI) General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
- Rated Voltage: 15,000 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: AENOR
Description: Complete filter units for radio interference suppression -- Part 2-2: Blank detail specification: Passive filter units for electromagnetic interference suppression - Filters for which safety tests are required (Safety tests only)
-
Supplier: AENOR
Description: Complete filter units for radio interference suppression -- Part 2-1: Blank detail specification: Passive filter units for electromagnetic interference suppression - Filters for which safety tests are required (Assessment level D / DZ)
-
Supplier: AENOR
Description: Complete filter units for radio interference suppression -- Part 2-2: Blank detail specification - Passive filter units for electromagnetic interference suppression - Filters for which safety tests are required (safety tests only) (Endorsed by AENOR in April
-
Supplier: AENOR
Description: Complete filter units for radio interference suppression -- Part 2-1: Blank detail specification - Passive filter units for electromagnetic interference suppression - Filters for which safety tests are required (assessment level D/DZ) (Endorsed by AENOR in
Find Suppliers by Category Top
Featured Products Top
-
near airports were voluntarily honored until early July 2022. To allow more time to complete the task of retrofitting the entire commercial airline fleet with upgraded radio frequency filters on altimeters, the FAA and wireless service providers agreed to a phased approach governing the rollout of the (read more)
Browse Communications Software Datasheets for Remcom (USA) -
. Professional engineers can rely on the WYS series for consistent electrical performance across a range of environments. Whether used for coupling, filtering, or suppressing electromagnetic and radio-frequency interference, these capacitors improve signal integrity, circuit (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ensure patient safety. Interpower filtered power entry modules are available with or without a metal shield, typically specified in high frequency applications. An RFI/EMI filter is an electrical circuit that is designed to remove electromagnetic and radio frequency interference (noise) from the (read more)
Browse Power Entry Modules Datasheets for Interpower -
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
unnecessary costs. With some attention and proper equipment matching, results will be accurate and useful, and expenses will remain at a minimum. Any type of radio frequency (RF) testing requires antennas. Equipment under test may or may not have them - some devices aren't designed to (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Smart Use Of Preamps In RF Testing Any type of radio frequency (RF) testing requires antennas. Equipment under test may or may not have them - some devices aren't designed to broadcast but still might. But the analyzer will always require an antenna to receive whatever signal there might be (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Electromagnetic Interference (EMI) Overview
EMI stands for Electromagnetic Interference. It refers to the disturbance that can occur in electronic devices or communication systems due to the presence of electromagnetic waves. Electromagnetic waves are a type of energy that travels through space and can interfere with the normal functioning
-
What You Need to Know About RF Filter
The RF filter is one of the essential key components in the radio frequency system. It is mainly used for frequency selection-letting the required frequency signal pass and reflecting the unwanted interference frequency signal.