-
Supplier: Instrumentation Northwest, Inc.
Description: Radio Frequency Units Operating on the 900 MHz radio band, the radio frequency modems are license free. Consuming very little power, they run for months on alkaline batteries or virtually forever on solar systems. Communication range varies from 300 feet to 5 miles,
- Features: Modem, Radio Modem, Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect’s proprietary
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Data-Linc Group
Description: One Ethernet port – Ethernet/IP and Modbus TCP/IP compatible One serial port – DF1 and Modbus RTU compatible Supports up to 16 PLR6430 Remotes (384 I/O Points)
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
-
Supplier: Data-Linc Group
Description: One Ethernet port – Ethernet/IP and Modbus TCP/IP compatible One serial port – DF1 and Modbus RTU compatible Supports up to 16 PLR6430 Remotes (384 I/O Points)
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: Data-Linc Group
Description: the equipment manufacturer to utilize Data-Linc’s point addressing model. Features: I/O device-interface to Ethernet or Serial– Ethernet/IP, DF1, Modbus TCP/IP & Modbus RTU protocols 12 bit analog resolution One CIX Master supports up to 16 CIX Remotes (384 points) Indicator and signal
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: Data-Linc Group
Description: port for connection to a PC or PLC. The Ethernet interface supports EtherNet/IP or Modbus TCP/IP and the serial interface supporting full duplex DF1 or Modbus RTU protocols. The CIX6535 communicates wirelessly with up to 16 CIX6530 Remote I/O units to form a single wireless I/O network
- Maximum Output Power: 500 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: Acromag, Inc.
Description: The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless
- Frequency Band: 900 MHz
- Data Rate: 0.0000012 to 0.000057600000000000004 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Modem, Radio Modem, Ruggedized, Wireless
-
Supplier: Allied Electronics, Inc.
Description: and serial networking. Built-in serial ports provide an interface with Opto 22 I/O, radio modems, cellular modems and satellite communications equipment, as well as any third-party serial device. For serial networks, SNAP-LCSX controllers are the cost-effective answer to
-
Supplier: Telit IoT Solutions, Inc.
Description: LE modules operate in the 433 MHz and 868 MHz ISM license free frequency bands with tx power up to 25mW. They organize in a “Star Network” topology over a Telit proprietary protocol ideal for use in replacing communication over cables such as RS485 links (Profibus, Modbus) and half-duplex
- Operating Frequency: 863 to 870 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 26 to 45 mA
- TJ: -40 to 85 C
-
Supplier: CAS DataLoggers
Description: integrated 3-phase power measuring unit for measuring the electrical power from motors, pumps, drives etc. Energy data from PLC or control systems can also be acquired via field bus interfaces such as PROFIBUS or ModBus. The energy measurement case is configured via LAN and can then function
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
Find Suppliers by Category Top
More Information Top
-
Wales, Alaska High Penetration Wind-Diesel Hybrid Power System: Theory of Operation
PLC-PLC NETWORK VIA RADIO MODEM MODBUS PROTOCOL 9600 BAUD ANALOG SIGNALS SHIELDED TWISTED PAIRS (4-20 mA .
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
PLC-PLC NETWORK VIA RADIO MODEM MODBUS PROTOCOL 9600 BAUD ANALOG SIGNALS SHIELDED TWISTED PAIRS (4-20 mA .
-
Exploiting Modbus Protocol in Wired and Wireless Multilevel Communication Architecture
[8] Modbus , Radio modem 900MHz Star .
-
Communation between two CPU315-2PN/DP - Entries - Industry Support - Siemens
We have a gas field (non SINAUT) where the RTU's are communicating over modbus and radio modems with 1200 baud to the central master.
-
B+B Introduces Zlinx Xtreme Wireless Radio Modems and I-O Modules
The radio modem also acts as a modbus gateway or access, for P2P or P2MP connections, to the Xtreme I/O modules.
-
Wireless system for electrical networks testing based on MODBUS protocol
Each RTU establish communication with a Master Unit (MU) through a radio modem , making use of the MODBUS protocol.
-
05.17.07 Odor & Corrosion Control Microbiology
Ideal for SCADA and Foreign Device Interface applications, Modbus Communication Modules have independently configured Modbus ports that operate as Master and/or Slave with full radio , modem , and multi-drop support.
-
Technical and economical assessment of the use of wireless gateways in industrial networks
A conventional radio modem will only be able to interconnect networks with the same protocol, in other words, a Modbus Plus device won't be able to exchange information with a Profibus device.
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
The Modbus protocol (and other similar serial protocols) is used to connect the remote PLC to the modem or radio .
-
Security solution for semantic SCADA optimized by ECC mixed coordinates
MODBUS , DNP3,…etc), SCADA protocol messaging to host computer system, multi communications include (Ethernet, RS-232, RS- 485, Fiber optics, GSM/GPRS, PSTN modem , private line modem, and radio ) each port operates independently of each other, programmable control, alarm management, data logging and …
Indicates content that may require registration and/or purchase.