Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: enough the electricity will arc and create lightning. Dielectric materials are measured on two main variables, dielectric loss and their dielectric constant. All of the materials on this page have low dielectric loss. This means that they don’t lose a lot of energy due to heat as the
- Type: Closed Cellular, Flexible, Rigid
- Features & Approvals: Electrical Insulation / Dielectric
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer
-
Supplier: L-com, Inc.
Description: vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Radome Enclosed, ideal for outdoor use Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Pattern Type: Omnidirectional
-
-
Supplier: L-com, Inc.
Description: Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems &
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: radome. White radomes are also available upon request. Designed for bulkhead mounting, the HG2403UR-BAN12RTP features a 12 inch 195-series low loss pigtail terminated with either a reverse polarity TNC plug connector. Custom connectors are also available as well as custom cable
- Primary Frequency Range: 2,400 MHz
- Gain: 3 dB
- Pattern Type: Omnidirectional
-
Supplier: MAST Technologies
Description: MAST Technologies’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are
- Overall Thickness: 1 inch
- Overall Width: 24 inch
- Overall Length: 24 inch
- Overall Width / O.D.: 24 inch
-
Supplier: Comtelco Industries, Inc.
Description: PANEL SECTOR ANTENNA 60DEG 10dBi 5.7-5.8GHz MICRO LOSS COAX MUST SPECIFY CONNECTOR ON COAX
- Primary Frequency Range: 5,700 to 5,800 MHz
- Gain: 10 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: Comtelco Industries, Inc.
Description: PANEL SECTOR ANTENNA 60DEG 12dBi 2.4-2.5GHz MICRO LOSS COAX MUST SPECIFY CONNECTOR ON COAX
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 12 dB
- VSWR: 2 :1
- Form Factor / Mounting: External, Stationary / Fixed
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2204Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® RF-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of Machin able, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring optimal
- Bulk Density: 4 lbs/ft³
- Tensile Strength: 78 psi
- Thermal Conductivity: 0.23000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: KP Performance Antennas
Description: antenna that utilizes a center fed collinear Dipole array, this antenna offers superior performance over the traditional bottom fed collinear designs. In the KP-24-SPOMA-15-NF from KP Performance Antenna, an internal copper hard-line provides a low loss path to the antenna's central splitting
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 15 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External, Stationary / Fixed
-
Supplier: ValueTronics International, Inc.
Description: (14.5" x 14.5" x 1.6") Connector: 2 x N-Type, Female Back Plane: Aluminum; protected through chemical passivation Radome: UV Protected Plastic Mount: MNT-22 The Proxim Wireless SA5-6017-DP is a 4.9-6.1 GHz Dual Slant Base Station Antenna, 60°. The SA5-6017-DP is an accessory for the MP-8100
Find Suppliers by Category Top
Featured Products Top
-
Low Loss Dielectric Materials Cuming Microwave manufactures a full line of low loss dielectric materials. Our materials range in dielectric constant from 1 (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of machinable, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring optimal performance where (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Able to meet specific dielectric constant and loss tangent requirements APPLICATIONS: Radomes (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
reliability is crucial. The material’s dielectric features include a low dielectric constant and a low loss tangent. These features reduce signal loss and promote clean RF transmission. It prevents unwanted energy loss and interference, helping to keep systems stable. This (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
Polyurethane Foam: Dielectric Materials for Use in Radomes and Other Applications. Many polyurethane foams offer a wide variety of physical properties, as well as desirable dielectric properties for applications requiring minimal dielectric constant and loss tangent. In many such applications
More Information Top
-
Handbook of Antenna Design, Vol. 2
At higher frequencies, the path loss tends to make the radome loss due to rain some- what less significant.
-
Introduction to RF Propagation
… rate performance) in dBW or dBm The available link margin depends upon many factors, including the type of modulation used, the transmitted power, the net antenna gain, any waveguide or cable loss between transmitter and antenna, radome loss , and most significantly the …
-
System performance in rain in a radome-enclosed environment
FIGURE 8 - ESSCO CALCULATED RADOME LOSS VERSUS ELEVATION .
-
Propagation Tests for 23 GHz and 40 GHz
The latter was due to the radome loss in the rain, and was cdmpared to the theoreti- calvalue.
-
A Methodology for Computing Link Availability
Transmitter: Signal power transmitted PT Modulation loss Lm Circuit loss LcT Pointing loss LpT Radome loss LrT dry radome loss LrDT wet radome loss LrWT Antenna gain GT.
-
The effects of wet radome on a short millimetre-wave link in Singapore
The relationship between wet radome loss and rainfall rate in true rain events is also shown in the paper for the 38 GHz radio link.
-
Reflectometer measurement approach for radome boresight error and loss contours
One Way Radome Loss (dB .
-
Calibration of radar reflectivity measurements from the KMA operational radar network
In addition to the effects of the attenuation and partial beam blockage, radome loss factor may be an important error source in determination of the system gain bias based on the radar- .
-
Rain attenuation statistics for a 120-GHz-band wireless link
Several studies of the effects of a wet radome have been done, and Liu et al. showed that the wet radome loss becomes about 7 dB with a rain rate of 100 mm/hr in a 38-GHz wireless link [5].
-
Measurements of wet radome transmission loss and depolarization effects in simulated rain at 20 GHz
A curve was fitted to the measured co-polar signalattenuation data includinga constantattenuationof 0.7dB for the dry radome loss .
Indicates content that may require registration and/or purchase.