-
Supplier: FLSmidth
Description: Plastic Powders Engineered Resins Grains Coffee Beans Any Pelletized Materials The FULLOAD system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute
- Loader / Unloader: Loader / Filler
-
Supplier: FLSmidth
Description: The FULLOAD™ system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute material in railcar hoppers, the FULLOAD system eliminates the need
- Common Features: Control Panel
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
Supplier: FLSmidth
Description: High Capacity - High Demand Applications: One, two or thr ee cars simultaneously Dust-controlled, clean operations Automated, less labor Dependable, less unplanned downtime Maximum use of space, compact desig
- Loader / Unloader: Unloader / Discharger
-
-
Supplier: Eastern Instruments
Description: The Railcar and Truck Loadout System allows you to fill trucks and railcars both accurately and dependably. The system ensures extremely accurate weighing accuracy and state of the art fill accuracy for simple and reliable loadout. The system includes a CentriFlow
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Application / Operation: Filling, Metering
- Loader / Unloader: Loader / Filler
-
Supplier: OPW Engineered Systems
Description: The unsupported boom arm is an excellent alternative for variable reach applications, especially in larger sizes where the outboard components are relatively heavy. It can be modified for closed system loading and unloading, and is available in various design configurations to meet the
-
Supplier: Sterling Systems & Controls
Description: Process Equipment and Control Systems Sterling Systems & Controls, Inc. can bundle your milling, grinding, sifting, metal separation and other process equipment into a complete process system with our controls and automation. Our skilled engineers have in-depth knowledge of the
- Process: Blending / Mixing
- Industry Served: Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Plastics
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Operation / Mounting: Floor / Field, Production Plants
-
Supplier: Gorbel Inc.
Description: Engineered for areas that require long spans and an independent structure for support, this fall protection system provides a single path of overhead fall protection in a permanent manner. Used widely in areas where floor space is readily available, Free Standing Monorail Systems are
-
Supplier: Coperion K-Tron
Description: The Series3 2424 vacuum receiver provides a high capacity sequencing system designed to handle powder, pellet, regrind and granular materials. Recommended uses are for railcar unloading, silo-to-daybin transfer or in-plant transfer applications up to 6,800 kg/hr [15,000 lbs/hr]. The
- Gravimetric Capacity: 0.3500437500000003 t/hr
- Weight Capacity: 255.78 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: ASTM International
Description: Method B, Pallet Marshalling Impact Tests -This test method assess the ability of single containers, systems, and unit load quantities to withstand the forces encountered during pallet marshalling or airplane loading operations. 1.3 The test levels may be varied to represent the mode
-
Supplier: ASTM International
Description: crosscut and sweep-arm samplers describe procedures for only time-based sampling systems. This time-based inspection guideline will satisfy most criteria for mass-based or combination mass-based and time-based sampling systems. If there are items that are not covered, the inspector
-
Supplier: Newson Gale
Description: loading stations and mixing stations, tote loading stations and railcar loading racks, a large number of conventional static grounding systems would be required to provide protection against incendive electrostatic sparks. In addition to flammable liquid and gas
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: Flexicon Corporation
Description: systems that source bulk material from interior and exterior plant locations, transport it between process equipment and storage vessels, weigh it, blend it, feed it to packaging lines, extruders, molding machines and storage vessels, and load it into railcars and trailers. Choose from
- Industries Served: Agriculture, Chemical, Food / Beverage, Mining, Paper, Pharmaceutical
- Features: Conveyors, Other
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Services: Equipment Design, Factory Automation
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota Box Car Special Forklift is an industry-leading solution for material handling within railcars. With a vertically higher counterweight, the Box Car Special is able to navigate in tight spaces while maintaining a high lift capacity. Also popular in specialty applications that
- Capacity: 8,000 to 12,000 lbs
- Width: 50 to 55.9 inch
- Type: Forklift
- Features: LP, Natural Gas / CNG
-
Supplier: METTLER TOLEDO
Description: Protection StrikeShield™ lightning protection system helps prevent costly downtime by using multiple levels of protection to safeguard your entire system. Easily Customizable With options considering rail size, rail gauge, remote displays, grain dump, pandrol e-clips and more, the 7360
- Capacity: 340,000 to 750,000 lbs
- Resolution: 20 to 50 lbs
- Type: Railroad Scale
- Material: Steel
-
Supplier: OPW Engineered Systems
Description: Civacon cane probes are used to provide overfill detection where a permanent sensor cannot be properly affixed to a tank or railcar. They provide a portable, flexible solution to varying overfill requirements. Civacon cane probes utilize modern, instant-on optic principles. Temperature
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Eaton Hydraulics Group
Description: makes them the ideal solution for a wide range of medium-pressure mobile applications. Common applications include sprayers, combines, harvesters, windrowers, snow removal trucks, refuse trucks, fire trucks, salt spreaders, crane/winch, telehandlers, aerial lifts, railcar movers, wheel
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: FLSmidth
Description: conveying systems keep your process going. They need to be reliable, low-maintenance and low cost. FLSmidth's Airslide conveyors harness the power of gravity, giving you a system that is low maintenance, high efficiency and high performance. Throughputs of more than 2000 m3/h are
- Conveyor Type: Gravity Conveyor
-
Supplier: Instrumented Sensor Technology
Description: software module to generate a separate PSD (Power Spectral Density) for each time window, or any subset of the data desired. Vibration Test System Compatibility Data recording with all EDR-3C or 3D models can be processed with IST software for direct compatibility with virtually all digital
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: in comparison to 8 or 12-bit systems. The EDR-6DOF portable acceleration data logger series recorders are capable of recording nearly 3 hours of equivalent real-time data over a typical 100 Hz vibration analysis bandwidth for typical ground applications. If you're interested in getting a
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
start of the cement manufacturing process, blowers convey materials both into and out of the kiln. Afterward, bulk transfer blowers convey the cement to various transport points, including loading the cement in and out of bulk containers, trucks, and railcars. Depending on your cement (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Domestic and International Railway Manufacturers Combat Stress and Vibration with Innovative Fastener Thread Form
in a variety of applications. While the threads of taps, nuts, and bolts are often taken for granted, these are what primarily bind railcars, locomotives, tracks, and railway components together. However, the tremendous stress and vibration of railway conditions can loosen critical joints over time
-
Cloud-Based Apps Transforming Grain Storage
communication between. people and devices and getting everyone on the same. page allows for optimizing processes such as filling bins. during harvest, or railcar or ship loading when grain is. sold or exported. SIMPLICITY, SPEED AND COST CONTROL. Automation also helps to contain both direct and indirect