Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyethylene - Linear Ultra High Molecular Weight, Ram Extrusion
-
Supplier: Accuris
Description: Standard Specification for Polytetrafluoroethylene (PTFE) Granular Molding and Ram Extrusion Materials
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLYTETRAFLUOROETHYLENE (PTFE) GRANULAR MOLDING AND RAM EXTRUSION MATERIALS
-
-
Supplier: Accuris
Description: Standard Specification for Polytetrafluoroethylene (PTFE) Granular Molding and Ram Extrusion Materials - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This specification focuses on granular polytetrafluoroethylene (PTFE) resins that have never been preformed or molded, and are normally processed by methods similar to those used in powder metallurgy or ceramics, or by special extrusion processes. These PTFE resins are homopolymers of
-
Supplier: Xoxide
Description: Dragoon-N422, HDT family cooler for RAM module, is designed for the demand of high efficiency cooler to satisfy cooling high temperature RAM module, high clock speeds and raised voltage. The revolutionary thermodynamic design lowers the temperature as well as extends your overclocking
-
Supplier: Xoxide
Description: Cuirassier-N002 is designed to bring users a RAM cooler, easy installation and at entry level but also with cooling efficiency and performance while overclocking. The revolutionary thermodynamic design lowers the temperature as well as extends your overclocking potential. Features: Pillar and
-
Supplier: ASTM International
Description: compression molding and Type II as the pelletized or free-flowing material use for molding, automatic molding or ram extrusion. Each type is further classified into thirteen grades distinguished by the nature of the filler. Different tests shall be conducted in order to determine the
-
Supplier: ASTM International
Description: This practice covers the controls required and standards for extrusion press solution heat treatment for 6xxx and 7xxx series aluminum alloys. For alloys such as 6005, 6005A and 6105 alloys, this practice is an alternative to solution heat treatment in a furnace. This practice only applies to
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Tensile Strength (Break): 5,076 psi
- Elongation: 300 %
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
-
Supplier: ASTM International
Description: compression molding and Type II as the pelletized or free-flowing material use for molding, automatic molding or ram extrusion. Each type is further classified into thirteen grades distinguished by the nature of the filler. Different tests shall be conducted in order to determine the
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Elongation: 350 %
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Elongation: 350 %
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
-
Supplier: J&S Machine, Inc.
Description: adjust timing between each motion Safety scanners and light curtains (optional) Material profiles that can be bent on a Double-Head Bender: Round Tube or Pipe Square or Rectangular Tube Angle Iron Solid Bar Aluminum Extrusions Flat Stock
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Jaygo, Inc.
Description: Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 0.03531465726981547 cubic feet
- User Interface: Analog Front Panel
- Display Type: Analog Meter
-
Supplier: FTL Technology
Description: In this case, a combination of PTFE composite seals and wipers would be used to ensure superior sealing performance and a long service life. For heavy duty hydraulic seals used on the main ram of an extrusion press, rubber fabric chevron seals are the chosen solution to ensure maximum
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 49.440520177741654 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: With Compact Drive Design in Discharge Position Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 49.440520177741654 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: With Hydraulic Drive Supplied for the manufacture of Industrial Silicones Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 134.19569762529878 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Precision Machinery Systems Inc.
Description: The XM-40 is a hydraulically operated concentric ram compactor utilizing the extrusion principle. Refuse is forced through the nose of the compactor which contains a unique set of restrictors. The compactor body and compaction chamber are rugged and durable. They are tubular in shape,
- Operating Force: 19 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: Plansee SE
Description: Extrusion presses are used to form non-ferrous metals such as brass, copper-nickel and aluminum-bronze, as well as stainless steel, into rods, wires or tubes. The metal blank is first heated to its forming temperature and is then pressed through the die using a ram. This gives the
- Shape / Form: Application Specific / Custom
- Type: EDM Electrode
- Features: Specialty / Other
- Material: Tungsten
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive seal at the lips. The
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: CSA Group
Description: fitted with a slide/ram/platen (or slide/ram/platens), and with dies for blanking, cutting, trimming, drawing, punching, forming, bending, stamping, assembling, or processing metal or other materials, or for die proving and tryout. Note: The following are examples of equipment commonly
-
Supplier: Xoxide
Description: Zalman's external watercooling sensation, the Reserator, is back with an all new revision to meet today's higher powered system's astronomical cooling demands! The Reserator 1 V2 incorporates Zalman?s HCET (High Capacity Extrusion Technique) technology, high efficiency cooling technology, and
-
Supplier: Cyril Bath Company
Description: auxiliary extrusion jaws, auxiliary curving jaws (for very tight radius fuselage sheets), CNC programmable curving jaws, Edge Compensation System, and S3F Process Simulation Software. The CNC programmable curving jaws eliminate the long, tedious, manual setup that has been the past industry
Find Suppliers by Category Top
Featured Products Top
-
white waxy solid that did not melt or dissolve was found inside which would come to be known as PTFE or Teflon®. Historically, PTFE has not been melt processable. Ram extrusion has been the most common way to process the material in the wire and cable industry. This process (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
together. Longer FORTiS encoder scales are particularly valuable for dual ram systems as both turning heads can use the same scale, which simplifies mechanical design and improves machining quality. With customers increasing their requirements for higher precision whilst controlling (read more)
Browse Optical Linear Encoders Datasheets for Renishaw
Conduct Research Top
-
Improving Control of the Extrusion Spheronization Process
particle size on spheronization of extrudate processed by a ram extruder. Int J Pharm. 1992; 81: 222 233. Ostuka AM., Gao J., Matsuda Y. Effect of amount of added water during extrusion-spheronization process of pharmaceutical properties of granules. Drug Dev Ind Pharm. 1994; 20: 2977 2992. Fielden KE
More Information Top
-
Factors influencing paste extrusion pressure and liquid content of extrudate in freeze-form extrusion fabrication
So the pressure exerted on paste is com- monly monitored no matter of the paste extrusion process is controlled by specified pressure or ram extrusion velocity.
-
Accelerated Aging and Associated Changes in Ultra-High Molecular Weight Polyethylene (UHMWPE) Microstructure as a Function of Resin Type and Consolidation Vari...
The observations were correlated to the following: (1) UHMWPE resin molecular weight, 2 to 4 versus 4 to 6 million; (2) presence versus absence of calcium stearate~ (3) two consolidation methods, ram extrusion versus sheet molding; (4) gamma radiation (2.5 to …
-
Advanced Manufacturing Technology and Systems
Investigation on Paste Extrudate Features in Ram Extrusion Process .
-
Proceedings of the 13th International Conference on Metal Forming
As an extension of this method, re- versed ram extrusion was proposed, in which the extruded forward rod is pushed back while the main punch is kept at the final position.
-
A study of surface fracture in paste extrusion using signal processing
In this study particular attention was paid to the frequency of fracture in pastes undergoing ram extrusion through dies with circular, square and rectangular slot cross section.
-
ZASMHBA0004006
Side Cylinder A2 p Die Stack Container High Pressure Oil A1 p Main Ram Extrusion Stem Ac Platen .
-
Development of advanced fibrous monoliths - final report for project of 1998-2000.
7 6 Schematic diagram showing bundle of coextruded filaments and subsequent ram extrusion to form final filaments for FM fabrication..
-
Use of ram extruder as a combined rheo-tribometer to study the behaviour of high yield stress fluids at low strain rate
In Händle’s book on ceramics extrusion, ram ex- trusion is defined as a discontinuous shaping process in which a plastic material is pushed through a die or matrix by a piston, whereby the geometry of the die determines the extrudates profiles (Doll …
-
The characterization of wet powder masses suitable for extrusion/spheronization
Because extrusion entails the conversion of a suitable material of specific cross-section by forcing it from a large diameter reservoir through an orifice of small diameter ( ram extrusion ), a system consisting of a die of small diameter attached to a barrel …
-
Mortar physical properties evolution in extrusion flow
Keywords Ram extrusion .
Indicates content that may require registration and/or purchase.