Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Lessons Learned \x96 Random Vibration Testing
-
Supplier: Accuris
Description: Method for Random Vibration Testing of Shipping Containers
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR RANDOM VIBRATION TESTING OF SHIPPING CONTAINERS
-
-
Supplier: Accuris
Description: Standard Test Method for Random Vibration Testing of Shipping Containers
-
Supplier: ASTM International
Description: 1.1 This test method covers the random vibration testing of filled shipping units. Such tests may be used to assess the performance of a container with its interior packing and means of closure in terms of its ruggedness and the protection that it provides the contents when
-
Description: Packaging -- Complete, filled transport packages and unit loads -- Vertical random vibration test
-
Supplier: CSA Group
Description: ISO 13355:2016 specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using random excitation[1]. This document also provides methods for assessing the performance of a package in terms of its strength or the
-
Supplier: SAE International
Description: In this paper, the development of random vibration testing schedules for durability design verification of engine mounted products is presented, based on the equivalent fatigue damage concept and the 95th-percentile customer engine usage data for 150,000 miles. Development of
-
Supplier: Intertek
Description: Ensure the integrity of your automotive products using Mechanical Shock and Vibration testing provided by Intertek. Mechanical shock and vibration testing helps attune automotive products for structural soundness and paramount vehicle perception using methods such as
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Features: Aging / Life Testing (HALT), Specialty / Other
- Industry: Automotive
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Thermotron Industries
Description: Thermtron can customize vibration test equipment to meet your specific needs. Choose from a number of custom options for your electrodynamic vibration shaker or repetitive shock vibration table. Custom vibration test systems can help fit your unique testing needs.
- Applications: Reliability / Durability Testing
-
Supplier: E-Labs, Inc.
Description: capable of providing over 20,000 force pounds performingmultiple types of vibration such as sine, random, sine on random, random onrandom and vibration analysis. They are capable of product vibration in asingle as well as multiple axis configuration in order
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Description: IEC 60068-2-64:2008 demonstrates the adequacy of specimens to resist dynamic loads without unacceptable degradation of its functional and/or structural integrity when subjected to the specified random vibration test requirements. Broadband random vibration may be used to
-
Supplier: CSA Group
Description: IEC 60068-2-64:2008 demonstrates the adequacy of specimens to resist dynamic loads without unacceptable degradation of its functional and/or structural integrity when subjected to the specified random vibration test requirements. Broadband random vibration may be used to
-
Supplier: SAE International
Description: No scope available.
-
Description: Determines the ability of components and equipment to withstand specified severities of random vibration. Has the status of a basic safety publication in accordance with IEC Guide 104.
-
Description: Determines the ability of components arid equipment to withstand specified severities of random vibration. Has the status of a basic safety publication in accordance with IEC Guide 104.
-
Description: Determines the ability of components and equipment to withstand specified severities of random vibration. Has the status of a basic safety publication in accordance with IEC Guide 104.
-
Description: A PCB vibration test bench is designed to simulate the vibrations that a PCB might experience during its operation. The test bench typically consists of a base plate, on which the PCB is mounted, and a vibration generator that produces vibrations of different frequencies
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Description: Electromagnetic vibration table is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working condition and the structure strength
- Peak Sinusoidal Force: 674.4 to 6,744 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Description: products, all kinds of electronic SAP parts in temperature, humidity, vibration test under the environment of the various performance indicators. When the test piece is tested by Temperature Humidity Combined Vibration Test System , the vibration (sinusoidal or random),
- Chamber Capacity: 7.62796597028014 to 282.51725815852376 cubic feet
- Temperature Range: -60 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Description: sinusoidal vibration test and broadband random vibration tests, to be completed by the classical (half - sine, trapezoidal, saw tooth wave) pulse and shock response spectrum test. These products are widely used in national defense, weapons, aviation, aerospace, communications,
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Thermotron Industries
Description: generate multi-axis vibration using one or more pneumatic impact hammer(s) (also known as impactors) that strike at the top of a vibration table on which a product is attached. Thermotron’s repetitive shock vibration test systems are designed specifically for very aggressive
- Frequency Range: 2 to 20,000 Hz
- Peak Acceleration: 50 g
- Technology: Pneumatic
- Applications: Product Qualification / Testing, Reliability / Durability Testing
-
Supplier: CSA Group
Description: the most applicable environmental vibration test method. Starting from the condition, the method of selecting the appropriate test is given. Since real life vibration conditions are dominated by vibration of a random nature, random testing should be the
-
Description: ISO 9022-22:2012 specifies methods for the testing of optical instruments, including additional assemblies from other fields (e.g. mechanical, chemical and electronic devices) under equivalent conditions, for their ability to resist combined bump or random vibration, in cold,
-
Supplier: ECON Technologies Co.,Ltd
Description: There are 12 functions such as Sine, RSTD, Random, Sine + Random, Random + Random, Shock, etc. It has Kurtpsis, Notching and other customized functions.
- Applications: Shock & Vibration Test
-
Description: ISO 28927-3:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven, portable polishers and rotary, orbital and random orbital sanders used for surface-finishing processes, not for material removal. It is a
-
Supplier: CSA Group
Description: ISO 28927-3:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven, portable polishers and rotary, orbital and random orbital sanders used for surface-finishing processes, not for material removal. It is a
-
Supplier: Micromega Dynamics
Description: Vibrations are all around us and are increasingly linked to machine restrictions, whether this relates to the conventional limitations of machine performance (e.g. printing resolution) and machine reliability (fatigue and wear), or more sophisticated phenomena like chatter (machine tool
- Services Offered: Acceleration, Shock Testing, Vibration (Random / Sine)
- Forms Tested: Products
- Features: Specialty / Other
- Capabilities: Testing / Simulation
-
Supplier: Thermotron Industries
Description: dwell, random-on-random, sine-on-random, and sine-on-random capabilities. Real Data Acquisition and Playback (RDAP) allows actual vibration data to be recorded in the field regarding product performance under normal operating conditions. The WinVCS II has
- Test Fixture Type: Test Control Software
- Application: Vibration
-
Supplier: Haida International Equipment Co., Ltd.
Description: sinusoidal vibration test and broadband random vibration tests, to be completed by the classical (half - sine, trapezoidal, saw tooth wave) pulse and shock response spectrum test. These products are widely used in national defense, weapons, aviation, aerospace, communications,
- Force / Load Capacity: 224.8 to 786,800 lbs
- Mechanical Test: Vibration
-
Supplier: Crystal Instruments
Description: The Spider-81B was developed to meet the requirements of basic vibration testing applications. It has 4 inputs, 1 output, and 4 pairs of digital I/O. The software includes the Random, Sine, Shock, and RTD testing suites.
- Output Dynamic Range: 100 dB
- Output Channels: 1, 4
- DAC Size: 24 bit
- Test Type: Random, Sine
-
Description: makes it an ideal tool for in-production-line, broadband spectrum vibration testing of product. It is also ideal for quick evaluation of field returns, repair verification and random vibration testing of multiple small products and can be configured for placement
- Peak Acceleration: 5 to 60 g
- Features: Other, Other Test Mode
- Applications: Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP
- Output Dynamic Range: 90 dB
- Output Channels: 16, 4, 6, 8
- DAC Size: 16 bit, 24 bit
- Test Type: Classical Shock, Random, Random on Random, Shock Response Spectrum (SRS), Sine, Sine on Random
-
Description: detection of random processes in noisy environments are critical tasks necessary in the analysis and design of new communications systems and useful signal processing algorithms. Random Processes: Filtering, Estimation, and Detection clearly explains the basics of probability and
-
Supplier: Element Materials Technology
Description: acceleration and shock testing to military, aerospace, medical, automotive, and commercial specifications. This testing can be performed individually or in combination with temperature cycling, pressure and hydraulic/pneumatic flow. Our dynamics testing services include:
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Health Care / Medical, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
Find Suppliers by Category Top
Featured Products Top
-
table may be used as a vibration table for random vibration testing or combined with a temperature test chamber for temperature and vibration (read more)
Browse Shock and Vibration Testing Shakers Datasheets for Cincinnati Sub-Zero Products -
Full-Degree Dynamic Simulation, Precision Beyond Limits The 6-DOF Vibration Test System developed by ECON Technology represents the pinnacle of multi-axis vibration testing. With (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ESPEC North America Inc | Qualmark Products and Services
Repetitive-shock Vibration Test System - OVTT 18
system is ideal for No Fault Found (NFF) precipitation screens of field returns, repair verification and random vibration test of small products. The OVTT 18 utilizes ESPEC Qualmark's patented six-degree-of-freedom vibration technology and is designed with reduced air requirements and low noise (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
transmission, and highly responsive closed-loop control for demanding vibration testing environments. Today, the controller is trusted by more than 10,000 users worldwide, supporting applications from standard (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
operating conditions. Traditional single-axis or conventional multi-axis testing methods can struggle to accurately reproduce these coupled vibration environments, leading to insufficient validation, inaccurate reliability assessment, and longer product (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Sine testing Random vibration testing Shock testing (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
HALT & HASS test chambers are used to shorten product development time, decrease warranty costs and improve product reliability. HALT and HASS chambers provide extreme temperature ramp rates up to 100° C/min and random vibration capabilities from 1 to 90 GRMS (read more)
Browse Shock and Vibration Testing Shakers Datasheets for Cincinnati Sub-Zero Products -
solutions—particularly hydraulic shakers—often face limitations in frequency range, control accuracy, and test repeatability when addressing these challenges. The EDM-LS Series Electrodynamic Vibration Test (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Vibration Testing. E-Labs Dynamic & Vibration Testing Capabilities Our state-of-the-art laboratories reproduce real-world flight conditions with precision. We provide: Sine and random vibration (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
fluids. 533: Fungus – Evaluates resistance to microbial growth in warm, humid conditions. Dynamic and Mechanical Testing 514: Vibration – Simulates transport, operational, and random vibration environments (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc.
Conduct Research Top
-
When Should I Use Sine Vibration Testing or Random Vibration Testing?
There are many different types of vibration testing. Each vibrational test protocol is established to meet specific goals within the testing environment. Two of the most common types of vibrational testing include sine vibration and random vibration. To know which type of test is best for your
-
Capacitance Set Point Stability During Random Vibration Test
The variable end of a CSV4-900-01 vacuum capacitor was bolted to a thick phenolic disc. This disc was clamped into a rigid test fixture, which was bolted securely to the working table of the vibration test rig (Figure 1). The fixed end of the vacuum capacitor was left free to
-
Low Outgassing Accelerometers and Cables for Thermal Vacuum and Vibration Test Environments
and obscure them, rendering them useless during their intended application. During random vibration, swept sine or shock testing prior to flight, spacecraft payloads are often fitted with accelerometers in hard to reach mounting locations. As the space structure is built up around them, it can become
-
Momentive SilCool TM Thermal Gap Fillers Perform Well During Hot Vibration Testing
This white paper covers the tests carried out on three different Momentive SilCool TM thermal gap fillers as well as one pre-cured gel from a competitor, evaluating their ability to withstand random vibrations at high and low temperatures.
-
What is Environmental Stress Screening (ESS)?
Although ESS may use chambers and shakers resembling those used for an environmental test, the purpose is different. In ESS it stimulates just-produced or just-overhauled equipment (usually an electronic assembly or subassembly), usually using rapid thermal ramping and broad-spectrum random
More Information Top
-
Twelve-channel optical fiber connector assembly: from commercial off-the-shelf to space flight use
Ihe random vibration test was continued for one minute per axis and testing was conducted on each axis for all three cable sets (mated pairs) under test.
-
Functional Manufacturing and Mechanical Dynamics II
Control Strategy for Multi-Exciter Random Vibration Test .
-
Structural Dynamics of Electronic and Photonic Systems
This covers about a dozen thermal cycles over a broad temperature range and several minutes of a broadband random vibration test , each performed separately while the equipment is electrically operating.
-
Mechanical Vibration and Shock Volume 5 Specification Development 2nd Edition
The standards sometimes specify random vibration tests defined by a broadband PSD of constant amplitude, on which one or more narrow bands of constant widths are superimposed, each central frequency moving according to time (linear law) in a specified interval.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4724/09Jun_DeJesus.pdf?sequence=1
Damage to P2M2 #105 after 40 seconds at 0 dB level, random vibration test .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7952/analysisofspacec00scot.pdf?sequence=1
Topaz II Random Vibration Test Inputs .
-
Reliable Design of Electronic Equipment
6.6.3 Conducting Random Vibration Test . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.