Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Duplex dosing system - optimised utilisation thanks to two scales 2 Scales in a single dosing system? A demand evaluation of dosing statistics from medium-sized perfume and aroma manufacturers as well as of similar demands from smaller sites of the top 10 F&F producers pointed to
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Dosing system for laboratory and small scale production mixes up to 6 kg batch size Space-saving this system combines all advantages of a laboratory dosing system to the production capacity of the larger systems Concordia II – V (C 2 – 5). ■ batch sizes up to 6 kg ■ more
-
Supplier: Mahr Inc.
Description: Mahr Metering System offers a standard meter/mix-machine for the production of engineered polymers by the means of in-situ polymerization. The machine comprises the melting down of raw materials, mixing of liquids and metering of the mixture into the mould. Typical applications:
- Dispense Rate: 0.05 to 120 L/min
- Media Viscosity: 85 cps
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow
- Maximum Inside Diameter / Size: 0.25196864 inch
- Wall Thickness: 0.0037007894 inch
- Temperature Range: 68 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Palomar Technologies, Inc
Description: flexibility to the 6532HP and allow you to package the widest range of optoelectronic devices on a single system. Adding VisionPilot® with Radar Referencing® ensures accurate parts identification, location and placement, thus reducing raw material cost and eliminating fixturing
-
Supplier: CSA Group
Description: equipment, and requirements for the mechanical safety of refrigerating systems, water heating means, carbonating equipment, dispensing equipment, and door frame assemblies. 1.6 This Standard does not apply to compressor units, condensing units, and other equipment that is within the
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: roll allows precise tracking. (Ask us for a sample certificate) Quality Assurance Consistent high quality of Sartorius membranes is assured by following a strict quality assurance system. All raw material types are selected and approved in accordance with current regulations,
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
21 CFR 177.2600 FDA raw material meets UL94 HB burn rating Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Applications Agriculture (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
applications. It provides outstanding compression characteristics, making it an ideal choice for peristaltic pump applications. The FDA raw material is suitable for a variety of clean uses and is autoclavable. The material also offers excellent resistance to flex fatigue and tear. It maintains (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Clear Nylobrade is made from non-toxic raw materials that conform to Food and Drug Administration (FDA) standards for use in food contact applications. Its NSF (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Weighing and Dispensing: Do it Right
By Nick Phillips, CH2M Hill Lockwood Greene Every pharmaceutical manufacturing plant features an area in which raw materials are weighed and transferred to clean containers. This area goes by various names, including Weighing, Weighroom, Central Weigh, Pharmacy, Dispensary, Dispensing
-
Weighing and Dispensing: Do it Right
By Nick Phillips, CH2M Hill Lockwood Greene Every pharmaceutical manufacturing plant features an area in which raw materials are weighed and transferred to clean containers. This area goes by various names, including Weighing, Weighroom, Central Weigh, Pharmacy, Dispensary, Dispensing
-
Pharmaceutical / Nutraceutical Processing Applications: Pharmaceutical Dispensing Applications
areas are established in which the raw materials or excipients may be brought in from outside suppliers or other plant locations. These broaching areas usually include the unloading of pallets containing drums or boxes, or the unloading of supersacks. The contents of each container are transferred via
-
Weighing and Dispensing: Do it Right
the ?sausage? or continuous bag technique for removal. For materials below 1 ug/m3, a dispensary/subdivision glove box should be designed such that all make/break connections for raw material additions loading, sampling and product unloading are minimized and cleanable to reduce contamination risk. The GBI
-
Consistent Formulation Quality: Preventing Errors in the Dispensing Room
Wrong measurements caused by unsuitable scales, incorrect selection of raw materials, false labeling of materials and incorrect documentation. What do these problems have in common?
-
Leaning on NIR in Pisa
personnel in both the warehouse and dispensing areas. Further, the flow of raw materials through the manufacturing plant is interrupted if done in the dispensing area. Another option is to place the analyzer in the QC laboratory. Although time per analysis would be reduced, GMP guidelines require
-
What to Expect at Interphex 2007
particle size analyzers, Raman, fluorescence, pH meters, X-ray fluorescence, ellipsometers, elemental composition and materials characterization analyzers. ( International Portland manufactures 12 different models of class 100 downflow containment booths used for raw material sampling and dispensing
More Information Top
-
Engineering Materials and Application
And the aim was to explore the best raw material dispensing system to bubble pulsation impact.
-
Equipment for weighing during preparation of bread doughs.
A system for weighing of raw materials during dispensing into a dough mixer/kneader is described.
-
The partitioning behavior of trace element and its distribution in the surrounding soil of a cement plant integrated utilization of hazardous wastes
The dust obtained in ESP is the so-call cement kiln dust (CKD), and then, all of the CKD was shuttled to mix with the raw materials and then dispensed into the kiln system for the recirculation.
-
Automated Batching
Raw material storage- the systems are designed to dispense from the raw material source container whenever possible.
-
Material Handling Systems from Glatt Air Techniques
A typical material handling system consists of raw material unloading equipment such as bulk bag dispensing systems , drum handling and discharging equipment, and bag dumping stations.
-
Punch-card controlled equipment for weighing ingredients introduces automation into ice cream manufacture.
The punch card BCS- system ensures very accurate control for the dispensing of raw materials used in ice cream production.
-
Forecasting the environmental effects from small-scale petrochemical processes
sealed systems for pouring and dispensing fuel with complete recycling of hydrocarbon raw material discharges; and .
-
Media formulation options and manufacturing process controls to safeguard against introduction of animal origin contaminants in animal cell culture.
Scrupulous maintenance offacility and equipment and monitoring of processwater, air handling systems and technical personnelare required to ensure that approved raw materials arecorrectly formulated and dispensed .
-
Steel: Lightweight Steel Containers
Goal: Demonstrate a full-scale system for manufacturing steel dispensing containers with an average of 40% less raw material than conventional manufacturing processes.
Indicates content that may require registration and/or purchase.