-
Supplier: Maxell Corporation of America, Inc.
Description: Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small portable devices that
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.07 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATT, 2.6AH, 18.5V, LITHIUM; Battery Voltage:18.5V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:17.78mm; Pack Quantity:1RoHS Compliant: NA
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 6V Capacity: 2900mAh Battery Chemistry: Lithium Cell Type: 2/3A Cell Size: Number of Cells: 5 Termination style:
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 2.9 ampere-hr
- Width / Diameter: 1.6 inch
- Depth: 1.6 inch
-
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , LiFeO4 Cells , Lithium Rechargeable , Rechargeable 18650 , Rechargeable 3.2V Cylindrical Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 4/3A Cell
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Depth: 2.6 inch
- Height: 0.7 inch
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATT, 0.6AH, 3.2V, LITHIUM; Battery Voltage:3.2V; Battery Technology:Lithium, Lithium Iron Phosphate; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Height:- RoHS Compliant: NA
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , LiFeO4 Cells , Lithium Rechargeable , Rechargeable 3.2V Cylindrical Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 400mAh Battery Chemistry: Lithium Cell Type: 4/5AA Cell Size: Number of Cells: 1
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 0.4 ampere-hr
- Depth: 1.7 inch
- Height: 0.5 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: 3V Cylindrical , Battery , Non-Rechargeable CR2 Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 750mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.75 ampere-hr
- Depth: 1.06 inch
- Height: 0.61 inch
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATT, 2.6AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.6Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; Pack Quantity:1 RoHS Compliant: NA
-
Description: BATTERY LITHIUM 6V 2CR5
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 1.4 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATT, 2.6AH, 3.7V, LITHIUM; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:17.78mm; External Height:-; External Width:- RoHS Compliant: NA
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY LITHIUM 6V 2CR5
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Accuris
Description: BATTERY, RECHARGEABLE, SEALED, 6T LITHIUM-ION
-
Supplier: Allied Electronics, Inc.
Description: LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type
-
Supplier: Allied Electronics, Inc.
Description: LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type
-
Supplier: Allied Electronics, Inc.
Description: LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type
-
Supplier: ZGC, Inc.
Description: Canon LP-E6 Lithium-Ion Battery Pack (7.2V, 1800mAh) Rechargeable Battery for the Canon EOS 5D Mark II cameras The Canon LP-E6 Rechargeable Lithium-ion Battery Pack (7.2V), has a capacity of 1800mAh, making it possible to shoot up to 850 shots at normal temperatures on a
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Application: Camera / Electronic Cells
- Lithium Secondary Batteries: Lithium-ion
-
Lithium Batteries - Battery, VL Lithium Coin Cell, 3V, 20 mAh, 2 Pin, Vert, Rechargeable -- 70196813Supplier: Allied Electronics, Inc.
Description: LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type
-
Supplier: DigiKey
Description: CR2 Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
- Capacity, Amp Hours (AH): 0.92 ampere-hr
- Operating Temperature: -4 to 167 F
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This
- Capacity, Amp Hours (AH): 0.56 ampere-hr
- Features: Disposable (Primary) Batteries
-
Supplier: ODG (Origin Data Global)
Description: BATTERY LITHIUM 3V COIN 24.5MM
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Green Cubes Technology
Description: FBP-1000 series battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries
- Voltage: 80 volts
- Capacity, Amp Hours (AH): 315 ampere-hr
- Width / Diameter: 25 inch
- Depth: 32.5 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314311-CR2330 Category: Battery Products>Batteries Non-Rechargeable (Primary) Series: CR2330 Termination Style: Requires Holder Package: Bulk Standard Package: 200 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight:
- Voltage: 3 volts
- Features: Disposable (Primary) Batteries
-
Supplier: Air Compressors Direct
Description: Hitachi Lithium-Ion 3.6 Volt EBM3 Series Battery Charger •Designed to recharge the Hitachi EBM315 HXP Battery Quick Charge Time •Re-charge a dead battery in 30 minutes Compatibility: •Hitachi 3.6-Volt 1.5 amp battery (326263) •Battery commonly found in fuel rod powered nailers Includes:
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic - BSG Win Source Part Number: 771753-CR2354 Series: CR2354 Termination Style: Requires Holder Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 5.8g Battery Chemistry: Lithium Family Name: CR2354 Battery Cell Size: Coin, 23.0mm Capacity:
- Features: Disposable (Primary) Batteries
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover primary (nonrechargeable) and secondary (rechargeable) lithium batteries for use as power sources in products. These batteries contain metallic lithium, or a lithium alloy, or a lithium ion, and may consist of a single
-
Supplier: RS Components, Ltd.
Description: C Li-Ion Battery 1.5V 2500mAh w. typeC
- Voltage: 1.5 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Standard Cylindrical Battery Sizes: C
-
Supplier: RS Components, Ltd.
Description: 18V Battery - 2.5Ah
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Operating Temperature: -4 to 122 F
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Green Cubes Technology
Description: Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and
- Voltage: 80 volts
- Capacity, Amp Hours (AH): 420 ampere-hr
- Width / Diameter: 38.58 inch
- Depth: 36.08 inch
-
Supplier: Accuris
Description: BATTERY, NON-RECHARGEABLE, LITHIUM SULFUR DIOXIDE, BA-5557/U
-
Description: Advantage: Safety, long life, high power, and large operating current. Use: UPS energy storage system, tractor, power tools, starting power, glare, AGV, robot, lawn mower, emergency light power.
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 1.029528115 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: FDK America, Inc., a member of Fujitsu Group Win Source Part Number: 1030186-CR123A Termination Style: Button Top (Extending) Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 17g Battery Chemistry: Lithium Family Name: CR123A
- Voltage: 3 volts
- Features: Disposable (Primary) Batteries
-
Description: Advantage: Safety, high capacity, long service life and wide temperature range. Use: Energy storage power station, communication base station, UPS backup power supply, solar wind power generation, electric bus, ship, yacht, rail transit, electric motorcycle, golf cart, golf charter, medical
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.72440984 inch
-
Supplier: Larson Electronics LLC
Description: flashlight. This lightweight unit weighs only 2 pounds and is powered by lithium ion batteries that require no special charging procedures and have no charge memory issues. Using the latest lithium ion battery technology allows this unit to be recharged regardless of current
-
Supplier: Streamlight, Inc.
Description: Powered by two "AA" alkaline batteries (included) or two "AA" lithium batteries.1 watt C4 LED, 50,000-hr. LEDUp to 3800 candela (peak beam intensity) and 85 lumens measured system outputRuntime to the 10% output level:"AA" Alkaline Batteries 4 Hours"AA" (L91)
- # of Batteries: 2
- Length: 6.5 inch
- Diameter: 0.73 to 1 inch
- Lumen: 85 lm
-
Supplier: Accuris
Description: BATTERY, NON-RECHARGEABLE, LITHIUM THIONYL CHLORIDE, BA-6847/U WITH DUAL CONNECTOR
Find Suppliers by Category Top
Featured Products Top
-
Keep Getting Better Battery technology has improved dramatically over the last few decades. From NiCd and NiMH rechargeable batteries of the 1980s to LiIon and Lithium Polymer batteries used today, capacity has steadily improved. But there’s room for further improvement. For (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
of lithium pallet jack batteries is between 2,500 and 4,000 cycles. Even higher is possible with some industrial-grade models. With fewer replacements needed over the years, procurement costs drop significantly. Warehouses also reduce downtime from battery swaps and avoid disruptions to busy (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Lithium Ion Forklift Battery Cold Weather Tips Winter warehouse conditions can turn small inefficiencies into real uptime problems. Cold air, cold floors, and frequent dock door (read more)
Browse Batteries Datasheets for Green Cubes Technology -
), developed in collaboration with Andritz Bitrode, a renowned manufacturer of battery charge-discharge test equipment, at The Battery Show North America 2025. The event took place October 6–9, 2025. As the electric vehicle and lithium-ion battery industries accelerate innovation, demand (read more)
Browse Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Engine (ICE) power to green Li-ion battery power, is proud to announce the entire line, including 24V, 36V, 48V and 80V models of its Lithium SAFEFlex PLUS batteries, is UL listed and EE rated. This innovative product line continues Green Cubes’ legacy of pushing electrification forward (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
streamline assembly of powered devices using AA, ½ AA,2/3A as well as Lithium Ion 18350 and 18650 cylindrical cells. Equipped with Heat Resistant Nylon UL 94V-0 or PBT UL 94V-0, these holders are suited for traditional soldering processing. Contacts are Nickel Plated (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
, the water can penetrate the battery cell, increasing internal resistance. Higher internal resistance reduces energy efficiency, causing the battery to drain faster and eventually be unable to recharge. Also, as discussed above in #2, condensation can promote the growth of dendrites inside (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
R&D, production, and sales of 3D vision and multi-dimensional mechanical sensors. Deep application experience across 3C, semiconductor, lithium battery, and new energy vehicle industries Products installed on production lines by users across dozens of countries and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
48V Industrial Swappable Battery (1000) Designed for mobile industrial or medical workstations, the Industrial Swappable Battery from Green Cubes Technology exceeds the highest performance and (read more)
Browse Batteries Datasheets for Green Cubes Technology -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Velleman
For batteries : * button cells: 1.5V/1mA * AA and N: 1.5V/50mA * C and D: 1.5V/150mA * lithium cells: 3V/1mA, 6V /10mA, 9V/10mA, 12V/10mA, 15V/10mA, 22.5V/10mA. … AA (LR6), C (LR14), D (LR20), E-block (9V), CR123A, CR2, CR-V3, 2CR5 ,CR-P2 and … Designed for use with standard, Lithium-Ion and rechargeable batteries.
-
Handbook of Battery Materials Complete Document
2CR5 in a fully automatic camera at 23 "C. … be as follows: Anode reaction: nLi + nLi+ + neCathode reaction: (CF), + ne- + rzC + nFOverall battery reaction: nLi + (CF … 2.4.2 Lithium -Carbon Monofluoride Batteries Lithium-vanadium oxide rechargeable batteries were developed as memory backup power sources with high reliability and high … An example is Li,] 6V ,-(s04-(s.
-
http://wwwca.kodak.com/US/include/en/government/governmentMarkets/contracts/pdf/GS-07F-0115L.pdf
Lithium 6v SIN 383-6 Kodak MAX™ Lithium Photo Batteries 2CR5 Rechargeable , high-capacity, long cycle life.
-
1.5V Battery
For different types of batteries and rech. batteries:AAA size, AA size, C size, D size, 9V battery , CR123A, CR2, CR-V3, 2CR5 , CR-P2, 1.5V and 3V button cells. … Load22.5V 10mA LoadPHOTO 1.35~1.4V 5mA Load1.6~1.7V 1mA Load3/4.5/ 6V 5mA Load Tests nickel cadmium rechargeables • Lithium Battery (4 .
Indicates content that may require registration and/or purchase.