-
Supplier: ASCO
Description: The Reciprocator is a "self" reciprocating, air-operated cylinder that provides power for any equipment that requires a substained, cyclic motion. It requires no electricity, has no switches to burn out, and needs no extra plumbing. Just connect it to an air supply and
- Operating Pressure: 250 psi
- Bore Size: 3.25 to 5 inch
- Shaft Diameter: 1 to 0.375 inch
- Body Material: Aluminum
-
Supplier: Quincy Compressor
Description: Quincy Compressor's Air Master series is the perfect compressor for commercial applications and do it yourself (DIY) projects around the home or garage. Air Master series compressors feature a cast iron cylinder, crankshaft and valve plate for strength and durability. The
- Discharge / Operating Pressure: 110 to 135 psi
- Flow Capacity: 7.1 to 12.4 SCFM
- Horse Power: 2 to 3.5 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Commandair Champion’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 1.8 to 10.2 SCFM
- Horse Power: 0.5 to 3 HP
- Lubrication Style: Lubricated
-
-
Supplier: FS-Curtis
Description: Masterline is the most robust, heavy duty reciprocating air compressor lineup available. The perfect combination of quality components and efficient design make the ML Series rugged, affordable and smart. Because every model is built tough to last a lifetime in demanding working
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Masterline is the most robust, heavy duty reciprocating air compressor lineup available. The perfect combination of quality components and efficient design make the ML Series rugged, affordable and smart. Because every model is built tough to last a lifetime in demanding working
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: 5, 7.5 and 10 HP Air Compressor - Electric Driven Duplex Reciprocating Compressor Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air
-
Description: Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of compression, which
- Discharge / Operating Pressure: 580 psi
- Flow Capacity: 918 to 2,023 SCFM
- Horse Power: 350 to 725 HP
- Features: More Than 3 Stages, Multistage Compressor
-
Supplier: Ingersoll Rand Air Compressors
Description: PET Reciprocating Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages
-
Supplier: Royal Purple, Ltd.
Description: Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air
- Kinematic Viscosity (@ 40°C): 100 cSt
- Pour Point: -30 F
- Flash Point: 495 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23 horsepower
-
Supplier: SAE International
Description: An attempt has been made to consider all features of seal ring design including configuration, materials, hardness, dimensions, surface finishes, surface treatment, leak testing, and general quality. In addition to this, allowable cylinder breathing and general quality requirements of mating
-
Supplier: SAE International
Description: An attempt has been made to consider all features of seal ring design including configuration, materials, hardness, dimensions, surface finishes, surface treatment, leak testing, and general quality. In addition to this, allowable cylinder breathing and general quality requirements of mating
-
Supplier: SAE International
Description: INTRODUCT ION Conventional internal conbustion a i r c r a f t engines require the same basic conditions for starting in cold weather as they do in warn weather. These are: (1) The engine must be cranked a t a reasonable speed. ( 2 ) A combustible mixture must be delivered t o the cylinders.
-
Supplier: Howden
Description: with conservative speed and mechanical stress limits. Single & dual compartment distance pieces allow for internal pressurization or gas recovery, or both, if required. Horizontal cylinders with removable liners. Water cooling of cylinders. Robust conservative speed design able to
- Discharge / Operating Pressure: 5,076.3195 psi
- Horse Power: 13.4022038490282 to 3,350.55096225705 HP
- Gases Handled: Air / Plant Air, Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane
- Applications: Gas Boosting, Oil / Vapor Recovery, Oil Refining / Chemical Processing, Vessel / Cylinder Filling
-
Supplier: Frascold S.P.A.
Description: ■ AXH Series suitable for hydrocarbon refrigerants [R290, R1270, R600, etc..]. PAG oil charge ■ 76 models with 2, 4, 6 or 8 cylinders, displacement from 4 to 240 m3/h [50Hz] ■ Designed and manufactured in compliance with the safety requirements of the ATEX directive ATEX 2014/34/UE ■ Suitable
- Features: Other
- Construction: Piston
-
Supplier: Frascold S.P.A.
Description: The range includes three models with 6-cylinder and displacement from 146 to 188 m3 / h (50Hz). The compressors are suitable to be used in a wide range of applications. The range is characterized by robustness, compact overall dimensions and high efficiency. A wide selection of accessories
- Features: Other
- Construction: Piston
-
Supplier: Frascold S.P.A.
Description: Compressors SK series for subcritical applications ■ 13 models with 2 and 4 cylinders, displacement from 1.7 to 33.5 m3/h [50Hz] and nominal power from 0,7 to 20 HP. ■ Maximum condensation temperature 15 °C [51bar] ■ Maximum allowed static operating pressure Pss = 80bar (SK3), 30bar (SK2) ■
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
Supplier: Frascold S.P.A.
Description: Wide range of models with 2, 4, 6 cylinders, displacement from 4 to 154m3/h [50Hz] and nominal power from 0.5 to 50HP. The compressors can be used for a wide range of applications, in single and multi-compressors systems and cascade systems; the whole range can be inverter driven. Suitable
- Input Power: 37,307.297041020254 watts
- Features: Other
- Construction: Piston
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Carlisle
Description: Name: Rhino Conventional Part Number: 7039 - Order air cap separately. Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Max. Pressure: 120 PSI/8.3 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight:
- Air / Supply Pressure: 120 psi
- Air Supply Pressure: 120 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 1.9 SCFM
- Horse Power: 0.5 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Carlisle
Description: Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPT (f) Cylinder Air Inlet: 1/8" NPT (f) Weight: 2.5 lbs./1.1 kg Construction:
- Air / Supply Pressure: 100 psi
- Air Supply Pressure: 100 psi
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System
-
Supplier: Interface Devices, Inc.
Description: The H-Series air driven pumps uses the economical P-SERIES aircap and E-SERIES air cylinder and hydraulic body for demanding applications that require long life, without the need for high flow rates.
- Maximum Discharge Pressure: 5,600 psi
- Horsepower: 1.35 HP
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: CSA Group
Description: ISO 13631:2002 gives requirements and recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of packaged skid-mounted, reciprocating, separable or integral compressors with lubricated cylinders and their prime movers, for use in the
-
Description: ISO 13631:2002 gives requirements and recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of packaged skid-mounted, reciprocating, separable or integral compressors with lubricated cylinders and their prime movers, for use in the
-
Supplier: Haskel International LLC
Description: other cylinders to maximum pressure. Conventional industrial, shipboard or contractor-type compressed air sources are normally used for power. All motive power and controls are completely pneumatic with no electrical connections required. The basic gas booster is two-stage, rated for
- Inlet / Suction Pressure: 150 to 850 psi
- Discharge / Operating Pressure: 800 to 5,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose ·
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: SC Hydraulic Engineering Corporation
Description: Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst
- Maximum Discharge Flow: 0.08658 GPM
- Maximum Discharge Pressure: 22,000 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
-
Supplier: Rogers Machinery Company, Inc.
Description: Features The Most Durable Pump Construction Available - Meticulous Material Selection Ensures Long-Term Reliability. 100% CAST-IRON CYLINDERS AND CYLINDER HEADS LONG-LASTING, CORROSION-RESISTANT CRANKSHAFT REDUCES THERMAL STRESS FOR INCREASED RELIABILITY DEEP-FINNED CAST-IRON
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview The Quincy QP Series of industrial duty compressors has been engineered from the ground up to deliver exceptional performance. Cast iron cylinders offer rigidity, while an aluminum head provides effective heat dissipation, leading to an overall more efficient machine.
-
Supplier: SAE International
Description: experience. As an example of this method, the effects of normalised air-fuel ratio (\u03bb), compression ratio and combustion chamber geometry are examined using a hydrogen-fueled engine operating from \u03bb = 1.5 to \u03bb = 6. This shows large variations in the in-cylinder wall
Find Suppliers by Category Top
Featured Products Top
-
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
mixing with oil on the cylinder liner(s). Excessive soot causes abnormal valve and injector train wear, can overload the emissions control systems leading to air quality fines. So what tests should be included for Engine oil monitoring ? Any testing for engines needs to incorporate tests to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
PROCESS DEVELOPMENT QUARTERLY REPORT, PART II
The pipe from the basket was attached to a Bellows Coo,model BCAM-5 reciprocat- ing air cylinder .
-
Sustainable Energy Systems and Applications
reciprocating air cylinders , and for determining the length of time required for storing air.
-
Thermal Energy Storage: Systems and Applications 2nd Edition
Equation 1.25 is employed by designers in a variety of situations: when selecting an air compressor, for calculating the consumption of compressed air in reciprocating air cylinders , and for determining the length of time required for storing air.
-
Refrigeration Systems and Applications 2nd Edition Complete Document
Equation 1.36 is employed by designers in a variety of situations: when selecting an air com- pressor, for calculating the consumption of compressed air in reciprocating air cylinders , and for determining the length of time required for storing air.
-
Oil-Based Drilling Mud as a Gas-Hydrates Inhibitor
A ring magnet around the tubular housing was fastened to a reciprocating air cylinder that moved the stirring bar up and down in the windowed cell, creating a mixing action.
-
Vacuum Systems Handbook
Designers use Boyle's Law calculations in a variety of situations: when select- ing an air compressor, for calculating the consumption of compressed air in reciprocating air cylinders , and for determining the length of time required for storing air.
-
Vacuum and Pressure Handbook: Basic Concepts
Designers use Boyle's Law calculations in a variety of situations: when select- ing an air compressor, for calculating the consumption of compressed air in reciprocating air cylinders , and for determining the length of time required for storing air.
-
CR4 - Thread: Increasing the force of a pneumatic cylinder
Several manufacturers make Air Intensifiers that raise Air Pressure by using a reciprocating air cylinder to drive another same size or smaller bore air cylinder that has check valves on its outlet ports that allow plant air into the pumping chambers and …
-
The pile primer
This consisted of a ram driven by a reciprocating air cylinder and fitted with proper switches and valves to operate automatically.
-
Characterization of boundary conditions during thermoplastic composite tape lay-up process using an inverse method
To apply adequate force to the compaction roller, a reciprocating air cylinder (ADV-50-25, FESTO® ) is . employed.
Indicates content that may require registration and/or purchase.