Products/Services for Reclaimer 90 Gas Furnaces
-
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...ConfigurationAtmosphereController Type -
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere. Dust collectors are used in many... -
Heating Furnaces - (210 companies)Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat... -
Vacuum Furnaces - (101 companies)Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel... -
Stackers and Reclaimers - (67 companies)Stackers and reclaimers are used in stockyards to stack minerals, ore, and other granular raw materials in piles, and then redistribute them for processing and shipment. Stackers are used to produce these large piles or circular stacks. Reclaimers...
-
Laboratory Furnaces - (149 companies)...induction, infrared or radiant, natural gas, propane, oil, other fuel, RF, microwave, or dielectric, and steam. Other features for laboratory furnaces include over-temperature protection, computer interface, and application software. Related...
-
Furnace Controllers - (68 companies)Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control...
-
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
Product News
-
Ducon Environmental Systems
Revolutionize Furnace Cooling with Gas Coolers Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Precision Cooling - Furnace and Kiln Exhaust Gases Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Harper International Corporation
Custom Industrial Furnaces The design of a custom Harper furnace begins with understanding the customer's goals and utilizing our exceptional skilled engineering team to analyze their distinct process requirements. Harper works to devise a complete thermal solution with our range of offerings including gas treatment and handling and fully integrated control systems. Our experience in developing distinctive systems for every application covers calcination, graphitization, carburization, controlled oxidation, oxide... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Rotary Tube Furnaces Every Harper rotary tube furnace is designed for the customer's unique specifications. We bring innovative solutions to designs for continuous processing of advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 3000 C, including gas, electric and microwave heated systems. Harper approaches the design of a rotary tube furnace as a complete system, with the ability to incorporate process control systems... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Pusher Tunnel Furnaces entering the furnace without the use of mechanical doors and seals. Harper approaches the design of a conveyor furnace as a complete system, with the ability to incorporate advanced control systems, skid mounting, gas treatment and handling, turnkey installation and complete field commissioning. Field service can incorporate control instrumentation integration and programming as well as process engineering optimization and support. Harper Pusher Furnace Capabilities. Temperatures to 2800 C... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Vertical Conveyor Furnaces Harper 's patented vertical furnace systems are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as carbides, nitrides, borides and refractory metal powders. This new system is a design alternative to other traditional furnace types, with the following advancements: Minimizes the opportunity for product sticking or gas-phase entrainment during processing. Maximizes... (read more) -
Harper International Corporation
Pusher Tunnel Furnaces and Tunnel Kilns Harper 's pusher furnaces and tunnel kilns are ideal for processes requiring precise control of temperature and atmosphere, for those with longer residence times that require exact control of the heat up rate of the product (temperature profile), and those with a lower gas/solid reaction. Our focus is on systems that offer the greatest operating life, lowest operating cost, and highest efficiency for the manufacturing of advanced materials. Harper offers a distinct advantage in pusher furnaces... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Isotech, Inc.
Maximize Efficiency with Dual-Chamber Furnaces chamber. Heavy Gauge Construction: Durable, gas-tight work chamber for enhanced performance. Protective Atmospheres: Simple and safe use of nitrogen or argon ensures clean results without wrapping. Choose Isotech 's Electra Series to enhance your heat treatment processes with efficient, space-saving, and versatile furnace solutions. (read more) -
LAND
Maintaining control in harsh furnace conditions Supporting safer smelting, tapping and granulation through continuous temperature measurements. From smelting and tapping to granulation, accurate temperature data plays a critical role in maintaining safe, stable and efficient operations in platinum and nickel ore extraction. Extracting platinum and nickel from ore takes place in some of the harshest operating conditions in metal processing. Furnaces operate at temperatures of up to 1800 C, with smoke, dust and furnace gases making visual... (read more)Browse Thermal Imagers Datasheets for LAND
-
Synthesis Gas Production
It also appears that solvent reclaimers that were previously an integral part of conventional MEA designs can … The capital costs for synthesis gas plants based on catalytic steam reforming of natural gas and naphtha … These investments are based on 120 million scfd plants operating at 90 % onstream factor, located on … These quotes included the reformer furnace radiant and convection sections, the reformed synthesis gas high pressure waste …
-
Development of standardized air-blown coal gasifier/gas turbine concepts for future electric power systems
… is consumed at high temperature and its inorganic fraction is removed from the furnace in molten slag … Acid gas removal and recovery using the Sulfinol system may be likened to existing petrochemical acid recovery … Unloading hoppers, vibrating feeders, conveyors, stackers, and reclaimers well proven at existing coal burning facilities can be … This mill grinds the coal to a specification of 90 wt% less than 88 microns with a …
-
Coal exploitation technologies
… with a higher sulphur content if the power plants are not equipped with flue gas desulphurization systems. Steam coals in the named quality are also used in industrial furnaces , and in the cement industry … … can also be taken to the port by truck (Colombia 300 km, Venezuela 90 km, Indonesia 70 … Recovery is by bucket wheel reclaimer or subsurface extractor onto conveyor belts, which take the coal to …
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
WASTE HEAT RECLAIMER The hydrogen sulfide is burned in a fuel-fired furnace (950-1250°C) with air to produce sulfur and a gas stream containing H2S and S02' Process controls maintain the H2S: S02 ratio near 2, in accor- dance with the stoichiometry. … ble of achieving recoveries of 98+ percent, a significant improvement over the 85- 90 percent range of …
-
Steam Cracking for Olefin Production
… bottom of the regenerator is boiled at a higher temperature, 177°C (350°F), in reclaimer E-208, while … A second stage of deacidification of the cracked gas is carried out by caustic scrubbing in C … The gas is further cooled to 32°C ( 90 °F) by cooling water (E-209) and to 13°C … … traces of hydrocarbon condensate, lubricant oil and molecular sieve dust, and is burned in the pyrolysis furnaces .
-
Acrylonitrile
The cracked gas from the furnace is immediately quenched with BFW to 360°C (680°F) in two parallel TLXs, which generate 615 psia steam. … scrubbed first with a 15 wt% aqueous solution of monoethanolamine (MEA) to remove 90 % of the … … bottom of the regenerator is boiled at a higher temperature, 177°C (350°F), in a reclaimer (E- 208).
-
Code of Federal Regulations > Title 10 - Energy > Department of Energy > [10 CFR Part 440] Weatherization Assistance for Low-Income Persons
… greater than 1 perm when determined according to the desiccant method de- scribed in ASTM E96- 90 . Heat exchangers with gas -fired appliances2 Conformance to AGA3Requirements for Heat Reclaimer Devices for Use with Gas-Fired Appliances No. 1-80, June … Boiler/ Furnace Control Systems .
Indicates content that may require registration and/or purchase.